Desktop / Standalone Wireless Modems
from NETGEAR Inc.
Fast ISP Access. No Equipment Lease. Connect directly to your cable Internet Service Provider and avoid paying for the use of their modem. Get the speed you need for streaming HD video and fast-paced online gaming. Compatible with U.S. Cable Internet Providers (ISPs) like Cablevision, Charter ®,... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Cable Modem
from Data Connect Enterprise, Inc.
The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in North America, Latin America, Australia, New Zealand, and parts o Africa. AMPS system is not compatible... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Cellular Modems
- Ports / Interfaces: Serial
from RainWise, Inc.
Rainwise offers a number of radio modem solutions. As each application has very different requirements, we request that you supply us with the details about your application. We are then able to configure the most reliable and cost effective solution for your application. Product Features. [See More]
- Form Factor: Desktop / Standalone
- Operating Mode: Point-to-Point
- Modem Type: Radio Modem
from Radicom Research, Inc.
The RC3000, 3G Modem, is the perfect solution for integrating CDMA applications into many different types of embedded hosts or remote equipment. The RC3000 family is fully self-contained and requires only a serial TTL interface from your product, a SIM card and cellular signal access to provide you... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: SMA, GPS, SIM, Serial, USB
- Protocol / Network: 3G
- Modem Type: Cellular Modems
from Multi-Tech Systems, Inc.
The QuickCarrier ® USB-D cellular external dongle is an industrial-grade USB that plugs directly into devices to enable immediate communication with your carrier network. The USB-D delivers a path to upgrade for existing equipment in the field, as technology evolves, it evolves, so you can... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: SIM, USB
- Protocol / Network: GSM, 3G, CDMA
- Modem Type: Cellular Modems
from Data-Linc Group
Data-Linc introduced the serial and I/O PlantLinc Family, developed for short-range in-plant to medium-range installations, in direct response to customer requests for a modem that could replace less reliable technologies with the same robust FHSS (Frequency Hopping Spread Spectrum) data transfer... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
- Ports / Interfaces: Serial
from USR
Introducing the USR ® Courier ® M2M 3G Cellular modem, one of the latest in the Courier product line known around the world for its reliability, security and performance for mission critical applications. The intelligent terminal is ready to use out of the box on GSM HSPA+ global wireless... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: USB
- Protocol / Network: GSM, 3G
- Modem Type: Cellular Modems
from NETGEAR Inc.
The NETGEAR CM500V Cable Modem for Internet & Voice provides a connection to high-speed cable Internet and supports 2 phone lines. CableLabs ® certified DOCSIS ® 3.0 is 16X faster than 2.0 devices. Up to 680Mbps † download speed for streaming HD videos, faster downloads, and high... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Cable Modem
from Data Connect Enterprise, Inc.
The Data Connect Cellular Module 900 is an OEM module that uses the Advance Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in Latin America, Australia, New Zealand, and parts of Africa. The AMPS System isn ’t compatible with the GSM system... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Cellular Modems
- Ports / Interfaces: Serial
from Multi-Tech Systems, Inc.
The MultiConnect ® Cell 100 Series cellular modems are fully certified and carrier approved, so you can deploy faster and get your devices communicating. The MultiConnect Cell 100 Series deliver fast, secure data for remote operations, and integrate easily to extend the life of legacy equipment. [See More]
- Form Factor: Board; Desktop / Standalone
- Ports / Interfaces: SIM, SMA, Serial, USB
- Protocol / Network: GSM, 3G, CDMA
- Modem Type: Cellular Modems
from Data-Linc Group
Connections. Antenna. Standard thread female SMA for optional external omni directional or yagi antennas. external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX. Diagnostic port. RS232 DB9 Female or RS485-2-wire. Power 3-pin pluggable terminal block. Indicators. LAN. Link/Act. [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
- Ports / Interfaces: RJ-45, Serial
from NETGEAR Inc.
Zooming Fast High-Speed Cable Internet Access. With speeds up to 680Mbps and 16x faster than 2.0 devices, this High-Speed Cable Modem gives you speed to spare whether you are streaming or gaming. Plus there are no monthly rental fees. CableLabs DOCSIS 3.0 certified to work with Cable Internet... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Cable Modem
from Data Connect Enterprise, Inc.
Industry leader for extremely robust and reliable license-free transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to 60 mile (100km). Flexible configuration options allow for various network technologies. Data Connects Proprietary radio technology... [See More]
- Form Factor: Desktop / Standalone
- Ports / Interfaces: Serial
from Data-Linc Group
Data-Linc Group ’s wireless, license-free SRM6130 Serial Modem offers superior reliability, versatility and performance for wireless serial transmission. It offers an unsurpassed rated range of up to 15 miles (24 km) with line-of-sight and omni directional antennas, farther with Repeaters and/... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
- Ports / Interfaces: Serial
- Output Power: 500 to 1000
from NETGEAR Inc.
Blazing Fast High-Speed Cable Internet Access. With speeds up to 960 Mbps and 24X faster than DOCSIS 2.0 devices, this High-Speed Cable Modem gives you speed to spare whether you are streaming or gaming. Plus there are no monthly rental fees. CableLabs DOCSIS 3.0 certified to work with Cable... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Cable Modem
from Data Connect Enterprise, Inc.
The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances. Data Connect ’s proprietary radio... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
- Ports / Interfaces: Serial
- Operating Mode: Point-to-Point; Point-to-Multipoint
from Data-Linc Group
Data-Linc ’s 900 MHz serial member of the SmartSpectrumTM Radio Modem Family, the SRM6030, offers a license-free serial modem with superior reliability, versatility and performance for wireless data communication. This latest version provides improved hardware, such as a faster processor,... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
- Ports / Interfaces: Serial
- Output Power: 1000
from NETGEAR Inc.
Lose the Lease. Keep the Speed. Eliminate your monthly equipment rental fees and get up to 340Mbps. Whether you're streaming or gaming, you'll enjoy faster connections and speed to spare. Compatible with cable Internet providers (ISP ’s) like XFINITY ® from Comcast, Spectrum, Cox,... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Cable Modem
from Data-Linc Group
New Standard Set by High-Speed Modem Family ’s First Release, the HSM800E – High Speed AND Long Range. DATA-LINC is known for providing products with unique features that set it apart from other modem manufacturers. The introduction of the first member of our high-speed modem family, the... [See More]
- Form Factor: Desktop / Standalone
- Modem Type: Radio Modem
- Ports / Interfaces: RJ-45
- Operating Mode: Point-to-Multipoint