Board Wireless Modems
from Radicom Research, Inc.
Radicom Research ’s RB2001 Bluetooth modules are based on CSR ’s latest Host Controller Interface (HCI) solution. The RB2001 provides a fully qualified Bluetooth V4.0 system for data and voice communications. The RB2001 Bluetooth modules are controlled via CSR ’s Host Controller... [See More]
- Form Factor: Board
- Modem Type: Radio Modem
- Ports / Interfaces: UART, USB
from Connect Tech Inc.
2.4 GHz frequency hopping spread spectrum technology [See More]
- Form Factor: Board
- Modem Type: Radio Modem
- Ports / Interfaces: Serial
from Multi-Tech Systems, Inc.
The MultiConnect ® Cell 100 Series cellular modems are fully certified and carrier approved, so you can deploy faster and get your devices communicating. The MultiConnect Cell 100 Series deliver fast, secure data for remote operations, and integrate easily to extend the life of legacy equipment. [See More]
- Form Factor: Board; Desktop / Standalone
- Ports / Interfaces: SIM, SMA, Serial, USB
- Protocol / Network: GSM, 3G, CDMA
- Modem Type: Cellular Modems
from Radicom Research, Inc.
Radicom Research ’s Embedded RB1000 and RB1000HM are single-mode Bluetooth ® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so external... [See More]
- Form Factor: Board
- Modem Type: Radio Modem
- Ports / Interfaces: UART, SPI
from Multi-Tech Systems, Inc.
The SocketModem ® Cell cellular modem is a complete, ready-to-integrate communications device that offers 4G-LTE, as well as 2G or 3G, GSM or CDMA data performance. These quick-to-market communications devices allow developers to add wireless communication to products with a minimum of... [See More]
- Form Factor: Board
- Ports / Interfaces: Serial, USB
- Protocol / Network: GSM, 3G, 4G, CDMA
- Modem Type: Cellular Modems
from Radicom Research, Inc.
Radicom Research ’s Embedded RB1000 and RB1000HM are single-mode Bluetooth ® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so external... [See More]
- Form Factor: Board
- Modem Type: Radio Modem
- Ports / Interfaces: UART, SPI
from Multi-Tech Systems, Inc.
The QuickCarrier ® USB-E embedded USB cellular modems offer simple cellular technology for data-intensive applications such as remote video surveillance and multimedia POS/ATM terminals. The Universal Socket footprint is easy to integrate and lets you update equipment with next-generation... [See More]
- Form Factor: Board
- Ports / Interfaces: USB
- Protocol / Network: 3G, CDMA
- Modem Type: Cellular Modems
from Radicom Research, Inc.
Radicom Research ’s RB730 and 730SD (Shielded) are Bluetooth modules featuring Human Interface Device (HID) support. Based on Broadcom BCM20730 Bluetooth chipset, the modules integrate with PCB antennas, serial EEPROMs, crystals and components for built-in switching regulators to reduce... [See More]
- Form Factor: Board
- Modem Type: Radio Modem
- Ports / Interfaces: UART, SPI, GPIO
from Multi-Tech Systems, Inc.
The SocketModem ® iCell intelligent cellular modems add wireless communication and GPS tracking for remote device tracking, monitoring and reporting. Universal Socket Connectivity lets you use one system design and populate it with a variety of connectivity options to assure a seamless migration... [See More]
- Form Factor: Board
- Ports / Interfaces: Serial, USB
- Protocol / Network: GSM, 3G, CDMA
- Modem Type: Cellular Modems
from Radicom Research, Inc.
Radicom Research ’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM ’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class... [See More]
- Form Factor: Board
- Modem Type: Radio Modem
- Ports / Interfaces: TTL
- Operating Mode: Point-to-Point
from Radicom Research, Inc.
Radicom Research ’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM ’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class... [See More]
- Form Factor: Board
- Modem Type: Radio Modem
- Ports / Interfaces: TTL
- Operating Mode: Point-to-Point
from Radicom Research, Inc.
The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n ™ compatible with a USB2.0 interface. With reliable transmissions, protocol stack and use of 1TX/2RX MIMO antenna technology,... [See More]
- Form Factor: Board
- Modem Type: Radio Modem
- Ports / Interfaces: USB
from Radicom Research, Inc.
Radicom Research's RW8200 Embedded WiFi Module supports Serial, SPI and optional USB interfaces. It integrates an ARM Cortex-M3 host processor, Broadcom's Wireless Internet Connectivity for Embedded Devices (WICED) supported WiFi chipset, RF front end, clocks and on- board antennas or U.FL... [See More]
- Form Factor: Board
- Modem Type: Radio Modem
- Ports / Interfaces: UART, SPI