Double / Twin Hoists

9 Results
Air Hoist -- M 63 D
from J.D. Neuhaus

Carrying capacities: 1 t up to 6 t Air pressure: 4 bar. JDN Air Hoists of the M Series are the specialists for underground mining operations. Due to their versatility they are nowadays also deployed in many different industrial fields. Generally they have the same features as the hoists of the PROFI... [See More]

  • Load Hook: Double / Twin
  • Description: 4 Bar Air Supply
  • Type: Pneumatic
  • Load Capacity: 6000 to 12000
Big Bag Handling Air Hoist -- BBH-1000-2
from J.D. Neuhaus

JDN Big Bag Handling Air Hoists. For big bag handling J.D. Neuhaus offers innovative design solutions to meet the special requirements of these applications. JDN Big Bag Handling Air Hoists are available in carrying capacities of 1100 kg and 2200 kg with an air pressure of 6 bar. With twin load... [See More]

  • Load Hook: Double / Twin
  • Description: 6 Bar Air Supply
  • Type: Pneumatic
  • Load Capacity: 2426
Monorail Air Hoist, Twin Trolley -- EH 100 C
from J.D. Neuhaus

The pneumatic EH Series is predestined for moving heavy loads in low rooms. Depending on the application the pneumatic EH Series can be used as a double hoist. Parallel, for example in BOP handling systems or connected in series by a coupling rod as used in the cement industry for the transport of... [See More]

  • Load Hook: Double / Twin
  • Description: 6 Bar Air Supply
  • Type: Pneumatic
  • Load Capacity: 200000
Dual Rail Twin Hook Hoists
from Electrolift

Wide range of hook and rail centers. Various hoist speeds. Large range of capacities. Special configurations readily available upon customer request. Available in true vertical lift configuration [See More]

  • Load Hook: Double / Twin
  • Load Capacity: 20000
  • Type: Electric
  • Line Type: Cable
Floor Mounted Twin Hook Hoists
from Electrolift

Used for fixed placement applications. Used with remote hook blocks and sheaves when the hoist can not be located directly above the load. Capacities available up to 20,000 lbs. Hook centers available from 20" to 25 ft. For larger hook centers, please consult factory. Versatile mounting... [See More]

  • Load Hook: Double / Twin
  • Load Capacity: 20000
  • Type: Electric
  • Line Type: Cable
Idler Trolley Twin Hook Hoists
from Electrolift

Engineered to prevent sway with long, bulky loads. Ideal for low capacity applications where motorized horizontal movement is not required. Engineered for use on S-beams, W-beams, or patented tracks. Ideal for bridge cranes, monorail tracks, jib, gantry, or. cantilever applications. Capacities... [See More]

  • Load Hook: Double / Twin
  • Load Capacity: 20000
  • Type: Electric
  • Line Type: Cable
Lug Mounted Twin Hook Hoists
from Electrolift

Engineered to prevent sway with long, bulky loads. Used for fixed placement applications. Can be bolted to a ceiling, or beam at any fixed point. Capacities available up to 20,000 lbs. See catalog for available lift speeds. Hook centers available from 20" to 25 ft. For larger hook centers, please... [See More]

  • Load Hook: Double / Twin
  • Load Capacity: 20000
  • Type: Electric
  • Line Type: Cable
Motor Driven Trolley Twin Hook Hoists
from Electrolift

Most popular twin hook configuration. Powered horizontal movement. Ideal for monorails, bridge beams, gantry and jib cranes. Engineered to prevent sway with long, bulky loads. Capacities available up to 20,000 lbs. Hook center available from 20" to 25 ft. For larger hook centers, please consult... [See More]

  • Load Hook: Double / Twin
  • Load Capacity: 20000
  • Type: Electric
  • Line Type: Cable
Overhead Mounted Twin Hook Hoists
from Electrolift

Stationary mounted installations. Used with remote hook blocks and sheaves when the hoist can not be located directly above the load. Used for fixed placement applications. Capacities available up to 20,000 lbs. Hook centers available from 20" to 25 ft. For larger hook centers, please consult... [See More]

  • Load Hook: Double / Twin
  • Load Capacity: 20000
  • Type: Electric
  • Line Type: Cable