Wire Rope / Cable Hoists
from Certex UK
Powertex Aluminum wire rope hoist PAPH-S1 is a compact and lightweight hoist that can be used for lifting, pulling and tightening offering very long lifting heights. It works with a steel wire rope running through the jaws of the hoist with a pulling speed of app. 3 m/min. The double sets of jaws... [See More]
- Line Type: Cable
- Unit Weight: 14.3
- Load Capacity: 1764
from Columbus McKinnon Corporation
Explosion-proof Ex wire rope hoists and SHW 8 Ex winches rank among the safest technology available on the market for the chemical, petrochemical and pharmaceutical industries, the food processing industry as well as the power supply, shipbuilding, offshore and natural gas liquefaction (LNG)... [See More]
- Line Type: Cable
- Type: Electric
from Certex UK
The performance standard for passenger transportation. All hoists for man riding applications are certified according to DIN EN 1808 and meet highest quality and safety standards. The Tirak ® traction hoists of our X-range are the standard high performance lightweight models for all man riding... [See More]
- Line Type: Cable
- Line Diameter: 0.31
- Load Capacity: 662 to 4409
- Unit Weight: 63.9
from Columbus McKinnon Corporation
The AS 7 series is designed in two variants for the upper lifting capacity range to 125,000 kg. The ASR 7 wire rope hoist is the reduced version of the tried-and-tested AS 7 wire rope hoist. It is designed for a safe working load range from 20,000 kg to 32,000 kg and closes the gap between efficient... [See More]
- Line Type: Cable
- Type: Electric
from Certex UK
A powerful wire rope hoist that can be used for both lifting and pulling various applications. [See More]
- Line Type: Cable
- Load Capacity: 2205
from Columbus McKinnon Corporation
The SH wire rope hoist programme is used around the world in many different applications. Compact, strong, particularly maintenance-friendly and an ideal when it comes to combining quality, flexibility and performance. The module system enables almost unlimited combinations of the components. Coming... [See More]
- Line Type: Cable
- Mounting: Trolley
- Type: Electric
from Columbus McKinnon Corporation
Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity... [See More]
- Line Type: Cable
- Type: Electric
from Columbus McKinnon Corporation
The Shaw-Box SK delivers industry-leading technology, safety and performance for your lifting applications in a compact and easy-to-maintain design. When you need quality and performance in a wire rope hoist, turn to the Shaw-Box ® SK ™ hoist from Columbus McKinnon. Based on German... [See More]
- Line Type: Cable
- Type: Electric
from Columbus McKinnon Corporation
The Yale LodeKing LT ™ wire rope hoist provides the same high-quality performance and durability of the original LodeKing ™ in an ultra-low-headroom design, making it the ideal choice when purchasing a new or replacement hoist for applications with space limitations. [See More]
- Line Type: Cable
- Type: Electric
from Columbus McKinnon Corporation
The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor and reliable dual braking . Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts,... [See More]
- Line Type: Cable
- Type: Electric
from Columbus McKinnon Corporation
The Yale YK delivers industry-leading technology, safety and performance for your lifting applications in a compact and easy-to-maintain design. When you need quality and performance in a wire rope hoist, turn to the Yale ® YK ™ hoist from Columbus McKinnon. Based on German technology,... [See More]
- Line Type: Cable
- Type: Electric
from Electrolift
Available as Lug Mounted or Motor Driven Trolley configurations. Single hook and Twin hook. Suitable in hazardous environments requiring spark resistent features. No electricity required to function. Wide range of speeds, capacities, and lifts available [See More]
- Line Type: Cable
- Type: Worm
- Type: Pneumatic
- Features: Brake
from Konecranes Inc.
The CXT wire rope hoists by Konecranes offer unique benefits for new crane and monorail installations, or for upgrading existing cranes with replacement hoists.CXT technology is an excellent solution for increasing performance and productivity, with additional advantages of improved safety and... [See More]
- Line Type: Cable
- Description: 230 Or 460 Volts
- Type: Electric
- Load Capacity: 1500
from OZ Lifting Products LLC
Features and Benefits. Compact and lightweight design which allows easy mounting. Upper and lower limit switches. Double safety brake device including an electromagnetic brake for instant braking. Operates on single phase 115 volt power supply. Hand held control pendant with safety switch. Spare... [See More]
- Line Type: Cable
- Load Capacity: 500
- Type: Electric
- Line Diameter: 0.19
from Marathon Equipment Company
66000 lb roll-off hoist, mounts on truck, 18'-22' containers [See More]
- Line Type: Cable
- Description: PTO Driven Hydraulic Pump
- Type: Hydraulic
- Load Capacity: ? to 66000
from Dearborn Overhead Crane
Acco Wire Rope Hoists the design results from years of material handling engineering and manufacturing knowledge and experience-utilizing space-age techniques and materials while retaining the superior design features and quality of current hoists. Dearborn Overhead Crane provides many solutions to... [See More]
- Line Type: Cable
- Type: Electric
from Ace World Companies
From standard to custom-built, we build all types of hoists for every application: Standard Hoists. Our standard hoist offerring can be found on our website and accessed through the "LOGIN" link on our homepage. If you do not already have a login, simply click on "sign up" to gain access to our... [See More]
- Line Type: Cable
- Load Capacity: 10000 to 50000
- Type: Electric
- Ratio: 24
from Positech Corporation
The Conco ® Articulated Jib Hoist 1000 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal... [See More]
- Line Type: Cable
- Load Capacity: 1000
- Type: Electric; Pneumatic
- Mounting: Hook
from David Round
Withstand High-Temperature Foundry Applications. Designed with the assistance of foundry managers and casting line personnel, David Round's line of hot melt hoists sets the standard for ladle handling hoist in manual and semi-automatic metal casting operations. David Round's hot melt hoists exceed... [See More]
- Line Type: Cable
- Description: 220/440 volts
- Type: Electric; Pneumatic (optional feature)
- Load Capacity: 2000
from Harrington Hoists, Inc.
Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable,... [See More]
- Line Type: Cable
- Description: 230V, 3 Phase, 60 Hz Motor
- Type: Electric
- Load Capacity: ? to 4000
from MY-TE Products, Inc.
1,500-lb single-line or 3,000-lb double-line lift. This electric winch-hoist features a 1,500-lb single-line or 3,000-lb double-line lift capacity and is specially designed for unique applications that require constant speed lifting or lowering. It ’s also great for commercial environments... [See More]
- Line Type: Cable
- Description: 115 or 230V Electric Motor
- Type: Electric
- Load Capacity: 1500 to 3000
from Demag Cranes & Components
Many workplace situations demand more than jus the ability to lift and lower loads. Speed is also frequently required, e.g. for handling goods in a logistics centre or handling workpieces in speci fied cycles in series production. The new Demag SpeedHoist electric rope winch is particularly... [See More]
- Line Type: Cable
- Description: Electric Motor
- Type: Electric
- Load Capacity: 176
from Murphy Industrial Products Inc.
Heavy duty lines man cable puller designed to lift, lower, stretch or pull heavy loads. Drop forged hooks with safety latches standard. Handle bends, before puller is dangerously loaded, acting as overload protection. Complies with ANSI/ASME B30.21 standards [See More]
- Line Type: Cable
- Load Capacity: 3000
- Type: Lever
- Mounting: Hook
from Electrolift
Convenient installation with heavy steel base plate. Stationary mounted installations. Can be used in pulling applications. Used with remote hook blocks and sheaves when the hoist can not be located directly above the load. Generic, all purpose utility hoist. Capacities available up to 20,000 lbs. [See More]
- Line Type: Cable
- Load Capacity: 20000
- Type: Electric
- Type: Worm
from Konecranes Inc.
The CXT wire rope hoists by Konecranes offer unique benefits for new crane and monorail installations, or for upgrading existing cranes with replacement hoists.CXT technology is an excellent solution for increasing performance and productivity, with additional advantages of improved safety and... [See More]
- Line Type: Cable
- Load Capacity: 2000 to 8000
- Type: Electric
- Type: Helical
from Dearborn Overhead Crane
Ace World Companies Wire Rope Hoists build to last and packed full of horsepower, the Ace World Companies Hoist with top-running trolley is in a league of its own. This state-of-the-art lifting machine is tough enough to conquer today's most demanding applications. So why waste time with inadequate... [See More]
- Line Type: Cable
- Mounting: Trolley
- Type: Electric
from Positech Corporation
The Conco ® Articulated Jib Hoist 500 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal... [See More]
- Line Type: Cable
- Load Capacity: 500
- Type: Electric; Pneumatic
- Mounting: Hook
from David Round
The low head hoist design minimizes beam-to-hook distance. Create additional workspace over assembly bays to accommodate taller equipment designs. Reduce bridge crane profiles for restricted height applications in existing buildings. Minimize jib crane heights for added clearance under bridge cranes... [See More]
- Line Type: Cable
- Description: 220/440 volts, 60 Hz, 3 phase
- Type: Electric; Pneumatic (optional feature)
- Load Capacity: 2000
from Harrington Hoists, Inc.
Harrington's RH-Advantage Program offers the most popular wire rope hoist models, free shipping within 48 hours and a competitive price. These top-quality trolley hoists have an ultra-low headroom configuration that provides the lowest headroom possible by positioning the trolley parallel with the... [See More]
- Line Type: Cable
- Description: 3 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 10000
from MY-TE Products, Inc.
1,000-lb single-line or 2,000-lb double-line lift. Designed specifically for applications where a hoist hanging from an I-beam supports the load, My-te ’s model 800 offers several lifting solutions for both in-plant and field operations. It ’s great for jobs that involve low headroom or... [See More]
- Line Type: Cable
- Description: Electric Motor
- Type: Electric
- Load Capacity: 1000 to 2000
from Demag Cranes & Components
Individual requirements need specific solutions. That is why we developed the Demag DMR modular rope hoist. You can benefit from ground-breaking flexibility in all types of applications: from stationary installations to crane applications. For the first time, a rope hoist can be built either in a... [See More]
- Line Type: Cable
- Description: Electric Motor
- Type: Electric
- Load Capacity: 2000 to 100000
from Murphy Industrial Products Inc.
#181420 – 2 Ton JCH-4. Heavy duty lines man cable puller designed to lift, lower,. stretch or pull heavy loads. Drop forged hooks with safety latches standard. Handle bends, before puller is dangerously loaded, acting as overload protection. Complies with ANSI/ASME B30.21 standards [See More]
- Line Type: Cable
- Load Capacity: 4000
- Type: Lever
- Mounting: Hook
from Electrolift
Wide range of hook and rail centers. Various hoist speeds. Large range of capacities. Special configurations readily available upon customer request. Available in true vertical lift configuration [See More]
- Line Type: Cable
- Load Capacity: 20000
- Type: Electric
- Type: Worm
from Konecranes Inc.
In developing the product range for hazardous environments, Konecranes utilized its vast experience in explosion-proof applications and its extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of explosion-proof... [See More]
- Line Type: Cable
- Load Capacity: 2500 to 10000
- Type: Electric
- Lift Speed: 26.2
from Dearborn Overhead Crane
Chester Wire Rope Electric Hoists feature worm gear drives for quiet, smooth, reliable operation. These hoists are available in single hook, twin hook or multiple hook models for lug, floor, ceiling or trolley mounting. Capacities from 1 to 15 tons in a variety of configurations are available to... [See More]
- Line Type: Cable
- Load Capacity: 2000 to 30000
- Type: Electric
- Type: Worm
from David Round
Standard Air Powered Wire Rope Hoists. Variable Speed Air Hoist Positions Loads Accurately Without Electronics. Lift loads safely in hazardous environments. Minimize sparking, static and electrical hazards with this air-powered hoist. Eliminate electric motor dangers by using air motors for both... [See More]
- Line Type: Cable
- Load Capacity: 1000
- Type: Pneumatic
- Lift Speed: 35.0
from MY-TE Products, Inc.
3,000-lb single-line or 6,000-lb double-line lift. The leader of My-te ’s Max Series, the 115V/230V AC36B has all the muscle you need for heavy-duty lifting in-house or out on the job site. With a powerful 3,000-lb single-line or 6,000-lb double-line lift capacity, it ’s ideal for jobs... [See More]
- Line Type: Cable
- Description: 115 or 230V AC Motor
- Type: Electric
- Load Capacity: 2150 to 3000
from Demag Cranes & Components
Optimized for crane applications, the new Demag EKDR rope hoist meets all the requirements for state-of-the-art hoists for tomorrow's needs. Besides the space-saving design and particularly long service life, it also offers you a higher lifting speed for faster handling rates – comprehensive... [See More]
- Line Type: Cable
- Description: Electric Motor
- Type: Electric
- Load Capacity: 2000 to 6400
from Murphy Industrial Products Inc.
General purpose cable puller designed to lift, lower, stretch or pull heavy loads. Lightweight zinc plated steel construction to resist corrosion. Double solid cast aluminum ratchet wheel brake system holds load securely in any position. Concealed spring lever control prevents accidential release. [See More]
- Line Type: Cable
- Load Capacity: 2000
- Type: Lever
- Line Diameter: 0.19
from Electrolift
Electrolift explosion proof hoists are appropriate for hazardous areas as defined by NEC Section 500, including: Class I Division 1 & 2, Groups C & D. Class II Division 1 & 2, Groups F & G. Class I: Locations in which flammable gases are/may be present in the air in quantities to... [See More]
- Line Type: Cable
- Load Capacity: 20000
- Type: Electric
- Type: Worm
from Dearborn Overhead Crane
David Round & Son is a leading supplier of Wire Rope Hoists. Featuring corrosion resistant wire rope hoists, clamshell bucket wire rope hoists, hot melt wire rope hoists, low headroom wire rope hoists, engineered wire rope hoists, explosion proof wire rope hoists, long lift wire rope hoists,... [See More]
- Line Type: Cable
- Mounting: Trolley
- Type: Electric
from David Round
Space-saving wire rope hoist products expand overhead work space. Requiring as little as 16" of beam-to-hook clearance (headroom), these wire rope hoists create additional overhead lifting space. Maximize usable workspace under bridge, jib and gantry cranes. Increase load clearance over obstacles. [See More]
- Line Type: Cable
- Description: 220/440 volts, 60 Hz, 3 phase
- Type: Electric
- Load Capacity: 1000
from MY-TE Products, Inc.
1,250-lb single-line or 2,500-lb double-line lift. This extremely portable unit packs a big punch in a small frame. It ’s designed to operate off a truck battery with a base that can be easily mounted on a truck or trailer. With it ’s 1,250-lb single-line or 2,500-lb double-line lift... [See More]
- Line Type: Cable
- Description: Standard 12 or 24V Battery
- Type: Electric
- Load Capacity: ? to 10000
from Demag Cranes & Components
Our DR-Com rope hoist is the ideal hoist solution for applications which demand maximum safety and reliability, and the latest technical electronic features are not required. All DR-Com hoist and trolley components are designed according to the FEM service life requirements for smooth, long-term... [See More]
- Line Type: Cable
- Description: Electric Motor
- Type: Electric
- Load Capacity: 6400
from Murphy Industrial Products Inc.
General purpose cable puller designed to lift, lower, stretch or pull heavy loads. Lightweight zinc plated steel construction to resist corrosion. Double solid cast aluminum ratchet wheel brake system. holds load securely in any position. Concealed spring lever control prevents accidential release. [See More]
- Line Type: Cable
- Load Capacity: 4000
- Type: Lever
- Line Diameter: 0.19
from Electrolift
Used for fixed placement applications. Used with remote hook blocks and sheaves when the hoist can not be located directly above the load. Capacities available up to 20,000 lbs. Hook centers available from 20" to 25 ft. For larger hook centers, please consult factory. Versatile mounting... [See More]
- Line Type: Cable
- Load Capacity: 20000
- Type: Electric
- Type: Worm
from Dearborn Overhead Crane
For almost a century Detroit Hoist has designed and manufactured wire rope hoists. Detroit Hoist is committed to providing top-quality, state-of-the-art hoists and crane components. Customer satisfaction is paramount for our continued success and we are striving to be the best at what we do and to... [See More]
- Line Type: Cable
- Mounting: Trolley
- Type: Electric
from David Round
David Round's corrosion-resistant hoists are ideal for sanitary processing environments or anywhere a cleanroom hoist is required such as pharmaceutical, food processing or electronics manufacturing. [See More]
- Line Type: Cable
- Load Capacity: 500 to 4000
- Type: Electric
- Mounting: Base/Lug
from MY-TE Products, Inc.
1,000-lb single-line or 2,000-lb double-line lift. One of My-te ’s most popular winch-hoists, the 100AB is your 115V AC solution for medium-duty in-plant or mobile applications. With a 1,000-lb single-line or 2,000-lb double-line lift capacity, and a triple redundant braking system for optimum... [See More]
- Line Type: Cable
- Description: 230V AC Electric Motor
- Type: Electric
- Load Capacity: ? to 8000
from Demag Cranes & Components
Our DR-Pro is a state-of-the-art rope hoist that meets our customers' existing and future needs. DR-Pro rope hoists feature ergonomic design, extended service life and high lifting speeds for faster handling rates. Available in four designs, our DR-Pro rope hoists provide the right solution for... [See More]
- Line Type: Cable
- Description: Electric Motor
- Type: Electric
- Load Capacity: 2000 to 100000
from Murphy Industrial Products Inc.
3 Ton Wire Rope Grip Puller with Cable [See More]
- Line Type: Cable
- Load Capacity: 6000
- Type: Lever
- Mounting: Hook
from Electrolift
Safety Lugs. Power Paddle Limit Switch. Upper and Lower Geared Limit Switch. 8:1 Wire Rope Factor of Safety. Flashing Beacon or Audible Siren. Optional Features: Heat Shield. Hook Block Heat Shield. Nema Rated Contactors. Class H Insulated Motor and Brake. High Temperature Seals, Oil, Grease, and... [See More]
- Line Type: Cable
- Load Capacity: 20000
- Type: Electric
- Type: Worm
from Dearborn Overhead Crane
Electrolift is the oldest manufacturer of wire rope worm driven hoists in the world, highly innovative and a step ahead of the competition since the company was founded in 1932. Engineered and manufactured to be tough and reliable, today the product line has grown to Single Hook, Twin Hook, Base... [See More]
- Line Type: Cable
- Type: Electric
from MY-TE Products, Inc.
1,500-lb single-line or 3,000-lb double-line. When you ’re working with a hydraulic power source, My-te ’s highly compatible hydraulic-direct unit has all the answers. It boasts a 1,500-lb single-line or 3,000-lb double-line lift capacity, plus features a positive load holding capability... [See More]
- Line Type: Cable
- Description: Hydraulic Power
- Type: Hydraulic
- Load Capacity: ? to 10000
from Electrolift
Ideal for low capacity applications where motorized horizontal movement is not required. Standard capacities available up to 20,000 lbs. See catalog for available lift speeds. Engineered for use on S-beams, W-beams, or patented tracks. Ideal for bridge cranes, monorail tracks, jib, gantry, or... [See More]
- Line Type: Cable
- Load Capacity: 20000
- Type: Electric
- Type: Worm
from Dearborn Overhead Crane
For nearly 40 years, GH has been manufacturing hoists and other lifting equipment. During this time we have made more than 40,000 installations, from which we have gained valuable experience. The new range of GH hoists have been designed with the following principles; reliability, security,... [See More]
- Line Type: Cable
- Type: Electric
from MY-TE Products, Inc.
1,250-lb single-line or 2,500-lb double-line lift. My-te ’s standard pneumatic winch-hoist is a great economical choice for all kinds of construction, industrial and service applications, including sheet metal work, material handling, rolling loads and stack emission testing. It maintains a... [See More]
- Line Type: Cable
- Description: Pneumatic Power
- Type: Pneumatic
- Load Capacity: 1250 to 2500
from Electrolift
Engineered to prevent sway with long, bulky loads. Ideal for low capacity applications where motorized horizontal movement is not required. Engineered for use on S-beams, W-beams, or patented tracks. Ideal for bridge cranes, monorail tracks, jib, gantry, or. cantilever applications. Capacities... [See More]
- Line Type: Cable
- Load Capacity: 20000
- Type: Electric
- Type: Worm
from Dearborn Overhead Crane
Harrington's RH-Advantage Program offers the most popular wire rope hoist models, free shipping within 48 hours and a competitive price. These top-quality trolley hoists have an ultra-low headroom configuration that provides the lowest headroom possible by positioning the trolley parallel with the... [See More]
- Line Type: Cable
- Type: Electric
from MY-TE Products, Inc.
800-lb single-line or 1,600-lb double-line lift. .My-te ’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb single-line... [See More]
- Line Type: Cable
- Description: 12V DC Electric
- Type: Electric
- Load Capacity: 800 to 1600
from Electrolift
Headroom is defined as the distance from the tread. of the track to the palm of the hook. Standard capacities available up to 15,000 lbs. Available as idler trolley or motor driven trolley configurations. Configurations Available: Capacity up to 6000 lbs., 14-7/16" headroom. Capacity up to 10,000... [See More]
- Line Type: Cable
- Load Capacity: 15000
- Type: Electric
- Type: Worm
from Dearborn Overhead Crane
The R &M Spacemaster ® SX represents a revolutionary new generation of exceptionally reliable electric wire rope hoists, featuring advanced technology and cutting-edge performance. An innovative design that includes a large drum diameter gives Spacemaster ® SX hoists the lowest headrooms... [See More]
- Line Type: Cable
- Type: Electric
from MY-TE Products, Inc.
800-lb single-line or 1,600-lb double-line lift. My-te ’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb single-line... [See More]
- Line Type: Cable
- Description: 115V Electric Motor
- Type: Electric
- Load Capacity: 800 to 1600
from Electrolift
Used for fixed placement applications. Can be bolted to a ceiling, or beam at any fixed point. Standard capacities available up to 20,000 lbs. [See More]
- Line Type: Cable
- Load Capacity: 20000
- Type: Electric
- Type: Worm
from Dearborn Overhead Crane
Shaw-Box, the leader in overhead material handling since 1878. With over 123 years of experience in overhead material handling and the broadest product line in the business Shaw-Box can fill all of your crane and hoist needs. From a 1/2-ton wire rope hoist to a 100-ton capacity trolley/hoist, single... [See More]
- Line Type: Cable
- Load Capacity: 1000 to 200000
- Type: Electric; Pneumatic (optional feature)
- Load Hook: Single (optional feature); Double / Twin (optional feature)
from Electrolift
Engineered to prevent sway with long, bulky loads. Used for fixed placement applications. Can be bolted to a ceiling, or beam at any fixed point. Capacities available up to 20,000 lbs. See catalog for available lift speeds. Hook centers available from 20" to 25 ft. For larger hook centers, please... [See More]
- Line Type: Cable
- Load Capacity: 20000
- Type: Electric
- Type: Worm
from Dearborn Overhead Crane
Stahl's Model SH Electric Wire Rope Hoist brings the new generation of hoists to the market. It is designed to meet today's rigid space requirements and at the same time maintains the quality and reputation developed by STAHL during the last 100 plus years of experience. SH Hoists provide a sturdy... [See More]
- Line Type: Cable
- Type: Electric
from Electrolift
Most popular single hook configuration. Powered horizontal movement. Ideal for monorails, bridge beams, gantry and jib cranes. Standard capacities available up to 20,000 lbs. Trolley speeds typically available: 14 fpm – 141 fpm. Trolley brake available. Optional trolley wheel material:... [See More]
- Line Type: Cable
- Load Capacity: 20000
- Type: Electric
- Type: Worm
from Dearborn Overhead Crane
Yale's Cable King includes 1/2 to 35 ton, single and double reeved hoists that operate with all trolley suspensions: Winch, deck mount, top running configurations. They also have hazardous duty, explosion-proof models and can do custom designs that include a full line of accessories. Dearborn... [See More]
- Line Type: Cable
- Load Capacity: 1000 to 70000
- Type: Electric
from Electrolift
Most popular twin hook configuration. Powered horizontal movement. Ideal for monorails, bridge beams, gantry and jib cranes. Engineered to prevent sway with long, bulky loads. Capacities available up to 20,000 lbs. Hook center available from 20" to 25 ft. For larger hook centers, please consult... [See More]
- Line Type: Cable
- Load Capacity: 20000
- Type: Electric
- Type: Worm
from Electrolift
Stationary mounted installations. Used with remote hook blocks and sheaves when the hoist can not be located directly above the load. Used for fixed placement applications. Capacities available up to 20,000 lbs. Hook centers available from 20" to 25 ft. For larger hook centers, please consult... [See More]
- Line Type: Cable
- Load Capacity: 20000
- Type: Electric
- Type: Worm
from Electrolift
The Electrolift Power Rotating hoist can be used with paper reels, foam buns, pipe and other applications where load rotation is required. Compact design requiring minimum headroom. Capacities up to 20,000 lbs [See More]
- Line Type: Cable
- Load Capacity: 20000
- Type: Electric
- Type: Worm
from Electrolift
Available as Lug Mounted or Motor Driven Trolley configurations. Standard Features: Capacity: 12,000 lbs. Lift: 40 ft. Speed: 12 FPM. Trolley Speed: 53 FPM. Full control package specifically designed to control the hoist, trolley, and shaker. Available Options: Cable reel for shaker power. Trolley... [See More]
- Line Type: Cable
- Load Capacity: 12000
- Type: Electric
- Type: Worm
from Electrolift
The Rope Guide option is offered on all Electrolift hoists; both single hook and twin hook. Assures positive winding of wire rope. Prevents rope overlapping [See More]
- Line Type: Cable
- Type: Worm
- Type: Electric
- Features: Brake
from Electrolift
Standard capacities available up to 30,000 lbs. True vertical lift. 60 minute inverter duty hoist motor. Heavy duty oil shear motor brake. VFD control for hoist and end trucks. External cable disconnect for easy wire rope changes. Rotating axle end trucks. End trucks have TEFC helical gear motors... [See More]
- Line Type: Cable
- Load Capacity: 30000
- Type: Electric
- Type: Worm
from Electrolift
Hook stays centered below the middle of the drum. No hook block drift. Standard capacities available up to 20,000 lbs. Available in lug mounted, idler trolley, or motor driven trolley configurations. Optional trolley wheel material: Hardened Steel, Bronze, or Stainless steel [See More]
- Line Type: Cable
- Load Capacity: 20000
- Type: Electric
- Type: Worm
from Electrolift
Provides extremely small headrooms. Various hoist speeds available. Large range of capacities available. Special configurations readily available upon customer request. Available in true vertical lift configuration [See More]
- Line Type: Cable
- Load Capacity: 30000
- Type: Electric
- Type: Worm
from Electrolift
Low profile design. Allows for remote mounting when the hoist cannot be located directly above the load. Special configurations readily available upon customer request. Wall Mounted Single Hook Hoist with Frame. Modular design. Complete framework supplied for ease of mounting. Wire rope has the... [See More]
- Line Type: Cable
- Load Capacity: 20000
- Type: Electric
- Type: Worm