Trolley Mount Hoists

75 Results
Electric Hoist -- SH Wire Rope Hoist
from Columbus McKinnon Corporation

The SH wire rope hoist programme is used around the world in many different applications. Compact, strong, particularly maintenance-friendly and an ideal when it comes to combining quality, flexibility and performance. The module system enables almost unlimited combinations of the components. Coming... [See More]

  • Mounting: Trolley
  • Line Type: Cable
  • Type: Electric
Big Bag Handling Air Hoist -- BBH-1000-1
from J.D. Neuhaus

JDN Big Bag Handling Air Hoists. For big bag handling J.D. Neuhaus offers innovative design solutions to meet the special requirements of these applications. JDN Big Bag Handling Air Hoists are available in carrying capacities of 1100 kg and 2200 kg with an air pressure of 6 bar. With twin load... [See More]

  • Mounting: Trolley
  • Description: 6 Bar Air Supply
  • Type: Pneumatic
  • Load Capacity: 2426
Hand Chain Hoist -- Hurricane 360 Trolley Hoist
from Columbus McKinnon Corporation

The CM Hurricane 360 ° is unlike any other hand chain hoist on the market today. Featuring a one-of-a-kind hand chain cover, it provides flexibility and versatility for challenging applications. The CM Hurricane 360 ° is available as an army-type, integrated trolley hoist, uniquely and... [See More]

  • Mounting: Trolley
  • Line Type: Chain
  • Type: HandChain
Cryogenic Hoist -- EH 20-H
from J.D. Neuhaus

The temperature range of JDN Monorail Hoists in standard version is -20°C to +70°C.For a special application at temperatures of minus 45°C, as e.g. the BOP Handling in arctic zones, JDN has developed Hydraulic Monorail Hoists, which meet this demands.To achieve smooth starting of the Hydraulic... [See More]

  • Mounting: Trolley
  • Load Capacity: 40000
  • Type: Hydraulic
  • Line Type: Chain
Hydraulic Monorail Hoist -- EH 100-H
from J.D. Neuhaus

Carrying capacities: 20 t up to 100 tAs an alternative to compressed-air drive, we can supply you with JDN Hydraulic Monorail Hoists with carrying capacities up to 100 t. Depending of motor size the monorail hoists work with an intake pressure of 130 bar up to 180 bar. Pressure fluid: Oil.Explosion... [See More]

  • Mounting: Trolley
  • Description: 180 Bar Hydraulic Supply
  • Type: Hydraulic
  • Load Capacity: 20000
Monorail Air Hoist -- EH 10
from J.D. Neuhaus

Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifications: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request [See More]

  • Mounting: Trolley
  • Description: 6 Bar Air Supply
  • Type: Pneumatic
  • Load Capacity: 20000
Monorail Air Hoist, Twin Trolley -- EH 100 C
from J.D. Neuhaus

The pneumatic EH Series is predestined for moving heavy loads in low rooms. Depending on the application the pneumatic EH Series can be used as a double hoist. Parallel, for example in BOP handling systems or connected in series by a coupling rod as used in the cement industry for the transport of... [See More]

  • Mounting: Trolley
  • Description: 6 Bar Air Supply
  • Type: Pneumatic
  • Load Capacity: 200000
Ultra-low Monorail Hoist -- UH 1
from J.D. Neuhaus

Where hoists with extremely low headroom are required for lifting and moving loads in very low spaces the UH Series is used. Standard Features. ideally suited for working in hazardous areas (ATEX). insensitive to humidity, dust and temperatures from -20 °C up to +70 °C. extremely low... [See More]

  • Mounting: Trolley
  • Description: 6 Bar Air Supply
  • Type: Pneumatic
  • Load Capacity: 2000
Ultra-low Monorail Hoist -- UH 12
from J.D. Neuhaus

Carrying capacities: 4 t up to 100 tAir pressure: 6 barWhere loads have to be lifted and transported in extremely reduced spaces the JDN Ultra-Low Monorail Hoists come to work. For example the monorail hoist with a load capacity of 6 t has a headroom of only 210 mm.Explosion... [See More]

  • Mounting: Trolley
  • Description: 6 Bar Air Supply
  • Type: Pneumatic
  • Load Capacity: 24000
Manual Hoist -- 9667-20
from Milwaukee Electric Tool Corporation

CHAIN TYPE. 1/2 TON LOAD RATING. CHAIN HOISTING ELEMENT. 8 FT STANDARD LIFT. PLAIN TROLLEY TYPE. MOUNTING TYPE HOOK. OVERALL SIZE 4-5/16 INCH DIA X 4-15/16 INCH W X 4-15/16 INCH D. HOOK OPENING SIZE 1-1/16 INCH. CHAIN PULL TO LIFT RATED LOAD 53 LB [See More]

  • Mounting: Trolley
  • Load Capacity: 1000
  • Type: HandChain
  • Line Type: Chain
Demag SpeedHoist -- D-SH 80
from Demag Cranes & Components

Many workplace situations demand more than jus the ability to lift and lower loads. Speed is also frequently required, e.g. for handling goods in a logistics centre or handling workpieces in speci fied cycles in series production. The new Demag SpeedHoist electric rope winch is particularly... [See More]

  • Mounting: Hook; Trolley
  • Description: Electric Motor
  • Type: Electric
  • Load Capacity: 176
Hot Metal Wire Rope Hoist -- B3-2DHM-1
from David Round

Withstand High-Temperature Foundry Applications. Designed with the assistance of foundry managers and casting line personnel, David Round's line of hot melt hoists sets the standard for ladle handling hoist in manual and semi-automatic metal casting operations. David Round's hot melt hoists exceed... [See More]

  • Mounting: Trolley
  • Description: 110 volts signal circuit
  • Type: Electric; Pneumatic (optional feature)
  • Load Capacity: 2000
Ace World Companies Wire Rope Hoists
from Dearborn Overhead Crane

Ace World Companies Wire Rope Hoists build to last and packed full of horsepower, the Ace World Companies Hoist with top-running trolley is in a league of its own. This state-of-the-art lifting machine is tough enough to conquer today's most demanding applications. So why waste time with inadequate... [See More]

  • Mounting: Trolley
  • Line Type: Cable
  • Type: Electric
High-Capacity Versatile Winch-Hoist -- 520
from MY-TE Products, Inc.

1,500-lb single-line or 3,000-lb double-line lift. This electric winch-hoist features a 1,500-lb single-line or 3,000-lb double-line lift capacity and is specially designed for unique applications that require constant speed lifting or lowering. It ’s also great for commercial environments... [See More]

  • Mounting: Trolley
  • Description: 115 or 230V Electric Motor
  • Type: Electric
  • Load Capacity: 1500 to 3000
CXT Compact-10 Wire Rope Hoist Crane
from Konecranes Inc.

The Konecranes Compact-10 is the crane to meet your demanding, ever-changing material handling needs. It utilizes the same quality components, designs and parts of our full range of CXT and XN cranes, providing your operation with the highest quality crane for up to a 10-ton capacity, priced right... [See More]

  • Mounting: Trolley
  • Load Capacity: 22000
  • Type: Electric
  • Line Type: Cable (optional feature); Chain (optional feature)
CB Chain Hoist with GT Geared Trolley -- CB005 & GTF2010
from Harrington Hoists, Inc.

Harrington's CB and CF hand chain hoists can easily be coupled with our PT push trolleys and our GT geared trolleys for added mobility. These trolley/hoist combinations offer all of the top quality features and benefits of the individual hoist and trolley. [See More]

  • Mounting: Hook; Trolley
  • Load Capacity: ? to 1000
  • Type: HandChain
  • Line Type: Chain
Hand Geared Trolley Hoist -- NERG001 [NERG001 from Harrington Hoists, Inc.]
from Ace Crane

Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 250
Dual Rail Twin Hook Hoists
from Electrolift

Wide range of hook and rail centers. Various hoist speeds. Large range of capacities. Special configurations readily available upon customer request. Available in true vertical lift configuration [See More]

  • Mounting: Trolley
  • Load Capacity: 20000
  • Type: Electric
  • Line Type: Cable
Terminator T30 Series
from Ace World Companies

From standard to custom-built, we build all types of hoists for every application: Standard Hoists. Our standard hoist offerring can be found on our website and accessed through the "LOGIN" link on our homepage. If you do not already have a login, simply click on "sign up" to gain access to our... [See More]

  • Mounting: Trolley
  • Load Capacity: 10000 to 50000
  • Type: Electric
  • Line Type: Cable
Air Balancer Body, EHB-130 -- XA-EHB-130
from Conductix-Wampfler

High quality, but economically priced, the “EHB ” series operates with compressed air to provide both hoist and balancing functions. • The load on the hook can be balanced at “zero gravity ”. • The unit operates with very low noise. • The 0.187 ” (4.76... [See More]

  • Mounting: Trolley
  • Type: Pneumatic
Manual Hoist -- 9683-20
from Milwaukee Electric Tool Corporation

LEVER TYPE. 3/4 TON LOAD RATING. HARDENED ALLOY STEEL CHAIN MATERIAL. CHAIN HOISTING ELEMENT. 10 FT STANDARD LIFT. PLAIN TROLLEY TYPE. MOUNTING TYPE HOOK. OVERALL SIZE 4-3/8 INCH W. HOOK OPENING SIZE 1-1/8 INCH. LEVER LENGTH 11 INCH. CHAIN PULL TO LIFT RATED LOAD 33 LB [See More]

  • Mounting: Trolley
  • Load Capacity: 1500
  • Type: Lever
  • Line Type: Chain
DR Rope Hoist -- DR3 Series
from Demag Cranes & Components

Optimized for crane applications, the new Demag EKDR rope hoist meets all the requirements for state-of-the-art hoists for tomorrow's needs. Besides the space-saving design and particularly long service life, it also offers you a higher lifting speed for faster handling rates – comprehensive... [See More]

  • Mounting: Trolley
  • Description: Electric Motor
  • Type: Electric
  • Load Capacity: 2000 to 6400
David Round & Son Electric Wire Rope Hoists
from Dearborn Overhead Crane

David Round & Son is a leading supplier of Wire Rope Hoists. Featuring corrosion resistant wire rope hoists, clamshell bucket wire rope hoists, hot melt wire rope hoists, low headroom wire rope hoists, engineered wire rope hoists, explosion proof wire rope hoists, long lift wire rope hoists,... [See More]

  • Mounting: Trolley
  • Line Type: Cable
  • Type: Electric
I-Beam Electric Winch-Hoist -- 800AB
from MY-TE Products, Inc.

1,000-lb single-line or 2,000-lb double-line lift. Designed specifically for applications where a hoist hanging from an I-beam supports the load, My-te ’s model 800 offers several lifting solutions for both in-plant and field operations. It ’s great for jobs that involve low headroom or... [See More]

  • Mounting: Trolley
  • Description: Electric Motor
  • Type: Electric
  • Load Capacity: 1000 to 2000
CXT Wire Rope Hoist -- CXT2210007P1M6FANOF
from Konecranes Inc.

The CXT wire rope hoists by Konecranes offer unique benefits for new crane and monorail installations, or for upgrading existing cranes with replacement hoists.CXT technology is an excellent solution for increasing performance and productivity, with additional advantages of improved safety and... [See More]

  • Mounting: Trolley
  • Description: 230 Or 460 Volts
  • Type: Electric
  • Load Capacity: 1500
Dual Speed Hoist with Dual Speed Trolley -- (N)ERM001HD-SD
from Harrington Hoists, Inc.

Harrington's MR three-phase motorized, PT manual push and GT manual geared trolleys easily couple with our (N)ER enhanced features electric chain hoists and provide excellent traversing motion and control. MR electric trolleys are built for the most demanding applications while our PT and GT manual... [See More]

  • Mounting: Trolley
  • Description: 3 Phase, 60 Hz Lifting Motor
  • Type: Electric
  • Load Capacity: ? to 250
Hand Geared Trolley Hoist -- NERG003 [NERG003 from Harrington Hoists, Inc.]
from Ace Crane

Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 500
Idler Trolley Single Hook Hoists
from Electrolift

Ideal for low capacity applications where motorized horizontal movement is not required. Standard capacities available up to 20,000 lbs. See catalog for available lift speeds. Engineered for use on S-beams, W-beams, or patented tracks. Ideal for bridge cranes, monorail tracks, jib, gantry, or... [See More]

  • Mounting: Trolley
  • Load Capacity: 20000
  • Type: Electric
  • Line Type: Cable
Air Balancer Body, EHB-50 -- XA-EHB-50
from Conductix-Wampfler

High quality, but economically priced, the “EHB ” series operates with compressed air to provide both hoist and balancing functions. • The load on the hook can be balanced at “zero gravity ”. • The unit operates with very low noise. • The 0.187 ” (4.76... [See More]

  • Mounting: Trolley
  • Type: Pneumatic
Detroit Wire Rope Hoist
from Dearborn Overhead Crane

For almost a century Detroit Hoist has designed and manufactured wire rope hoists. Detroit Hoist is committed to providing top-quality, state-of-the-art hoists and crane components. Customer satisfaction is paramount for our continued success and we are striving to be the best at what we do and to... [See More]

  • Mounting: Trolley
  • Line Type: Cable
  • Type: Electric
CXT2 Wire Rope Hoist
from Konecranes Inc.

The CXT wire rope hoists by Konecranes offer unique benefits for new crane and monorail installations, or for upgrading existing cranes with replacement hoists.CXT technology is an excellent solution for increasing performance and productivity, with additional advantages of improved safety and... [See More]

  • Mounting: Trolley
  • Load Capacity: 2000 to 8000
  • Type: Electric
  • Line Type: Cable
Large Capacity Electric Chain Hoist -- (N)ERM080S-L
from Harrington Hoists, Inc.

Harrington's (N)ER enhanced features large capacity electric chain hoists offer high performance while handling heavier loads. Features include a fan cooled motor, count hour meter for preventive maintenanceand a unique chain guide and pocket wheel that provides quiet and smooth guiding of chain. [See More]

  • Mounting: Trolley
  • Description: 3 Phase, 60 Hz Lifting Motor
  • Type: Electric
  • Load Capacity: ? to 16000
Hand Geared Trolley Hoist -- NERG005 [NERG005 from Harrington Hoists, Inc.]
from Ace Crane

Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 1000
Idler Trolley Twin Hook Hoists
from Electrolift

Engineered to prevent sway with long, bulky loads. Ideal for low capacity applications where motorized horizontal movement is not required. Engineered for use on S-beams, W-beams, or patented tracks. Ideal for bridge cranes, monorail tracks, jib, gantry, or. cantilever applications. Capacities... [See More]

  • Mounting: Trolley
  • Load Capacity: 20000
  • Type: Electric
  • Line Type: Cable
Air Balancer Body, EHB-85 -- XA-EHB-85
from Conductix-Wampfler

High quality, but economically priced, the “EHB ” series operates with compressed air to provide both hoist and balancing functions. • The load on the hook can be balanced at “zero gravity ”. • The unit operates with very low noise. • The 0.187 ” (4.76... [See More]

  • Mounting: Trolley
  • Type: Pneumatic
EXCXT Wire Rope Hoist for Hazardous Environments -- EXCXT400
from Konecranes Inc.

In developing the product range for hazardous environments, Konecranes utilized its vast experience in explosion-proof applications and its extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of explosion-proof... [See More]

  • Mounting: Trolley
  • Load Capacity: 2500 to 10000
  • Type: Electric
  • Line Type: Cable
NTH Navy Trolley Hoist -- NTH010
from Harrington Hoists, Inc.

Harrington's NTH trolley hoists are designed for those applications where headroom is limited. These hoists combine the economical CF hand chain hoist with a unique permanently attached trolley resulting in an extremely durable and compact trolley/hoist for use in tight quarters. [See More]

  • Mounting: Trolley
  • Load Capacity: ? to 2000
  • Type: HandChain
  • Line Type: Chain
Hand Geared Trolley Hoist -- NERG010 [NERG010 from Harrington Hoists, Inc.]
from Ace Crane

Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 2000
Motor Driven Trolley Single Hook Hoists
from Electrolift

Most popular single hook configuration. Powered horizontal movement. Ideal for monorails, bridge beams, gantry and jib cranes. Standard capacities available up to 20,000 lbs. Trolley speeds typically available: 14 fpm – 141 fpm. Trolley brake available. Optional trolley wheel material:... [See More]

  • Mounting: Trolley
  • Load Capacity: 20000
  • Type: Electric
  • Line Type: Cable
Air Balancer Body, EHB-85D -- XA-EHB-85D
from Conductix-Wampfler

EHB-85D Series Air Balancer with Inertia Braking. Inertia Braking limits the inertia action of the load and provides comfortable operation. Patent and design registration pending. • No down-drift of the load, even if air shuts off or the hose is cut. • Equipped with retraction control. [See More]

  • Mounting: Trolley
  • Type: Pneumatic
EXN Electric Chain Hoist for Hazardous Environments -- EXN20258B6
from Konecranes Inc.

In developing the product range for hazardous environments, Konecranes utilized its vast experience in explosion-proof applications, extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of explosion-proof cranes and... [See More]

  • Mounting: Trolley
  • Load Capacity: 551
  • Type: Electric
  • Line Type: Chain
RH Electric Wire Rope Hoist -- RH02S-20S4C-2
from Harrington Hoists, Inc.

Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable,... [See More]

  • Mounting: Trolley
  • Description: 230V, 3 Phase, 60 Hz Motor
  • Type: Electric
  • Load Capacity: ? to 4000
Hand Geared Trolley Hoist -- NERG020 [NERG020 from Harrington Hoists, Inc.]
from Ace Crane

Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 4000
Motor Driven Trolley Twin Hook Hoists
from Electrolift

Most popular twin hook configuration. Powered horizontal movement. Ideal for monorails, bridge beams, gantry and jib cranes. Engineered to prevent sway with long, bulky loads. Capacities available up to 20,000 lbs. Hook center available from 20" to 25 ft. For larger hook centers, please consult... [See More]

  • Mounting: Trolley
  • Load Capacity: 20000
  • Type: Electric
  • Line Type: Cable
EXN Electric Chain Hoist for Zone 22 Dust Hazard Environments -- EXN01
from Konecranes Inc.

In developing the product range for hazardous environments, Konecranes utilized its vast experience in such applications as well as its extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of cranes and components for... [See More]

  • Mounting: Trolley
  • Load Capacity: 551
  • Type: Electric
  • Line Type: Chain
RH-Advantage Wire Rope Trolley Hoist -- RH05U23D4G-?-WA
from Harrington Hoists, Inc.

Harrington's RH-Advantage Program offers the most popular wire rope hoist models, free shipping within 48 hours and a competitive price. These top-quality trolley hoists have an ultra-low headroom configuration that provides the lowest headroom possible by positioning the trolley parallel with the... [See More]

  • Mounting: Trolley
  • Description: 3 Phase, 60 Hz Lifting Motor
  • Type: Electric
  • Load Capacity: ? to 10000
Hand Geared Trolley Hoist -- NERG030 [NERG030 from Harrington Hoists, Inc.]
from Ace Crane

Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 6000
Power Rotating Hoists
from Electrolift

The Electrolift Power Rotating hoist can be used with paper reels, foam buns, pipe and other applications where load rotation is required. Compact design requiring minimum headroom. Capacities up to 20,000 lbs [See More]

  • Mounting: Trolley
  • Load Capacity: 20000
  • Type: Electric
  • Line Type: Cable
XN Electric Chain Hoist -- XN01 0616 B1
from Konecranes Inc.

The XN Electric Chain Hoist by Konecranes is a compact, efficient electric chain hoist that combines reliability with style. It merges safety with performance. The XN Electric Chain Hoist joins high technology with modern design.The XN Electric Chain Hoist provides cost-effective and reliable... [See More]

  • Mounting: Hook (optional feature); Trolley
  • Description: 0.2 kW Motor, 208-575V
  • Type: Electric
  • Load Capacity: 132
SHB Ultra Low Headroom Trolley Hoist -- SHB010
from Harrington Hoists, Inc.

Harrington's SHB trolley hoists combine our industrial grade CB hand chain hoist with a unique permanently attached hand geared trolley. This low profile configuration is ideal for use in limited space applications. [See More]

  • Mounting: Trolley
  • Load Capacity: 2000 to 20000
  • Type: HandChain
  • Line Type: Chain
Hand Geared Trolley Hoist -- NERG050 [NERG050 from Harrington Hoists, Inc.]
from Ace Crane

Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 10000
Rail Car Shaker Hoists
from Electrolift

Available as Lug Mounted or Motor Driven Trolley configurations. Standard Features: Capacity: 12,000 lbs. Lift: 40 ft. Speed: 12 FPM. Trolley Speed: 53 FPM. Full control package specifically designed to control the hoist, trolley, and shaker. Available Options: Cable reel for shaker power. Trolley... [See More]

  • Mounting: Trolley
  • Load Capacity: 12000
  • Type: Electric
  • Line Type: Cable
SNER Electric Chain Hoist -- SNERM003S-L/S
from Harrington Hoists, Inc.

Harrington's SNER electric chain hoists are built for extreme duty applications that require single phase power. A hoist with a 60 minute, H4 duty rated motor is revolutionary and unmatched in a single phase offering. Maintenance friendly features include a unique chain guide, hinged control panel,... [See More]

  • Mounting: Trolley
  • Description: 1 Phase, 60 Hz Lifting Motor
  • Type: Electric
  • Load Capacity: ? to 500
Hand Geared Trolley Hoist -- NERG080 [NERG080 from Harrington Hoists, Inc.]
from Ace Crane

Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 16000
Rope Guide Hoists
from Electrolift

The Rope Guide option is offered on all Electrolift hoists; both single hook and twin hook. Assures positive winding of wire rope. Prevents rope overlapping [See More]

  • Mounting: Trolley
  • Line Type: Cable
  • Type: Electric
  • Type: Worm
TCR Air Powered Hoist -- TCRM250P
from Harrington Hoists, Inc.

Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or... [See More]

  • Mounting: Trolley
  • Load Capacity: ? to 500
  • Type: Pneumatic
  • Line Type: Chain
Hook Suspension R&M Hoist -- LM005 [LM005 from R&M Materials Handling, Inc.]
from Ace Crane

Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. Lifting Speeds Available: 16 & 32/8 FPM [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 1000
Top Running Double Girder Single Hook Hoists
from Electrolift

Standard capacities available up to 30,000 lbs. True vertical lift. 60 minute inverter duty hoist motor. Heavy duty oil shear motor brake. VFD control for hoist and end trucks. External cable disconnect for easy wire rope changes. Rotating axle end trucks. End trucks have TEFC helical gear motors... [See More]

  • Mounting: Trolley
  • Load Capacity: 30000
  • Type: Electric
  • Line Type: Cable
Hook Suspension R&M Hoist -- LM010 [LM010 from R&M Materials Handling, Inc.]
from Ace Crane

Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 2000
Underhung Double Girder (Dual Rail) Single Hook Hoists
from Electrolift

Provides extremely small headrooms. Various hoist speeds available. Large range of capacities available. Special configurations readily available upon customer request. Available in true vertical lift configuration [See More]

  • Mounting: Trolley
  • Load Capacity: 30000
  • Type: Electric
  • Line Type: Cable
Inverter Motorized Trolley R&M Hoist -- LM005 [LM005 from R&M Materials Handling, Inc.]
from Ace Crane

Electric Chain Hoists paired with Motoried Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method. Flexibility in speed settings. Dynamic braking. Minimum and maximum speed settings can be defined to provide easy and precise load placement, reduced load swings and less... [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 1000
Inverter Motorized Trolley R&M Hoist -- LM010 [LM010 from R&M Materials Handling, Inc.]
from Ace Crane

Electric Chain Hoists paired with Motor Driven Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method. Flexibility in speed settings. Dynamic braking [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 2000
Inverter Motorized Trolley R&M Hoist -- LM020 [LM020 from R&M Materials Handling, Inc.]
from Ace Crane

Electric Chain Hoists paired with Motor Driven Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method. Flexibility in speed settings. Dynamic braking. Minimum and maximum speed settings can be defined to provide easy and precise load placement, reduced load swings and less... [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 4000
Inverter Motorized Trolley R&M Hoist -- LM025 [LM025 from R&M Materials Handling, Inc.]
from Ace Crane

Hoists paired with Motor Driven Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method. Flexibility in speed settings. Dynamic braking. Minimum and maximum speed settings can be defined to provide easy and precise load placement, reduced load swings and less wear on... [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 500
Inverter Motorized Trolley R&M Hoist -- LM030 [LM030 from R&M Materials Handling, Inc.]
from Ace Crane

Inverter Drive offers: 2-step multi-speed or stepless control method. Flexibility in speed settings. Dynamic braking. Minimum and maximum speed settings can be defined to provide easy and precise load placement, reduced load swings and less wear on equipment. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 6000
Inverter Motorized Trolley R&M Hoist -- LM050 [LM050 from R&M Materials Handling, Inc.]
from Ace Crane

Electric Chain Hoists paired with Motor Driven Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method. Flexibility in speed settings. Dynamic braking. Minimum and maximum speed settings can be defined to provide easy and precise load placement, reduced load swings and less... [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 10000
Motorized Trolley Hoist -- 21301 [21301 from Acco Material Handling Solutions]
from Ace Crane

Standard Features: Trolley Speed 36 FPM (1 &2 Ton). Trolley Speed 33 FPM (3 & 5 Ton). Simple adjustment of the trolley flange width. Universal trolley wheels for all common steel beams. Upper and Lower Limit Switch. Side Guide Rollers. Dual Brake System equipped with electro-magnetic brake... [See More]

  • Mounting: Trolley
  • Description: 460/230 3 Phase 60 Hz VAC
  • Type: Electric
  • Load Capacity: 2000 to 10000
Motorized Trolley Hoist -- NERM001 [NERM001 from Harrington Hoists, Inc.]
from Ace Crane

Motorized Trolleys are idal for heavier duty cycles or applications where the operator can not touch or be near the load. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 250
Motorized Trolley Hoist -- NERM003 [NERM003 from Harrington Hoists, Inc.]
from Ace Crane

Motorized Trolleys are ideal for heavier duty cycles or applications where the operator can not touch or be near the load. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 500
Motorized Trolley Hoist -- NERM005 [NERM005 from Harrington Hoists, Inc.]
from Ace Crane

Motorized Trolleys are idal for heavier duty cycles or applications where the operator can not touch or be near the load. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 1000
Motorized Trolley Hoist -- NERM010 [NERM010 from Harrington Hoists, Inc.]
from Ace Crane

Motorized Trolleys are ideal for heavier duty cycles or applications where the operator can not touch or be near the load. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 2000
Motorized Trolley Hoist -- NERM020 [NERM020 from Harrington Hoists, Inc.]
from Ace Crane

Motorized Trolleys are idal for heavier duty cycles or applications where the operator can not touch or be near the load. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 4000
Motorized Trolley Hoist -- NERM030 [NERM030 from Harrington Hoists, Inc.]
from Ace Crane

Motorized Trolleys are idal for heavier duty cycles or applications where the operator can not touch or be near the load. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 6000
Motorized Trolley Hoist -- NERM050 [NERM050 from Harrington Hoists, Inc.]
from Ace Crane

Motorized Trolleys are ideal for heavier duty cycles or applications where the operator can not touch or be near the load. [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 10000
Motorized Trolley R&M Hoist -- LM005 [LM005 from R&M Materials Handling, Inc.]
from Ace Crane

Electric Chain Hoists paired with Motorized Trolleys are ideal for heavier duty cycles or applications where the operator can not touch or be near the load. Trolley Speed: 80/20 FPM (2 Speed). Lifting Speeds Available: 16 & 32/8 FPM [See More]

  • Mounting: Trolley
  • Description: 460/230/208 3 Phase VAC
  • Type: Electric
  • Load Capacity: 1000