Single Hoists
from J.D. Neuhaus
The JDN mini series for general duty Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg Air pressure: 6 bar. The mini widens the range of applications in the light duty sector as a handy, flexible and universally deployable hoist making it an ideal tool for a wide range of light/ medium... [See More]
- Load Hook: Single
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 2161
from J.D. Neuhaus
Carrying capacities: 250 kg up to 100 tAir pressure: 4 bar or 6 barThe PROFI series for heavy-duty industrial use is available with different controls according to requirements.Explosion ProtectionClassification: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request [See More]
- Load Hook: Single
- Description: 4-6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 320 to 500
from J.D. Neuhaus
Many industrial areas require special demands on extreme cleanliness and hygiene. For example the food and beverages industry, the chemical and pharmaceutical industry. The JDN Air Hoist mini Food Grade comes with additional features, that will ensure a smooth, hygienic and most importantly safe... [See More]
- Load Hook: Single
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 2161
from J.D. Neuhaus
JDN Big Bag Handling Air Hoists. For big bag handling J.D. Neuhaus offers innovative design solutions to meet the special requirements of these applications. JDN Big Bag Handling Air Hoists are available in carrying capacities of 1100 kg and 2200 kg with an air pressure of 6 bar. With twin load... [See More]
- Load Hook: Single
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 2426
from J.D. Neuhaus
The temperature range of JDN Monorail Hoists in standard version is -20°C to +70°C.For a special application at temperatures of minus 45°C, as e.g. the BOP Handling in arctic zones, JDN has developed Hydraulic Monorail Hoists, which meet this demands.To achieve smooth starting of the Hydraulic... [See More]
- Load Hook: Single
- Load Capacity: 40000
- Type: Hydraulic
- Line Type: Chain
from J.D. Neuhaus
Carrying capacities: 3 t up to 100 tAs an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil.Explosion... [See More]
- Load Hook: Single
- Description: 130 Bar Hydraulic Supply
- Type: Hydraulic
- Load Capacity: 20000
from J.D. Neuhaus
Carrying capacities: 20 t up to 100 tAs an alternative to compressed-air drive, we can supply you with JDN Hydraulic Monorail Hoists with carrying capacities up to 100 t. Depending of motor size the monorail hoists work with an intake pressure of 130 bar up to 180 bar. Pressure fluid: Oil.Explosion... [See More]
- Load Hook: Single
- Description: 180 Bar Hydraulic Supply
- Type: Hydraulic
- Load Capacity: 20000
from J.D. Neuhaus
Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifications: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request [See More]
- Load Hook: Single
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 20000
from J.D. Neuhaus
The JDN PROFI Subsea series is available with air or hydraulic drives. As well as a sensitive control system, the PROFI hoists are equipped with an overload protection. [See More]
- Load Hook: Single
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 6400
from J.D. Neuhaus
Where hoists with extremely low headroom are required for lifting and moving loads in very low spaces the UH Series is used. Standard Features. ideally suited for working in hazardous areas (ATEX). insensitive to humidity, dust and temperatures from -20 °C up to +70 °C. extremely low... [See More]
- Load Hook: Single
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 2000
from J.D. Neuhaus
Carrying capacities: 4 t up to 100 tAir pressure: 6 barWhere loads have to be lifted and transported in extremely reduced spaces the JDN Ultra-Low Monorail Hoists come to work. For example the monorail hoist with a load capacity of 6 t has a headroom of only 210 mm.Explosion... [See More]
- Load Hook: Single
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 24000
from Electrolift
Available as Lug Mounted or Motor Driven Trolley configurations. Single hook and Twin hook. Suitable in hazardous environments requiring spark resistent features. No electricity required to function. Wide range of speeds, capacities, and lifts available [See More]
- Load Hook: Single; Double / Twin (optional feature)
- Line Type: Cable
- Type: Pneumatic
- Type: Worm
from Ace World Companies
From standard to custom-built, we build all types of hoists for every application: Standard Hoists. Our standard hoist offerring can be found on our website and accessed through the "LOGIN" link on our homepage. If you do not already have a login, simply click on "sign up" to gain access to our... [See More]
- Load Hook: Single
- Load Capacity: 10000 to 50000
- Type: Electric
- Line Type: Cable
from Positech Corporation
The Conco ® Articulated Jib Hoist 1000 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal... [See More]
- Load Hook: Single
- Load Capacity: 1000
- Type: Electric; Pneumatic
- Line Type: Cable
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 250
from David Round
Summary of Features. Two adjustable hoist speeds – Ultra low speed (low as 1.5 FPM) – Normal speed. Models available from ½ to 5 ton load capacities. Controls with AC inverter drive. Fully-enclosed gearing with oil bath lubrication. Mechanical brake. These speeds are the preset... [See More]
- Load Hook: Single
- Description: 15 Ft Power Cord
- Type: Electric
- Load Capacity: 1000
from Harrington Hoists, Inc.
Harrington's CB and CF hand chain hoists can easily be coupled with our PT push trolleys and our GT geared trolleys for added mobility. These trolley/hoist combinations offer all of the top quality features and benefits of the individual hoist and trolley. [See More]
- Load Hook: Single
- Load Capacity: ? to 1000
- Type: HandChain
- Line Type: Chain
from MY-TE Products, Inc.
1,500-lb single-line or 3,000-lb double-line lift. This electric winch-hoist features a 1,500-lb single-line or 3,000-lb double-line lift capacity and is specially designed for unique applications that require constant speed lifting or lowering. It ’s also great for commercial environments... [See More]
- Load Hook: Single
- Description: 115 or 230V Electric Motor
- Type: Electric
- Load Capacity: 1500 to 3000
from Demag Cranes & Components
Applications. The DC-Com Chain Hoist is tailored to standard duty applications - just right for everyday use. In addition, the hoist has many standard features you expect from a high-quality Demag product traditionally know as options on other hoists. DC-Com units are design to easily integrate into... [See More]
- Load Hook: Single
- Description: Electric Motor
- Type: Electric
- Load Capacity: 176 to 276
from OZ Lifting Products LLC
Features and Benefits. Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load,... [See More]
- Load Hook: Single
- Load Capacity: 1000
- Type: HandChain
- Line Type: Chain
from Marathon Equipment Company
66000 lb roll-off hoist, mounts on truck, 18'-22' containers [See More]
- Load Hook: Single
- Description: PTO Driven Hydraulic Pump
- Type: Hydraulic
- Load Capacity: ? to 66000
from TWG Canada Consolidated, Inc.
Product Benefits. Reliable engagement and component longevity. High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time. Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors. Reduced... [See More]
- Load Hook: Single
- Load Capacity: 25000
- Type: Hydraulic
- Type: Planetary
from Murphy Industrial Products Inc.
Heavy duty lines man cable puller designed to lift, lower, stretch or pull heavy loads. Drop forged hooks with safety latches standard. Handle bends, before puller is dangerously loaded, acting as overload protection. Complies with ANSI/ASME B30.21 standards [See More]
- Load Hook: Single
- Load Capacity: 3000
- Type: Lever
- Line Type: Cable
from Konecranes Inc.
Konecranes offers a range of chain hoist cranes for various applications and settings – jib cranes, workstation cranes, portable gantry cranes and overhead travelling cranes, for instance. Chain hoist cranes customized to your needs. We offer a range of electric and manual hoists, adding to... [See More]
- Load Hook: Single
- Description: 220V, 440V & 575V
- Type: Electric
- Load Capacity: 276
from Electrolift
Convenient installation with heavy steel base plate. Stationary mounted installations. Can be used in pulling applications. Used with remote hook blocks and sheaves when the hoist can not be located directly above the load. Generic, all purpose utility hoist. Capacities available up to 20,000 lbs. [See More]
- Load Hook: Single
- Load Capacity: 20000
- Type: Electric
- Line Type: Cable
from Positech Corporation
The Conco ® Articulated Jib Hoist 500 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal... [See More]
- Load Hook: Single
- Load Capacity: 500
- Type: Electric; Pneumatic
- Line Type: Cable
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 500
from David Round
Withstand High-Temperature Foundry Applications. Designed with the assistance of foundry managers and casting line personnel, David Round's line of hot melt hoists sets the standard for ladle handling hoist in manual and semi-automatic metal casting operations. David Round's hot melt hoists exceed... [See More]
- Load Hook: Single
- Description: 220/440 volts
- Type: Electric; Pneumatic (optional feature)
- Load Capacity: 2000
from Harrington Hoists, Inc.
Harrington's CB hand chain hoists combine heavy duty construction with top-of-the-line internal components for the most demanding industrial applications. These hoists are built to withstand rugged, day-in, day-out use and they are easily maintained and repairable making them the perfect hoist for a... [See More]
- Load Hook: Single
- Load Capacity: ? to 1000
- Type: HandChain
- Line Type: Chain
from MY-TE Products, Inc.
1,000-lb single-line or 2,000-lb double-line lift. Designed specifically for applications where a hoist hanging from an I-beam supports the load, My-te ’s model 800 offers several lifting solutions for both in-plant and field operations. It ’s great for jobs that involve low headroom or... [See More]
- Load Hook: Single
- Description: Electric Motor
- Type: Electric
- Load Capacity: 1000 to 2000
from Demag Cranes & Components
The New High Performance Hoists. Demag Cranes & Components has always set their own high standards in terms of quality and innovation. The DC-Pro Chain Hoist is no exception, providing many innovative standard features that you would expect to get from the worldwide market leader in chain... [See More]
- Load Hook: Single
- Description: Electric Motor
- Type: Electric
- Load Capacity: 176 to 276
from OZ Lifting Products LLC
Features and Benefits. All steel construction. Weatherproof twin pawl brake. Industrial grey powder coating. Zinc plated hand chain. Fully enclosed gearing. Individual test certificate. Individual serial number. Minimum head room. Grade 80 alloy chain. Ease of operation. Forged alloy steel hooks [See More]
- Load Hook: Single
- Description: Grade 80 Alloy Chain
- Type: HandChain
- Load Capacity: 1000
from Murphy Industrial Products Inc.
#181420 – 2 Ton JCH-4. Heavy duty lines man cable puller designed to lift, lower,. stretch or pull heavy loads. Drop forged hooks with safety latches standard. Handle bends, before puller is dangerously loaded, acting as overload protection. Complies with ANSI/ASME B30.21 standards [See More]
- Load Hook: Single
- Load Capacity: 4000
- Type: Lever
- Line Type: Cable
from Konecranes Inc.
The Konecranes Compact-10 is the crane to meet your demanding, ever-changing material handling needs. It utilizes the same quality components, designs and parts of our full range of CXT and XN cranes, providing your operation with the highest quality crane for up to a 10-ton capacity, priced right... [See More]
- Load Hook: Single
- Load Capacity: 22000
- Type: Electric
- Line Type: Cable (optional feature); Chain (optional feature)
from Electrolift
Electrolift explosion proof hoists are appropriate for hazardous areas as defined by NEC Section 500, including: Class I Division 1 & 2, Groups C & D. Class II Division 1 & 2, Groups F & G. Class I: Locations in which flammable gases are/may be present in the air in quantities to... [See More]
- Load Hook: Single; Double / Twin (optional feature)
- Load Capacity: 20000
- Type: Electric
- Line Type: Cable
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 1000
from David Round
The low head hoist design minimizes beam-to-hook distance. Create additional workspace over assembly bays to accommodate taller equipment designs. Reduce bridge crane profiles for restricted height applications in existing buildings. Minimize jib crane heights for added clearance under bridge cranes... [See More]
- Load Hook: Single
- Description: 220/440 volts, 60 Hz, 3 phase
- Type: Electric; Pneumatic (optional feature)
- Load Capacity: 2000
from Harrington Hoists, Inc.
Harrington's CF hand chain hoists were designed for portability and durability. These hoists are the economical and practical choice for efficient, trouble-free service. The CF model is a long-lasting construction grade hoist that offers the best value in a hand chain hoist. [See More]
- Load Hook: Single
- Load Capacity: ? to 1000
- Type: HandChain
- Line Type: Chain
from MY-TE Products, Inc.
3,000-lb single-line or 6,000-lb double-line lift. The leader of My-te ’s Max Series, the 115V/230V AC36B has all the muscle you need for heavy-duty lifting in-house or out on the job site. With a powerful 3,000-lb single-line or 6,000-lb double-line lift capacity, it ’s ideal for jobs... [See More]
- Load Hook: Single
- Description: 115 or 230V AC Motor
- Type: Electric
- Load Capacity: 2150 to 3000
from Demag Cranes & Components
The DCM-Pro "Manulift" was developed for handling loads quickly and safely with only one hand. The new DCM-Pro is based on the standard DC-Pro Chain Hoist but equipped with a DSM-C "Manulift" control unit connected with a helical cable. The control unit which is rigidly connected to the load... [See More]
- Load Hook: Single
- Description: Electric Motor
- Type: Electric
- Load Capacity: 176 to 276
from OZ Lifting Products LLC
Features and Benefits. All steel construction. Weatherproof twin pawl brake. Industrial gray powder coating. Steel handle with rubber grip. Fully enclosed gearing. Individual Test Certificate. Heavy duty latches. Individual Serial Number. Minimum head room. Grade 80 Alloy Chain. Ease of operation. [See More]
- Load Hook: Single
- Description: Grade 80 Alloy Chain
- Type: Lever
- Load Capacity: 1500
from Murphy Industrial Products Inc.
General purpose cable puller designed to lift, lower, stretch or pull heavy loads. Lightweight zinc plated steel construction to resist corrosion. Double solid cast aluminum ratchet wheel brake system holds load securely in any position. Concealed spring lever control prevents accidential release. [See More]
- Load Hook: Single
- Load Capacity: 2000
- Type: Lever
- Line Type: Cable
from Konecranes Inc.
The CXT wire rope hoists by Konecranes offer unique benefits for new crane and monorail installations, or for upgrading existing cranes with replacement hoists.CXT technology is an excellent solution for increasing performance and productivity, with additional advantages of improved safety and... [See More]
- Load Hook: Single
- Description: 230 Or 460 Volts
- Type: Electric
- Load Capacity: 1500
from Electrolift
Safety Lugs. Power Paddle Limit Switch. Upper and Lower Geared Limit Switch. 8:1 Wire Rope Factor of Safety. Flashing Beacon or Audible Siren. Optional Features: Heat Shield. Hook Block Heat Shield. Nema Rated Contactors. Class H Insulated Motor and Brake. High Temperature Seals, Oil, Grease, and... [See More]
- Load Hook: Single; Double / Twin (optional feature)
- Load Capacity: 20000
- Type: Electric
- Line Type: Cable
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 2000
from David Round
Standard Air Powered Wire Rope Hoists. Variable Speed Air Hoist Positions Loads Accurately Without Electronics. Lift loads safely in hazardous environments. Minimize sparking, static and electrical hazards with this air-powered hoist. Eliminate electric motor dangers by using air motors for both... [See More]
- Load Hook: Single
- Load Capacity: 1000
- Type: Pneumatic
- Line Type: Cable
from Harrington Hoists, Inc.
Harrington's CX hoist is notably the world's smallest hand chain hoist. Its light weight and extremely compact design make it the ideal tool for high or difficult to reach places. Features include a metal chain guide for durability and smooth operation, grade 100 nickel-plated load chain and strong... [See More]
- Load Hook: Single
- Load Capacity: ? to 500
- Type: HandChain
- Line Type: Chain
from MY-TE Products, Inc.
1,250-lb single-line or 2,500-lb double-line lift. This extremely portable unit packs a big punch in a small frame. It ’s designed to operate off a truck battery with a base that can be easily mounted on a truck or trailer. With it ’s 1,250-lb single-line or 2,500-lb double-line lift... [See More]
- Load Hook: Single
- Description: Standard 12 or 24V Battery
- Type: Electric
- Load Capacity: ? to 10000
from Demag Cranes & Components
Our DCMS-Pro Manulift combines fast and reliable load handling with variable speed control and one-handed operation. The DCMS-Pro Manulift is based on the lifting unit of our DCS-Pro chain hoist and DSM-CS control unit. In comparison with the proven DCM-Pro with two lifting speeds, the DCMS-Pro... [See More]
- Load Hook: Single
- Description: Electric Motor
- Type: Electric
- Load Capacity: 275
from OZ Lifting Products LLC
Features and Benefits. Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load,... [See More]
- Load Hook: Single
- Load Capacity: 1500
- Type: Lever
- Line Type: Chain
from Murphy Industrial Products Inc.
General purpose cable puller designed to lift, lower, stretch or pull heavy loads. Lightweight zinc plated steel construction to resist corrosion. Double solid cast aluminum ratchet wheel brake system. holds load securely in any position. Concealed spring lever control prevents accidential release. [See More]
- Load Hook: Single
- Load Capacity: 4000
- Type: Lever
- Line Type: Cable
from Konecranes Inc.
The CXT wire rope hoists by Konecranes offer unique benefits for new crane and monorail installations, or for upgrading existing cranes with replacement hoists.CXT technology is an excellent solution for increasing performance and productivity, with additional advantages of improved safety and... [See More]
- Load Hook: Single
- Load Capacity: 2000 to 8000
- Type: Electric
- Line Type: Cable
from Electrolift
Ideal for low capacity applications where motorized horizontal movement is not required. Standard capacities available up to 20,000 lbs. See catalog for available lift speeds. Engineered for use on S-beams, W-beams, or patented tracks. Ideal for bridge cranes, monorail tracks, jib, gantry, or... [See More]
- Load Hook: Single
- Load Capacity: 20000
- Type: Electric
- Line Type: Cable
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 4000
from David Round
Space-saving wire rope hoist products expand overhead work space. Requiring as little as 16" of beam-to-hook clearance (headroom), these wire rope hoists create additional overhead lifting space. Maximize usable workspace under bridge, jib and gantry cranes. Increase load clearance over obstacles. [See More]
- Load Hook: Single
- Description: 220/440 volts, 60 Hz, 3 phase
- Type: Electric
- Load Capacity: 1000
from Harrington Hoists, Inc.
Harrington's MR three-phase motorized, PT manual push and GT manual geared trolleys easily couple with our (N)ER enhanced features electric chain hoists and provide excellent traversing motion and control. MR electric trolleys are built for the most demanding applications while our PT and GT manual... [See More]
- Load Hook: Single
- Description: 3 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 250
from MY-TE Products, Inc.
1,000-lb single-line or 2,000-lb double-line lift. One of My-te ’s most popular winch-hoists, the 100AB is your 115V AC solution for medium-duty in-plant or mobile applications. With a 1,000-lb single-line or 2,000-lb double-line lift capacity, and a triple redundant braking system for optimum... [See More]
- Load Hook: Single
- Description: 230V AC Electric Motor
- Type: Electric
- Load Capacity: ? to 8000
from Demag Cranes & Components
The benefits of impressive new Demag Chain Hoists with infinitely-variable speed control allow you to handle high-quality and critically sensitive parts and position them gently and carefully. The new variable-speed DCS-Pro and DCMS-Pro Chain Hoists represent high efficiency and safety. Assembly and... [See More]
- Load Hook: Single
- Description: Electric Motor
- Type: Electric
- Load Capacity: 176 to 276
from OZ Lifting Products LLC
Features and Benefits. Compact and lightweight design which allows easy mounting. Upper and lower limit switches. Double safety brake device including an electromagnetic brake for instant braking. Operates on single phase 115 volt power supply. Hand held control pendant with safety switch. Spare... [See More]
- Load Hook: Single
- Load Capacity: 500
- Type: Electric
- Line Type: Cable
from Murphy Industrial Products Inc.
3 Ton Wire Rope Grip Puller with Cable [See More]
- Load Hook: Single
- Load Capacity: 6000
- Type: Lever
- Line Type: Cable
from Konecranes Inc.
In developing the product range for hazardous environments, Konecranes utilized its vast experience in explosion-proof applications and its extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of explosion-proof... [See More]
- Load Hook: Single
- Load Capacity: 2500 to 10000
- Type: Electric
- Line Type: Cable
from Electrolift
Headroom is defined as the distance from the tread. of the track to the palm of the hook. Standard capacities available up to 15,000 lbs. Available as idler trolley or motor driven trolley configurations. Configurations Available: Capacity up to 6000 lbs., 14-7/16" headroom. Capacity up to 10,000... [See More]
- Load Hook: Single
- Load Capacity: 15000
- Type: Electric
- Line Type: Cable
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 6000
from David Round
Summary of Features. 304/316 Series Stainless Steel construction. Stainless Steel gearbox casing and shafts. Food-Grade chain and gearbox lubrication. 304 Series stainless steel chain. Stainless steel forged safety swivel hook. Electric powered corrosion resistant cleanroom hoists feature... [See More]
- Load Hook: Single
- Load Capacity: 4000
- Type: Pneumatic
- Line Type: Chain
from Harrington Hoists, Inc.
Harrington's ED electric chain hoists are a truly unique hoist offering engineered for maximum operator comfort & control. Available in single, dual and ergonomic dual adjustable speeds these single phase hoists are able to handle awkward loads by providing precise load positioning. A wide range of... [See More]
- Load Hook: Single
- Load Capacity: ? to 125
- Type: Electric
- Line Type: Chain
from MY-TE Products, Inc.
1,500-lb single-line or 3,000-lb double-line. When you ’re working with a hydraulic power source, My-te ’s highly compatible hydraulic-direct unit has all the answers. It boasts a 1,500-lb single-line or 3,000-lb double-line lift capacity, plus features a positive load holding capability... [See More]
- Load Hook: Single
- Description: Hydraulic Power
- Type: Hydraulic
- Load Capacity: ? to 10000
from Demag Cranes & Components
Many workplace situations demand more than jus the ability to lift and lower loads. Speed is also frequently required, e.g. for handling goods in a logistics centre or handling workpieces in speci fied cycles in series production. The new Demag SpeedHoist electric rope winch is particularly... [See More]
- Load Hook: Single
- Description: Electric Motor
- Type: Electric
- Load Capacity: 176
from Murphy Industrial Products Inc.
Features and Benefits: Unique Hand Wheel Design - This feature enables the hand chain to successfully feed directly into the wheel sprocket from many directions and angles. Thus, the operator can use the hoist while standing to the side of, or even above the load without fear of the hand chain... [See More]
- Load Hook: Single
- Load Capacity: 1000 to 20000
- Type: HandChain
- Line Type: Chain
from Konecranes Inc.
In developing the product range for hazardous environments, Konecranes utilized its vast experience in explosion-proof applications, extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of explosion-proof cranes and... [See More]
- Load Hook: Single
- Load Capacity: 551
- Type: Electric
- Line Type: Chain
from Electrolift
Used for fixed placement applications. Can be bolted to a ceiling, or beam at any fixed point. Standard capacities available up to 20,000 lbs. [See More]
- Load Hook: Single
- Load Capacity: 20000
- Type: Electric
- Line Type: Cable
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 10000
from David Round
Summary of Features. 304/316 Series Stainless Steel construction. Stainless Steel gearbox casing and shafts. Food-Grade chain and gearbox lubrication. 304 Series stainless steel chain. Stainless steel forged safety swivel hook. Electric powered corrosion resistant cleanroom hoists feature... [See More]
- Load Hook: Single
- Load Capacity: 4000
- Type: Electric
- Line Type: Chain
from Harrington Hoists, Inc.
Harrington's (N)ER enhanced features large capacity electric chain hoists offer high performance while handling heavier loads. Features include a fan cooled motor, count hour meter for preventive maintenanceand a unique chain guide and pocket wheel that provides quiet and smooth guiding of chain. [See More]
- Load Hook: Single
- Description: 3 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 16000
from MY-TE Products, Inc.
1,250-lb single-line or 2,500-lb double-line lift. My-te ’s standard pneumatic winch-hoist is a great economical choice for all kinds of construction, industrial and service applications, including sheet metal work, material handling, rolling loads and stack emission testing. It maintains a... [See More]
- Load Hook: Single
- Description: Pneumatic Power
- Type: Pneumatic
- Load Capacity: 1250 to 2500
from Demag Cranes & Components
Individual requirements need specific solutions. That is why we developed the Demag DMR modular rope hoist. You can benefit from ground-breaking flexibility in all types of applications: from stationary installations to crane applications. For the first time, a rope hoist can be built either in a... [See More]
- Load Hook: Single
- Description: Electric Motor
- Type: Electric
- Load Capacity: 2000 to 100000
from Murphy Industrial Products Inc.
Features and Benefits: Free Wheel Feature - When not under load, the operator can. disengage the gearing by positioning the selection switch to. the center position. This allows for a quick adjustment of chain. for faster operation. Machined Lift Wheel - This wheel perfectly accepts the chain. [See More]
- Load Hook: Single
- Load Capacity: 1500 to 18000
- Type: Lever
- Line Type: Chain
from Konecranes Inc.
In developing the product range for hazardous environments, Konecranes utilized its vast experience in such applications as well as its extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of cranes and components for... [See More]
- Load Hook: Single
- Load Capacity: 551
- Type: Electric
- Line Type: Chain
from Electrolift
Most popular single hook configuration. Powered horizontal movement. Ideal for monorails, bridge beams, gantry and jib cranes. Standard capacities available up to 20,000 lbs. Trolley speeds typically available: 14 fpm – 141 fpm. Trolley brake available. Optional trolley wheel material:... [See More]
- Load Hook: Single
- Load Capacity: 20000
- Type: Electric
- Line Type: Cable
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 16000
from David Round
The David Round Lab-Lift ™ all-stainless steel cleanroom hoist represents an advancement in cleanroom material handling equipment design to further minimize the potential for contamination. It is specifically engineered and manufactured by David Round for demanding pharmaceutical manufacturing... [See More]
- Load Hook: Single
- Load Capacity: 4000
- Type: Electric
- Line Type: Strap
from Harrington Hoists, Inc.
Harrington's LB lever hoists combine easy operation with a compact, low headroom design that easily handles real-world demands. Rated the number 1 selling lever hoist in the U.S., these hoists can be used horizontally, vertically, inverted or at any other load angle and have the strength to get the... [See More]
- Load Hook: Single
- Load Capacity: ? to 1500
- Type: Lever
- Line Type: Chain
from MY-TE Products, Inc.
800-lb single-line or 1,600-lb double-line lift. .My-te ’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb single-line... [See More]
- Load Hook: Single
- Description: 12V DC Electric
- Type: Electric
- Load Capacity: 800 to 1600
from Demag Cranes & Components
Optimized for crane applications, the new Demag EKDR rope hoist meets all the requirements for state-of-the-art hoists for tomorrow's needs. Besides the space-saving design and particularly long service life, it also offers you a higher lifting speed for faster handling rates – comprehensive... [See More]
- Load Hook: Single
- Description: Electric Motor
- Type: Electric
- Load Capacity: 2000 to 6400
from Konecranes Inc.
Manual chain hoists are vital to the material handling at many companies, in many types of production. Konecranes Americas has designed various manual chain hoists for various purposes. [See More]
- Load Hook: Single
- Load Capacity: 500 to 6000
- Type: Lever
- Line Type: Chain
from Electrolift
The Electrolift Power Rotating hoist can be used with paper reels, foam buns, pipe and other applications where load rotation is required. Compact design requiring minimum headroom. Capacities up to 20,000 lbs [See More]
- Load Hook: Single; Double / Twin (optional feature)
- Load Capacity: 20000
- Type: Electric
- Line Type: Cable
from Ace Crane
Dual Brake System equipped with Electro-Magnetic Brake and Mechanical Load Brake. Overload Alert Limiter. Upper and Lower Limit Switch. Heavy Duty, High Torque motor with Class "B" Insulation. Rigid Top Hook with Safety Latch. Load Chain - Case hardened and Abrasion Resistant. Preventive Incorrect... [See More]
- Load Hook: Single
- Description: 460/230 3 Phase 60 Hz VAC
- Type: Electric
- Load Capacity: 2000 to 10000
from David Round
Summary of Features. 304/316 Series Stainless Steel construction. Stainless Steel gearbox casing and shafts. Food-Grade chain and gearbox lubrication. 304 Series stainless steel chain. Stainless steel forged safety swivel hook. David Round's manual stainless steel chain hoist products perform... [See More]
- Load Hook: Single
- Line Type: Chain
- Load Capacity: 4000
- Mounting: Base/Lug
from Harrington Hoists, Inc.
Harrington''s LX lever pullers are ultra lightweight and compact yet extremely durable. Known as the perfect "toolbox hoists", these little hoists have all the power you need to get the job done. Revolutionary 1/2 Ton model is the only 1/2 Ton "toolbox" sized puller in the industry. [See More]
- Load Hook: Single
- Load Capacity: ? to 500
- Type: Lever
- Line Type: Chain
from MY-TE Products, Inc.
800-lb single-line or 1,600-lb double-line lift. My-te ’s flagship capstan winch-hoist is a tough, highly portable unit that is perfect for the likes of utility truck installation, overhead line crews, tower and antenna erection, and transformer replacement. It maintains an 800-lb single-line... [See More]
- Load Hook: Single
- Description: 115V Electric Motor
- Type: Electric
- Load Capacity: 800 to 1600
from Demag Cranes & Components
Our DR-Com rope hoist is the ideal hoist solution for applications which demand maximum safety and reliability, and the latest technical electronic features are not required. All DR-Com hoist and trolley components are designed according to the FEM service life requirements for smooth, long-term... [See More]
- Load Hook: Single
- Description: Electric Motor
- Type: Electric
- Load Capacity: 6400
from Konecranes Inc.
Manual chain hoists are vital to the material handling at many companies, in many types of production. Konecranes Americas has designed various manual chain hoists for various purposes. [See More]
- Load Hook: Single
- Load Capacity: 1500 to 12000
- Type: Lever
- Line Type: Chain
from Electrolift
Available as Lug Mounted or Motor Driven Trolley configurations. Standard Features: Capacity: 12,000 lbs. Lift: 40 ft. Speed: 12 FPM. Trolley Speed: 53 FPM. Full control package specifically designed to control the hoist, trolley, and shaker. Available Options: Cable reel for shaker power. Trolley... [See More]
- Load Hook: Single
- Load Capacity: 12000
- Type: Electric
- Line Type: Cable
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 250
from David Round
A Stainless Steel Strap Hoist Improves The Efficiency And Safety Of Your Workforce While Maintaining The High Standards Required By Industries Like Pharmaceutical And Food Processing. [See More]
- Load Hook: Single
- Load Capacity: 4000
- Type: Electric
- Line Type: Strap
from Harrington Hoists, Inc.
Harrington's (N)ERCC enhanced features cylinder control electric chain hoists are ergonomically designed and include all of the features of our revolutionary NER/ER models. Available in single or dual speeds these user-friendly hoists have a 60 minute duty rating, H4 classification, thermal motor... [See More]
- Load Hook: Single
- Description: 3 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 250
from Demag Cranes & Components
Our DR-Pro is a state-of-the-art rope hoist that meets our customers' existing and future needs. DR-Pro rope hoists feature ergonomic design, extended service life and high lifting speeds for faster handling rates. Available in four designs, our DR-Pro rope hoists provide the right solution for... [See More]
- Load Hook: Single
- Description: Electric Motor
- Type: Electric
- Load Capacity: 2000 to 100000
from Konecranes Inc.
Manual chain hoists are vital to the material handling at many companies, in many types of production. Konecranes Americas has designed various manual chain hoists for various purposes. [See More]
- Load Hook: Single
- Load Capacity: 500 to 10000
- Type: Lever
- Line Type: Chain
from Electrolift
The Rope Guide option is offered on all Electrolift hoists; both single hook and twin hook. Assures positive winding of wire rope. Prevents rope overlapping [See More]
- Load Hook: Single
- Line Type: Cable
- Type: Electric
- Type: Worm
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 500
from David Round
David Round's corrosion-resistant hoists are ideal for sanitary processing environments or anywhere a cleanroom hoist is required such as pharmaceutical, food processing or electronics manufacturing. [See More]
- Load Hook: Single
- Load Capacity: 500 to 4000
- Type: Electric
- Line Type: Cable
from Harrington Hoists, Inc.
Harrington's (N)ER enhanced features three phase electric chain hoists are equipped with latest technology in the market today. All models include a low headroom, lightweight body with a fan-cooled motor, standard thermal motor protection and a count hour meter for preventive maintenance. A... [See More]
- Load Hook: Single
- Description: 3 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 250
from Konecranes Inc.
The XN Electric Chain Hoist by Konecranes is a compact, efficient electric chain hoist that combines reliability with style. It merges safety with performance. The XN Electric Chain Hoist joins high technology with modern design.The XN Electric Chain Hoist provides cost-effective and reliable... [See More]
- Load Hook: Single
- Description: 0.2 kW Motor, 208-575V
- Type: Electric
- Load Capacity: 132
from Electrolift
Standard capacities available up to 30,000 lbs. True vertical lift. 60 minute inverter duty hoist motor. Heavy duty oil shear motor brake. VFD control for hoist and end trucks. External cable disconnect for easy wire rope changes. Rotating axle end trucks. End trucks have TEFC helical gear motors... [See More]
- Load Hook: Single
- Load Capacity: 30000
- Type: Electric
- Line Type: Cable
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 1000
from Harrington Hoists, Inc.
Harrington's NTH trolley hoists are designed for those applications where headroom is limited. These hoists combine the economical CF hand chain hoist with a unique permanently attached trolley resulting in an extremely durable and compact trolley/hoist for use in tight quarters. [See More]
- Load Hook: Single
- Load Capacity: ? to 2000
- Type: HandChain
- Line Type: Chain
from Electrolift
Hook stays centered below the middle of the drum. No hook block drift. Standard capacities available up to 20,000 lbs. Available in lug mounted, idler trolley, or motor driven trolley configurations. Optional trolley wheel material: Hardened Steel, Bronze, or Stainless steel [See More]
- Load Hook: Single
- Load Capacity: 20000
- Type: Electric
- Line Type: Cable
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 2000
from Harrington Hoists, Inc.
Harrington's RH hoists feature a modular, low profile body that reduces headroom for those applications where space is limited. Model options include deck / base mount or lug suspended hoists, standard headroom and ultra-low headroom trolley / hoist configurations. Proving to be extremely durable,... [See More]
- Load Hook: Single
- Description: 230V, 3 Phase, 60 Hz Motor
- Type: Electric
- Load Capacity: ? to 4000
from Electrolift
Provides extremely small headrooms. Various hoist speeds available. Large range of capacities available. Special configurations readily available upon customer request. Available in true vertical lift configuration [See More]
- Load Hook: Single
- Load Capacity: 30000
- Type: Electric
- Line Type: Cable
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 4000
from Harrington Hoists, Inc.
Harrington's RH-Advantage Program offers the most popular wire rope hoist models, free shipping within 48 hours and a competitive price. These top-quality trolley hoists have an ultra-low headroom configuration that provides the lowest headroom possible by positioning the trolley parallel with the... [See More]
- Load Hook: Single
- Description: 3 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 10000
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 6000
from Harrington Hoists, Inc.
Harrington's SHB trolley hoists combine our industrial grade CB hand chain hoist with a unique permanently attached hand geared trolley. This low profile configuration is ideal for use in limited space applications. [See More]
- Load Hook: Single
- Load Capacity: 2000 to 20000
- Type: HandChain
- Line Type: Chain
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 10000
from Harrington Hoists, Inc.
Harrington's SNER electric chain hoists are built for extreme duty applications that require single phase power. A hoist with a 60 minute, H4 duty rated motor is revolutionary and unmatched in a single phase offering. Maintenance friendly features include a unique chain guide, hinged control panel,... [See More]
- Load Hook: Single
- Description: 1 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 500
from Ace Crane
Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. Lifting Speeds Available: 16 & 32/8 FPM [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 1000
from Harrington Hoists, Inc.
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or... [See More]
- Load Hook: Single
- Load Capacity: ? to 500
- Type: Pneumatic
- Line Type: Chain
from Ace Crane
Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 2000
from Harrington Hoists, Inc.
Harrington's TCR large capacity air chain hoists are market tested and proven to be durable and easily repairable. These high-performance hoists have all of the power required for lifting very heavy material and are the ideal choice for extreme applications including in mines, shipyards, heavy... [See More]
- Load Hook: Single
- Load Capacity: ? to 20000
- Type: Pneumatic
- Line Type: Chain
from Ace Crane
Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. Lifting Speeds Available: 16, 16/4 & 32/8 FPM [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 4000
from Harrington Hoists, Inc.
Harrington's Harringtons TCS CHEETAH air chain hoist is available in 1/4, 1/2 and 1 Ton capacities with either pendant or cord control. This hoist has extremely fast and uniquely adjustable lifting and lowering speeds. The TCS is lightweight, compact and has outstanding feathering ability making it... [See More]
- Load Hook: Single
- Load Capacity: ? to 500
- Type: Pneumatic
- Line Type: Chain
from Ace Crane
Hook Suspended Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. All R &M Hoists 2 Speed. Lift Speeds Available: 16/4 & 32/8 FPM [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 500
from Ace Crane
Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. All Hoists 2 Speed. Lifting Speeds Available: 16/4 FPM [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 6000
from Ace Crane
Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. All Hoists 2 Speed. Lifting Speeds Available: 16/4 FPM [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 10000
from Ace Crane
Electric Chain Hoists paired with Motoried Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method. Flexibility in speed settings. Dynamic braking. Minimum and maximum speed settings can be defined to provide easy and precise load placement, reduced load swings and less... [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 1000
from Ace Crane
Electric Chain Hoists paired with Motor Driven Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method. Flexibility in speed settings. Dynamic braking [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 2000
from Ace Crane
Electric Chain Hoists paired with Motor Driven Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method. Flexibility in speed settings. Dynamic braking. Minimum and maximum speed settings can be defined to provide easy and precise load placement, reduced load swings and less... [See More]
- Load Hook: Single
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 4000