Suspension Hook Hoists
from Columbus McKinnon Corporation
The LHH-NC is known for durability, reliability, and safety. Manufactured in Wadesboro, NC, the Coffing LHH-NC features American-made hooks, chain, and other key components that provide industry-leading performance and long life. Its unique design makes them lightweight, easy to operate, and... [See More]
- Mounting: Hook
- Load Capacity: 1000 to 10000
- Type: HandChain
- Line Type: Chain
from J.D. Neuhaus
Carrying capacities: 1 t up to 6 t Air pressure: 4 bar. JDN Air Hoists of the M Series are the specialists for underground mining operations. Due to their versatility they are nowadays also deployed in many different industrial fields. Generally they have the same features as the hoists of the PROFI... [See More]
- Mounting: Hook; Trolley (optional feature)
- Description: 4 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 6000 to 12000
from Columbus McKinnon Corporation
Built on proven technology and decades of engineering expertise, the Coffing LSB-NC is designed for reliability and strength with safety, performance, and water-resistant features. With American-made hooks, chain, and other key components, as well as a stamped-steel housing, these ratchet lever... [See More]
- Mounting: Hook
- Load Capacity: 1500 to 12000
- Type: Lever
- Line Type: Chain
from J.D. Neuhaus
The JDN mini series for general duty Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg Air pressure: 6 bar. The mini widens the range of applications in the light duty sector as a handy, flexible and universally deployable hoist making it an ideal tool for a wide range of light/ medium... [See More]
- Mounting: Hook; Trolley (optional feature)
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 2161
from J.D. Neuhaus
Carrying capacities: 250 kg up to 100 tAir pressure: 4 bar or 6 barThe PROFI series for heavy-duty industrial use is available with different controls according to requirements.Explosion ProtectionClassification: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request [See More]
- Mounting: Hook; Trolley (optional feature)
- Description: 4-6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 320 to 500
from J.D. Neuhaus
Many industrial areas require special demands on extreme cleanliness and hygiene. For example the food and beverages industry, the chemical and pharmaceutical industry. The JDN Air Hoist mini Food Grade comes with additional features, that will ensure a smooth, hygienic and most importantly safe... [See More]
- Mounting: Hook; Trolley (optional feature)
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 2161
from J.D. Neuhaus
Carrying capacities: 3 t up to 100 tAs an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil.Explosion... [See More]
- Mounting: Hook
- Description: 130 Bar Hydraulic Supply
- Type: Hydraulic
- Load Capacity: 20000
from J.D. Neuhaus
The JDN PROFI Subsea series is available with air or hydraulic drives. As well as a sensitive control system, the PROFI hoists are equipped with an overload protection. [See More]
- Mounting: Hook
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 6400
from Harrington Hoists, Inc.
Harrington's CB and CF hand chain hoists can easily be coupled with our PT push trolleys and our GT geared trolleys for added mobility. These trolley/hoist combinations offer all of the top quality features and benefits of the individual hoist and trolley. [See More]
- Mounting: Hook; Trolley
- Load Capacity: ? to 1000
- Type: HandChain
- Line Type: Chain
from Ergonomic Manufacturing Group, Inc.
Venturi vac. pump, lift tube diameter: 3.54" [See More]
- Mounting: Hook
- Description: Venturi vac. Pump
- Type: Pneumatic
- Load Capacity: 40
from OZ Lifting Products LLC
Features and Benefits. Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load,... [See More]
- Mounting: Hook
- Load Capacity: 1000
- Type: HandChain
- Line Type: Chain
from David Round
Summary of Features. Two adjustable hoist speeds – Ultra low speed (low as 1.5 FPM) – Normal speed. Models available from ½ to 5 ton load capacities. Controls with AC inverter drive. Fully-enclosed gearing with oil bath lubrication. Mechanical brake. These speeds are the preset... [See More]
- Mounting: Hook; Trolley (optional feature)
- Description: 15 Ft Power Cord
- Type: Electric
- Load Capacity: 1000
from Konecranes Inc.
Konecranes offers a range of chain hoist cranes for various applications and settings – jib cranes, workstation cranes, portable gantry cranes and overhead travelling cranes, for instance. Chain hoist cranes customized to your needs. We offer a range of electric and manual hoists, adding to... [See More]
- Mounting: Hook
- Description: 220V, 440V & 575V
- Type: Electric
- Load Capacity: 276
from Demag Cranes & Components
The DCM-Pro "Manulift" was developed for handling loads quickly and safely with only one hand. The new DCM-Pro is based on the standard DC-Pro Chain Hoist but equipped with a DSM-C "Manulift" control unit connected with a helical cable. The control unit which is rigidly connected to the load... [See More]
- Mounting: Hook
- Description: Electric Motor
- Type: Electric
- Load Capacity: 176 to 276
from Murphy Industrial Products Inc.
Heavy duty lines man cable puller designed to lift, lower, stretch or pull heavy loads. Drop forged hooks with safety latches standard. Handle bends, before puller is dangerously loaded, acting as overload protection. Complies with ANSI/ASME B30.21 standards [See More]
- Mounting: Hook
- Load Capacity: 3000
- Type: Lever
- Line Type: Cable
from Positech Corporation
The Conco ® Articulated Jib Hoist 1000 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal... [See More]
- Mounting: Hook
- Load Capacity: 1000
- Type: Electric; Pneumatic
- Line Type: Cable
from Ace Crane
Dual Brake System equipped with Electro-Magnetic Brake and Mechanical Load Brake. Overload Alert Limiter. Upper and Lower Limit Switch. Heavy Duty, High Torque motor with Class "B" Insulation. Rigid Top Hook with Safety Latch. Load Chain - Case hardened and Abrasion Resistant. Preventive Incorrect... [See More]
- Mounting: Hook
- Description: 460/230 3 Phase 60 Hz VAC
- Type: Electric
- Load Capacity: 2000 to 10000
from Harrington Hoists, Inc.
Harrington's CB hand chain hoists combine heavy duty construction with top-of-the-line internal components for the most demanding industrial applications. These hoists are built to withstand rugged, day-in, day-out use and they are easily maintained and repairable making them the perfect hoist for a... [See More]
- Mounting: Hook
- Load Capacity: ? to 1000
- Type: HandChain
- Line Type: Chain
from OZ Lifting Products LLC
Features and Benefits. All steel construction. Weatherproof twin pawl brake. Industrial grey powder coating. Zinc plated hand chain. Fully enclosed gearing. Individual test certificate. Individual serial number. Minimum head room. Grade 80 alloy chain. Ease of operation. Forged alloy steel hooks [See More]
- Mounting: Hook
- Description: Grade 80 Alloy Chain
- Type: HandChain
- Load Capacity: 1000
from Konecranes Inc.
Manual chain hoists are vital to the material handling at many companies, in many types of production. Konecranes Americas has designed various manual chain hoists for various purposes. [See More]
- Mounting: Hook
- Load Capacity: 500 to 6000
- Type: Lever
- Line Type: Chain
from Demag Cranes & Components
Our DCMS-Pro Manulift combines fast and reliable load handling with variable speed control and one-handed operation. The DCMS-Pro Manulift is based on the lifting unit of our DCS-Pro chain hoist and DSM-CS control unit. In comparison with the proven DCM-Pro with two lifting speeds, the DCMS-Pro... [See More]
- Mounting: Hook
- Description: Electric Motor
- Type: Electric
- Load Capacity: 275
from Murphy Industrial Products Inc.
#181420 – 2 Ton JCH-4. Heavy duty lines man cable puller designed to lift, lower,. stretch or pull heavy loads. Drop forged hooks with safety latches standard. Handle bends, before puller is dangerously loaded, acting as overload protection. Complies with ANSI/ASME B30.21 standards [See More]
- Mounting: Hook
- Load Capacity: 4000
- Type: Lever
- Line Type: Cable
from Positech Corporation
The Conco ® Articulated Jib Hoist 500 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal... [See More]
- Mounting: Hook
- Load Capacity: 500
- Type: Electric; Pneumatic
- Line Type: Cable
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Mounting: Hook
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 250
from Harrington Hoists, Inc.
Harrington's CF hand chain hoists were designed for portability and durability. These hoists are the economical and practical choice for efficient, trouble-free service. The CF model is a long-lasting construction grade hoist that offers the best value in a hand chain hoist. [See More]
- Mounting: Hook
- Load Capacity: ? to 1000
- Type: HandChain
- Line Type: Chain
from OZ Lifting Products LLC
Features and Benefits. All steel construction. Weatherproof twin pawl brake. Industrial gray powder coating. Steel handle with rubber grip. Fully enclosed gearing. Individual Test Certificate. Heavy duty latches. Individual Serial Number. Minimum head room. Grade 80 Alloy Chain. Ease of operation. [See More]
- Mounting: Hook
- Description: Grade 80 Alloy Chain
- Type: Lever
- Load Capacity: 1500
from Konecranes Inc.
Manual chain hoists are vital to the material handling at many companies, in many types of production. Konecranes Americas has designed various manual chain hoists for various purposes. [See More]
- Mounting: Hook
- Load Capacity: 1500 to 12000
- Type: Lever
- Line Type: Chain
from Demag Cranes & Components
The benefits of impressive new Demag Chain Hoists with infinitely-variable speed control allow you to handle high-quality and critically sensitive parts and position them gently and carefully. The new variable-speed DCS-Pro and DCMS-Pro Chain Hoists represent high efficiency and safety. Assembly and... [See More]
- Mounting: Hook
- Description: Electric Motor
- Type: Electric
- Load Capacity: 176 to 276
from Murphy Industrial Products Inc.
General purpose cable puller designed to lift, lower, stretch or pull heavy loads. Lightweight zinc plated steel construction to resist corrosion. Double solid cast aluminum ratchet wheel brake system holds load securely in any position. Concealed spring lever control prevents accidential release. [See More]
- Mounting: Hook
- Load Capacity: 2000
- Type: Lever
- Line Type: Cable
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Mounting: Hook
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 500
from Harrington Hoists, Inc.
Harrington's CX hoist is notably the world's smallest hand chain hoist. Its light weight and extremely compact design make it the ideal tool for high or difficult to reach places. Features include a metal chain guide for durability and smooth operation, grade 100 nickel-plated load chain and strong... [See More]
- Mounting: Hook
- Load Capacity: ? to 500
- Type: HandChain
- Line Type: Chain
from OZ Lifting Products LLC
Features and Benefits. Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load,... [See More]
- Mounting: Hook
- Load Capacity: 1500
- Type: Lever
- Line Type: Chain
from Konecranes Inc.
Manual chain hoists are vital to the material handling at many companies, in many types of production. Konecranes Americas has designed various manual chain hoists for various purposes. [See More]
- Mounting: Hook
- Load Capacity: 500 to 10000
- Type: Lever
- Line Type: Chain
from Demag Cranes & Components
Many workplace situations demand more than jus the ability to lift and lower loads. Speed is also frequently required, e.g. for handling goods in a logistics centre or handling workpieces in speci fied cycles in series production. The new Demag SpeedHoist electric rope winch is particularly... [See More]
- Mounting: Hook; Trolley
- Description: Electric Motor
- Type: Electric
- Load Capacity: 176
from Murphy Industrial Products Inc.
General purpose cable puller designed to lift, lower, stretch or pull heavy loads. Lightweight zinc plated steel construction to resist corrosion. Double solid cast aluminum ratchet wheel brake system. holds load securely in any position. Concealed spring lever control prevents accidential release. [See More]
- Mounting: Hook
- Load Capacity: 4000
- Type: Lever
- Line Type: Cable
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Mounting: Hook
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 1000
from Harrington Hoists, Inc.
Harrington's ED electric chain hoists are a truly unique hoist offering engineered for maximum operator comfort & control. Available in single, dual and ergonomic dual adjustable speeds these single phase hoists are able to handle awkward loads by providing precise load positioning. A wide range of... [See More]
- Mounting: Hook
- Load Capacity: ? to 125
- Type: Electric
- Line Type: Chain
from OZ Lifting Products LLC
Features and Benefits. Compact and lightweight design which allows easy mounting. Upper and lower limit switches. Double safety brake device including an electromagnetic brake for instant braking. Operates on single phase 115 volt power supply. Hand held control pendant with safety switch. Spare... [See More]
- Mounting: Hook
- Load Capacity: 500
- Type: Electric
- Line Type: Cable
from Murphy Industrial Products Inc.
3 Ton Wire Rope Grip Puller with Cable [See More]
- Mounting: Hook
- Load Capacity: 6000
- Type: Lever
- Line Type: Cable
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Mounting: Hook
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 2000
from Harrington Hoists, Inc.
Harrington's (N)ER enhanced features large capacity electric chain hoists offer high performance while handling heavier loads. Features include a fan cooled motor, count hour meter for preventive maintenanceand a unique chain guide and pocket wheel that provides quiet and smooth guiding of chain. [See More]
- Mounting: Hook
- Description: 3 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 16000
from Murphy Industrial Products Inc.
Features and Benefits: Unique Hand Wheel Design - This feature enables the hand chain to successfully feed directly into the wheel sprocket from many directions and angles. Thus, the operator can use the hoist while standing to the side of, or even above the load without fear of the hand chain... [See More]
- Mounting: Hook
- Load Capacity: 1000 to 20000
- Type: HandChain
- Line Type: Chain
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Mounting: Hook
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 4000
from Harrington Hoists, Inc.
Harrington's LB lever hoists combine easy operation with a compact, low headroom design that easily handles real-world demands. Rated the number 1 selling lever hoist in the U.S., these hoists can be used horizontally, vertically, inverted or at any other load angle and have the strength to get the... [See More]
- Mounting: Hook
- Load Capacity: ? to 1500
- Type: Lever
- Line Type: Chain
from Murphy Industrial Products Inc.
Features and Benefits: Free Wheel Feature - When not under load, the operator can. disengage the gearing by positioning the selection switch to. the center position. This allows for a quick adjustment of chain. for faster operation. Machined Lift Wheel - This wheel perfectly accepts the chain. [See More]
- Mounting: Hook
- Load Capacity: 1500 to 18000
- Type: Lever
- Line Type: Chain
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Mounting: Hook
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 6000
from Harrington Hoists, Inc.
Harrington''s LX lever pullers are ultra lightweight and compact yet extremely durable. Known as the perfect "toolbox hoists", these little hoists have all the power you need to get the job done. Revolutionary 1/2 Ton model is the only 1/2 Ton "toolbox" sized puller in the industry. [See More]
- Mounting: Hook
- Load Capacity: ? to 500
- Type: Lever
- Line Type: Chain
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Mounting: Hook
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 10000
from Harrington Hoists, Inc.
Harrington's (N)ERCC enhanced features cylinder control electric chain hoists are ergonomically designed and include all of the features of our revolutionary NER/ER models. Available in single or dual speeds these user-friendly hoists have a 60 minute duty rating, H4 classification, thermal motor... [See More]
- Mounting: Hook
- Description: 3 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 250
from Ace Crane
Features include a secondary mechanical load brake, count hour meter, fan cooled motor and a unique chain guide that provides quiet and smooth guiding of chain. 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. [See More]
- Mounting: Hook
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 16000
from Harrington Hoists, Inc.
Harrington's (N)ER enhanced features three phase electric chain hoists are equipped with latest technology in the market today. All models include a low headroom, lightweight body with a fan-cooled motor, standard thermal motor protection and a count hour meter for preventive maintenance. A... [See More]
- Mounting: Hook
- Description: 3 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 250
from Ace Crane
Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. Lifting Speeds Available: 16, 16/4 & 32/8 FPM [See More]
- Mounting: Hook
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 4000
from Harrington Hoists, Inc.
Harrington's SNER electric chain hoists are built for extreme duty applications that require single phase power. A hoist with a 60 minute, H4 duty rated motor is revolutionary and unmatched in a single phase offering. Maintenance friendly features include a unique chain guide, hinged control panel,... [See More]
- Mounting: Hook
- Description: 1 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 500
from Ace Crane
Hook Suspended Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. All R &M Hoists 2 Speed. Lift Speeds Available: 16/4 & 32/8 FPM [See More]
- Mounting: Hook
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 500
from Harrington Hoists, Inc.
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or... [See More]
- Mounting: Hook
- Load Capacity: ? to 500
- Type: Pneumatic
- Line Type: Chain
from Ace Crane
Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. All Hoists 2 Speed. Lifting Speeds Available: 16/4 FPM [See More]
- Mounting: Hook
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 6000
from Harrington Hoists, Inc.
Harrington's TCR large capacity air chain hoists are market tested and proven to be durable and easily repairable. These high-performance hoists have all of the power required for lifting very heavy material and are the ideal choice for extreme applications including in mines, shipyards, heavy... [See More]
- Mounting: Hook
- Load Capacity: ? to 20000
- Type: Pneumatic
- Line Type: Chain
from Ace Crane
Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. All Hoists 2 Speed. Lifting Speeds Available: 16/4 FPM [See More]
- Mounting: Hook
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 10000
from Harrington Hoists, Inc.
Harrington's Harringtons TCS CHEETAH air chain hoist is available in 1/4, 1/2 and 1 Ton capacities with either pendant or cord control. This hoist has extremely fast and uniquely adjustable lifting and lowering speeds. The TCS is lightweight, compact and has outstanding feathering ability making it... [See More]
- Mounting: Hook
- Load Capacity: ? to 500
- Type: Pneumatic
- Line Type: Chain