Pneumatic Hoists

31 Results
Air Hoist -- M 63 D
from J.D. Neuhaus

Carrying capacities: 1 t up to 6 t Air pressure: 4 bar. JDN Air Hoists of the M Series are the specialists for underground mining operations. Due to their versatility they are nowadays also deployed in many different industrial fields. Generally they have the same features as the hoists of the PROFI... [See More]

  • Type: Pneumatic
  • Load Capacity: 6000 to 12000
  • Description: 4 Bar Air Supply
  • Line Type: Chain
Air Hoist -- Mini 1000
from J.D. Neuhaus

The JDN mini series for general duty Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg Air pressure: 6 bar. The mini widens the range of applications in the light duty sector as a handy, flexible and universally deployable hoist making it an ideal tool for a wide range of light/ medium... [See More]

  • Type: Pneumatic
  • Load Capacity: 2161
  • Description: 6 Bar Air Supply
  • Line Type: Chain
Air Hoist -- Profi 025TI
from J.D. Neuhaus

Carrying capacities: 250 kg up to 100 tAir pressure: 4 bar or 6 barThe PROFI series for heavy-duty industrial use is available with different controls according to requirements.Explosion ProtectionClassification: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request [See More]

  • Type: Pneumatic
  • Load Capacity: 320 to 500
  • Description: 4-6 Bar Air Supply
  • Line Type: Chain
Air Hoist, Food Grade -- Mini 1000
from J.D. Neuhaus

Many industrial areas require special demands on extreme cleanliness and hygiene. For example the food and beverages industry, the chemical and pharmaceutical industry. The JDN Air Hoist mini Food Grade comes with additional features, that will ensure a smooth, hygienic and most importantly safe... [See More]

  • Type: Pneumatic
  • Load Capacity: 2161
  • Description: 6 Bar Air Supply
  • Line Type: Chain
Big Bag Handling Air Hoist -- BBH-1000-1
from J.D. Neuhaus

JDN Big Bag Handling Air Hoists. For big bag handling J.D. Neuhaus offers innovative design solutions to meet the special requirements of these applications. JDN Big Bag Handling Air Hoists are available in carrying capacities of 1100 kg and 2200 kg with an air pressure of 6 bar. With twin load... [See More]

  • Type: Pneumatic
  • Load Capacity: 2426
  • Description: 6 Bar Air Supply
  • Line Type: Chain
Monorail Air Hoist -- EH 10
from J.D. Neuhaus

Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifications: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request [See More]

  • Type: Pneumatic
  • Load Capacity: 20000
  • Description: 6 Bar Air Supply
  • Line Type: Chain
Monorail Air Hoist, Twin Trolley -- EH 100 C
from J.D. Neuhaus

The pneumatic EH Series is predestined for moving heavy loads in low rooms. Depending on the application the pneumatic EH Series can be used as a double hoist. Parallel, for example in BOP handling systems or connected in series by a coupling rod as used in the cement industry for the transport of... [See More]

  • Type: Pneumatic
  • Load Capacity: 200000
  • Description: 6 Bar Air Supply
  • Line Type: Chain
Subsea Hoist -- 3 TI - SUBSEA
from J.D. Neuhaus

The JDN PROFI Subsea series is available with air or hydraulic drives. As well as a sensitive control system, the PROFI hoists are equipped with an overload protection. [See More]

  • Type: Pneumatic
  • Load Capacity: 6400
  • Description: 6 Bar Air Supply
  • Line Type: Chain
Ultra-low Monorail Hoist -- UH 1
from J.D. Neuhaus

Where hoists with extremely low headroom are required for lifting and moving loads in very low spaces the UH Series is used. Standard Features. ideally suited for working in hazardous areas (ATEX). insensitive to humidity, dust and temperatures from -20 °C up to +70 °C. extremely low... [See More]

  • Type: Pneumatic
  • Load Capacity: 2000
  • Description: 6 Bar Air Supply
  • Line Type: Chain
Ultra-low Monorail Hoist -- UH 12
from J.D. Neuhaus

Carrying capacities: 4 t up to 100 tAir pressure: 6 barWhere loads have to be lifted and transported in extremely reduced spaces the JDN Ultra-Low Monorail Hoists come to work. For example the monorail hoist with a load capacity of 6 t has a headroom of only 210 mm.Explosion... [See More]

  • Type: Pneumatic
  • Load Capacity: 24000
  • Description: 6 Bar Air Supply
  • Line Type: Chain
Air Hoists
from Electrolift

Available as Lug Mounted or Motor Driven Trolley configurations. Single hook and Twin hook. Suitable in hazardous environments requiring spark resistent features. No electricity required to function. Wide range of speeds, capacities, and lifts available [See More]

  • Type: Pneumatic
  • Type: Worm
  • Line Type: Cable
  • Features: Brake
Air Balancer Body, EHB-130 -- XA-EHB-130
from Conductix-Wampfler

High quality, but economically priced, the “EHB ” series operates with compressed air to provide both hoist and balancing functions. • The load on the hook can be balanced at “zero gravity ”. • The unit operates with very low noise. • The 0.187 ” (4.76... [See More]

  • Type: Pneumatic
  • Mounting: Trolley
Conco Articulated Jib Hoist -- AJH-1000-10
from Positech Corporation

The Conco ® Articulated Jib Hoist 1000 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal... [See More]

  • Type: Electric; Pneumatic
  • Line Type: Cable
  • Load Capacity: 1000
  • Mounting: Hook
M55: Air Wire Rope Hoist -- 10AW
from David Round

Standard Air Powered Wire Rope Hoists. Variable Speed Air Hoist Positions Loads Accurately Without Electronics. Lift loads safely in hazardous environments. Minimize sparking, static and electrical hazards with this air-powered hoist. Eliminate electric motor dangers by using air motors for both... [See More]

  • Type: Pneumatic
  • Line Type: Cable
  • Load Capacity: 1000
  • Lift Speed: 35.0
115-1-60 -- H2178/2063
from Raymond Handling Consultants, L.C.

CM SHOPAIR CHAIN HOIST [See More]

  • Type: HandChain; Pneumatic
  • Line Type: Chain
  • Load Capacity: 250
  • Lift Speed: 31.0
Lever Hoists
from IBT Industrial Solutions

As specialists in the material handling field, IBT Industrial Solutions understands the importance of good systems application in achieving optimum efficiency. With our years of experience in providing material handling and storage systems and components, you can rely on IBT for the right solution... [See More]

  • Type: Electric; Pneumatic
Standard Pneumatic Winch-Hoist -- Air 1000
from MY-TE Products, Inc.

1,250-lb single-line or 2,500-lb double-line lift. My-te ’s standard pneumatic winch-hoist is a great economical choice for all kinds of construction, industrial and service applications, including sheet metal work, material handling, rolling loads and stack emission testing. It maintains a... [See More]

  • Type: Pneumatic
  • Load Capacity: 1250 to 2500
  • Description: Pneumatic Power
  • Line Type: Cable
115-1-60 -- H2178/2063
from Southland Equipment Service

Same small compact design but with a severe duty cycle industrial air motor. Includes chain container. Features variable flow, two-lever throttle pendant control for precise load spotting. Normal operating pressure 90 PSI. Threaded external exhaust for piping away exhaust in clean room or painting... [See More]

  • Type: Pneumatic
  • Lift: 10.0
  • Load Capacity: 250
  • Lift Speed: 31.0
TCR Air Powered Hoist -- TCR250P
from Harrington Hoists, Inc.

Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or... [See More]

  • Type: Pneumatic
  • Line Type: Chain
  • Load Capacity: ? to 500
  • Line Diameter: 0.25
Air Balancer Body, EHB-50 -- XA-EHB-50
from Conductix-Wampfler

High quality, but economically priced, the “EHB ” series operates with compressed air to provide both hoist and balancing functions. • The load on the hook can be balanced at “zero gravity ”. • The unit operates with very low noise. • The 0.187 ” (4.76... [See More]

  • Type: Pneumatic
  • Mounting: Trolley
Conco Articulated Jib Hoist -- AJH-500-12
from Positech Corporation

The Conco ® Articulated Jib Hoist 500 delivers a unique design, offering the advantages of a fully functioning articulating jib, integrated with the strength of a hoist to lift and position all types of payloads. With the hoist located behind the second arm, the Articulated Jib Hoist is ideal... [See More]

  • Type: Electric; Pneumatic
  • Line Type: Cable
  • Load Capacity: 500
  • Mounting: Hook
Stainless Steel Air Chain Hoist
from David Round

Summary of Features. 304/316 Series Stainless Steel construction. Stainless Steel gearbox casing and shafts. Food-Grade chain and gearbox lubrication. 304 Series stainless steel chain. Stainless steel forged safety swivel hook. Electric powered corrosion resistant cleanroom hoists feature... [See More]

  • Type: Pneumatic
  • Line Type: Chain
  • Load Capacity: 4000
  • Mounting: Base/Lug
COFFING CAH AIR HOIST -- HCAH-0565-LC
from Raymond Handling Consultants, L.C.

COFFING CAH AIR HOIST [See More]

  • Type: Pneumatic
  • Load Capacity: 500
AIR XL AIR HOIST -- H5340H
from Southland Equipment Service

Heavy duty construction features for durable service. Features pendant control for precise load spotting. Ideal for automotive plants, heavy equipment, manufacturing, chemical plants, refineries and rugged work environments. Features variable lifting speeds. Smooth chain operation and constant chain... [See More]

  • Type: Pneumatic
  • Lift: 10.0
  • Load Capacity: 4000
  • Lift Speed: 31.0
TCR Large Capacity Air Powered Hoist -- TCR10000P2
from Harrington Hoists, Inc.

Harrington's TCR large capacity air chain hoists are market tested and proven to be durable and easily repairable. These high-performance hoists have all of the power required for lifting very heavy material and are the ideal choice for extreme applications including in mines, shipyards, heavy... [See More]

  • Type: Pneumatic
  • Line Type: Chain
  • Load Capacity: ? to 20000
  • Line Diameter: 0.63
Air Balancer Body, EHB-85 -- XA-EHB-85
from Conductix-Wampfler

High quality, but economically priced, the “EHB ” series operates with compressed air to provide both hoist and balancing functions. • The load on the hook can be balanced at “zero gravity ”. • The unit operates with very low noise. • The 0.187 ” (4.76... [See More]

  • Type: Pneumatic
  • Mounting: Trolley
SEVERE DUTY AIR CHAIN HOIST -- HTCR-1000C
from Raymond Handling Consultants, L.C.

SEVERE DUTY AIR CHAIN HOIST [See More]

  • Type: HandChain; Pneumatic
  • Line Type: Chain
  • Load Capacity: 2000
  • Line Diameter: 0.28
AIRSTAR AIR HOIST -- H7400C
from Southland Equipment Service

Efficient and safe air hoist. Features pull cord control for accurate control of loads. Compact and lightweight. Features variable lifting speeds. Includes Swivel Hook suspension. Equipped with standard link chain. Multi-vane rotary air motor for smooth operation. Recommended air pressure 90 PSI. [See More]

  • Type: Pneumatic
  • Lift Speed: 65.0
  • Lift: 10.0
  • Unit Weight: 41.0
TCS Cheetah Air Powered Hoist -- TCS250P
from Harrington Hoists, Inc.

Harrington's Harringtons TCS CHEETAH air chain hoist is available in 1/4, 1/2 and 1 Ton capacities with either pendant or cord control. This hoist has extremely fast and uniquely adjustable lifting and lowering speeds. The TCS is lightweight, compact and has outstanding feathering ability making it... [See More]

  • Type: Pneumatic
  • Line Type: Chain
  • Load Capacity: ? to 500
  • Line Diameter: 0.25
Air Balancer Body, EHB-85D -- XA-EHB-85D
from Conductix-Wampfler

EHB-85D Series Air Balancer with Inertia Braking. Inertia Braking limits the inertia action of the load and provides comfortable operation. Patent and design registration pending. • No down-drift of the load, even if air shuts off or the hose is cut. • Equipped with retraction control. [See More]

  • Type: Pneumatic
  • Mounting: Trolley
WORK STATION AIR HOISTS -- HAH250C
from Raymond Handling Consultants, L.C.

WORK STATION AIR HOISTS [See More]

  • Type: Pneumatic
  • Lift Speed: 47.0
  • Load Capacity: 250