Chain Hoists
from J.D. Neuhaus
Carrying capacities: 1 t up to 6 t Air pressure: 4 bar. JDN Air Hoists of the M Series are the specialists for underground mining operations. Due to their versatility they are nowadays also deployed in many different industrial fields. Generally they have the same features as the hoists of the PROFI... [See More]
- Line Type: Chain
- Description: 4 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 6000 to 12000
from Certex UK
Air chain hoist for loads from 250 up to 2000 kg. These RED ROOSTER Air Chain Hoists are especially developed for heavy industrial use. Robust cast steel body. Valve block is the same for all models meaning: less spare parts required. Standard features: Precise variable speed control (cord- and... [See More]
- Line Type: Chain
- Unit Weight: 68.6
- Load Capacity: 551
from Columbus McKinnon Corporation
The CM Hurricane 360 °; is unlike any other hand chain hoist on the market today. Featuring a one-of-a-kind hand chain cover, the CM Hurricane 360 ° provides flexibility and versatility for challenging applications. [See More]
- Line Type: Chain
- Type: HandChain
from RS Components, Ltd.
YaleMINI360 Hand Chain Hoist, 250kg, 3mt [See More]
- Line Type: Chain
- Lift: 9.8
from J.D. Neuhaus
The JDN mini series for general duty Carrying capacities: 125 kg, 250 kg, 500 kg, 980 kg Air pressure: 6 bar. The mini widens the range of applications in the light duty sector as a handy, flexible and universally deployable hoist making it an ideal tool for a wide range of light/ medium... [See More]
- Line Type: Chain
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 2161
from Certex UK
With M4 classification of mechanism this hoist is extremely reliable. This hoist will guarantee the continuity of your process. The TMH hoists are designed. with a full load supporting eye for installation and securing (during lift applications) the hoist for extra safety. Standard features: Precise... [See More]
- Line Type: Chain
- Unit Weight: 418.9
- Load Capacity: 26455
from Columbus McKinnon Corporation
The CM Hurricane 360 ° is unlike any other hand chain hoist on the market today. Featuring a one-of-a-kind hand chain cover, it provides flexibility and versatility for challenging applications. The CM Hurricane 360 ° is available as an army-type, integrated trolley hoist, uniquely and... [See More]
- Line Type: Chain
- Mounting: Trolley
- Type: HandChain
from RS Components, Ltd.
YaleMINI360 Hand Chain Hoist, 500kg, 3mt [See More]
- Line Type: Chain
- Lift: 9.8
from J.D. Neuhaus
Carrying capacities: 250 kg up to 100 tAir pressure: 4 bar or 6 barThe PROFI series for heavy-duty industrial use is available with different controls according to requirements.Explosion ProtectionClassification: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request [See More]
- Line Type: Chain
- Description: 4-6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 320 to 500
from Certex UK
Extremely small and lightweight aluminum chain block. It weighs only approximately 50% of a similar standard chain block. The block can be used for lifting as well as pulling. The hoists are factory equipped with overload protection device (OLP), which limits the maximum operating force that can be... [See More]
- Line Type: Chain
- Unit Weight: 5.7
- Load Capacity: 551
from Columbus McKinnon Corporation
The LHH-NC is known for durability, reliability, and safety. Manufactured in Wadesboro, NC, the Coffing LHH-NC features American-made hooks, chain, and other key components that provide industry-leading performance and long life. Its unique design makes them lightweight, easy to operate, and... [See More]
- Line Type: Chain
- Load Capacity: 1000 to 10000
- Type: HandChain
- Mounting: Hook
from RS Components, Ltd.
VSIII 3/2 Hand Chain Hoist, 3000kg, 3mtr [See More]
- Line Type: Chain
- Lift: 9.8
from J.D. Neuhaus
Many industrial areas require special demands on extreme cleanliness and hygiene. For example the food and beverages industry, the chemical and pharmaceutical industry. The JDN Air Hoist mini Food Grade comes with additional features, that will ensure a smooth, hygienic and most importantly safe... [See More]
- Line Type: Chain
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 2161
from Certex UK
Bravo type hoists are manual lever hoists. They are used to lift and pull loads. The product is very easy to install. For lifting, the hoists are usually attached to Corso clamps or trolleys. Lifting, pulling, tensioning or positioning of a load using a Bravo lever hoist. - Models from 250kg to... [See More]
- Line Type: Chain
- Load Capacity: 551
from Columbus McKinnon Corporation
The CM ® Hurricane ™ Mini 360 ° is the smallest hand chain hoist on the market with full 360-degree rotation, providing flexibility and versatility for narrow or challenging applications. Small and lightweight, the CM Hurricane Mini 360 ° is ideal for multi-angle applications,... [See More]
- Line Type: Chain
- Type: HandChain
from RS Components, Ltd.
Yalelift Hand Chain Hoist, 500kg, 3mtr H [See More]
- Line Type: Chain
- Lift: 9.8
from J.D. Neuhaus
JDN Big Bag Handling Air Hoists. For big bag handling J.D. Neuhaus offers innovative design solutions to meet the special requirements of these applications. JDN Big Bag Handling Air Hoists are available in carrying capacities of 1100 kg and 2200 kg with an air pressure of 6 bar. With twin load... [See More]
- Line Type: Chain
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 2426
from Certex UK
Super strength alloy loadchain. Fully machined liftwheel. Minimum headroom. Minimum effort to raise maximum load. Cast steel safety latches. Lower hook complete with thrust race. Fully enclosed gear train. Weather protected automatic Weston brake with unique Twin Pawls. Galvanised handchain as... [See More]
- Line Type: Chain
- Unit Weight: 22.1
- Load Capacity: 1102
from Columbus McKinnon Corporation
The CM Bandit is one of the most compact and durable ratchet lever hoists in the industry. Its lightweight and portable design, easy free-chaining feature and 360 degree rotating handle make it one of the most versatile hoists on the market today. Now available in 3/4, 1-1/2, 3 and 6-ton capacities... [See More]
- Line Type: Chain
- Type: Lever
from RS Components, Ltd.
Yalelift Hand Chain Hoist, 1000kg, 3mtr [See More]
- Line Type: Chain
- Lift: 9.8
from J.D. Neuhaus
The temperature range of JDN Monorail Hoists in standard version is -20°C to +70°C.For a special application at temperatures of minus 45°C, as e.g. the BOP Handling in arctic zones, JDN has developed Hydraulic Monorail Hoists, which meet this demands.To achieve smooth starting of the Hydraulic... [See More]
- Line Type: Chain
- Load Capacity: 40000
- Type: Hydraulic
- Mounting: Trolley
from Certex UK
The Powertex PCB-S2 Blackline Hoist is a high-quality chain block designed to provide durability, safety, and ease of operation. It is powder-coated in matt black and mounted with a black chain, which makes it perfect for use on stages and in the entertainment industry. With its ergonomic hand chain... [See More]
- Line Type: Chain
- Unit Weight: 19.6
- Load Capacity: 1102
from Columbus McKinnon Corporation
Coffing G Series ratchet lever hoists are efficient and durable, featuring malleable iron roller chain. Roller chain, often referred to as bicycle chain, can be spliced to create longer lifts and can handle higher capacities than coil chain. G Series hoists are ideal for utility transmission and... [See More]
- Line Type: Chain
from RS Components, Ltd.
Yalelift Hand Chain Hoist, 2000kg, 3mtr [See More]
- Line Type: Chain
- Lift: 9.8
from J.D. Neuhaus
Carrying capacities: 3 t up to 100 tAs an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil.Explosion... [See More]
- Line Type: Chain
- Description: 130 Bar Hydraulic Supply
- Type: Hydraulic
- Load Capacity: 20000
from Certex UK
Features: Each hoist is dynamic proof load tested 1,5 x WLL before leaving the factory. Compact, lightweight construction. Durable all steel construction with powder coated finish and plated frame components. Safe, well covered automatic load reaction brake. Sealed ball bearings on the chain wheel... [See More]
- Line Type: Chain
- Unit Weight: 14.1
- Load Capacity: 551
from Columbus McKinnon Corporation
Coffing LHH Hand Chain Hoists feature stamped steel and are an excellent low cost option in the Coffing line. The compact, lightweight design is ideal for construction and contractor applications where portability and easy rigging are critical. [See More]
- Line Type: Chain
from J.D. Neuhaus
Carrying capacities: 20 t up to 100 tAs an alternative to compressed-air drive, we can supply you with JDN Hydraulic Monorail Hoists with carrying capacities up to 100 t. Depending of motor size the monorail hoists work with an intake pressure of 130 bar up to 180 bar. Pressure fluid: Oil.Explosion... [See More]
- Line Type: Chain
- Description: 180 Bar Hydraulic Supply
- Type: Hydraulic
- Load Capacity: 20000
from Certex UK
The Powertex PCB-S2 Hoist is a high-quality chain block designed to provide durability, safety, and ease of operation. With its ergonomic hand chain and advanced features, this chain hoist ensures smooth and efficient lifting for various industrial applications. Product benefits: Enhanced safety:... [See More]
- Line Type: Chain
- Unit Weight: 13.0
- Load Capacity: 551
from Columbus McKinnon Corporation
Featuring one of the most compact designs in the industry, the Coffing LSB-C is designed for reliability and strength and now includes added safety, performance, and water-resistant features. With a through-hardened load chain and stamped-steel housing, these ratchet lever hoists are lightweight,... [See More]
- Line Type: Chain
from J.D. Neuhaus
Carrying capacities: 10 t up to 115 t per unitJDN Monorail Hoists for heavy loads and low headrooms are available with compressed-air and Monorail hoists with hydraulic drives. Explosion ProtectionClassifications: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)Higher Classifications on request [See More]
- Line Type: Chain
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 20000
from Certex UK
The Powertex PCB-S2 OLP Chain Hoist is a high-quality chain block designed to provide durability, safety, and ease of operation. With its ergonomic hand chain, advanced features, and built-in overload protection, this chain hoist ensures smooth and efficient lifting for various industrial... [See More]
- Line Type: Chain
- Unit Weight: 21.6
- Load Capacity: 1102
from Columbus McKinnon Corporation
Built on proven technology and decades of engineering expertise, the Coffing LSB-NC is designed for reliability and strength with safety, performance, and water-resistant features. With American-made hooks, chain, and other key components, as well as a stamped-steel housing, these ratchet lever... [See More]
- Line Type: Chain
- Load Capacity: 1500 to 12000
- Type: Lever
- Mounting: Hook
from J.D. Neuhaus
The pneumatic EH Series is predestined for moving heavy loads in low rooms. Depending on the application the pneumatic EH Series can be used as a double hoist. Parallel, for example in BOP handling systems or connected in series by a coupling rod as used in the cement industry for the transport of... [See More]
- Line Type: Chain
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 200000
from Certex UK
The William Hackett C4 QP chain hoist incorporates the four-pawl mechanical engagement functionality. The unique and patented pawl design enhances the capabilities of the hoist allowing all four pawls to engage with the ratchet gear in an offset configuration allowing finer adjustment and tensioning... [See More]
- Line Type: Chain
- Unit Weight: 24.5
- Load Capacity: 1102
from J.D. Neuhaus
The JDN PROFI Subsea series is available with air or hydraulic drives. As well as a sensitive control system, the PROFI hoists are equipped with an overload protection. [See More]
- Line Type: Chain
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 6400
from Certex UK
The William Hackett WH C4 chain hoist meets and exceeds the requirements of the following international standards: British Standard BS EN13157:2004 + AI:2009. The design and specification of the William Hackett WH C4 chain hoist includes: WORKING LOAD LIMIT RANGE: 500kg to 50 tonnes. LIGHT LOAD... [See More]
- Line Type: Chain
- Unit Weight: 17.2
- Load Capacity: 1102
from J.D. Neuhaus
Where hoists with extremely low headroom are required for lifting and moving loads in very low spaces the UH Series is used. Standard Features. ideally suited for working in hazardous areas (ATEX). insensitive to humidity, dust and temperatures from -20 °C up to +70 °C. extremely low... [See More]
- Line Type: Chain
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 2000
from Certex UK
General: The KITO ED electric chain hoist is compact, light-weight, reliable and weather- and corrosion-resistant. It has an aluminum gearbox, high performance mechanical brake, adjustable speed built-in potentiometer and a maximal speed of 20,1 m/min. The hook suspension type is offered with single... [See More]
- Line Type: Chain
- Lift Speed: 65.9
- Load Capacity: 132
- Unit Weight: 25.4
from J.D. Neuhaus
Carrying capacities: 4 t up to 100 tAir pressure: 6 barWhere loads have to be lifted and transported in extremely reduced spaces the JDN Ultra-Low Monorail Hoists come to work. For example the monorail hoist with a load capacity of 6 t has a headroom of only 210 mm.Explosion... [See More]
- Line Type: Chain
- Description: 6 Bar Air Supply
- Type: Pneumatic
- Load Capacity: 24000
from Certex UK
The Lodestar features quieter operation, an environment friendly design, easier access to key components, higher duty cycles, less maintenance, and enhanced safety features. Features: Cast aluminium, lightweight housing covered with acid resistant powder coated paint. IP 66 enclosure rating. Motor... [See More]
- Line Type: Chain
- Lift Speed: 26.6
- Load Capacity: 551
from Certex UK
The Red Rooster TMH series air chain hoists have the highest lifting speed with the lowest headroom on the hoist market. With M4 classification of mechanism this hoist is extremely reliable. This hoist will guarantee the continuity of your process. The TMH hoists are designed with a supporting eye... [See More]
- Line Type: Chain
- Unit Weight: 454.2
- Load Capacity: 22046
from Certex UK
The Powertex PLH-S2 Lever Hoist is a high-quality hoist designed for durability, safety, and ease of operation. Its ergonomic ratchet lever and safety-added features ensure smooth and efficient lifting for various industrial applications. Product benefits: Enhanced safety: each hoist undergoes... [See More]
- Line Type: Chain
- Unit Weight: 6.0
- Load Capacity: 551
from Certex UK
The Powertex PLH-S2 OLP Chain Hoist is a high-quality lever hoist designed to provide durability, safety, and ease of operation. With its ergonomic ratchet lever, safety-added features, and built-in overload protection, this chain hoist ensures smooth and efficient lifting for various industrial... [See More]
- Line Type: Chain
- Unit Weight: 11.7
- Load Capacity: 1102
from Certex UK
The KITO CB Series chain hoists have a shock resistant gear casing, double ratcheted spring, precision gears and double casing (to protect against dust and water), mechanical breaks, load chain guide and long-life chain. Reliable, durable and easy to use. Capacity from 500 kg to 50 t (special design... [See More]
- Line Type: Chain
- Unit Weight: 22.1
- Load Capacity: 1102
from Certex UK
The KITO chain block CX has a light-weight aluminium housing, and is the size of a coaster. The hooks are suitable for a larger intake and its compact measures enables maximum lifting height. Flush-mounted screws at the housing reduce the injury risk. The standard chain block is equipped with an... [See More]
- Line Type: Chain
- Unit Weight: 4.9
- Load Capacity: 551
from Certex UK
The Red Rooster Mini Air Chain Hoists are besides industrial. use also very suitable for "Material Handling". Due to the low weight these hoists are very suitable for service applications. Special for use in tank cleaning installations we recommend stainless steel chain. Features: Low weight and... [See More]
- Line Type: Chain
- Unit Weight: 15.4
- Load Capacity: 276
from Certex UK
Tralift type hoists are manual chain hoists. They are used to lift loads. The product is very easy to install. For lifting, the hoists are usually attached to Corso clamps or trolleys. Lifting or positioning of a load using a Tralift lever hoist. - Models from 250kg to 20t. - Robust design. - Swivel... [See More]
- Line Type: Chain
- Load Capacity: 551
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 250
from Raymond Handling Consultants, L.C.
CM SHOPSTAR ELECTRIC CHAIN HOIST [See More]
- Line Type: Chain
- Load Capacity: 250
- Type: HandChain; Electric
- Lift Speed: 16.0
from Murphy Industrial Products Inc.
Features and Benefits: Unique Hand Wheel Design - This feature enables the hand chain to successfully feed directly into the wheel sprocket from many directions and angles. Thus, the operator can use the hoist while standing to the side of, or even above the load without fear of the hand chain... [See More]
- Line Type: Chain
- Load Capacity: 1000 to 20000
- Type: HandChain
- Mounting: Hook
from Gray Tools Canada Inc.
Chain Hoists [See More]
- Line Type: Chain
- Type: HandChain
from Demag Cranes & Components
Applications. The DC-Com Chain Hoist is tailored to standard duty applications - just right for everyday use. In addition, the hoist has many standard features you expect from a high-quality Demag product traditionally know as options on other hoists. DC-Com units are design to easily integrate into... [See More]
- Line Type: Chain
- Description: Electric Motor
- Type: Electric
- Load Capacity: 176 to 276
from Technic, Inc.
Designed for high productivity lifting, stability of heavy loads as well as speed and accuracy, Technic ’s overhead hoist systems provide significant production advantages for your larger scale facility. Equipped with variable speed AC frequency drives and positive rack/pinion design, these... [See More]
- Line Type: Chain
- Load Capacity: 8000
- Type: Electric
- Lift Speed: 200.0
from Dearborn Overhead Crane
Coffing Electric Chain Hoist offers high performance hoists engineered for heavy duty, industrial service. Known the world over for reliability, the Coffing EC, Coffing JLC, Coffing SLC, Coffing EMC and Coffing LMES (Little Mule) incorporate a host of outstanding features. Dearborn Overhead Crane... [See More]
- Line Type: Chain
- Type: Electric
from OZ Lifting Products LLC
Features and Benefits. Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load,... [See More]
- Line Type: Chain
- Load Capacity: 1000
- Type: HandChain
- Line Diameter: 0.24
from Harrington Hoists, Inc.
Harrington's CB and CF hand chain hoists can easily be coupled with our PT push trolleys and our GT geared trolleys for added mobility. These trolley/hoist combinations offer all of the top quality features and benefits of the individual hoist and trolley. [See More]
- Line Type: Chain
- Load Capacity: ? to 1000
- Type: HandChain
- Line Diameter: 0.20
from Milwaukee Electric Tool Corporation
CHAIN TYPE. 1/2 TON LOAD RATING. CHAIN HOISTING ELEMENT. 8 FT STANDARD LIFT. PLAIN TROLLEY TYPE. MOUNTING TYPE HOOK. OVERALL SIZE 4-5/16 INCH DIA X 4-15/16 INCH W X 4-15/16 INCH D. HOOK OPENING SIZE 1-1/16 INCH. CHAIN PULL TO LIFT RATED LOAD 53 LB [See More]
- Line Type: Chain
- Load Capacity: 1000
- Type: HandChain
- Mounting: Trolley
from Konecranes Inc.
Konecranes offers a range of chain hoist cranes for various applications and settings – jib cranes, workstation cranes, portable gantry cranes and overhead travelling cranes, for instance. Chain hoist cranes customized to your needs. We offer a range of electric and manual hoists, adding to... [See More]
- Line Type: Chain
- Description: 220V, 440V & 575V
- Type: Electric
- Load Capacity: 276
from David Round
Summary of Features. Two adjustable hoist speeds – Ultra low speed (low as 1.5 FPM) – Normal speed. Models available from ½ to 5 ton load capacities. Controls with AC inverter drive. Fully-enclosed gearing with oil bath lubrication. Mechanical brake. These speeds are the preset... [See More]
- Line Type: Chain
- Description: 15 Ft Power Cord
- Type: Electric
- Load Capacity: 1000
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 500
from Raymond Handling Consultants, L.C.
CM SHOPAIR CHAIN HOIST [See More]
- Line Type: Chain
- Load Capacity: 250
- Type: HandChain; Pneumatic
- Lift Speed: 31.0
from Murphy Industrial Products Inc.
Features and Benefits: Free Wheel Feature - When not under load, the operator can. disengage the gearing by positioning the selection switch to. the center position. This allows for a quick adjustment of chain. for faster operation. Machined Lift Wheel - This wheel perfectly accepts the chain. [See More]
- Line Type: Chain
- Load Capacity: 1500 to 18000
- Type: Lever
- Features: Pulley Block
from Demag Cranes & Components
The New High Performance Hoists. Demag Cranes & Components has always set their own high standards in terms of quality and innovation. The DC-Pro Chain Hoist is no exception, providing many innovative standard features that you would expect to get from the worldwide market leader in chain... [See More]
- Line Type: Chain
- Description: Electric Motor
- Type: Electric
- Load Capacity: 176 to 276
from Technic, Inc.
Sidearm Hoists are designed so that only the work boom travels over the tanks thereby minimizing the potential for bath contamination during operation. Mounted to a single sided support structure the rack/pinion drive motor and controls provide a smooth and stable movement over the processing area. [See More]
- Line Type: Chain
- Load Capacity: 100 to 1000
- Type: Electric
- Lift Speed: 200.0
from Dearborn Overhead Crane
Chester Electric Low Headroom Chain Hoists are designed for those applications where headroom is limited. Engineered around proven designs, these hoists provide smooth, quiet trouble free operation in a variety of Class III applications. The units are equipped with worm drive gear reducers, case... [See More]
- Line Type: Chain
- Type: Electric
from OZ Lifting Products LLC
Features and Benefits. All steel construction. Weatherproof twin pawl brake. Industrial grey powder coating. Zinc plated hand chain. Fully enclosed gearing. Individual test certificate. Individual serial number. Minimum head room. Grade 80 alloy chain. Ease of operation. Forged alloy steel hooks [See More]
- Line Type: Chain
- Description: Grade 80 Alloy Chain
- Type: HandChain
- Load Capacity: 1000
from Harrington Hoists, Inc.
Harrington's CB hand chain hoists combine heavy duty construction with top-of-the-line internal components for the most demanding industrial applications. These hoists are built to withstand rugged, day-in, day-out use and they are easily maintained and repairable making them the perfect hoist for a... [See More]
- Line Type: Chain
- Load Capacity: ? to 1000
- Type: HandChain
- Line Diameter: 0.20
from Milwaukee Electric Tool Corporation
LEVER TYPE. 3/4 TON LOAD RATING. .75 LOAD RATING IN TON. HARDENED ALLOY STEEL CHAIN MATERIAL. CHAIN HOISTING ELEMENT. 5 FT STANDARD LIFT. 5 STANDARD LIFT IN FT. MILWAUKEE. BRAND. WESTON TYPE AUTOMATIC BRAKE. MOUNTING TYPE HOOK. CHAIN GUIDE ROLLER, FRAME, GEAR CASE, COVER MATERIAL STEEL. HEADROOM... [See More]
- Line Type: Chain
- Load Capacity: 1500
- Type: Lever
- Features: Brake
from Konecranes Inc.
In developing the product range for hazardous environments, Konecranes utilized its vast experience in explosion-proof applications, extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of explosion-proof cranes and... [See More]
- Line Type: Chain
- Load Capacity: 551
- Type: Electric
- Lift Speed: 26.2
from David Round
Summary of Features. 304/316 Series Stainless Steel construction. Stainless Steel gearbox casing and shafts. Food-Grade chain and gearbox lubrication. 304 Series stainless steel chain. Stainless steel forged safety swivel hook. Electric powered corrosion resistant cleanroom hoists feature... [See More]
- Line Type: Chain
- Load Capacity: 4000
- Type: Pneumatic
- Mounting: Base/Lug
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 1000
from Raymond Handling Consultants, L.C.
CM HURRICANE HAND CHAIN HOIST [See More]
- Line Type: Chain
- Load Capacity: 1000
- Type: HandChain
from Demag Cranes & Components
The DCM-Pro "Manulift" was developed for handling loads quickly and safely with only one hand. The new DCM-Pro is based on the standard DC-Pro Chain Hoist but equipped with a DSM-C "Manulift" control unit connected with a helical cable. The control unit which is rigidly connected to the load... [See More]
- Line Type: Chain
- Description: Electric Motor
- Type: Electric
- Load Capacity: 176 to 276
from Dearborn Overhead Crane
For over 60 years, BUDGIT ® Electric Chain Hoists have been designed and manufactured for tough jobs. Since 1935, BUDGIT ® has led the industry in innovation, quality and dependability. These compact, lightweight, economical hoists are built to withstand the rigors of heavy service and... [See More]
- Line Type: Chain
- Type: Electric
from OZ Lifting Products LLC
Features and Benefits. All steel construction. Weatherproof twin pawl brake. Industrial gray powder coating. Steel handle with rubber grip. Fully enclosed gearing. Individual Test Certificate. Heavy duty latches. Individual Serial Number. Minimum head room. Grade 80 Alloy Chain. Ease of operation. [See More]
- Line Type: Chain
- Description: Grade 80 Alloy Chain
- Type: Lever
- Load Capacity: 1500
from Harrington Hoists, Inc.
Harrington's CF hand chain hoists were designed for portability and durability. These hoists are the economical and practical choice for efficient, trouble-free service. The CF model is a long-lasting construction grade hoist that offers the best value in a hand chain hoist. [See More]
- Line Type: Chain
- Load Capacity: ? to 1000
- Type: HandChain
- Line Diameter: 0.20
from Milwaukee Electric Tool Corporation
115/230 VAC 1-PHASE INPUT SUPPLY RATING. 1/2 TON LOAD RATING. CHAIN HOISTING ELEMENT. 10 FT STANDARD LIFT. 1/2 HP HOISTING MOTOR POWER RATING. ELECTRIC MOTOR VERTICAL LIFT TYPE. 16 FPM LIFTING SPEED. APPLICABLE STANDARD CSA. MOUNTING TYPE HOOK. HOUSING MATERIAL ALUMINUM [See More]
- Line Type: Chain
- Load Capacity: 1000
- Type: Electric
- Lift Speed: 16.0
from Konecranes Inc.
In developing the product range for hazardous environments, Konecranes utilized its vast experience in such applications as well as its extensive resources and innovation in crane and component technology. This has resulted in the most competitive and comprehensive range of cranes and components for... [See More]
- Line Type: Chain
- Load Capacity: 551
- Type: Electric
- Mounting: Trolley
from David Round
Summary of Features. 304/316 Series Stainless Steel construction. Stainless Steel gearbox casing and shafts. Food-Grade chain and gearbox lubrication. 304 Series stainless steel chain. Stainless steel forged safety swivel hook. Electric powered corrosion resistant cleanroom hoists feature... [See More]
- Line Type: Chain
- Load Capacity: 4000
- Type: Electric
- Mounting: Base/Lug
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 2000
from Raymond Handling Consultants, L.C.
CM LODESTAR ELECTRIC CHAIN HOIST [See More]
- Line Type: Chain
- Load Capacity: 250
- Type: HandChain; Electric
- Lift Speed: 32.0
from Demag Cranes & Components
Our DCMS-Pro Manulift combines fast and reliable load handling with variable speed control and one-handed operation. The DCMS-Pro Manulift is based on the lifting unit of our DCS-Pro chain hoist and DSM-CS control unit. In comparison with the proven DCM-Pro with two lifting speeds, the DCMS-Pro... [See More]
- Line Type: Chain
- Description: Electric Motor
- Type: Electric
- Load Capacity: 275
from Dearborn Overhead Crane
CM Electric Chain Hoists Hoists, Chain, and Forgings marketed under the CM Brand are recognized for durability, reliability, and toughness. Powered and manual hoists are known for dependable operation and are widely accepted in practically any industry. Chain and forgings provide peace of mind to... [See More]
- Line Type: Chain
- Type: Electric
from OZ Lifting Products LLC
Features and Benefits. Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load,... [See More]
- Line Type: Chain
- Load Capacity: 1500
- Type: Lever
- Line Diameter: 0.24
from Harrington Hoists, Inc.
Harrington's CX hoist is notably the world's smallest hand chain hoist. Its light weight and extremely compact design make it the ideal tool for high or difficult to reach places. Features include a metal chain guide for durability and smooth operation, grade 100 nickel-plated load chain and strong... [See More]
- Line Type: Chain
- Load Capacity: ? to 500
- Type: HandChain
- Line Diameter: 0.13
from Milwaukee Electric Tool Corporation
230/460 VAC 3-PHASE INPUT SUPPLY RATING. 2 TON LOAD RATING. CHAIN HOISTING ELEMENT. 10 FT STANDARD LIFT. 1 HP HOISTING MOTOR POWER RATING. ELECTRIC MOTOR VERTICAL LIFT TYPE. 8 FPM LIFTING SPEED. APPLICABLE STANDARD CSA. MOUNTING TYPE HOOK. HOUSING MATERIAL ALUMINUM [See More]
- Line Type: Chain
- Load Capacity: 4000
- Type: Electric
- Lift Speed: 8.0
from Konecranes Inc.
Manual chain hoists are vital to the material handling at many companies, in many types of production. Konecranes Americas has designed various manual chain hoists for various purposes. [See More]
- Line Type: Chain
- Load Capacity: 500 to 6000
- Type: Lever
- Features: Brake
from David Round
Summary of Features. 304/316 Series Stainless Steel construction. Stainless Steel gearbox casing and shafts. Food-Grade chain and gearbox lubrication. 304 Series stainless steel chain. Stainless steel forged safety swivel hook. David Round's manual stainless steel chain hoist products perform... [See More]
- Line Type: Chain
- Mounting: Base/Lug
- Load Capacity: 4000
- Load Hook: Single
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 4000
from Raymond Handling Consultants, L.C.
CM SERIES 622 HAND CHAIN HOIST [See More]
- Line Type: Chain
- Load Capacity: 1000
- Type: HandChain
from Demag Cranes & Components
The benefits of impressive new Demag Chain Hoists with infinitely-variable speed control allow you to handle high-quality and critically sensitive parts and position them gently and carefully. The new variable-speed DCS-Pro and DCMS-Pro Chain Hoists represent high efficiency and safety. Assembly and... [See More]
- Line Type: Chain
- Description: Electric Motor
- Type: Electric
- Load Capacity: 176 to 276
from Dearborn Overhead Crane
David Round & Son is a leading supplier of Chain Hoists. They offer Stainless Steel Powered Chain Hoists which are corrosion-resistant hoists ideal for sanitary processing environments. All 1/2, 1 and 2 ton models are h4 rated and built almost entirely from stainless steel. The Standard Electric... [See More]
- Line Type: Chain
- Type: Electric
from Harrington Hoists, Inc.
Harrington's MR three-phase motorized, PT manual push and GT manual geared trolleys easily couple with our (N)ER enhanced features electric chain hoists and provide excellent traversing motion and control. MR electric trolleys are built for the most demanding applications while our PT and GT manual... [See More]
- Line Type: Chain
- Description: 3 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 250
from Konecranes Inc.
Manual chain hoists are vital to the material handling at many companies, in many types of production. Konecranes Americas has designed various manual chain hoists for various purposes. [See More]
- Line Type: Chain
- Load Capacity: 1500 to 12000
- Type: Lever
- Features: Brake
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 6000
from Raymond Handling Consultants, L.C.
CM VALUSTAR ELECTRIC CHAIN HOIST [See More]
- Line Type: Chain
- Load Capacity: 500
- Type: HandChain; Electric
- Lift Speed: 16.0
from Dearborn Overhead Crane
The Demag DC-Pro Chain Hoist enables you to achieve high productivity by means of smooth and sensitive handling. You can operate the DC-Pro in two variants: as the DC chain hoist with a DSC control pendant or as the DCM-Pro Manulift for quickly handling loads with only one hand. A variety of proven... [See More]
- Line Type: Chain
- Type: Electric
from Harrington Hoists, Inc.
Harrington's ED electric chain hoists are a truly unique hoist offering engineered for maximum operator comfort & control. Available in single, dual and ergonomic dual adjustable speeds these single phase hoists are able to handle awkward loads by providing precise load positioning. A wide range of... [See More]
- Line Type: Chain
- Load Capacity: ? to 125
- Type: Electric
- Features: Brake
from Konecranes Inc.
Manual chain hoists are vital to the material handling at many companies, in many types of production. Konecranes Americas has designed various manual chain hoists for various purposes. [See More]
- Line Type: Chain
- Load Capacity: 500 to 10000
- Type: Lever
- Features: Brake
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 10000
from Raymond Handling Consultants, L.C.
CYCLONE HAND CHAIN HOIST [See More]
- Line Type: Chain
- Load Capacity: 500
- Type: HandChain
from Dearborn Overhead Crane
Recognized as a market leader and innovator in the hoist and crane industry, Harrington Hoists, Inc. provides a wide variety of lifting solutions for many industrial applications. Our top quality products include electric and air powered chain hoists and trolleys, electric wire rope hoists and... [See More]
- Line Type: Chain
- Type: Electric
from Harrington Hoists, Inc.
Harrington's (N)ER enhanced features large capacity electric chain hoists offer high performance while handling heavier loads. Features include a fan cooled motor, count hour meter for preventive maintenanceand a unique chain guide and pocket wheel that provides quiet and smooth guiding of chain. [See More]
- Line Type: Chain
- Description: 3 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 16000
from Konecranes Inc.
The XN Electric Chain Hoist by Konecranes is a compact, efficient electric chain hoist that combines reliability with style. It merges safety with performance. The XN Electric Chain Hoist joins high technology with modern design.The XN Electric Chain Hoist provides cost-effective and reliable... [See More]
- Line Type: Chain
- Description: 0.2 kW Motor, 208-575V
- Type: Electric
- Load Capacity: 132
from Ace Crane
Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 16000
from Raymond Handling Consultants, L.C.
ERGONOMIC HIGH SPEED ELECTRIC CHAIN HOIST [See More]
- Line Type: Chain
- Load Capacity: 125
- Type: HandChain; Electric
from Dearborn Overhead Crane
Ingersoll-Rand's complete line of worm gear driven electric and air low headroom hoists provide smooth, quiet, trouble-free operation. Tested in accordance with ANSI B30.16 overhead hoist standards. Available in 1/4 - 24 US Ton Lifting Capacites. Dearborn Overhead Crane provides many solutions to... [See More]
- Line Type: Chain
- Type: Electric
from Harrington Hoists, Inc.
Harrington's LB lever hoists combine easy operation with a compact, low headroom design that easily handles real-world demands. Rated the number 1 selling lever hoist in the U.S., these hoists can be used horizontally, vertically, inverted or at any other load angle and have the strength to get the... [See More]
- Line Type: Chain
- Load Capacity: ? to 1500
- Type: Lever
- Line Diameter: 0.22
from Ace Crane
Dual Brake System equipped with Electro-Magnetic Brake and Mechanical Load Brake. Overload Alert Limiter. Upper and Lower Limit Switch. Heavy Duty, High Torque motor with Class "B" Insulation. Rigid Top Hook with Safety Latch. Load Chain - Case hardened and Abrasion Resistant. Preventive Incorrect... [See More]
- Line Type: Chain
- Description: 460/230 3 Phase 60 Hz VAC
- Type: Electric
- Load Capacity: 2000 to 10000
from Raymond Handling Consultants, L.C.
EXTREME DUTY ELECTRIC CHAIN HOIST [See More]
- Line Type: Chain
- Load Capacity: 500
- Type: HandChain; Electric
- Lift Speed: 36.0
from Dearborn Overhead Crane
R &M LoadMate ® Chain Hoists are designed to maximize productivity with fast installation, easy operation and built-in durability. The compact design provides low headroom and allows close trolley approaches. R &M's advanced design and manufacturing techniques ensure safe operation,... [See More]
- Line Type: Chain
- Type: Electric
from Harrington Hoists, Inc.
Harrington''s LX lever pullers are ultra lightweight and compact yet extremely durable. Known as the perfect "toolbox hoists", these little hoists have all the power you need to get the job done. Revolutionary 1/2 Ton model is the only 1/2 Ton "toolbox" sized puller in the industry. [See More]
- Line Type: Chain
- Load Capacity: ? to 500
- Type: Lever
- Line Diameter: 0.13
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 250
from Raymond Handling Consultants, L.C.
EZ LIFT ™ RM SERIES II MANUAL CHAIN HOIST [See More]
- Line Type: Chain
- Load Capacity: 500
- Type: HandChain
from Dearborn Overhead Crane
Stahl Reliable Chain Hoists can be used universally in the S.W.L. range of 125 kg to 5,000 kg. Stahl has compiled seven best-selling chain hoists from the ST range, the world's most distinctive and comprehensive chain hoist program. The advantages for you: a quick survey of our standard range, a... [See More]
- Line Type: Chain
- Type: Electric
from Harrington Hoists, Inc.
Harrington's (N)ERCC enhanced features cylinder control electric chain hoists are ergonomically designed and include all of the features of our revolutionary NER/ER models. Available in single or dual speeds these user-friendly hoists have a 60 minute duty rating, H4 classification, thermal motor... [See More]
- Line Type: Chain
- Description: 3 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 250
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 500
from Raymond Handling Consultants, L.C.
HAND CHAIN HOIST [See More]
- Line Type: Chain
- Load Capacity: 1000
- Type: HandChain
from Dearborn Overhead Crane
Yale's momentum that started over a century ago continues today. Yale hoists are used in every country of the world in every kind of application imaginable. Quality, time-tested hoists for standard and special applications are the hallmarks of Yale. Well into its second century of existence, Yale,... [See More]
- Line Type: Chain
- Type: Electric
from Harrington Hoists, Inc.
Harrington's (N)ER enhanced features three phase electric chain hoists are equipped with latest technology in the market today. All models include a low headroom, lightweight body with a fan-cooled motor, standard thermal motor protection and a count hour meter for preventive maintenance. A... [See More]
- Line Type: Chain
- Description: 3 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 250
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 1000
from Raymond Handling Consultants, L.C.
COFFING ELECTRIC CHAIN HOIST [See More]
- Line Type: Chain
- Load Capacity: 500
- Type: HandChain; Electric
from Harrington Hoists, Inc.
Harrington's NTH trolley hoists are designed for those applications where headroom is limited. These hoists combine the economical CF hand chain hoist with a unique permanently attached trolley resulting in an extremely durable and compact trolley/hoist for use in tight quarters. [See More]
- Line Type: Chain
- Load Capacity: ? to 2000
- Type: HandChain
- Line Diameter: 0.25
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 2000
from Raymond Handling Consultants, L.C.
JET SMH SERIES HAND CHAIN HOISTS [See More]
- Line Type: Chain
- Load Capacity: 1100
- Type: HandChain
- Line Diameter: 0.20
from Harrington Hoists, Inc.
Harrington's SHB trolley hoists combine our industrial grade CB hand chain hoist with a unique permanently attached hand geared trolley. This low profile configuration is ideal for use in limited space applications. [See More]
- Line Type: Chain
- Load Capacity: 2000 to 20000
- Type: HandChain
- Lift: 20.0
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 4000
from Raymond Handling Consultants, L.C.
JET L-100 SERIES CHAIN HOISTS [See More]
- Line Type: Chain
- Load Capacity: 20000
- Type: HandChain
from Harrington Hoists, Inc.
Harrington's SNER electric chain hoists are built for extreme duty applications that require single phase power. A hoist with a 60 minute, H4 duty rated motor is revolutionary and unmatched in a single phase offering. Maintenance friendly features include a unique chain guide, hinged control panel,... [See More]
- Line Type: Chain
- Description: 1 Phase, 60 Hz Lifting Motor
- Type: Electric
- Load Capacity: ? to 500
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 6000
from Raymond Handling Consultants, L.C.
SINGLE SPEED ELECTRIC CHAIN HOISTS [See More]
- Line Type: Chain
- Load Capacity: 2000
- Type: HandChain; Electric
- Lift Speed: 19.7
from Harrington Hoists, Inc.
Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that provides easier inching or... [See More]
- Line Type: Chain
- Load Capacity: ? to 500
- Type: Pneumatic
- Line Diameter: 0.25
from Ace Crane
Include the following features: 60 minute, H4 rated motor for the most demanding applications. Pull-rotor electric brake is self-adjusting and virtually maintenance-free. Completely sealed body suitable for harsh indoor or outdoor environments - IP55 rated. Plug in electrical connections save time... [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 10000
SINGLE PHASE UNITS
115V / 1 PH. / 60HZ -- H2764435001
from Raymond Handling Consultants, L.C.
LOADMATE ® ELECTRIC CHAIN HOISTS [See More]
- Line Type: Chain
- Load Capacity: 500
- Type: HandChain; Electric
- Lift Speed: 16.0
from Harrington Hoists, Inc.
Harrington's TCR large capacity air chain hoists are market tested and proven to be durable and easily repairable. These high-performance hoists have all of the power required for lifting very heavy material and are the ideal choice for extreme applications including in mines, shipyards, heavy... [See More]
- Line Type: Chain
- Load Capacity: ? to 20000
- Type: Pneumatic
- Line Diameter: 0.63
from Ace Crane
Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. Lifting Speeds Available: 16 & 32/8 FPM [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 1000
from Raymond Handling Consultants, L.C.
MANUAL CHAIN HOIST [See More]
- Line Type: Chain
- Load Capacity: 1000
- Type: HandChain
from Harrington Hoists, Inc.
Harrington's Harringtons TCS CHEETAH air chain hoist is available in 1/4, 1/2 and 1 Ton capacities with either pendant or cord control. This hoist has extremely fast and uniquely adjustable lifting and lowering speeds. The TCS is lightweight, compact and has outstanding feathering ability making it... [See More]
- Line Type: Chain
- Load Capacity: ? to 500
- Type: Pneumatic
- Line Diameter: 0.25
from Ace Crane
Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 2000
from Raymond Handling Consultants, L.C.
SEVERE DUTY AIR CHAIN HOIST [See More]
- Line Type: Chain
- Load Capacity: 2000
- Type: HandChain; Pneumatic
- Line Diameter: 0.28
from Ace Crane
Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. Lifting Speeds Available: 16, 16/4 & 32/8 FPM [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 4000
from Ace Crane
Hook Suspended Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. All R &M Hoists 2 Speed. Lift Speeds Available: 16/4 & 32/8 FPM [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 500
from Ace Crane
Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. All Hoists 2 Speed. Lifting Speeds Available: 16/4 FPM [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 6000
from Ace Crane
Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. All Hoists 2 Speed. Lifting Speeds Available: 16/4 FPM [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 10000
from Ace Crane
Electric Chain Hoists paired with Motoried Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method. Flexibility in speed settings. Dynamic braking. Minimum and maximum speed settings can be defined to provide easy and precise load placement, reduced load swings and less... [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 1000
from Ace Crane
Electric Chain Hoists paired with Motor Driven Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method. Flexibility in speed settings. Dynamic braking [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 2000
from Ace Crane
Electric Chain Hoists paired with Motor Driven Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method. Flexibility in speed settings. Dynamic braking. Minimum and maximum speed settings can be defined to provide easy and precise load placement, reduced load swings and less... [See More]
- Line Type: Chain
- Description: 460/230/208 3 Phase VAC
- Type: Electric
- Load Capacity: 4000