Hydraulic Hoists

9 Results
Pulling Hoist, hydraulic TIRFOR TU 16H WLL ton 1.6 -- 5215
from Certex UK

Hydraulic Tirfor machines are portable motorised hoists used with maxiflex wire rope. They can be used to lift, pull and position loads over great distances depending on the wire rope length. They are suitable for use in numerous configurations and are the ideal solution for use in professional... [See More]

  • Type: Hydraulic
  • Unit Weight: 61.7
  • Load Capacity: 3527
Cryogenic Hoist -- EH 20-H
from J.D. Neuhaus

The temperature range of JDN Monorail Hoists in standard version is -20°C to +70°C.For a special application at temperatures of minus 45°C, as e.g. the BOP Handling in arctic zones, JDN has developed Hydraulic Monorail Hoists, which meet this demands.To achieve smooth starting of the Hydraulic... [See More]

  • Type: Hydraulic
  • Line Type: Chain
  • Load Capacity: 40000
  • Mounting: Trolley
Pulling Hoist, hydraulic TIRFOR TU 32H WLL ton 3.2 Ton -- 501100320000230
from Certex UK

Hydraulic Tirfor machines are portable motorised hoists used with maxiflex wire rope. They can be used to lift, pull and position loads over great distances depending on the wire rope length. They are suitable for use in numerous configurations and are the ideal solution for use in professional... [See More]

  • Type: Hydraulic
  • Unit Weight: 119.3
  • Load Capacity: 7055
Hydraulic Hoist -- 10 TI-H
from J.D. Neuhaus

Carrying capacities: 3 t up to 100 tAs an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil.Explosion... [See More]

  • Type: Hydraulic
  • Load Capacity: 20000
  • Description: 130 Bar Hydraulic Supply
  • Line Type: Chain
Hydraulic Monorail Hoist -- EH 100-H
from J.D. Neuhaus

Carrying capacities: 20 t up to 100 tAs an alternative to compressed-air drive, we can supply you with JDN Hydraulic Monorail Hoists with carrying capacities up to 100 t. Depending of motor size the monorail hoists work with an intake pressure of 130 bar up to 180 bar. Pressure fluid: Oil.Explosion... [See More]

  • Type: Hydraulic
  • Load Capacity: 20000
  • Description: 180 Bar Hydraulic Supply
  • Line Type: Chain
Subsea Hoist -- 6 TI - SUBSEA
from J.D. Neuhaus

The JDN PROFI Subsea series is available with air or hydraulic drives. As well as a sensitive control system, the PROFI hoists are equipped with an overload protection. [See More]

  • Type: Pneumatic; Hydraulic
  • Load Capacity: 12600
  • Description: 7 Bar Air Supply
  • Line Type: Chain
LANTEC - LH Series Hoists -- LHD200
from TWG Canada Consolidated, Inc.

Product Benefits. Reliable engagement and component longevity. High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time. Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors. Reduced... [See More]

  • Type: Hydraulic
  • Type: Planetary
  • Load Capacity: 25000
  • Load Hook: Single
Standard Hydraulic-Direct Winch-Hoist -- HY1D
from MY-TE Products, Inc.

1,500-lb single-line or 3,000-lb double-line. When you ’re working with a hydraulic power source, My-te ’s highly compatible hydraulic-direct unit has all the answers. It boasts a 1,500-lb single-line or 3,000-lb double-line lift capacity, plus features a positive load holding capability... [See More]

  • Type: Hydraulic
  • Load Capacity: ? to 10000
  • Description: Hydraulic Power
  • Line Type: Cable
ME66
from Marathon Equipment Company

66000 lb roll-off hoist, mounts on truck, 18'-22' containers [See More]

  • Type: Hydraulic
  • Load Capacity: ? to 66000
  • Description: PTO Driven Hydraulic Pump
  • Line Type: Cable