High Voltage Current Sensors
from Knick Interface LLC
AC/DC TRMS high-voltage current transducer. conversion of sinusoidal and non-sinusoidal. AC voltages to true root mean square (TRMS) DC values. Input: AC mV inputs from shunts (50 mV, 60 mV, 100 mV, etc.). Current measurement to 20 kA via shunt. Output: 4 ... 20 mA DC. Continuous isolation (working... [See More]
- Features: High Voltage
- Electrical Output: Outputs an analog current signal
- Current Type: AC Current
from Knick Interface LLC
AC/DC TRMS high-voltage current transducer. conversion of sinusoidal and non-sinusoidal. AC voltages to true root mean square (TRMS) DC values. Input: 0 ... 5A AC. Output: 4 ... 20 mA DC. Continuous isolation (working voltage): up to 3.6 kV AC/DC. Test voltage: up to 15 kV AC. Power supply: 20 ... [See More]
- Features: High Voltage
- Electrical Output: Outputs an analog current signal
- Current Type: AC Current
from Knick Interface LLC
High-Voltage Isolation Amplifier. Type P2: pluggable screw clamp terminals. Input: selectable calibrated preset ranges. 30 mV...100 V unipolar/bipolar. Offset (zero point) adjustable +/- 5%. Output: 10 V , 20 mA , 4...20 mA selectable. Power supply: 20...230 V AC/DC [See More]
- Features: High Voltage
- Power Requirements: DC Powered
- Current Type: DC Current
- Electrical Output: Voltage; Outputs an analog current signal; 10 V, 20 mA, 4...20 mA selectable
from Knick Interface LLC
High-voltage transducer for current measurement via shunt resistor. Calibrated range selection via switch. Input: ± 30, 50, 60, 90, 100 mV. Output: 4..20mA, ±20mA, ±10V, ... Basic / reinforced isolation 2000/1000 V with protective hoods (protection against contact) M5 bolts HV... [See More]
- Features: High Voltage
- Voltage: 0.0300 to 0.1000
- Current Type: DC Current
- Isolation Voltage: 0.0200 to 0.2300
from Knick Interface LLC
High-Voltage Amplifier VariTrans. Calibrated range selection via switch. Input: ± 60 / 90 / 150 / 300 / 500 mV / 10V. Output: ± 10 V / ± 20 mA / 4 ... 20 mA. Working voltage (basic isolation): 2.2 kV AC/DC. Test voltage: 10 kV AC. Power supply: 20 ... 253 V AC/DC [See More]
- Features: High Voltage
- Power Requirements: DC Powered
- Current Type: DC Current
- Electrical Output: Voltage; Outputs an analog current signal; ± 10 V / ± 20 mA / 4 ... 20 mA
from Knick Interface LLC
High-Voltage Amplifier VariTrans. Calibrated range selection via switch. Input: ± 1 / 1 ,5 / 2 / 3 / 5 A. Output: ± 10 V / ± 20 mA / 4 ... 20 mA. Working voltage (basic isolation): 2.2 kV AC/DC. Test voltage: 10 kV AC. Power supply: 20 ... 253 V AC/DC [See More]
- Features: High Voltage
- Power Requirements: DC Powered
- Current Type: DC Current
- Electrical Output: Voltage; Outputs an analog current signal; ± 10 V / ± 20 mA / 4 ... 20 mA
from Knick Interface LLC
High voltage isolator VariTrans. Fixed settings type. Input: ± 5 A. Output: ± 20 mA. Working voltage (basic isolation): 3.6 kV AC/DC. Test voltage: 15 kV AC. Power supply: 20 ... 253 V AC/DC [See More]
- Features: High Voltage
- Power Requirements: DC Powered
- Current Type: DC Current
- Electrical Output: Voltage; Outputs an analog current signal; ± 20 mA
from Knick Interface LLC
Universal Amplifier. With pluggable screw clamp terminals. Input: calibrated ranges selectable via DIP switch: ( ±)30,45,50,60,75,90,100,150,300,1000 mV. Output: selectable via DIP switch: ( ±) 10 V, ( ±)20 mA; 4...20 mA (active, passive). Power supply: 24 V DC; 100 … 230 V AC. [See More]
- Features: High Voltage
- Voltage: 24
- Current Type: DC Current
- Power Requirements: DC Powered