CSA Mark Current Sensors

11 Results
ON/OFF Current Sensor for Critical Load Monitoring -- EISH Series
from CARLO GAVAZZI Automation Components

CARLO GAVAZZI is proud to announce the addition of a compact ON/OFF current sensor, which is ideal for monitoring of critical loads such as fans, water pumps, lighting, and motors. The EISH Series can detect current as low as 200 mA AC and up to 60 Amps AC, making it optimal for applications in a... [See More]

  • Approvals / Certifications: CSA Mark; RoHS; CE
  • Mounting / Configuration: Panel Mount (optional feature); DIN Rail
  • Current Type: AC Current
  • Current: 0.0 to 60
Hall Effect Current Sensor -- L18P***S05R Series
from Tamura Corporation of America

L18P***S05R Series. Hall Effect Current Sensors. Features: Open Loop type. Printed circuit board mounting. Integrated primary. Unipolar power supply. Busbar version from 40A to 60A. Insulated plastic case according to UL94V0. Regulated offset voltage. Advantages: Excellent accuracy and linearity. [See More]

  • Approvals / Certifications: CSA Mark; RoHS; UL; CE
  • Current Type: AC Current; DC Current
  • Loop Type: Open Loop
  • Technology: Hall-Effect
Current Unbalance Detector -- Model A2722
from Time Mark Corporation

The Model 2722 Current Unbalance Detector is designed to monitor 3-phase AC current (or compare three single-phase AC currents). A solid-state electronic sensing circuit drives an internal DPDT relay which energizes during normal, balanced conditions. An unbalanced condition will cause the relay to... [See More]

  • Approvals / Certifications: CSA Mark; UL
  • Mounting / Configuration: SMD
  • Current Type: AC Current
  • Current: 1 to 5
AC Current Transducers – RMS Measuring
from Ohio Semitronics, Inc.

OSI manufactures true RMS AC current transducers which provide accurate measurement of the true RMS value of input signals over a wide frequency range. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application. [See More]

  • Approvals / Certifications: CSA Mark; RoHS; UL; CE
  • Mounting / Configuration: Panel Mount; DIN Rail-Mount
  • Current Type: AC Current
  • Current: 0.0 to 40000
AC Current Transducer -- 1003AM1 Series
from American Aerospace Controls, Inc.

Process output 0 to 5Vdc; accuracy 1%FS; frequency 57-63Hz (others available); powered by input; response 150m -sec; temperature -20 ° to +70 °C; aperture 3/8 inch dia; metal case; barrier terminals [See More]

  • Approvals / Certifications: CSA Mark; UL; CE
  • Technology: Hall-Effect (optional feature)
  • Current Type: AC Current
  • Mounting / Configuration: Panel Mount
Hall Effect Current Sensor -- L31S***S05 Series
from Tamura Corporation of America

L31S***S05 Series. Hall Effect Current Sensors. Features: Open Loop type. Printed circuit board mounting. Unipolar power supply. Industrial temperature range. Sulfur-proof version available (add "S " suffix to part number). Mounting pins. Insulated plastic case according to UL94V0. [See More]

  • Approvals / Certifications: CSA Mark; RoHS; UL; CE
  • Current Type: AC Current; DC Current
  • Loop Type: Open Loop
  • Technology: Hall-Effect
Motor Load Monitor -- Model 421
from Time Mark Corporation

The Model 421 detects an overload or under-load condition on all types of running motors; conveyor motors, elevator motors, mixer motors, submersible pumps, suction pumps, etc. The monitor detects the actual power used (voltage x current x power factor) and is more sensitive than simple current... [See More]

  • Approvals / Certifications: CSA Mark; UL
  • Mounting / Configuration: SMD
  • Current Type: AC Current
  • Current: 0.0 to 5
AC Current Transducer -- 1003AM2 Series
from American Aerospace Controls, Inc.

Avg responding; output 0 to 5Vdc; accuracy 1%FS; frequency 57-63Hz (others available); powered by input; response 150m-sec; temperature -20 ° to +70 °C; aperture 3/4 inch dia; metal case; barrier screw terminations [See More]

  • Approvals / Certifications: CSA Mark; UL; CE
  • Technology: Hall-Effect (optional feature)
  • Current Type: AC Current
  • Mounting / Configuration: Panel Mount
Hall Effect Current Sensor -- L34S***D15 Series
from Tamura Corporation of America

L34S***D15 Series. Hall Effect Current Sensors. Features: Open Loop type. Panel mounting. Bipolar power supply. Large aperture. Insulated plastic case according to UL94V0. Advantage: Excellent accuracy and linearity. Wide nominal current range. Low temperature drift. No insertion loss. High Immunity... [See More]

  • Approvals / Certifications: CSA Mark; RoHS; UL; CE
  • Current Type: AC Current; DC Current
  • Loop Type: Open Loop
  • Technology: Hall-Effect
Single Phase Current Monitor -- Model 273-5-24
from Time Mark Corporation

The Model 273 Single Phase Current Monitor is a single set-point sensor. It can be used as either an over current or under current sensor, depending on the contacts used. This device can directly monitor AC currents in the range of 0.5 to 5 amps: or 2 to 10 amps, 50 to 400 Hz. Matching transformers... [See More]

  • Approvals / Certifications: CSA Mark; UL
  • Mounting / Configuration: 8-Pin Socket
  • Current Type: AC Current
  • Current: 0.5000 to 5
AC Current Transducer -- 1005 Series
from American Aerospace Controls, Inc.

Industrial grade; output 0 to 5Vdc; accuracy 1-2%FS; frequency 50 to 60Hz; response 80m-sec; temperature -20 ° to +70 °C; powered by input; aperture 3/4 inch dia; plastic case; barrier screw terminations [See More]

  • Approvals / Certifications: CSA Mark; UL
  • Technology: Hall-Effect (optional feature)
  • Current Type: AC Current
  • Mounting / Configuration: Panel Mount