Inductive Current Sensors
from Allegro MicroSystems Inc.
DC to 5MHz, High-Accuracy Current Sensor with Reference or Fault Output. Part number: ACS37031LLZATR-090B3. The ACS37030 and ACS37032 are fully integrated current sensor IC that senses current flowing through the primary conductor. Key specifications. DC to 5 MHz bandwidth. Hall + coil, galvanically... [See More]
- Technology: Inductive; Hall-Effect
- Current: 0.0 to 90
- Current Type: AC Current; DC Current
- Voltage: 3.3
from Hoyt Electrical Instrument Works, Inc.
Use in conjunction with earth leakage relays (type A). Designed to detect leakage current and transmit a. Proportional signal to an earth leakage relay. Surface mounting with 4 fixing slots (not BZCT210). Slim design only 20mm width [See More]
- Technology: Inductive
- Mounting / Configuration: Through Hole (Toroid)
- Current Type: AC Current; DC Current
- Current: 0.0300 to 100000
from KEMET Electronics Corporation
The C/CT-1216 clamp-on current sensor can be used to measure currents in live wires. Applications. Typical applications include EMS current measurement, high performance distributions boards, power conditioners, power monitoring systems, inverters and industrial machineries. [See More]
- Technology: Inductive
- Current Type: AC Current
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from General Magnetics Corporation
Operating Frequency: 20 kHz. – 200 kHz. Ideal for SMPS Applications. Fully encapsulated. Conforms to UL94-V0. Conforms to RoHS Requirements. Rated load is that which results in 1 volt per amp output [See More]
- Technology: Inductive
- Current Type: AC Current
- Loop Type: Closed Loop
- Mounting / Configuration: Printed Circuit Board
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 5000
from American Aerospace Controls, Inc.
Features. RTCA DO-160E compliant; See outline drawing for Section & Category. Frequency range 360 Hz to 650 Hz. Output SPST-Relay with 1 amp contact rating. Automatic reset. 28 VDC nominal supply. Custom units available [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 0.0 to 75
from MultiDimension Technology Co., Ltd.
Description. The TMR7616-C series current sensor IC operate on the principle of electromagnetic induction with high sensitivity, high signal-to-noise ratio tunneling magnetoresistance (TMR) sensors. With an internal conditioning circuit and electrical isolation between the primary and secondary... [See More]
- Technology: Inductive
- Current: 20 to 65
- Current Type: AC Current; DC Current
- Voltage: 3.3 to 5
from Littelfuse, Inc.
The LSR-0 is a self-powered load sensor intended for use as a proof relay. It is used to verify that current is flowing as intended. It has a guaranteed 15A pull-in current and 2.5A drop-out current. Proof relays are typically used to interlock fans, compressors, motors, heating elements and other... [See More]
- Technology: Inductive
- Operating Temperature: -4 to 158
- Mounting / Configuration: Four #6 screws 3/4 in in length
from Radwell International
PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, NPN, 0.15M PIGTAIL W/ CONNECTOR, M12 QD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Airotronics
The CS is an over or under current sensing control. Toroidal sensing means no break in the power wiring. The combination of the over current LED, current adjustment, and percentage trip adjustment provides easy and accurate setting. CS can handle loads up to 20 amps with time delays up to 100 secs. [See More]
- Technology: Inductive
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Mounting / Configuration: Clamp or Bolt On
from Hoyt Electrical Instrument Works, Inc.
Used in conjunction with earth leakage relays (type A). Designed to detect leakage current and transmit a. Proportional signal to an earth leakage relay. Suitable for installations that use busbars [See More]
- Technology: Inductive
- Mounting / Configuration: Through Hole (Toroid)
- Current Type: AC Current; DC Current
- Power Requirements: Self-powered
from KEMET Electronics Corporation
The CT Series Low Alternating Current Sensors can be used to detect very low current levels and for overcurrent protection in electronic appliances. Applications. Typical applications include overcurrent detection in microcontroller-based equipment, refrigerators, air conditioners, inductive... [See More]
- Technology: Inductive
- Current Type: AC Current
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from General Magnetics Corporation
In 1985, an engineer at Amecon inc. had the bright idea that increasing turns in a current transformer results in a smaller CT size and smaller secondary currents. This makes the CT suitable for use in electronic circuits. Despite reservations from the management who argued that the world was not... [See More]
- Technology: Inductive
- Current Type: AC Current
- Loop Type: Closed Loop
- Mounting / Configuration: Printed Circuit Board
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 500
from American Aerospace Controls, Inc.
Features. RTCA DO-160E compliant; See outline drawing for Section & Category. Output SPST-Relay with 1 amp contact rating. Automatic reset. 28 VDC nominal supply. Custom units available [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: DC Current
- Current: 0.0 to 100
from MultiDimension Technology Co., Ltd.
Description. TMR7401-1000mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset voltage, temperature and non-linearity compensation, it provides... [See More]
- Technology: Inductive; MagnetoResistive
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Current: 1
from Radwell International
PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, NPN, 0.36M PIGTAIL W/ CONNECTOR, WEATHERPACK QD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Airotronics
The HCS is a high-range current sensor with sense capabilities from 8 to 60 amps AC. The set point is either factory fixed or adjustable. HCS is completely self-powered with solid state DC switching to interface with a Programmable Logic Control (PLC) or control relays. [See More]
- Technology: Inductive
- Current Type: AC Current
- Loop Type: Open Loop
- Mounting / Configuration: Clamp or Bolt On
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 50000
from MultiDimension Technology Co., Ltd.
Description. TMR7401-300mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset voltage, temperature and non-linearity compensation, it provides... [See More]
- Technology: Inductive; MagnetoResistive
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Current: 0.3000
from Radwell International
PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, PNP, 0.185M PIGTAIL W/ CONNECTOR, DEUTSCHE QD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 1000
from MultiDimension Technology Co., Ltd.
Description. TMR7401-600mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset voltage, temperature and non-linearity compensation, it provides... [See More]
- Technology: Inductive; MagnetoResistive
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Current: 0.6000
from Radwell International
PROXIMITY SENSOR, M18, INDUCTIVE, 8MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DEUTSCHE QD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 50000
from Radwell International
PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, NPN, 0.15M PIGTAIL W/ CONNECTOR, M12 QD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 5000
from Radwell International
PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP-HIGH AMP, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 500
from Radwell International
PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, HIGH CURRENT PNP, 0.23M PIGTAIL W/ CONNECTOR, DEUTSCHE QD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 500
from Radwell International
PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, HIGH CURRENT PNP, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 5000
from Radwell International
PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, RELAY OUTPUT, 0.1M PIGTAIL W/ CONNECTOR, M12 QD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 50000
from Radwell International
PROXIMITY SENSOR, M30, INDUCTIVE, 15 MM RANGE, SHIELDED, PNP, 0.18 M PIGTAIL W/ CONNECTOR, DEUTSCHE QD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 500
from Radwell International
PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 0.92 PIGTAIL W/ CONNECTOR, WEATHERPACK QD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 5000
from Radwell International
PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 2M PIGTAIL W/ CONNECTOR, WEATHERPACK QD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 50000
from Radwell International
PROXIMITY SENSOR, M30 W/ BRACKET, INDUCTIVE, 25MM RANGE, UNSHIELDED, PNP, 3M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Technology: Inductive
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 500
from Radwell International
PROXIMITY SENSOR, SQUARE TYPE, INDUCTIVE, 20MM RANGE, SHIELDED, PNP, N/O , 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Pearson Electronics, Inc.
Whether you are interested in observing and measuring submilliamp currents in a charged particle beam or thousands of amps resulting from a fault in a major power feeder, you will find a Pearson current monitor to suit your needs. The use of our patented distributed termination technique permits... [See More]
- Technology: Inductive
- Current: 50000
- Current Type: AC Current
- Frequency Range: 0.2500 to 4.00E6
from Radwell International
SUBSTITUTE FOR HEIL 063-0108, PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Pearson Electronics, Inc.
Pearson Electronics has recently designed several new current transformers with a thickness that is about 1/2 of the size of the in stock current transformers designed by Pearson. These new ultra thin current transformers allow a more compact installation resulting in lower circuit inductance. [See More]
- Technology: Inductive
- Current: 5000
- Current Type: AC Current
- Frequency Range: 10 to 2.00E7
from Radwell International
SUBSTITUTE FOR HEIL 063-0109, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP, 0.15M PIGTAIL W/ CONNECTOR, DUAL KEYWAY M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Radwell International
SUBSTITUTE FOR HEIL 108-7008, PROXIMITY SENSOR, M18, INDUCTIVE, 5MM RANGE, SHIELDED, NPN, 0.15M PIGTAIL W/ CONNECTOR, M12 QD, WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Radwell International
SUBSTITUTE FOR HEIL 1109628, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.06M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Radwell International
SUBSTITUTE FOR HEIL 1144330, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 1.8M PIGTAIL W/ CONNECTOR, WEATHERPACK QD WORKS W/ HEIL TRUCKS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Radwell International
SUBSTITUTE FOR SICK 1399307, PROXIMITY SENSOR, M30, INDUCTIVE, 15MM RANGE, SHIELDED, PNP, 0.18M PIGTAIL W/ CONNECTOR, DEUTSCHE QD, WORKS W/ CURBTENDER /WAYNE TITAN TRUCKS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Radwell International
SUBSTITUTE FOR MCNEILUS 1423279, PROXIMITY SENSOR, SQUARE TYPE, INDUCTIVE, 20MM RANGE, SHIELDED, PNP, N/O , 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive
from Radwell International
SUBSTITUTE FOR EATON E57-30HS10-K, PROXIMITY SENSOR, M30, INDUCTIVE, 10MM RANGE, SHIELDED, PNP-HIGH AMP, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Technology: Inductive