Magnetoresistive Current Sensors
from Isabellenhutte USA
IAS is a cutting-edge current sensor that uses shunt and TMR (tunnel magneto resistance) current measurement to meet the highest standards of functional safety and availability. Engineered for redundant sensing with configurable overcurrent threshold detection (OCD), this innovative product ensures... [See More]
- Technology: MagnetoResistive; Shunt
- Mounting / Configuration: Bar Bus Mounting
- Current Type: AC Current; DC Current
- Current: 1000 to 2500
from Allegro MicroSystems Inc.
10 MHz XtremeSense ™ TMR Current Sensor with Integrated Overcurrent FAULT Detection and Output Voltage Reference. Part number: ACS37100LMAETR-025B3. Explore how Allegro's ACS37100 fully integrated TMR current sensor delivers high accuracy and low noise for demanding control-loop applications. [See More]
- Technology: MagnetoResistive
- Current: 0.0 to 25
- Current Type: AC Current; DC Current
- Voltage: 3.3
from Allegro MicroSystems Inc.
Isolated 500kHz TMR Current Sensor in SOT23-W Package. Part number: ACS39402KLHBTR-010U. Our ACS39402 current sensor simplifies current measurement with its compact SOT23-W package, eliminating the need for external shunt resistors and isolated op-amps. Key specifications. Measuring range: ±10 A. [See More]
- Technology: MagnetoResistive
- Current: 0.0 to 10
- Current Type: AC Current; DC Current
- Voltage: 3 to 5.5
from MultiDimension Technology Co., Ltd.
Description. TMR7401-1000mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset voltage, temperature and non-linearity compensation, it provides... [See More]
- Technology: Inductive; MagnetoResistive
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Current: 1
from MultiDimension Technology Co., Ltd.
Description. TMR7401-300mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset voltage, temperature and non-linearity compensation, it provides... [See More]
- Technology: Inductive; MagnetoResistive
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Current: 0.3000