AC Current Current Sensors
from Allegro MicroSystems Inc.
10 MHz XtremeSense ™ TMR Current Sensor with Integrated Overcurrent FAULT Detection and Output Voltage Reference. Part number: ACS37100LMAETR-025B3. Explore how Allegro's ACS37100 fully integrated TMR current sensor delivers high accuracy and low noise for demanding control-loop applications. [See More]
- Current Type: AC Current; DC Current
- Current: 0.0 to 25
- Technology: MagnetoResistive
- Voltage: 3.3
from Allen-Bradley / Rockwell Automation
Three-Phase Current Monitoring Module [See More]
- Current Type: AC Current
from STEGO
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either via the analog output or via the IO-Link... [See More]
- Current Type: AC Current
- Current: 100
- Mounting / Configuration: DIN Rail
- Voltage: 24
from DigiKey
Current Sensor 20A Channel Current Sensor IoT Finished Device [See More]
- Current Type: AC Current
- Current: 20
- Mounting / Configuration: IoT Finished Device
- Voltage: 2 to 3.8
from Advantech
This split-core current transducer, Model JC24S250-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA software for... [See More]
- Current Type: AC Current
- Current: 50
- Mounting / Configuration: Clamp or Bolt On
- Accuracy: 2
from Isabellenhutte USA
Precision-driven, digital phase current sensors —using shunt-based designs —offer a quick solution across a wide range of possible applications, including automotive and industrial drive technology. Modular designs with measurement ranges between 220 A to 600 A are available. Due to... [See More]
- Current Type: AC Current
- Mounting / Configuration: Bar Bus Mounting
- Technology: Shunt-Based Design
- Current: 600
from Infineon Technologies AG
XENSIV ™ - TLE4971-A120N5-E0001 high precision coreless current sensor with analog interface and dual fast over-current detection outputs. The Infineon XENSIV TLE4971-A120N5-E0001 is a new automotive qualified pre-programmed 120A sensor. It serves the unique ±120A measurement rage, the... [See More]
- Current Type: AC Current; DC Current
- Current: 120
- Technology: Hall-Effect
- Voltage: 3.1
from Hottinger Brüel & Kjær A/S
Reduced size, ultra-stable, high precision fluxgate. technology current transducer. Non-intrusive isolated DC and AC current measurement up to 100 A RMS. Full aluminum body for superior EMI shielding. Extended operating temperature range. Large aperture ø20.7 mm for cables and bus bars. [See More]
- Current Type: AC Current
- Current: 100
- Technology: Fluxgate
from A.H. Systems Inc.
Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-610 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Loop Type: Closed Loop
- Current: 400
from WAGO
Current signal conditioner; Current input signal: 50 AAC; Modbus RTU; Supply voltage: 24 VDC; Module width: 35 mm [See More]
- Current Type: AC Current
from RS Components, Ltd.
Current Sensor AC/DC 5V 5-Pin Case CB [See More]
- Current Type: AC Current; DC Current
- Approvals / Certifications: RoHS
- Mounting / Configuration: Through hole
from Allegro MicroSystems Inc.
The ACS730 provides high-bandwidth (1MHz), high-accuracy current sensing for AC or DC currents, featuring galvanic isolation and a small footprint for high-frequency applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings. [See More]
- Current Type: AC Current; DC Current
- Current: 0.0 to 50
- Technology: Hall-Effect
- Voltage: 5
from Allen-Bradley / Rockwell Automation
Three-Phase Current Monitoring Module [See More]
- Current Type: AC Current
from DigiKey
Current Sensor 20A Channel Current Sensor IoT Finished Device [See More]
- Current Type: AC Current
- Current: 20
- Mounting / Configuration: IoT Finished Device
- Voltage: 2 to 3.8
from Advantech
This split-core current transducer, Model JC36S500-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA software for... [See More]
- Current Type: AC Current
- Current: 500
- Mounting / Configuration: Clamp or Bolt On
- Accuracy: 2
from Isabellenhutte USA
IAS is a cutting-edge current sensor that uses shunt and TMR (tunnel magneto resistance) current measurement to meet the highest standards of functional safety and availability. Engineered for redundant sensing with configurable overcurrent threshold detection (OCD), this innovative product ensures... [See More]
- Current Type: AC Current; DC Current
- Mounting / Configuration: Bar Bus Mounting
- Technology: MagnetoResistive; Shunt
- Current: 1000 to 2500
from Infineon Technologies AG
XENSIV ™ - TLE4972-AE35D5 magnetic coreless current sensor in a leaded TDSO-16 package. The Infineon TLE4972 provides an analogue sensor signal proportional to the measured current as well as two fast overcurrent detection pins. Due to its differential measurement principle it is robust... [See More]
- Current Type: AC Current; DC Current
- Voltage: 3.1
- Technology: Hall-Effect
- Accuracy: 2
from Hottinger Brüel & Kjær A/S
Large Aperture, ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 1000 A RMS. Full aluminum body for superior EMI shielding. Extended operating temperature range. Large aperture ø41 mm for cables and bus bars. [See More]
- Current Type: AC Current
- Current: 1000
- Technology: Fluxgate
from A.H. Systems Inc.
Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-614 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Loop Type: Closed Loop
- Current: 350
from RS Components, Ltd.
Current Sensor AC/DC 5V 5-Pin Case CB [See More]
- Current Type: AC Current; DC Current
- Approvals / Certifications: RoHS
- Mounting / Configuration: Through hole
from Allegro MicroSystems Inc.
DC to 5MHz, High-Accuracy Current Sensor with Reference or Fault Output. Part number: ACS37031LLZATR-090B3. The ACS37030 and ACS37032 are fully integrated current sensor IC that senses current flowing through the primary conductor. Key specifications. DC to 5 MHz bandwidth. Hall + coil, galvanically... [See More]
- Current Type: AC Current; DC Current
- Current: 0.0 to 90
- Technology: Inductive; Hall-Effect
- Voltage: 3.3
from DigiKey
Current Sensor 150A Channel Current Sensor IoT Finished Device [See More]
- Current Type: AC Current
- Current: 150
- Mounting / Configuration: IoT Finished Device
- Voltage: 2 to 3.8
from Advantech
Clamp-on split-core current transducer, Model JC10F50-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA software for... [See More]
- Current Type: AC Current
- Current: 50
- Mounting / Configuration: Clamp or Bolt On
- Accuracy: 2
from Infineon Technologies AG
XENSIV ™ - TLE4972-AE35S5 magnetic coreless current sensor in a leadless VSON-6 package. The Infineon TLE4972 –AE35S5 is a high precision current sensor based on Hall technology. Due to its differential measurement principle it is robust against stray fields and suited for current... [See More]
- Current Type: AC Current; DC Current
- Voltage: 3.1
- Technology: Hall-Effect
- Accuracy: 2
from Hottinger Brüel & Kjær A/S
Ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 1200 A RMS. Built-in calibration windings for low current full scale calibration. Full aluminum body for superior EMI shielding. Extended operating temperature range. Large... [See More]
- Current Type: AC Current
- Current: 1500
- Technology: Fluxgate
from A.H. Systems Inc.
The BCP-620 broadband current probe is a toroidal transformer used to measure RF current without directly connecting to the electrical conductor or cable under test. The conductor passing through the aperture of the current probe acts as a single turn primary of the transformer. The secondary is... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Loop Type: Closed Loop
- Current: 200
from RS Components, Ltd.
Current Sensor AC/DC 5V 5-Pin Case CB [See More]
- Current Type: AC Current; DC Current
- Approvals / Certifications: RoHS
- Mounting / Configuration: Through hole
from Allegro MicroSystems Inc.
The ACS722 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 5V. * Note: If you have issues logging into this feature you may need to enable 3rd... [See More]
- Current Type: AC Current; DC Current
- Current: 0.0 to 50
- Technology: Hall-Effect
- Voltage: 3.3
from DigiKey
Current Sensor 150A Channel Current Sensor IoT Finished Device [See More]
- Current Type: AC Current
- Current: 150
- Mounting / Configuration: IoT Finished Device
- Voltage: 2 to 3.8
from Infineon Technologies AG
XENSIV ™ - TLI4971-A025T5-E0001 magnetic coreless current sensor with analog interface and dual fast over-current detection outputs. The Infineon XENSIVTM TLI4971-A025T5-E0001 is a new sensor, pre-programmed to the 25A measurement range. It offers high precision current measurement in... [See More]
- Current Type: AC Current; DC Current
- Current: 25
- Technology: Hall-Effect
- Voltage: 3.1
from Hottinger Brüel & Kjær A/S
Ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 200 A RMS. Full aluminum body for superior EMI shielding. Extended operating temperature range. Large aperture ø27.6 mm for cables and bus bars. Industry standard DSUB... [See More]
- Current Type: AC Current
- Current: 300
- Technology: Fluxgate
from A.H. Systems Inc.
Injection Probe calibration fixtures are a part of the test equipment required by most of the Bulk current Injection Test Procedure Specifications. The Calibration Fixture allows the user to quickly and easily calibrate the injection probe prior to performing the compliance testing. It exceeds... [See More]
- Current Type: AC Current
- Frequency Range: 20 to 5.00E8
- Mounting / Configuration: Clamp or Bolt On
from RS Components, Ltd.
Current Sensor AC/DC 5V 5-Pin Case CB [See More]
- Current Type: AC Current; DC Current
- Approvals / Certifications: RoHS
- Mounting / Configuration: Through hole
from Allegro MicroSystems Inc.
The ACS723 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 3.3V. * Note: If you have issues logging into this feature you may need to enable 3rd... [See More]
- Current Type: AC Current; DC Current
- Current: 0.0 to 50
- Technology: Hall-Effect
- Voltage: 5
from DigiKey
Current Sensor 500A Channel Current Sensor IoT Finished Device [See More]
- Current Type: AC Current
- Current: 500
- Mounting / Configuration: IoT Finished Device
- Voltage: 2 to 3.8
from Hottinger Brüel & Kjær A/S
Ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 200 A RMS. Built-in calibration windings for low current full scale calibration. Full aluminum body for superior EMI shielding. Extended operating temperature range. Large... [See More]
- Current Type: AC Current
- Current: 300
- Technology: Fluxgate
from A.H. Systems Inc.
The test fixture is composed of an electrically short section of trough transmission line. The short section permits the measurement of current in the center conductor of the line, while the current probe is clamped around the center conductor. The fixture's output terminal is terminated in a 50 ohm... [See More]
- Current Type: AC Current
- Frequency Range: 20 to 5.00E8
- Mounting / Configuration: Clamp or Bolt On
from RS Components, Ltd.
Current Sensor AC/DC 5V 8-Pin SOIC N [See More]
- Current Type: AC Current; DC Current
- Approvals / Certifications: RoHS
- Mounting / Configuration: Surface mount
from Allegro MicroSystems Inc.
Isolated 500kHz TMR Current Sensor in SOT23-W Package. Part number: ACS39402KLHBTR-010U. Our ACS39402 current sensor simplifies current measurement with its compact SOT23-W package, eliminating the need for external shunt resistors and isolated op-amps. Key specifications. Measuring range: ±10 A. [See More]
- Current Type: AC Current; DC Current
- Current: 0.0 to 10
- Technology: MagnetoResistive
- Voltage: 3 to 5.5
from DigiKey
Current Sensor 500A Channel Current Sensor IoT Finished Device [See More]
- Current Type: AC Current
- Current: 500
- Mounting / Configuration: IoT Finished Device
- Voltage: 2 to 3.8
from A.H. Systems Inc.
The ICP-621 injection current probe is used for specifications that require the injection of large frequency currents into cable bundles and individual wires. It can be used as an injection source as well as a sensitive monitoring probe. The ICP-621 has an input power rating of 100 watts CW for 30... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Loop Type: Closed Loop
- Frequency Range: 10000 to 1.00E8
from RS Components, Ltd.
Current Sensor AC/DC 5V 8-Pin SOIC N [See More]
- Current Type: AC Current; DC Current
- Approvals / Certifications: RoHS
- Mounting / Configuration: Surface mount
from Allegro MicroSystems Inc.
The ACS37800 simplifies power monitoring in AC and DC systems, providing accurate measurements of active, reactive, and apparent power, along with RMS voltage, current, and integrated fault protection. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in... [See More]
- Current Type: AC Current; DC Current
- Current: 0.0 to 50
- Technology: Hall-Effect
- Voltage: 5
from DigiKey
AEC-Q100 QUALIFIED 80ARMS 500KHZ [See More]
- Current Type: AC Current
- Mounting / Configuration: "10-SOIC"
- Technology: Hall-Effect
- Current: 120
from A.H. Systems Inc.
Injection Current Probes are used to inductively couple large RF currents into conductors passing through their aperture. The conductors are signal, control and power circuits of equipment under test for conducted susceptibility or immunity. This injection current probe is used to couple large RF... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Loop Type: Closed Loop
- Frequency Range: 2.00E6 to 5.00E8
from RS Components, Ltd.
Current Sensor AC/DC 5V 8-Pin SOIC N [See More]
- Current Type: AC Current; DC Current
- Approvals / Certifications: RoHS
- Mounting / Configuration: Surface mount
from Allegro MicroSystems Inc.
Ultra ‑Low ‑Loss Isolated Hall ‑Effect Current Sensor (±200 A) in Compact PSOF ‑8 package. Part number: ACS37200LLXTR-100B3. The ACS37200 is an ultra-compact ±200A integrated current sensor with an 8-pin PSOF package features a low 50 µ Ω conductor resistance and 565VRMS... [See More]
- Current Type: AC Current; DC Current
- Current: 0.0 to 100
- Technology: Hall-Effect
- Voltage: 3.3
from DigiKey
10 CHANNELS AC CURRENT SENSOR RS [See More]
- Current Type: AC Current
- Current: 5
- Mounting / Configuration: Module
- Voltage: 23.5 to 24.5
from A.H. Systems Inc.
Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-618 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure... [See More]
- Current Type: AC Current
- Current: 60 to 350
- Mounting / Configuration: Clamp or Bolt On
- Frequency Range: 100000 to 5.00E8
from RS Components, Ltd.
Current Sensor AC/DC 3.3V 8-Pin SOIC N [See More]
- Current Type: AC Current; DC Current
- Approvals / Certifications: RoHS
- Mounting / Configuration: Surface mount
from DigiKey
10 CHANNELS AC CURRENT SENSOR RS [See More]
- Current Type: AC Current
- Current: 50
- Mounting / Configuration: Module
- Voltage: 23.5 to 24.5
from A.H. Systems Inc.
Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-615 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure... [See More]
- Current Type: AC Current
- Current: 80 to 400
- Mounting / Configuration: Clamp or Bolt On
- Frequency Range: 10000 to 5.00E8
from RS Components, Ltd.
Current Sensor AC/DC 5V 8-Pin SOIC N [See More]
- Current Type: AC Current; DC Current
- Approvals / Certifications: RoHS
- Mounting / Configuration: Surface mount
from DigiKey
Current Sensor Channel [See More]
- Current Type: AC Current
from A.H. Systems Inc.
Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-616 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure... [See More]
- Current Type: AC Current
- Current: 40 to 600
- Mounting / Configuration: Clamp or Bolt On
- Frequency Range: 10000 to 1.50E8
from RS Components, Ltd.
Current Sensor AC/DC 3.3V 8-Pin SOIC N [See More]
- Current Type: AC Current; DC Current
- Approvals / Certifications: RoHS
- Mounting / Configuration: Surface mount
from DigiKey
WIRELESS AC CURRENT METER, CLAMP [See More]
- Current Type: AC Current
from RS Components, Ltd.
Single-Phase, Dual-Mode(AC/DC) Power-Mon [See More]
- Current Type: AC Current; DC Current
- Approvals / Certifications: RoHS
- Mounting / Configuration: Surface mount
- Operating Temperature: -40
from DigiKey
WIRELESS AC CURRENT METER, CLAMP [See More]
- Current Type: AC Current
- Voltage: 2 to 3.8
- Current: 20 to 150
- Accuracy: 2
from RS Components, Ltd.
12-Bit Digital Contactless Angle Sensor [See More]
- Current Type: AC Current
- Current: 0.0138
- Mounting / Configuration: QFN-16
- Approvals / Certifications: RoHS
from RS Components, Ltd.
12-Bit Digital Contactless Angle Sensor [See More]
- Current Type: AC Current
- Current: 0.0138
- Mounting / Configuration: QFN-16
- Approvals / Certifications: RoHS
from RS Components, Ltd.
12-Bit Digital Contactless Angle Sensor [See More]
- Current Type: AC Current
- Current: 0.0138
- Mounting / Configuration: QFN-16
- Approvals / Certifications: RoHS
from RS Components, Ltd.
12-Bit Digital Contactless Angle Sensor [See More]
- Current Type: AC Current
- Current: 0.0138
- Mounting / Configuration: QFN-16
- Approvals / Certifications: RoHS
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
For indoor use. Insulation category: CAT IV 250 or CAT IIl 600;. CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive;. Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility;. ULCertification 1: E341727, reference standard: EEE... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Loop Type: Open Loop
- Current: 50 to 3000
from HARTING Inc. of North America
The new current sensors from HARTING have a robust design, making them ideal in harsh conditions for markets such as rail technology and renewal energy. . Rapid, accurate current measurement is required for the precise regulation of power semiconductor systems such as frequency... [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Closed Loop
- Mounting / Configuration: Clamp or Bolt On
from Eaton Corporation - Sensors
The CurrentWatch EAC Series from Eaton ’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of... [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
- Loop Type: Open Loop
- Current: 2 to 5
from KEMET Electronics Corporation
The C/CT-1216 clamp-on current sensor can be used to measure currents in live wires. Applications. Typical applications include EMS current measurement, high performance distributions boards, power conditioners, power monitoring systems, inverters and industrial machineries. [See More]
- Current Type: AC Current
- Technology: Inductive
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from Airotronics
The CS is an over or under current sensing control. Toroidal sensing means no break in the power wiring. The combination of the over current LED, current adjustment, and percentage trip adjustment provides easy and accurate setting. CS can handle loads up to 20 amps with time delays up to 100 secs. [See More]
- Current Type: AC Current; DC Current
- Technology: Inductive
- Loop Type: Open Loop
- Mounting / Configuration: Clamp or Bolt On
from LEM USA, Inc.
LEM products fall broadly into multiple areas of application and are used within general industry, automotive industry, for railway and trackside applications, energy measurement relating to railway on-board applications, energy & automation, battery monitoring, and in Wi-LEM - wireless... [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from Time Mark Corporation
The Model 272 3-Phase Current Unbalance Detector monitors 3-phase lines to detect an unbalanced current. It can also monitor three separate single phase lines for equal current levels. The percentage of unbalance is adjusted from 2% to 25% by adjusting a front panel control. An unbalance greater... [See More]
- Current Type: AC Current
- Current: 1 to 5
- Mounting / Configuration: SMD
- Voltage: 24
from Setra Systems
DESCRIPTION. The Mini Current Switch (Model CCM) is the industry ’s smallest split core current switch. It features an integrated mounting flange with DIN-rail capability offers increased installation convenience at no additional cost to the end user. The Model CCM is a cost effective solution... [See More]
- Current Type: AC Current
- Current: 0.1500 to 60
- Mounting / Configuration: Clamp or Bolt On
- Voltage: 30
from Transcat, Inc.
Product Highlights. Hioki current sensors are best-in-class devices for use with power meters, PQAs and Memory HiCorders. The CT9667 series are flexible Rogowski type AC sensors comprising of 3 different models in various loop diameter sizes from 100 to 254 mm. The 100mm and 180mm diameter sensor... [See More]
- Current Type: AC Current
- Frequency Range: 10 to 20000
- Current: 500 to 5000
from Ohio Semitronics, Inc.
OSI manufactures AC current switches that monitor load currents of devices such as fans, pumps and other critical items. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application. [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
- Loop Type: Open Loop; Closed Loop
- Frequency Range: 12 to 425
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Inductive
- Current: 5000
from American Aerospace Controls, Inc.
Heavy industrial; output spdt-relay (10A contacts); auto reset; adjustable (20% to 100%); power 115Vac; frequency 47-63Hz; temperature -20 ° to +71 °C; aperture 3/4 inch dia; metal case; barrier screw terminations [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
- Technology: Hall-Effect (optional feature)
- Current: 0.0 to 300
from Johnson Controls, Inc.
Our Current Sensors and Current Transducers are perfect for monitoring current loads on pumps, driving fans, blowers, heating coils and more. At Johnson Controls, we design each Current Sensor and Current Transducer to operate non-intrusively and detect the currents flowing through cables and wires. [See More]
- Current Type: AC Current
- Electrical Output: Voltage (optional feature); Outputs an analog current signal (optional feature); "Output" is a switch or alarm signal
- Mounting / Configuration: Clamp or Bolt On
from Tamura Corporation of America
The magnetic flux created by the primary current (If) is balanced through a secondary coil using the magnetic probe device to provide a feedback and associated electronic circuitry to drive a compensating current in the secondary coil. The secondary (compensating) current is an exact (instantaneous)... [See More]
- Current Type: AC Current; DC Current
- Technology: Flux Gate
- Loop Type: Closed Loop
- Mounting / Configuration: Printed Circuit Board
from Define Instruments
What it does: Clips around a cable to measure AC current. Outputs a 0-10V DC signal. The ACCS-010 is a self powered AC current sensor with no external supply required. It converts a high current AC signal into an industry standard 0 –10V DC isolated output. The ACCS-010 can be used to monitor... [See More]
- Current Type: AC Current; DC Current
- Response Time: 250000
- Current: 100 to 200
- Accuracy: 1
from Honeywell Sensing & IoT
CSDA Series digital current sensors provide a logic level output that changes from the approximate Vcc to 0.4 V when the sensed current exceeds the operate point. Each digital sensor operates on ac or dc current; however, the output will turn off at every zero crossing when sensing AC current. [See More]
- Current Type: AC Current; DC Current
- Voltage: 6 to 16
- Mounting / Configuration: Printed Circuit Board
- Response Time: 100
from General Magnetics Corporation
Operating Frequency: 20 kHz. – 200 kHz. Ideal for SMPS Applications. Fully encapsulated. Conforms to UL94-V0. Conforms to RoHS Requirements. Rated load is that which results in 1 volt per amp output [See More]
- Current Type: AC Current
- Technology: Inductive
- Loop Type: Closed Loop
- Mounting / Configuration: Printed Circuit Board
from CARLO GAVAZZI Automation Components
CARLO GAVAZZI is proud to announce the addition of a compact ON/OFF current sensor, which is ideal for monitoring of critical loads such as fans, water pumps, lighting, and motors. The EISH Series can detect current as low as 200 mA AC and up to 60 Amps AC, making it optimal for applications in a... [See More]
- Current Type: AC Current
- Current: 0.0 to 60
- Mounting / Configuration: Panel Mount (optional feature); DIN Rail
- Voltage: 0.0 to 250
from MultiDimension Technology Co., Ltd.
Description. TMR7304-B is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-B. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]
- Current Type: AC Current; DC Current
- Current: 6 to 50
- Loop Type: Closed Loop
- Voltage: 5
from Hoyt Electrical Instrument Works, Inc.
The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AA1 AA3 are self powered (i.e. no auxiliary required) average sensing RMS calibrated... [See More]
- Current Type: AC Current
- Mounting / Configuration: DIN Rail
- Loop Type: Closed Loop
- Current: 0.5000 to 10
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
0-10Vac/Rated(passive) [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Loop Type: Open Loop
- Current: 100 to 200000
from Eaton Corporation - Sensors
The CurrentWatch EDC Series from Eaton ’s electrical business combines a hall effect sensor and signal conditioner into a single package for use in DC current applications up to 300A. The EDC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0... [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Panel Mount
from KEMET Electronics Corporation
The CT Series Low Alternating Current Sensors can be used to detect very low current levels and for overcurrent protection in electronic appliances. Applications. Typical applications include overcurrent detection in microcontroller-based equipment, refrigerators, air conditioners, inductive... [See More]
- Current Type: AC Current
- Technology: Inductive
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from Airotronics
The HCS is a high-range current sensor with sense capabilities from 8 to 60 amps AC. The set point is either factory fixed or adjustable. HCS is completely self-powered with solid state DC switching to interface with a Programmable Logic Control (PLC) or control relays. [See More]
- Current Type: AC Current
- Technology: Inductive
- Loop Type: Open Loop
- Mounting / Configuration: Clamp or Bolt On
from Time Mark Corporation
The Model 274 3-Phase Current Monitor is designed to monitor all legs of a 3-phase line, and can also be used to monitor three individual single-phase lines. The output relay will energize on an over-current condition on any one of the 3 monitored lines. Two indicator lamps are provided to show when... [See More]
- Current Type: AC Current
- Current: 1 to 5
- Mounting / Configuration: SMD
- Voltage: 20 to 28
from Setra Systems
The CSC split core current swtich design is ideal for existing installations as it can easily be clamped onto existing power cable or wires. These units are offered with industry standard 135 Amp or 200 Amp output and very low fixed or adjustable setpoints. Setpoints can be adjusted for over or... [See More]
- Current Type: AC Current
- Current: 0.1500 to 200
- Mounting / Configuration: Clamp or Bolt On
- Voltage: 600
from Transcat, Inc.
Product Highlights. High-precision sensors to view waveforms or to use with power meters (for AC/DC). Super high precision: ±0.05% rdg. ±0.01% f.s. Excellent characteristics: Conductor position/external magnetic field/magnetization effect. CAT III 1000 V Safety. Convenient voltage output... [See More]
- Current Type: AC Current; DC Current
- Current: 500
from Ohio Semitronics, Inc.
OSI manufactures absolute average AC current transducers which provide an isolated DC analog output that is directly proportional to the current input. The output is derived from the average absolute value of the input waveform and calibrated in terms of the RMS value of an input sine wave. We... [See More]
- Current Type: AC Current
- Current: 0.0 to 2000
- Mounting / Configuration: Clamp or Bolt On; Panel Mount; DIN Rail-Mount
- Frequency Range: 48 to 400
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Inductive
- Current: 500
from American Aerospace Controls, Inc.
Wide frequency; output spdt-relay (10A contacts); auto reset; adjustable (20% to 100%); power 115Vac; frequency 47-400Hz; temperature -20 ° to +71 °C; aperture 3/4 inch dia; metal case; barrier screw terminations [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
- Technology: Hall-Effect (optional feature)
- Current: 0.0 to 300
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from Define Instruments
What it does: Clips around a cable to measure HIGH AC current. Outputs a 4-20mA signal. The ACCS-420 is a loop powered AC current sensor that converts and isolates a high current AC signal into an industry standard 4 –20mA DC signal. It can be used to monitor AC current loads in switchboards,... [See More]
- Current Type: AC Current; DC Current
- Voltage: 15 to 36
- Current: 100 to 200
- Response Time: 250000
from Honeywell Sensing & IoT
CSDA Series digital current sensors provide a logic level output that changes from the approximate Vcc to 0.4 V when the sensed current exceeds the operate point. Each digital sensor operates on ac or dc current; however, the output will turn off at every zero crossing when sensing AC current. [See More]
- Current Type: AC Current; DC Current
- Voltage: 6 to 16
- Mounting / Configuration: Printed Circuit Board
- Response Time: 100
from General Magnetics Corporation
In 1985, an engineer at Amecon inc. had the bright idea that increasing turns in a current transformer results in a smaller CT size and smaller secondary currents. This makes the CT suitable for use in electronic circuits. Despite reservations from the management who argued that the world was not... [See More]
- Current Type: AC Current
- Technology: Inductive
- Loop Type: Closed Loop
- Mounting / Configuration: Printed Circuit Board
from MultiDimension Technology Co., Ltd.
Description. TMR7304-C is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-C. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]
- Current Type: AC Current; DC Current
- Current: 6 to 50
- Loop Type: Closed Loop
- Voltage: 5
from Hoyt Electrical Instrument Works, Inc.
Use in conjunction with earth leakage relays (type A). Designed to detect leakage current and transmit a. Proportional signal to an earth leakage relay. Surface mounting with 4 fixing slots (not BZCT210). Slim design only 20mm width [See More]
- Current Type: AC Current; DC Current
- Mounting / Configuration: Through Hole (Toroid)
- Technology: Inductive
- Current: 0.0300 to 100000
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
0-5Vac/Rated-B [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Loop Type: Open Loop
- Current: 100 to 200000
from Eaton Corporation - Sensors
The CurrentWatch ECS Series from Eaton ’s electrical business is a family of solid-state adjustable current switches, ideal for providing status information on electrical equipment. The ECS is excellent for new installations, where the conductors run through the housing, requiring no cutting. [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount; DIN Rail
- Loop Type: Open Loop
- Current: 1 to 150
from Time Mark Corporation
The Model 2744 3-Phase Over Current Monitor is designed to monitor the current level of a three-phase line or to compare the currents of three single-phase lines. If one or more current inputs rises above the trip level after the start delay has expired, the internal relay will de-energize. An... [See More]
- Current Type: AC Current
- Current: 1 to 5
- Mounting / Configuration: SMD
- Voltage: 20 to 28
from Setra Systems
The CSS solid core current switch's convenient wide orifice allows easy pass through of the conductor, making it ideal for new installations. These units are solid state switches and have accurate very low fixed or user adjustable setpoints, and are ideal for direct drive units, small exhaust fans,... [See More]
- Current Type: AC Current
- Current: 0.2500 to 200
- Mounting / Configuration: Clamp or Bolt On
- Voltage: 600
from Transcat, Inc.
Product Highlights. Hioki clamp on meters are best-in-class measuring devices incorporating Hioki ’s expertise in current sensing technology. The CT7731 is a 100 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 for convenient field testing, while delivering an extended... [See More]
- Current Type: AC Current; DC Current
- Current: 100
from Ohio Semitronics, Inc.
OSI manufactures true RMS AC current transducers which provide accurate measurement of the true RMS value of input signals over a wide frequency range. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application. [See More]
- Current Type: AC Current
- Current: 0.0 to 40000
- Mounting / Configuration: Panel Mount; DIN Rail-Mount
- Frequency Range: 10 to 20000
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Inductive
- Current: 50000
from American Aerospace Controls, Inc.
Industrial grade; output solid state switch; automatic reset; powered by input; adjustable trip point; frequency 50-400Hz; temperature -20 ° to +70 °C; aperture 3/4 inch dia; plastic case; barrier screw terminations [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
- Technology: Hall-Effect (optional feature)
- Current: 0.0 to 250
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Panel Mount
from Honeywell Sensing & IoT
CSDA Series digital current sensors provide a logic level output that changes from the approximate Vcc to 0.4 V when the sensed current exceeds the operate point. Each digital sensor operates on ac or dc current; however, the output will turn off at every zero crossing when sensing AC current. [See More]
- Current Type: AC Current; DC Current
- Voltage: 6 to 16
- Mounting / Configuration: Printed Circuit Board
- Response Time: 100
from MultiDimension Technology Co., Ltd.
Description. TMR7304-D is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-D. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]
- Current Type: AC Current; DC Current
- Current: 6 to 50
- Loop Type: Closed Loop
- Voltage: 5
from Hoyt Electrical Instrument Works, Inc.
Used in conjunction with earth leakage relays (type A). Designed to detect leakage current and transmit a. Proportional signal to an earth leakage relay. Suitable for installations that use busbars [See More]
- Current Type: AC Current; DC Current
- Mounting / Configuration: Through Hole (Toroid)
- Technology: Inductive
- Power Requirements: Self-powered
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
0-5Vac/Rated-A [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Loop Type: Open Loop
- Current: 100 to 200000
from Eaton Corporation - Sensors
The CurrentWatch ECS7 Series load monitoring switches from Eaton ’s electrical business are designed for overload, underload or operating window applications. Upon sensing an average operating current, the ECS7 Series self-learns and establishes a limit-alarm trip point based on ± 15%... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On; DIN Rail
- Loop Type: Open Loop
- Current: 1.5 to 150
from Time Mark Corporation
The Model 2742 3-Phase Over/Under Current Monitor is designed to monitor the current level of a 3-phase line or to compare the currents of three single-phase lines. The Model 2742 is factory-set as an over-current monitor; that is, if one or more current inputs rises above the trip level, the... [See More]
- Current Type: AC Current
- Current: 1 to 5
- Mounting / Configuration: SMD
- Voltage: 20 to 28
from Transcat, Inc.
Product Highlights. Hioki clamp on meters are best-in-class measuring devices incorporating Hioki ’s expertise in current sensing technology. The CT7736 is a 600 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 for convenient field testing, while delivering an extended... [See More]
- Current Type: AC Current; DC Current
- Current: 600
from Ohio Semitronics, Inc.
Operating on the Rogowski principle, OSI has a variety of flexible current sensors available in different sizes to fit your measurement needs. Additional sizes available by special order. We invite you to chat live with our application and product specialists to find or create a solution that works... [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount; DIN Rail-Mount
- Loop Type: Open Loop; Closed Loop
- Current: 0.0 to 300000
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Inductive
- Current: 1000
from American Aerospace Controls, Inc.
Industrial grade; output spdt-relay (2A contacts); automatic reset; adjustable trip point; power 115Vac; frequency 50-400Hz; temperature -20 ° to +70 °C; aperture 3/4 inch dia; plastic case; barrier screw terminations [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
- Technology: Hall-Effect (optional feature)
- Current: 0.0 to 250
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Panel Mount
from Honeywell Sensing & IoT
CSL Series inductive analog current sensors incorporate the SS490 Series linear Hall-effect sensor ICs. The sensing element is encapsulated in a printed circuit board-mountable plastic package. The combination of sensor and flux collector comprises the current sensor assembly. These sensors are... [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from MultiDimension Technology Co., Ltd.
Description. TMR7304-E is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-E. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]
- Current Type: AC Current; DC Current
- Current: 75
- Loop Type: Closed Loop
- Voltage: 5
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
24V/1.5A [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Loop Type: Open Loop
- Current: 100 to 200000
from Eaton Corporation - Sensors
The CurrentWatch ECSJ Series current operated switches from Eaton ’s electrical business provide the same dependable indication of status offered by the CurrentWatch ECS Series, but with the added benefit of increased setpoint precision. A choice of three, jumper-selectable input ranges allows... [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount; DIN Rail
- Loop Type: Open Loop
- Current: 1 to 175
from Time Mark Corporation
The Model 173 AC Current Monitor is a single set-point AC current monitor. It can be used to detect either over current or under current, depending on whether the set-point is set above or below the input current. An LED indicator illuminates whenever the current is above the set-point. Two... [See More]
- Current Type: AC Current
- Current: 0.0 to 5
- Mounting / Configuration: SMD
- Voltage: 120 to 260
from Transcat, Inc.
Product Highlights. Hioki clamp on meters are best-in-class measuring devices incorporating Hioki ’s expertise in current sensing technology. The CT7742 is a 2000 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 for convenient field testing, while delivering an... [See More]
- Current Type: AC Current; DC Current
- Frequency Range: 0.0 to 5000
from Ohio Semitronics, Inc.
OSI manufactures current sensors that are closed loop, highly-precise, and designed for AC, DC, pulse, and variable-frequency drives. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application. [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Closed Loop
- Mounting / Configuration: Panel Mount; Printed Circuit Board
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Inductive
- Current: 50000
from American Aerospace Controls, Inc.
Current controller: output spdt relay (2A contacts); auto reset; adjustable (20% to 100%); power 115Vac; frequency 50-400Hz; temperature -20 ° to +71 °C; aperture 3/4 inch dia; plastic case; barrier screw terminations [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
- Technology: Hall-Effect (optional feature)
- Current: 0.0 to 300
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Panel Mount
from Honeywell Sensing & IoT
CSL Series inductive analog current sensors incorporate the SS490 Series linear Hall-effect sensor ICs. The sensing element is encapsulated in a printed circuit board-mountable plastic package. The combination of sensor and flux collector comprises the current sensor assembly. These sensors are... [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from MultiDimension Technology Co., Ltd.
Description. TMR7308-B is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7308-B. Features and Benefits. Low temperature coefficient Galvanic isolation. High immunity to... [See More]
- Current Type: AC Current; DC Current
- Current: 50 to 100
- Loop Type: Closed Loop
- Voltage: 15
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
5Aac/Rated [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Loop Type: Open Loop
- Current: 100 to 200000
from Eaton Corporation - Sensors
The CurrentWatch ECSTD Series from Eaton ’s electrical business is a family of high performance current operated switches with field adjustable time delay to help minimize nuisance trips during start-up and operation. Designed for motor status applications where setpoint accuracy and... [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount; DIN Rail
- Loop Type: Open Loop
- Current: 1.5 to 175
from Time Mark Corporation
The Model 1732 AC Current Monitor is a single set-point current monitor. It can be used to detect either over current or under current, depending on whether the trip point is set above or below the input current. Dual LED indicators on the front or top of the unit give a clear visual reference for a... [See More]
- Current Type: AC Current
- Current: 25 to 150
- Mounting / Configuration: SMD
- Voltage: 120 to 260
from Transcat, Inc.
Product Highlights. CAT III 1000 V, 200A AC/DC rated current, DC to 500kHz response, core dia. 24 mm (0.94 in), cord length 3 m (9.84 ft) [See More]
- Current Type: AC Current; DC Current
- Current: 200
from Ohio Semitronics, Inc.
OSI manufactures current sensors that are open loop, highly-precise, and designed for AC, DC, pulse, and variable-frequency drives. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application. [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Panel Mount; DIN Rail-Mount
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Inductive
- Current: 5000
from American Aerospace Controls, Inc.
Aircraft do-160; output spdt-relay; automatic reset; power +24 to +32Vdc; response 200m-sec; temperature -55 ° to +70 °C; aperture 3/8 inch dia; metal case; connector terminations; do-160 environmental requirements [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
- Technology: Hall-Effect (optional feature)
- Current: 0.0 to 75
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from Honeywell Sensing & IoT
CSL Series in-circuit analog current sensors incorporate the SS490 Series linear Hall-effect sensor ICs. The sensing element is encapsulated in a printed circuit board-mountable plastic package. The combination of sensor and flux collector comprises the current sensor assembly. These sensors are... [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from MultiDimension Technology Co., Ltd.
Description. TMR7309-B is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7309-B. Features and Benefits. Low temperature coefficient Galvanic isolation. High immunity to... [See More]
- Current Type: AC Current; DC Current
- Current: 125
- Loop Type: Closed Loop
- Voltage: 15
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
24V/1A [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Loop Type: Open Loop
- Current: 100 to 200000
from Time Mark Corporation
The Model 2780 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC voltage output. A linear transformer input is coupled to a solid-state output amplifier. The Model 2780 is powered by a 115 VAC source, and is socket-mounted for ease of use. Model 2780... [See More]
- Current Type: AC Current
- Current: 0.0 to 5
- Mounting / Configuration: Socket
- Voltage: 115 to 230
from Transcat, Inc.
Product Highlights. CAT III 1000 V, 500A AC/DC rated current, DC to 100kHz response, core dia. 36 mm (1.42 in), cord length 3 m (9.84 ft) [See More]
- Current Type: AC Current; DC Current
- Current: 500
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Inductive
- Current: 500
from American Aerospace Controls, Inc.
Features. RTCA DO-160E compliant; See outline drawing for Section & Category. Frequency range 360 Hz to 650 Hz. Output SPST-Relay with 1 amp contact rating. Automatic reset. 28 VDC nominal supply. Custom units available [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Inductive
- Current: 0.0 to 75
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from Honeywell Sensing & IoT
CSL Series in-circuit analog current sensors incorporate the SS490 Series linear Hall-effect sensor ICs. The sensing element is encapsulated in a printed circuit board-mountable plastic package. The combination of sensor and flux collector comprises the current sensor assembly. These sensors are... [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from MultiDimension Technology Co., Ltd.
Description. TMR7559-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7559-B. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]
- Current Type: AC Current; DC Current
- Current: 100 to 250
- Loop Type: Closed Loop
- Voltage: 5
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
100mVac/KA(naked) [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Loop Type: Open Loop
- Current: 100 to 200000
from Time Mark Corporation
The Model 278 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC output. A linear transformer input is coupled to a solid-state output amplifier. The Model 278 is powered by a 115 VAC source, and is socket-mounted for ease of use. Model 278 Current... [See More]
- Current Type: AC Current
- Current: 0.0 to 5
- Mounting / Configuration: 8-Pin Socket
- Voltage: 115 to 230
from Transcat, Inc.
Product Highlights. CAT III 1000 V, 50A AC/DC rated current, DC to 1MHz response, core dia. 24 mm (0.94 in), cord length 3 m (9.84 ft) [See More]
- Current Type: AC Current; DC Current
- Current: 50
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Inductive
- Current: 500
from American Aerospace Controls, Inc.
Clamp-on rms responding; output 0 to 5Vdc; accuracy 1%FS; frequency DC to 480Hz; power +24 to +32Vdc; response 100m-sec; temperature -25 ° to +75 °C; aperture 1+1/2 inch dia; metal case; connector or barrier screw terminations [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Hall-Effect (optional feature)
- Current: 0.0 to 3000
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from Honeywell Sensing & IoT
CSL Series in-circuit analog current sensors incorporate the SS490 Series linear Hall-effect sensor ICs. The sensing element is encapsulated in a printed circuit board-mountable plastic package. The combination of sensor and flux collector comprises the current sensor assembly. These sensors are... [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from MultiDimension Technology Co., Ltd.
Description. TMR7559-C is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7559-C. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]
- Current Type: AC Current; DC Current
- Current: 100 to 250
- Loop Type: Closed Loop
- Voltage: 5
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
RS485 Modbus-Rtu [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Loop Type: Open Loop
- Current: 100 to 200000
from Time Mark Corporation
The 412 Automatic Reverse Controller is a current sensor designed to detect jamming of sewage grinders and to initiate the reversing of the grinder. The controller allows the selection of up to five forward/reverse cycles, and provides for an alarm output, if the number of cycles is exceeded. The... [See More]
- Current Type: AC Current
- Current: 5 to 10
- Mounting / Configuration: Panel Mount
- Voltage: 120
from Transcat, Inc.
Product Highlights. Power supply and signal output for Current Sensor CT7600 and CT7700 series. Simultaneous dual display of the measured values, frequency, and output rate. Four output formats to output data to loggers or other devices (via Display Unit). Supports AC adapter, AA alkaline batteries,... [See More]
- Current Type: AC Current; DC Current
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Inductive
- Current: 5000
from American Aerospace Controls, Inc.
MIL grade; output 0 to 5Vdc; accuracy 0.5%FS; power +24 to +32Vdc; frequency 375-475Hz (others available); response 10m-sec; temperature -55 ° to +85 °C; aperture 3/4 inch dia; solder, connector or barrier screw terminations [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
- Technology: Hall-Effect (optional feature)
- Current: 0.0 to 250
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from Honeywell Sensing & IoT
CSL Series in-circuit analog current sensors incorporate the SS490 Series linear Hall-effect sensor ICs. The sensing element is encapsulated in a printed circuit board-mountable plastic package. The combination of sensor and flux collector comprises the current sensor assembly. These sensors are... [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from MultiDimension Technology Co., Ltd.
Description. The TMR7616-C series current sensor IC operate on the principle of electromagnetic induction with high sensitivity, high signal-to-noise ratio tunneling magnetoresistance (TMR) sensors. With an internal conditioning circuit and electrical isolation between the primary and secondary... [See More]
- Current Type: AC Current; DC Current
- Current: 20 to 65
- Technology: Inductive
- Voltage: 3.3 to 5
from Time Mark Corporation
The Model 2722 Current Unbalance Detector is designed to monitor 3-phase AC current (or compare three single-phase AC currents). A solid-state electronic sensing circuit drives an internal DPDT relay which energizes during normal, balanced conditions. An unbalanced condition will cause the relay to... [See More]
- Current Type: AC Current
- Current: 1 to 5
- Mounting / Configuration: SMD
- Voltage: 20 to 28
from Transcat, Inc.
Product Highlights. Super high precision, ±0.06% amplitude accuracy, ±0.2 degree phase accuracy. Wide-bandwidth DC to 1 MHz (CT6862) excellent frequency characteristics. Applications in the fields of electric and hybrid electric vehicles. A wide operating temperature range is fit to the... [See More]
- Current Type: AC Current; DC Current
- Current: 1000
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Inductive
- Current: 50000
from American Aerospace Controls, Inc.
Process output 0 to 5Vdc; accuracy 1%FS; frequency 57-63Hz (others available); powered by input; response 150m -sec; temperature -20 ° to +70 °C; aperture 3/8 inch dia; metal case; barrier terminals [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
- Technology: Hall-Effect (optional feature)
- Current: 0.0 to 100
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from MultiDimension Technology Co., Ltd.
Description. TMR7302-E is based on the open loop integrated current sensor for measuring DC, AC, pulsed current and arbitrary waveform current with galvanic isolation and its internal temperature compensation circuitry provides excellent performance under different ambient temperature ranges. [See More]
- Current Type: AC Current; DC Current
- Current: 50 to 250
- Loop Type: Open Loop
- Voltage: 3.3 to 5
from Time Mark Corporation
The Model 421 detects an overload or under-load condition on all types of running motors; conveyor motors, elevator motors, mixer motors, submersible pumps, suction pumps, etc. The monitor detects the actual power used (voltage x current x power factor) and is more sensitive than simple current... [See More]
- Current Type: AC Current
- Current: 0.0 to 5
- Mounting / Configuration: SMD
- Voltage: 100 to 250
from Transcat, Inc.
Product Highlights. Achieve a maximum accuracy of ±0.16%, which is equivalent to power meters using a direct cable connection (when used with the POWER ANALYZER 3390). The cable connecting the power source and load can be made thicker and shorter to allow measurement to be performed in nearly... [See More]
- Current Type: AC Current; DC Current
- Current: 200
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Inductive
- Current: 500
from American Aerospace Controls, Inc.
Avg responding; output 0 to 5Vdc; accuracy 1%FS; frequency 57-63Hz (others available); powered by input; response 150m-sec; temperature -20 ° to +70 °C; aperture 3/4 inch dia; metal case; barrier screw terminations [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
- Technology: Hall-Effect (optional feature)
- Current: 0.0 to 300
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from MultiDimension Technology Co., Ltd.
Description. TMR7307-C series current sensor is a type of TMR based isolated, open loop current sensor. Benefits the wide bandwidth, it is suitable for measuring DC, AC, pulse and mixed types of current signals. The TMR7307-C series provides multiple current options as 20A, 25A, 32A, 40A, 50A. The... [See More]
- Current Type: AC Current; DC Current
- Current: 20 to 50
- Loop Type: Open Loop
- Voltage: 5
from Time Mark Corporation
The Model 273 Single Phase Current Monitor is a single set-point sensor. It can be used as either an over current or under current sensor, depending on the contacts used. This device can directly monitor AC currents in the range of 0.5 to 5 amps: or 2 to 10 amps, 50 to 400 Hz. Matching transformers... [See More]
- Current Type: AC Current
- Current: 0.5000 to 5
- Mounting / Configuration: 8-Pin Socket
- Voltage: 24
from Transcat, Inc.
Product Highlights. Achieve a maximum accuracy of ±0.16%, which is equivalent to power meters using a direct cable connection (when used with the POWER ANALYZER 3390). The cable connecting the power source and load can be made thicker and shorter to allow measurement to be performed in nearly... [See More]
- Current Type: AC Current; DC Current
- Current: 50
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Inductive
- Current: 5000
from American Aerospace Controls, Inc.
MIL grade; output 0 to 5Vdc; accuracy 1%FS; frequency 375 to 475Hz; response 150m-sec; temperature -55 ° to +85 °C; powered by input; aperture 3/8 or 3/4 inch dia; metal case; solder, connector or barrier terminations [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
- Technology: Hall-Effect (optional feature)
- Current: 0.0 to 400
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from MultiDimension Technology Co., Ltd.
Description. TMR7401-1000mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset voltage, temperature and non-linearity compensation, it provides... [See More]
- Current Type: AC Current; DC Current
- Technology: Inductive; MagnetoResistive
- Loop Type: Open Loop
- Current: 1
from Time Mark Corporation
The Model 275 Single Phase Current Monitor is designed for monitoring alternating current in the range of 1-5 amps, at 50 to 400 Hz. The Model 275 provides a contact transfer when the set current level is exceeded for a period longer than the time delay. The OVER-CURRENT indicator illuminates... [See More]
- Current Type: AC Current
- Current: 1 to 5
- Mounting / Configuration: Panel Mount
- Voltage: 24 to 120
from Transcat, Inc.
Product Highlights. Hioki clamp on meters are best-in-class measuring devices incorporating Hioki ’s expertise in current sensing technology. The CT7642 is a 2000 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 to capture instantaneous waveforms that can be output to... [See More]
- Current Type: AC Current; DC Current
- Current: 2000
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Inductive
- Current: 50000
from American Aerospace Controls, Inc.
Industrial grade; output 0 to 5Vdc; accuracy 1-2%FS; frequency 50 to 60Hz; response 80m-sec; temperature -20 ° to +70 °C; powered by input; aperture 3/4 inch dia; plastic case; barrier screw terminations [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
- Technology: Hall-Effect (optional feature)
- Current: 0.0 to 300
from Tamura Corporation of America
L18P***S05R Series. Hall Effect Current Sensors. Features: Open Loop type. Printed circuit board mounting. Integrated primary. Unipolar power supply. Busbar version from 40A to 60A. Insulated plastic case according to UL94V0. Regulated offset voltage. Advantages: Excellent accuracy and linearity. [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from MultiDimension Technology Co., Ltd.
Description. TMR7401-300mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset voltage, temperature and non-linearity compensation, it provides... [See More]
- Current Type: AC Current; DC Current
- Technology: Inductive; MagnetoResistive
- Loop Type: Open Loop
- Current: 0.3000
from Time Mark Corporation
The Model 2732 Single Phase Current Monitor is designed to continuously monitor single-phase AC current. It consists of a solid-state sensing circuit driving an internal electromechanical relay. The Model 2732 has two operating modes: over-current sensing or under-current sensing. The operating mode... [See More]
- Current Type: AC Current
- Current: 1 to 5
- Mounting / Configuration: SMD
- Voltage: 20 to 28
from Transcat, Inc.
Product Description. Hioki clamp on meters are best-in-class measuring devices incorporating Hioki ’s expertise in current sensing technology. The CT7631 is a 100 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 to capture instantaneous waveforms that can be output to... [See More]
- Current Type: AC Current; DC Current
- Current: 100
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
- Technology: Inductive
- Current: 500
from American Aerospace Controls, Inc.
Industrial grade; output 0 to 5Vdc; accuracy 0.5%FS; frequency 50 to 60Hz; response 130m-sec; temperature -20 ° to +70 °C; powered by input; aperture 1+1/2 inch dia; plastic case; barrier screw terminations [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
- Technology: Hall-Effect (optional feature)
- Current: 0.0 to 1000
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from MultiDimension Technology Co., Ltd.
Description. TMR7401-600mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset voltage, temperature and non-linearity compensation, it provides... [See More]
- Current Type: AC Current; DC Current
- Technology: Inductive; MagnetoResistive
- Loop Type: Open Loop
- Current: 0.6000
from Time Mark Corporation
Model 27 True RMS Current Monitor has a display that shows the current with an accuracy of +/- 0.5%. The display is updated every second and re-initialized every 30 seconds. Model 27 has a rotary encoder with switch on the unit. By pressing the encoder switch for more than 5 seconds, the unit will... [See More]
- Current Type: AC Current
- Current: 0.5000 to 1200
- Mounting / Configuration: Panel Mount
- Voltage: ? to 600
from Transcat, Inc.
Product Highlights. Hioki clamp on meters are best-in-class measuring devices incorporating Hioki ’s expertise in current sensing technology. The CT7636 is a 600 A AC/DC Current Sensor that pairs with the detachable Display Unit CM7290 to capture instantaneous waveforms that can be output to a... [See More]
- Current Type: AC Current; DC Current
- Current: 600
from Pearson Electronics, Inc.
Whether you are interested in observing and measuring submilliamp currents in a charged particle beam or thousands of amps resulting from a fault in a major power feeder, you will find a Pearson current monitor to suit your needs. The use of our patented distributed termination technique permits... [See More]
- Current Type: AC Current
- Current: 50000
- Technology: Inductive
- Frequency Range: 0.2500 to 4.00E6
from American Aerospace Controls, Inc.
Industrial grade; output 4 to 20mAdc; accuracy 0.5%FS; frequency 50 to 60Hz; loop power +5 to +35Vdc; response 100m-sec; temperature -20 ° to +70 °C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations [See More]
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
- Technology: Hall-Effect (optional feature)
- Current: 0.0 to 1200
from Tamura Corporation of America
L31S***S05 Series. Hall Effect Current Sensors. Features: Open Loop type. Printed circuit board mounting. Unipolar power supply. Industrial temperature range. Sulfur-proof version available (add "S " suffix to part number). Mounting pins. Insulated plastic case according to UL94V0. [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Current Type: AC Current; DC Current
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Printed Circuit Board
from MultiDimension Technology Co., Ltd.
Description. The TMR 7204-C series transducer is an open-close current transducer, high sensitivity and signal-to-noise ratio TMR chips are used in the design, which based on Tunneling magneto resistance effect. The transducer has a built-in temperature compensation and nonlinear compensation... [See More]
- Current Type: AC Current; DC Current
- Voltage: 10 to 15
- Current: 1000 to 5000
- Response Time: 5