Analog Current Sensors
from Richardson RFPD
Flux Gate Current Sensors F01P***S05 Series. Features: Closed Loop type, Printed circuit board mounting, Unipolar power supply, Integrated Primary, Insulated plastic case according to UL94V0. [See More]
- Electrical Output: Voltage
- Mounting / Configuration: Printed Circuit Board
- Technology: Flux Gate
- Current: 6
from DigiKey
Current Sensor 3A 1 Channel Hall Effect, Open Loop Unidirectional Module [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Module
from Isabellenhutte USA
IAS is a cutting-edge current sensor that uses shunt and TMR (tunnel magneto resistance) current measurement to meet the highest standards of functional safety and availability. Engineered for redundant sensing with configurable overcurrent threshold detection (OCD), this innovative product ensures... [See More]
- Electrical Output: Voltage
- Technology: MagnetoResistive; Shunt
- Current Type: AC Current; DC Current
- Mounting / Configuration: Bar Bus Mounting
from Advantech
This split-core current transducer, Model JC24S250-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA software for... [See More]
- Electrical Output: Voltage
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 50
from Allegro MicroSystems Inc.
10 MHz XtremeSense ™ TMR Current Sensor with Integrated Overcurrent FAULT Detection and Output Voltage Reference. Part number: ACS37100LMAETR-025B3. Explore how Allegro's ACS37100 fully integrated TMR current sensor delivers high accuracy and low noise for demanding control-loop applications. [See More]
- Electrical Output: Voltage
- Technology: MagnetoResistive
- Current Type: AC Current; DC Current
- Current: 0.0 to 25
from Richardson RFPD
This Part is an alternative to LEM Part: HAT-1000-S, HAX-1000-S, HTA-1000-S. [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Panel Mount
from DigiKey
Current Sensor 3A 1 Channel Open Loop Bidirectional Module [See More]
- Electrical Output: Voltage
- Mounting / Configuration: Module
- Loop Type: Open Loop
- Current: 3
from Advantech
This split-core current transducer, Model JC36S500-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA software for... [See More]
- Electrical Output: Voltage
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 500
from Allegro MicroSystems Inc.
DC to 5MHz, High-Accuracy Current Sensor with Reference or Fault Output. Part number: ACS37031LLZATR-090B3. The ACS37030 and ACS37032 are fully integrated current sensor IC that senses current flowing through the primary conductor. Key specifications. DC to 5 MHz bandwidth. Hall + coil, galvanically... [See More]
- Electrical Output: Voltage
- Technology: Inductive; Hall-Effect
- Current Type: AC Current; DC Current
- Current: 0.0 to 90
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Panel Mount
from DigiKey
Current Sensor 3A 1 Channel Open Loop Unidirectional Module [See More]
- Electrical Output: Voltage
- Mounting / Configuration: Module
- Loop Type: Open Loop
- Current: 3
from Advantech
Clamp-on split-core current transducer, Model JC10F50-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA software for... [See More]
- Electrical Output: Voltage
- Mounting / Configuration: Clamp or Bolt On
- Current Type: AC Current
- Current: 50
from Allegro MicroSystems Inc.
Isolated 500kHz TMR Current Sensor in SOT23-W Package. Part number: ACS39402KLHBTR-010U. Our ACS39402 current sensor simplifies current measurement with its compact SOT23-W package, eliminating the need for external shunt resistors and isolated op-amps. Key specifications. Measuring range: ±10 A. [See More]
- Electrical Output: Voltage
- Technology: MagnetoResistive
- Current Type: AC Current; DC Current
- Current: 0.0 to 10
from DigiKey
Current Sensor 3A 1 Channel Open Loop Bidirectional Module [See More]
- Electrical Output: Voltage
- Mounting / Configuration: Module
- Loop Type: Open Loop
- Current: 3
from Allegro MicroSystems Inc.
Ultra ‑Low ‑Loss Isolated Hall ‑Effect Current Sensor (±200 A) in Compact PSOF ‑8 package. Part number: ACS37200LLXTR-100B3. The ACS37200 is an ultra-compact ±200A integrated current sensor with an 8-pin PSOF package features a low 50 µ Ω conductor resistance and 565VRMS... [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Current Type: AC Current; DC Current
- Current: 0.0 to 100
from DigiKey
Current Sensor 3A 1 Channel Open Loop Bidirectional Module [See More]
- Electrical Output: Voltage
- Mounting / Configuration: Module
- Loop Type: Open Loop
- Current: 3
from DigiKey
Current Sensor 3A 1 Channel Open Loop Unidirectional Module [See More]
- Electrical Output: Voltage
- Mounting / Configuration: Module
- Loop Type: Open Loop
- Current: 3
from DigiKey
Current Sensor 3A 1 Channel Open Loop Bidirectional Module [See More]
- Electrical Output: Voltage
- Mounting / Configuration: Module
- Loop Type: Open Loop
- Current: 3
from DigiKey
Current Sensor 3A 1 Channel Open Loop Bidirectional Module [See More]
- Electrical Output: Voltage
- Mounting / Configuration: Module
- Loop Type: Open Loop
- Current: 3
from DigiKey
SENSORCURRENT 100A [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Current: 100
- Mounting / Configuration: Module
- Operating Temperature: -13 to 158
from DigiKey
CURRENT SENSOR [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Open Loop
- Voltage: 5
from DigiKey
CURRENT SENSOR [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Open Loop
- Voltage: 5
from DigiKey
CURRENT SENSOR HE/OL [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Open Loop
- Voltage: 5
from DigiKey
BUSBAR MOUNT ASIL X 20MM 250 A [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Open Loop
- Current: 250
from DigiKey
Current Sensor 2000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Closed Loop
- Mounting / Configuration: Module, Single Pass Through
from DigiKey
Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Closed Loop
- Mounting / Configuration: Module, Single Pass Through
from DigiKey
Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Closed Loop
- Mounting / Configuration: Module, Single Pass Through
from DigiKey
Current Sensor 200A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Closed Loop
- Mounting / Configuration: Module, Single Pass Through
from DigiKey
Current Sensor 200A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Closed Loop
- Mounting / Configuration: Module, Single Pass Through
from DigiKey
Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Closed Loop
- Mounting / Configuration: Module, Single Pass Through
from DigiKey
Current Sensor 100A 1 Channel Flux Gate, Closed Loop Bidirectional Module [See More]
- Electrical Output: Voltage
- Mounting / Configuration: Module
- Loop Type: Closed Loop
- Current: 100
from DigiKey
Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through [See More]
- Electrical Output: Voltage
- Mounting / Configuration: Module, Single Pass Through
- Loop Type: Closed Loop
- Current: 50
from DigiKey
CURRENT SENSOR HE/CL 100A [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Closed Loop
- Mounting / Configuration: Module, Single Pass Through
from DigiKey
Current Sensor 50A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Module, Single Pass Through
from DigiKey
Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Module, Single Pass Through
from DigiKey
Current Sensor 3A 1 Channel Hall Effect, Open Loop Bidirectional Module [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Module
from Honeywell Sensing & IoT
CSCA-A Series inductive analog current sensors are based on Hall-effect technology. A Hall-effect device (HED) produces an output voltage linearly related to the amplitude and phase of a magnetic field applied to it. Current flowing through a primary conductor generates a rotating magnetic field... [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Molex-type Connector
from KEMET Electronics Corporation
The C/CT-1216 clamp-on current sensor can be used to measure currents in live wires. Applications. Typical applications include EMS current measurement, high performance distributions boards, power conditioners, power monitoring systems, inverters and industrial machineries. [See More]
- Electrical Output: Voltage
- Current Type: AC Current
- Loop Type: Open Loop
- Technology: Inductive
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from Setra Systems
The CTC Series current transducers are ideal for monitoring current in PLCs (Power Line Carrier Communication) and AMR systems or in remote control systems of SCADA software for automation and supervision, security, condition monitoring in protection systems and for the predictive maintenance of... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Mounting / Configuration: Clamp or Bolt On
- Current Type: DC Current
- Current: 30 to 120
from Eaton Corporation - Sensors
The CurrentWatch EAC Series from Eaton ’s electrical business combines a current transformer and signal conditioner into a single package. The EAC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0 – 5V DC or 0 – 10V DC. This family of... [See More]
- Electrical Output: Voltage
- Current Type: DC Current
- Loop Type: Open Loop
- Mounting / Configuration: Panel Mount
from Ohio Semitronics, Inc.
OSI manufactures absolute average AC current transducers which provide an isolated DC analog output that is directly proportional to the current input. The output is derived from the average absolute value of the input waveform and calibrated in terms of the RMS value of an input sine wave. We... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Mounting / Configuration: Clamp or Bolt On; Panel Mount; DIN Rail-Mount
- Current Type: AC Current
- Current: 0.0 to 2000
from American Aerospace Controls, Inc.
Clamp-on rms responding; output 0 to 5Vdc; accuracy 1%FS; frequency DC to 480Hz; power +24 to +32Vdc; response 100m-sec; temperature -25 ° to +75 °C; aperture 1+1/2 inch dia; metal case; connector or barrier screw terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from Define Instruments
What it does: Clips around a cable to measure AC current. Outputs a 0-10V DC signal. The ACCS-010 is a self powered AC current sensor with no external supply required. It converts a high current AC signal into an industry standard 0 –10V DC isolated output. The ACCS-010 can be used to monitor... [See More]
- Electrical Output: Voltage
- Current: 100 to 200
- Current Type: AC Current; DC Current
- Response Time: 250000
from Hoyt Electrical Instrument Works, Inc.
The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AA1 AA3 are self powered (i.e. no auxiliary required) average sensing RMS calibrated... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Current Type: AC Current
- Loop Type: Closed Loop
- Mounting / Configuration: DIN Rail
from Tamura Corporation of America
The magnetic flux created by the primary current (If) is balanced through a secondary coil using the magnetic probe device to provide a feedback and associated electronic circuitry to drive a compensating current in the secondary coil. The secondary (compensating) current is an exact (instantaneous)... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Closed Loop
- Technology: Flux Gate
from Time Mark Corporation
The Model 2780 AC Current Transducer is designed to accept an AC current input, and provide a proportional DC voltage output. A linear transformer input is coupled to a solid-state output amplifier. The Model 2780 is powered by a 115 VAC source, and is socket-mounted for ease of use. Model 2780... [See More]
- Electrical Output: Voltage
- Mounting / Configuration: Socket
- Current Type: AC Current
- Current: 0.0 to 5
from MultiDimension Technology Co., Ltd.
Description. TMR7304-B is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-B. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Closed Loop
- Current: 6 to 50
from General Magnetics Corporation
In 1985, an engineer at Amecon inc. had the bright idea that increasing turns in a current transformer results in a smaller CT size and smaller secondary currents. This makes the CT suitable for use in electronic circuits. Despite reservations from the management who argued that the world was not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current
- Loop Type: Closed Loop
- Technology: Inductive
from Jiangyin Xinghuo Deyue Technology Co., Ltd.
Measured current range: ≤ ±2000A;. Output form: 4-20mAdc(three-wire)/ ±4Vdc;. Load: ≤500(current type)/ ≥100K(voltagetype);. Power supply voltage: 12V-24Vdc;. Power consumption current: <40mAdc;. Accuracy(Linearity): ≤1%;. Response time: ≤50ns( ±4Vdc)/... [See More]
- Electrical Output: Voltage; Outputs an analog current signal; 4-20mAdc(three-wire)/±4Vdc;
- Current Type: DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from Honeywell Sensing & IoT
CSCA-A Series inductive analog current sensors are based on Hall-effect technology. A Hall-effect device (HED) produces an output voltage linearly related to the amplitude and phase of a magnetic field applied to it. Current flowing through a primary conductor generates a rotating magnetic field... [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect
- Loop Type: Open Loop
- Mounting / Configuration: Molex-type Connector
from KEMET Electronics Corporation
The CT Series Low Alternating Current Sensors can be used to detect very low current levels and for overcurrent protection in electronic appliances. Applications. Typical applications include overcurrent detection in microcontroller-based equipment, refrigerators, air conditioners, inductive... [See More]
- Electrical Output: Voltage
- Current Type: AC Current
- Loop Type: Open Loop
- Technology: Inductive
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from Eaton Corporation - Sensors
The CurrentWatch EDC Series from Eaton ’s electrical business combines a hall effect sensor and signal conditioner into a single package for use in DC current applications up to 300A. The EDC Series has jumper-selected current input ranges and industry standard outputs: 4 – 20 mA, 0... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from Ohio Semitronics, Inc.
OSI manufactures true RMS AC current transducers which provide accurate measurement of the true RMS value of input signals over a wide frequency range. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application. [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Mounting / Configuration: Panel Mount; DIN Rail-Mount
- Current Type: AC Current
- Current: 0.0 to 40000
from American Aerospace Controls, Inc.
MIL grade; output 0 to 5Vdc; accuracy 0.5%FS; power +24 to +32Vdc; frequency 375-475Hz (others available); response 10m-sec; temperature -55 ° to +85 °C; aperture 3/4 inch dia; solder, connector or barrier screw terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR7304-C is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-C. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Closed Loop
- Current: 6 to 50
from Honeywell Sensing & IoT
CSDA Series digital current sensors provide a logic level output that changes from the approximate Vcc to 0.4 V when the sensed current exceeds the operate point. Each digital sensor operates on ac or dc current; however, the output will turn off at every zero crossing when sensing AC current. [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Mounting / Configuration: Printed Circuit Board
- Current Type: AC Current; DC Current
- Voltage: 6 to 16
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from Eaton Corporation - Sensors
The CurrentWatch EPRM Series from Eaton ’s electrical business is a family of DIN-rail compatible, split-core current sensors. Product features include a large aperture, switch-selectable inputs and outputs and isolation between primary and secondary circuits. A patented technology eliminates... [See More]
- Electrical Output: Voltage
- Current Type: DC Current
- Loop Type: Open Loop
- Mounting / Configuration: Panel Mount; DIN Rail
from Ohio Semitronics, Inc.
Operating on the Rogowski principle, OSI has a variety of flexible current sensors available in different sizes to fit your measurement needs. Additional sizes available by special order. We invite you to chat live with our application and product specialists to find or create a solution that works... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Current Type: AC Current
- Loop Type: Open Loop; Closed Loop
- Mounting / Configuration: Panel Mount; DIN Rail-Mount
from American Aerospace Controls, Inc.
Process output 0 to 5Vdc; accuracy 1%FS; frequency 57-63Hz (others available); powered by input; response 150m -sec; temperature -20 ° to +70 °C; aperture 3/8 inch dia; metal case; barrier terminals [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR7304-D is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-D. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Closed Loop
- Current: 6 to 50
from Honeywell Sensing & IoT
CSDA Series digital current sensors provide a logic level output that changes from the approximate Vcc to 0.4 V when the sensed current exceeds the operate point. Each digital sensor operates on ac or dc current; however, the output will turn off at every zero crossing when sensing AC current. [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Mounting / Configuration: Printed Circuit Board
- Current Type: AC Current; DC Current
- Voltage: 6 to 16
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from Ohio Semitronics, Inc.
OSI manufactures current sensors that are closed loop, highly-precise, and designed for AC, DC, pulse, and variable-frequency drives. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application. [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Current Type: AC Current; DC Current
- Loop Type: Closed Loop
- Technology: Hall-Effect
from American Aerospace Controls, Inc.
Avg responding; output 0 to 5Vdc; accuracy 1%FS; frequency 57-63Hz (others available); powered by input; response 150m-sec; temperature -20 ° to +70 °C; aperture 3/4 inch dia; metal case; barrier screw terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR7304-E is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-E. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Closed Loop
- Current: 75
from Honeywell Sensing & IoT
CSDA Series digital current sensors provide a logic level output that changes from the approximate Vcc to 0.4 V when the sensed current exceeds the operate point. Each digital sensor operates on ac or dc current; however, the output will turn off at every zero crossing when sensing AC current. [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Mounting / Configuration: Printed Circuit Board
- Current Type: AC Current; DC Current
- Voltage: 6 to 16
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from Ohio Semitronics, Inc.
OSI manufactures current sensors that are open loop, highly-precise, and designed for AC, DC, pulse, and variable-frequency drives. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application. [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from American Aerospace Controls, Inc.
MIL grade; output 0 to 5Vdc; accuracy 1%FS; frequency 375 to 475Hz; response 150m-sec; temperature -55 ° to +85 °C; powered by input; aperture 3/8 or 3/4 inch dia; metal case; solder, connector or barrier terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR7308-B is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7308-B. Features and Benefits. Low temperature coefficient Galvanic isolation. High immunity to... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Closed Loop
- Current: 50 to 100
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from American Aerospace Controls, Inc.
Industrial grade; output 0 to 5Vdc; accuracy 1-2%FS; frequency 50 to 60Hz; response 80m-sec; temperature -20 ° to +70 °C; powered by input; aperture 3/4 inch dia; plastic case; barrier screw terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR7309-B is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7309-B. Features and Benefits. Low temperature coefficient Galvanic isolation. High immunity to... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Closed Loop
- Current: 125
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from American Aerospace Controls, Inc.
Industrial grade; output 0 to 5Vdc; accuracy 0.5%FS; frequency 50 to 60Hz; response 130m-sec; temperature -20 ° to +70 °C; powered by input; aperture 1+1/2 inch dia; plastic case; barrier screw terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR7559-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7559-B. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Closed Loop
- Current: 100 to 250
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from American Aerospace Controls, Inc.
RMS responding; output 0 to 5Vdc; accuracy 0.5%FS; power +24 to +32Vdc; frequency 57-63Hz (others available); response 100m-sec; temperature 0 ° to 70 °C; aperture 3/4 inch dia; metal case; solder, connector or barrier terminals [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR7559-C is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7559-C. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Closed Loop
- Current: 100 to 250
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from American Aerospace Controls, Inc.
Clamp-on rms responding; output 0 to 5Vdc; accuracy 1%FS; frequency DC to 480Hz; power +24 to +32Vdc; response 100m-sec; temperature -25 ° to +75 °C; aperture 1+1/2 inch dia; plastic case; connector or barrier screw terminals [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR7102-E is closed loop current sensors for accurate measurement of DC current with galvanic isolation between primary and secondary circuits. TMR7102-E. Features and Benefits. Low temperature coefficient Galvanic isolation. High immunity to external interference High accuracy among... [See More]
- Electrical Output: Voltage
- Current Type: DC Current
- Loop Type: Closed Loop
- Current: 500
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from American Aerospace Controls, Inc.
RMS responding; output 0 to 5Vdc; accuracy 0.5%FS; freq. 360 to 440Hz; power +14 to +32Vdc; response 75m-sec; temperature -40 ° to +85 °C; aperture 1+3/8 inch dia; metal case; connector or barrier screw terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. The TMR7616-C series current sensor IC operate on the principle of electromagnetic induction with high sensitivity, high signal-to-noise ratio tunneling magnetoresistance (TMR) sensors. With an internal conditioning circuit and electrical isolation between the primary and secondary... [See More]
- Electrical Output: Voltage
- Technology: Inductive
- Current Type: AC Current; DC Current
- Current: 20 to 65
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from American Aerospace Controls, Inc.
RMS responding; output 0 to 5Vdc; accuracy 0.5%FS; frequency 60Hz; power +14 to +32Vdc; response 75m-sec; temperature -40 ° to +85 °C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR7302-E is based on the open loop integrated current sensor for measuring DC, AC, pulsed current and arbitrary waveform current with galvanic isolation and its internal temperature compensation circuitry provides excellent performance under different ambient temperature ranges. [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Current: 50 to 250
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from American Aerospace Controls, Inc.
80-150Vac or 160-230Vac; output 0 to +5Vdc; accuracy 2%FS; response 400m-sec; powered by input; frequency 57-63Hz; temperature 0 ° to +50 °C; aperture 3/4 inch dia; metal case; barrier screw terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR7307-C series current sensor is a type of TMR based isolated, open loop current sensor. Benefits the wide bandwidth, it is suitable for measuring DC, AC, pulse and mixed types of current signals. The TMR7307-C series provides multiple current options as 20A, 25A, 32A, 40A, 50A. The... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Current: 20 to 50
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from American Aerospace Controls, Inc.
320-560Vac; output 0 to +5Vdc; accuracy 2%FS; response 400m-sec; powered by input; frequency 57-63Hz; temperature 0 ° to +50 °C; aperture 3/4 inch dia; metal case; barrier screw terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR7401-1000mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset voltage, temperature and non-linearity compensation, it provides... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Inductive; MagnetoResistive
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from Pearson Electronics, Inc.
Accuracy ±1% or better, initial pulse response for all models, with a high impedance load such as 1 megOhm in parallel with 20 pF. A 50 Ohm termination will reduce the output to half. All models listed below come with a BNC connector except as noted and are to be used with a 50 Ohm coaxial... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Mounting / Configuration: Clamp or Bolt On
from American Aerospace Controls, Inc.
160-300Vac & 320-480Vac; output 0 to +5Vdc; accuracy 2%FS; response 400m-sec; powered by input; frequency 57-63Hz; temperature 0 ° to +50 °C; aperture 3/4 inch dia; metal case; barrier screw terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
from Tamura Corporation of America
L18P***S05R Series. Hall Effect Current Sensors. Features: Open Loop type. Printed circuit board mounting. Integrated primary. Unipolar power supply. Busbar version from 40A to 60A. Insulated plastic case according to UL94V0. Regulated offset voltage. Advantages: Excellent accuracy and linearity. [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR7401-300mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset voltage, temperature and non-linearity compensation, it provides... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Inductive; MagnetoResistive
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from Pearson Electronics, Inc.
Whether you are interested in observing and measuring submilliamp currents in a charged particle beam or thousands of amps resulting from a fault in a major power feeder, you will find a Pearson current monitor to suit your needs. The use of our patented distributed termination technique permits... [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Current: 50000
from American Aerospace Controls, Inc.
0-115Vac or 0-230Vac; output 0 to +5Vdc; accuracy 2%FS; response 400m-sec; power 120Vac; frequency 57-63Hz; temperature 0 ° to +50 °C; aperture 3/4 inch dia; metal case; barrier screw terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR7401-600mA leakage current sensor based on magnetic induction principle, incorporates our tunneling magneto resistive (TMR) sensor with high sensitivity and high SNR. With the build-in conditioning circuits for offset voltage, temperature and non-linearity compensation, it provides... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Inductive; MagnetoResistive
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from Pearson Electronics, Inc.
Pearson Electronics has recently designed several new current transformers with a thickness that is about 1/2 of the size of the in stock current transformers designed by Pearson. These new ultra thin current transformers allow a more compact installation resulting in lower circuit inductance. [See More]
- Electrical Output: Voltage; Outputs an analog current signal
- Technology: Inductive
- Current Type: AC Current
- Current: 5000
from American Aerospace Controls, Inc.
Utility grade; 1f and 3f watt & var transducers; frequency 60Hz (50 & 400Hz available); output 0 to ±1mAdc ( ±5V & ±10Vdc available); accuracy 0.25%FS; response 400m-sec; powered by input; temperature –20 ° to +70 °C [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current
- Mounting / Configuration: Panel Mount
from Tamura Corporation of America
L31S***S05 Series. Hall Effect Current Sensors. Features: Open Loop type. Printed circuit board mounting. Unipolar power supply. Industrial temperature range. Sulfur-proof version available (add "S " suffix to part number). Mounting pins. Insulated plastic case according to UL94V0. [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR-MAC005 is a microampere current sensor incorporating high sensitivity tunneling magneto resistive (TMR) sensor and Integrated coil with anti-magnetic interference design. TMR-MAC005 provides 10 mA measuring range, 150 nA and standard SOP8 package. SOP8. Features and Benefits. [See More]
- Electrical Output: Voltage
- Current: 1.00E-3
- Technology: MagnetoResistive
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from American Aerospace Controls, Inc.
Clamp-on; output 0 to ±5V; accuracy 1%FS; power ±15Vdc; response 200m-sec; temperature -25 ° to +75 °C; aperture 1+1/2 inch dia; plastic case; barrier screw or connector terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: DC Current
- Mounting / Configuration: Clamp or Bolt On
from Tamura Corporation of America
L34S***D15 Series. Hall Effect Current Sensors. Features: Open Loop type. Panel mounting. Bipolar power supply. Large aperture. Insulated plastic case according to UL94V0. Advantage: Excellent accuracy and linearity. Wide nominal current range. Low temperature drift. No insertion loss. High Immunity... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. The TMR 7204-C series transducer is an open-close current transducer, high sensitivity and signal-to-noise ratio TMR chips are used in the design, which based on Tunneling magneto resistance effect. The transducer has a built-in temperature compensation and nonlinear compensation... [See More]
- Electrical Output: Voltage
- Current: 1000 to 5000
- Current Type: AC Current; DC Current
- Voltage: 10 to 15
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from American Aerospace Controls, Inc.
MIL grade; output 0 to ±5V; accuracy 1%FS; power ±15Vdc; temperature -55 ° to +85 °C; aperture 3/8 inch dia; response 50m-sec; chassis mount; solder, connector or barrier terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: DC Current
- Mounting / Configuration: Panel Mount
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Closed Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR7503-F is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuit. TMR7503-F. Features and Benefits. Low temperature coefficient Galvanic isolation. High immunity to... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Current: 50 to 600
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from American Aerospace Controls, Inc.
Clamp-on; output 0 to ±5V; accuracy 1%FS; power ±15Vdc; response 200m-sec; temperature -25 ° to +75 °C; aperture 1+1/2 inch dia; metal case; barrier screw or connector terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: DC Current
- Mounting / Configuration: Clamp or Bolt On
from Tamura Corporation of America
• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Closed Loop
- Technology: Hall-Effect
from MultiDimension Technology Co., Ltd.
Description. TMR7506-B is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7506-B. Features and Benefits. Low temperature coefficient Galvanic isolation. High immunity to... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Current: 50 to 600
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from American Aerospace Controls, Inc.
MIL grade: output 0 to ±5V; accuracy 0.25%FS; power +24 to 32Vdc; temperature -55 ° to +85 °C; aperture 3/8 inch dia; response 5m-sec; chassis mount; solder, connector or barrier terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: DC Current
- Mounting / Configuration: Panel Mount
from MultiDimension Technology Co., Ltd.
Description. TMR7506-C is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7506-C. Features and Benefits. Low temperature coefficient Galvanic isolation. High immunity to... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Current: 50 to 600
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from American Aerospace Controls, Inc.
Mil grade current sensor; output 0 to ±5V; accuracy 1%FS (over temperature); power +10Vdc to +34Vdc; frequency DC-350KHz; response 1micro-sec; temperature –40 ° to +85 °C; aperture 3/4 inch dia; connector or barrier terminations WT 6 oz. (170 grams) [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: DC Current
- Mounting / Configuration: Panel Mount
from MultiDimension Technology Co., Ltd.
Description. TMR7502-B is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7502-B. Features and Benefits. Low temperature drift Galvanic isolation. High immunity to... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Current: 500 to 2500
from Honeywell Sensing & IoT
CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Technology: Hall-Effect
from American Aerospace Controls, Inc.
MIL grade; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-100KHz; response 1m-sec; temperature -55 ° to +85 °C; aperture 1+3/8 inch dia; metal case; barrier or connector terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current; DC Current
- Mounting / Configuration: Panel Mount
from MultiDimension Technology Co., Ltd.
Description. TMR7502-C is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7502-C. Features and Benefits. Low temperature drift Galvanic isolation. High immunity to... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Current: 500 to 3000
from American Aerospace Controls, Inc.
MIL grade: output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-20KHz; temperature -55 ° to +85 °C; aperture 1+3/8 inch dia; metal case; barrier screw or connector terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current; DC Current
- Mounting / Configuration: Panel Mount
from MultiDimension Technology Co., Ltd.
Description. TMR7503-B is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuit. TMR7503-B. Features and Benefits. Low temperature coefficient Galvanic isolation. High immunity to... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Current: 50 to 600
from American Aerospace Controls, Inc.
Industrial grade; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-100KHz; response 1m-sec; temperature -20 ° to +70 °C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current; DC Current
- Mounting / Configuration: Panel Mount
from MultiDimension Technology Co., Ltd.
Description. TMR7503-C is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuit. TMR7503-C. Features and Benefits. Low temperature drift Galvanic isolation. High immunity to external... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Current: 50 to 600
from American Aerospace Controls, Inc.
Industrial grade; output 0 to ±5V; accuracy 0.5%FS; power ±15Vdc; frequency DC-20KHz; temperature -20 ° to +70 °C; aperture 1+1/2 inch dia; plastic case; barrier screw terminations [See More]
- Electrical Output: Voltage
- Technology: Hall-Effect (optional feature)
- Current Type: AC Current; DC Current
- Mounting / Configuration: Panel Mount
from MultiDimension Technology Co., Ltd.
Description. TMR7503-D is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuit. TMR7503-D. Features and Benefits. Low temperature drift Galvanic isolation. High immunity to external... [See More]
- Electrical Output: Voltage
- Current Type: AC Current; DC Current
- Loop Type: Open Loop
- Current: 50 to 600