Closed Loop Current Sensors

149 Results
Current Transducers - CAS 25-NP -- 865755-CAS 25-NP [CAS 25-NP from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 865755-CAS 25-NP. Series: CAS. Operating Temperature Range: -40 °C ~ 85 °C. Features: Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module. Package: Module. Package: Tray. Mounting: Through Hole. Categories: Sensors. [See More]

  • Loop Type: Closed Loop
  • Operating Temperature: -40 to 185
Hall Effect Current Transducer -- LA-25-NP [LA-25-NP from LEM Switzerland SA]
from Richardson RFPD

Current Transducer LA 25-NP. For the electronic measurement of currents: DC, AC, pulsed..., with galvanic isolation between the primary circuit and the secondary circuit [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Printed Circuit Board
  • Technology: Hall-Effect
  • Current: 25
Broadband Current Probe -- Model BCP-610
from A.H. Systems Inc.

Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-610 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure... [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Clamp or Bolt On
  • Current Type: AC Current
  • Current: 400
Current Sensors -- 1195-20310200304-ND [20310200304 from HARTING Inc. of North America]
from DigiKey

Current Sensor 200A 1 Channel Hall Effect, Closed Loop Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 200
Current Transducers - CAS 6-NP -- 771150-CAS 6-NP [CAS 6-NP from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 771150-CAS 6-NP. Series: CAS. Packaging: Tray. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C. Package: Module. Response Time: 0.3 μs. Frequency: 300kHz. Operating Supply Voltage: 4.75 V ~ 5.25 V. Output:... [See More]

  • Loop Type: Closed Loop
  • Voltage: 4.75 to 5.25
  • Current: 6
  • Frequency Range: 300000
Hall Effect Current Transducer -- S29S1T0D24Z [S29S1T0D24Z from Tamura Corporation of America]
from Richardson RFPD

Hall Effect Current Sensor with the following advantages: Excellent accuracy and linearity. Very low temperature drift. No insertion loss. High Immunity to external interferences. Optimized response time. Wide supply voltage range [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Panel Mount
  • Technology: Hall-Effect
  • Current: 1000
Broadband Current Probe -- Model BCP-614
from A.H. Systems Inc.

Conducted currents can be measured without making direct contact with the source conductor or metallic surface by means of clamp-on current probes. The BCP-614 Current Probe is designed to permit field intensity meters, spectrum analyzers, and other 50 ohm impedance instruments to measure... [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Clamp or Bolt On
  • Current Type: AC Current
  • Current: 350
Current Sensors -- 1195-20311009106-ND [20311009106 from HARTING Inc. of North America]
from DigiKey

Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 1000
Current Transducers - CASR 25-NP -- 865758-CASR 25-NP [CASR 25-NP from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 865758-CASR 25-NP. Series: CASR. Operating Temperature Range: -40 °C ~ 85 °C. Features: Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module. Package: Module. Package: Tube. Mounting: Through Hole. Categories: Sensors. [See More]

  • Loop Type: Closed Loop
  • Operating Temperature: -40 to 185
Broadband Current Probe -- Model BCP-620
from A.H. Systems Inc.

The BCP-620 broadband current probe is a toroidal transformer used to measure RF current without directly connecting to the electrical conductor or cable under test. The conductor passing through the aperture of the current probe acts as a single turn primary of the transformer. The secondary is... [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Clamp or Bolt On
  • Current Type: AC Current
  • Current: 200
Current Sensors -- 1195-20311400101-ND [20311400101 from HARTING Inc. of North America]
from DigiKey

Current Sensor 1400A 1 Channel Hall Effect, Closed Loop Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 1400
Current Transducers - CASR 50-NP -- 865759-CASR 50-NP [CASR 50-NP from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 865759-CASR 50-NP. Series: CASR. Operating Temperature Range: -40 °C ~ 85 °C. Features: Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module. Package: Module. Package: Tray. Mounting: Through Hole. Categories: Sensors. [See More]

  • Loop Type: Closed Loop
  • Operating Temperature: -40 to 185
Injection Current Probe -- Model ICP-621
from A.H. Systems Inc.

The ICP-621 injection current probe is used for specifications that require the injection of large frequency currents into cable bundles and individual wires. It can be used as an injection source as well as a sensitive monitoring probe. The ICP-621 has an input power rating of 100 watts CW for 30... [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Clamp or Bolt On
  • Current Type: AC Current
  • Frequency Range: 10000 to 1.00E8
Current Sensors -- 1195-20312000103-ND [20312000103 from HARTING Inc. of North America]
from DigiKey

Current Sensor 2000A 1 Channel Hall Effect, Closed Loop Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 2000
Current Transducers - CASR 6-NP -- 865760-CASR 6-NP [CASR 6-NP from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 865760-CASR 6-NP. Series: CASR. Operating Temperature Range: -40 °C ~ 85 °C. Features: Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module. Package: Module. Package: Tray. Mounting: Through Hole. Categories: Sensors. [See More]

  • Loop Type: Closed Loop
  • Operating Temperature: -40 to 185
Injection Current Probe -- Model ICP-622
from A.H. Systems Inc.

Injection Current Probes are used to inductively couple large RF currents into conductors passing through their aperture. The conductors are signal, control and power circuits of equipment under test for conducted susceptibility or immunity. This injection current probe is used to couple large RF... [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Clamp or Bolt On
  • Current Type: AC Current
  • Frequency Range: 2.00E6 to 5.00E8
Current Sensors -- 1195-3565-ND [20312000101 from HARTING Inc. of North America]
from DigiKey

Current Sensor 2000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 2000
Current Transducers - CKSR 15-NP -- 866493-CKSR 15-NP [CKSR 15-NP from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 866493-CKSR 15-NP. Series: CKSR. Operating Temperature Range: -40 °C ~ 105 °C. Features: Current Sensor 15A 1 Channel Flux Gate, Closed Loop Bidirectional Module. Package: Module. Package: Tube. Mounting: Through Hole. Categories: Sensors. [See More]

  • Loop Type: Closed Loop
  • Operating Temperature: -40 to 221
Current Sensors -- 1195-3566-ND [20311000101 from HARTING Inc. of North America]
from DigiKey

Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 1000
Current Transducers - CKSR 25-NP -- 866494-CKSR 25-NP [CKSR 25-NP from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 866494-CKSR 25-NP. Series: CKSR. Operating Temperature Range: -40 °C ~ 105 °C. Features: Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module. Package: Module. Package: Tray. Mounting: Through Hole. Categories: Sensors. [See More]

  • Loop Type: Closed Loop
  • Operating Temperature: -40 to 221
Current Sensors -- 1195-3567-ND [20310500101 from HARTING Inc. of North America]
from DigiKey

Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 500
Current Transducers - CKSR 6-NP -- 866495-CKSR 6-NP [CKSR 6-NP from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 866495-CKSR 6-NP. Series: CKSR. Operating Temperature Range: -40 °C ~ 105 °C. Features: Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module. Package: Module. Package: Tray. Mounting: Through Hole. Categories: Sensors. [See More]

  • Loop Type: Closed Loop
  • Operating Temperature: -40 to 221
Current Sensors -- 1195-3569-ND [20310200102 from HARTING Inc. of North America]
from DigiKey

Current Sensor 200A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 200
Current Transducers - CSNA111 -- 1163577-CSNA111 [CSNA111 from Honeywell Sensing & IoT]
from Win Source Electronics

Manufacturer: Honeywell. Win Source Part Number: 1163577-CSNA111. Manufacturer Homepage: honeywell.com/Pages/Home.aspx. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited [See More]

  • Loop Type: Closed Loop
Current Sensors -- 1195-5461-ND [20310200101 from HARTING Inc. of North America]
from DigiKey

Current Sensor 200A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 200
Current Transducers - CSNE151-104 -- 202954-CSNE151-104 [CSNE151-104 from Honeywell Sensing & IoT]
from Win Source Electronics

Manufacturer: Honeywell Sensing and Productivity Solutions. Win Source Part Number: 202954-CSNE151-104. Packaging: Bulk. Response Time: 1 μs. Mounting: Through Hole. Frequency: DC to 150kHz. Output: Ratiometric, Current. Polarization: Bidirectional. Current - Supply (Max): 10mA. Number of... [See More]

  • Loop Type: Closed Loop
  • Frequency Range: 150000
  • Current: 56
  • Response Time: 1
Current Sensors -- 1195-5462-ND [20310509101 from HARTING Inc. of North America]
from DigiKey

Current Sensor 500A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 500
Current Transducers - CSNE151-204 -- 050501-CSNE151-204 [CSNE151-204 from Honeywell Sensing & IoT]
from Win Source Electronics

Manufacturer: Honeywell Sensing and Productivity Solutions. Win Source Part Number: 050501-CSNE151-204. Packaging: Bulk. Response Time: 1 μs. Mounting: Through Hole. Frequency: DC to 150kHz. Output: Ratiometric, Current. Polarization: Bidirectional. Current - Supply (Max): 10mA. Number of... [See More]

  • Loop Type: Closed Loop
  • Frequency Range: 150000
  • Current: 90
  • Response Time: 1
Current Sensors -- 132-F23P100S05R-ND [F23P100S05R from Tamura Corporation of America]
from DigiKey

Current Sensor 100A 1 Channel Flux Gate, Closed Loop Bidirectional Module [See More]

  • Loop Type: Closed Loop
  • Current: 100
  • Mounting / Configuration: Module
  • Voltage: 4.75 to 5.25
Current Transducers - CSNF661 -- 867383-CSNF661 [CSNF661 from Honeywell Sensing & IoT]
from Win Source Electronics

Manufacturer: Honeywell. Win Source Part Number: 867383-CSNF661. Series: CSN. Operating Temperature Range: -40 °C ~ 85 °C. Features: Current Sensor 150A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through. Package: Module, Single Pass Through. Package: Bulk. [See More]

  • Loop Type: Closed Loop
  • Operating Temperature: -40 to 185
Current Sensors -- 132-F26P050S05A-ND [F26P050S05A from Tamura Corporation of America]
from DigiKey

Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Current: 50
  • Mounting / Configuration: Module, Single Pass Through
  • Voltage: 4.75 to 5.25
Current Transducers - CSNP661 -- 1163579-CSNP661 [CSNP661 from Honeywell Sensing & IoT]
from Win Source Electronics

Manufacturer: Honeywell. Win Source Part Number: 1163579-CSNP661. Manufacturer Homepage: honeywell.com/Pages/Home.aspx. Popularity: Medium. Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited [See More]

  • Loop Type: Closed Loop
Current Sensors -- 132-L03S100D15WJ-ND [L03S100D15WJ from Tamura Corporation of America]
from DigiKey

CURRENT SENSOR HE/CL 100A [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 100
Current Transducers - CSNR161 -- 771906-CSNR161 [CSNR161 from Honeywell Sensing & IoT]
from Win Source Electronics

Manufacturer: Honeywell Sensing and Productivity Solutions. Win Source Part Number: 771906-CSNR161. Series: CSN. Packaging: Bulk. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C. Package: Module, Single Pass Through. Response Time: 0.5 μs. Operating Supply... [See More]

  • Loop Type: Closed Loop
  • Voltage: 12 to 15
  • Current: 200
  • Response Time: 0.5000
Current Sensors -- 132-S23P50/100D15M2-ND [S23P50/100D15M2 from Tamura Corporation of America]
from DigiKey

Current Sensor 50A, 100A 1 Channel Hall Effect, Closed Loop Unidirectional Module [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module
  • Technology: Hall-Effect
  • Current: 50 to 100
Current Transducers - CTSR 0.3-P -- 771924-CTSR 0.3-P [CTSR 0.3-P from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 771924-CTSR 0.3-P. Series: CTSR. Packaging: Bulk. Operating Temperature Range: -40 °C ~ 105 °C. Package: Module. Response Time: 50 μs. Mounting: PCB, Through Hole. Frequency: 3.5kHz. Operating Supply Voltage: 4.75 V ~ 5.25 V. Output:... [See More]

  • Loop Type: Closed Loop
  • Voltage: 4.75 to 5.25
  • Current: 0.3000
  • Frequency Range: 3500
Current Sensors -- 132-S28S500D24Z-ND [S28S500D24Z from Tamura Corporation of America]
from DigiKey

CURRENT SENSOR HE/CL 500A [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 500
Current Transducers - F02P050S05L -- 1080946-F02P050S05L [F02P050S05L from Tamura Corporation]
from Win Source Electronics

Manufacturer: Tamura. Win Source Part Number: 1080946-F02P050S05L. Response Time: 0.3 μs. Mounting: Through Hole. Frequency: 300kHz. Output: Ratiometric, Voltage. Polarization: Bidirectional. Current - Supply (Max): 55mA. Number of Channels: 1. Sensitivity: 12.5mV/A. For Measuring: AC. Sensor... [See More]

  • Loop Type: Closed Loop
  • Frequency Range: 300000
  • Current: 50
  • Response Time: 0.3000
Current Sensors -- 132-S30S2T0D24Z-ND [S30S2T0D24Z from Tamura Corporation of America]
from DigiKey

Current Sensor 2000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 2000
Current Transducers - LA 100-TP -- 922663-LA 100-TP [LA 100-TP from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 922663-LA 100-TP. Series: LA. Operating Temperature Range: -40 °C ~ 85 °C. Features: Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module. Package: Module. Package: Tray. Mounting: Through Hole. Categories: Sensors. [See More]

  • Loop Type: Closed Loop
  • Operating Temperature: -40 to 185
Current Sensors -- 132-S30S2T0D24ZJ-ND [S30S2T0D24ZJ from Tamura Corporation of America]
from DigiKey

Current Sensor 2000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 2000
Current Transducers - LAH 100-P -- 778280-LAH 100-P [LAH 100-P from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 778280-LAH 100-P. Series: LAH. Packaging: Bulk. Mounting Style: Through Hole. Operating Temperature Range: -25 °C ~ 85 °C. Response Time: 0.5 μs. Frequency: DC ~ 200kHz. Operating Supply Voltage: ±12 V ~ 15 V. Output:... [See More]

  • Loop Type: Closed Loop
  • Voltage: 12 to 15
  • Current: 100
  • Frequency Range: 200000
Current Sensors -- 132-S42S1T0D24Z-ND [S42S1T0D24Z from Tamura Corporation of America]
from DigiKey

Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 1000
Current Transducers - LAH 125-P -- 922696-LAH 125-P [LAH 125-P from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 922696-LAH 125-P. Series: LAH. Operating Temperature Range: -40 °C ~ 85 °C. Features: Current Sensor 125A 1 Channel Hall Effect, Closed Loop Bidirectional Module. Package: Module. Package: Bulk. Mounting: Through Hole. Categories: Sensors. [See More]

  • Loop Type: Closed Loop
  • Operating Temperature: -40 to 185
Current Sensors -- 20311009101-ND [20311009101 from HARTING Inc. of North America]
from DigiKey

Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 1000
Current Transducers - LAH 25-NP -- 1051547-LAH 25-NP [LAH 25-NP from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 1051547-LAH 25-NP. Packaging: Bulk. Response Time: 0.5 μs. Mounting: Through Hole. Frequency: DC to 200kHz. Output: Ratiometric, Current. Polarization: Bidirectional. Current - Supply (Max): 35mA. Number of Channels: 1. For Measuring: AC/DC. [See More]

  • Loop Type: Closed Loop
  • Frequency Range: 200000
  • Current: 8 to 25
  • Response Time: 0.5000
Current Sensors -- 20312009101-ND [20312009101 from HARTING Inc. of North America]
from DigiKey

Current Sensor 2000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Module, Single Pass Through
  • Technology: Hall-Effect
  • Current: 2000
Current Transducers - LAH 50-P -- 778281-LAH 50-P [LAH 50-P from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 778281-LAH 50-P. Series: LAH. Packaging: Bulk. Mounting Style: Through Hole. Operating Temperature Range: -25 °C ~ 85 °C. Response Time: 0.5 μs. Frequency: DC ~ 200kHz. Operating Supply Voltage: ±12 V ~ 15 V. Output: Ratiometric,... [See More]

  • Loop Type: Closed Loop
  • Voltage: 12 to 15
  • Current: 50
  • Frequency Range: 200000
Current Sensors -- 2186-DC200IF-ND [DC200IF from Danisense A/S]
from DigiKey

Current Sensor 200A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Current: 200
  • Mounting / Configuration: Module, Single Pass Through
  • Voltage: 14.25 to 15.75
Current Transducers - LES 50-NP -- 922920-LES 50-NP [LES 50-NP from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 922920-LES 50-NP. Series: LES. Operating Temperature Range: -40 °C ~ 105 °C (TA). Features: Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module. Package: Module. Package: Tray. Mounting: Through Hole. Categories:... [See More]

  • Loop Type: Closed Loop
  • Operating Temperature: -40 to 221
Current Sensors -- 2186-DL2000ID-ND [DL2000ID from Danisense A/S]
from DigiKey

Current Sensor 2000A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Current: 2000
  • Mounting / Configuration: Module, Single Pass Through
  • Voltage: 14.25 to 15.75
Current Transducers - LF 305-S -- 778485-LF 305-S [LF 305-S from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 778485-LF 305-S. Series: LF. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Package: Module. Response Time: 1 μs. Mounting: Chassis Mount. Frequency: DC ~ 100kHz. Operating Supply Voltage: 12 V ~ 20 V. Output:... [See More]

  • Loop Type: Closed Loop
  • Voltage: 12 to 20
  • Current: 300
  • Frequency Range: 100000
Current Sensors -- 2186-DM1200ID-ND [DM1200ID from Danisense A/S]
from DigiKey

Current Sensor 1200A 1 Channel Flux Gate, Closed Loop Bidirectional Module, Single Pass Through [See More]

  • Loop Type: Closed Loop
  • Current: 1200
  • Mounting / Configuration: Module, Single Pass Through
  • Voltage: 14.25 to 15.75
Current Transducers - LF 310-S -- 1052295-LF 310-S [LF 310-S from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 1052295-LF 310-S. Packaging: Bulk. Response Time: 0.5 μs. Mounting: Panel Mount. Frequency: 100kHz. Output: Ratiometric, Current. Polarization: Bidirectional. Current - Supply (Max): 38mA. Number of Channels: 1. Sensitivity: 0.5mA/A. For... [See More]

  • Loop Type: Closed Loop
  • Frequency Range: 100000
  • Current: 300
  • Response Time: 0.5000
Current Sensors -- 2186-DN1000ID-ND [DN1000ID from Danisense A/S]
from DigiKey

CURRENT SEN FLUX GATE/CL 1000A [See More]

  • Loop Type: Closed Loop
  • Current: 1000
  • Mounting / Configuration: Module, Single Pass Through
  • Voltage: 14.25 to 15.75
Current Transducers - LF 505-S -- 778494-LF 505-S [LF 505-S from LEM USA, Inc.]
from Win Source Electronics

Manufacturer: LEM USA Inc. Win Source Part Number: 778494-LF 505-S. Series: LF. Packaging: Tray. Operating Temperature Range: -40 °C ~ 70 °C. Package: Module. Response Time: 1 μs. Mounting: Chassis Mount. Frequency: DC ~ 100kHz. Operating Supply Voltage: ±15 V ~ 24 V. Output:... [See More]

  • Loop Type: Closed Loop
  • Voltage: 15 to 24
  • Current: 500
  • Frequency Range: 100000
Current Sensors -- 2186-DP50IP-B-ND [DP50IP-B from Danisense A/S]
from DigiKey

Current Sensor 12.5A, 25A, 50A (Selectable) 1 Channel Flux Gate, Closed Loop Bidirectional Module [See More]

  • Loop Type: Closed Loop
  • Current: 12.5 to 50
  • Mounting / Configuration: Module
  • Voltage: 14.25 to 15.75
Closed Loop Current Sensor AC/DC Current -- 384-CSNK500M [CSNK500M from Honeywell Sensing & IoT]
from Utmel Electronic Limited

Closed Loop Current Sensor AC/DC Current [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Through Hole (Toroid); Through Hole
  • Current Type: AC Current (optional feature); DC Current (optional feature)
  • Response Time: 1
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±150 A range, center pin, 1000 turns -- CSNF161
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Industrial Current Sensors
from LEM USA, Inc.

LEM products fall broadly into multiple areas of application and are used within general industry, automotive industry, for railway and trackside applications, energy measurement relating to railway on-board applications, energy & automation, battery monitoring, and in Wi-LEM - wireless... [See More]

  • Loop Type: Open Loop; Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Panel Mount; Printed Circuit Board; SMD
Multi-Circuit Metering & Measurement Current Sensors -- TE
from SOCOMEC

TE, TR and TF current sensor ranges can be connected to DIRIS Digiware and DIRIS B-30 via a rapid RJ12 connection. Various accessories are available to allow the installation of sensors in all panel configurations. Thanks to a wide measurement range, the TE current sensors cover the full current... [See More]

  • Loop Type: Closed Loop
  • Current: 5 to 1000
  • Mounting / Configuration: Clamp or Bolt On
  • Voltage: 300 to 600
Mini PCB Current Transformer
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

CE;UL;UKCA [See More]

  • Loop Type: Closed Loop
  • Current: 0.0 to 10
  • Mounting / Configuration: Printed Circuit Board
  • Frequency Range: 20 to 20000
AC Current Relays/Switches
from Ohio Semitronics, Inc.

OSI manufactures AC current switches that monitor load currents of devices such as fans, pumps and other critical items. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application. [See More]

  • Loop Type: Open Loop; Closed Loop
  • Mounting / Configuration: Panel Mount
  • Current Type: AC Current
  • Frequency Range: 12 to 425
Current Sensors
from HARTING Inc. of North America

The new current sensors from HARTING have a robust design, making them ideal in harsh conditions for markets such as rail technology and renewal energy.    . Rapid, accurate current measurement is required for the precise regulation of power semiconductor systems such as frequency... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Clamp or Bolt On
Current Sensor -- 11603325 [LA200-P from Danaher Corporation]
from Radwell International

CURRENT SENSOR, LA SERIES, 200 AMP, 100 KHZ, 16 MA, 1 CHANNEL, SENSOR TYPE: HALL EFFECT / CLOSED LOOP, OUTPUT: RATIOMETRIC CURRENT, THROUGH HOLE, FOR MEASURING AC/DC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
  • Current: 200
  • Technology: Hall-Effect
Board Mount Precision Current Sensor -- TMR7304-B
from MultiDimension Technology Co., Ltd.

Description. TMR7304-B is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-B. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]

  • Loop Type: Closed Loop
  • Current: 6 to 50
  • Current Type: AC Current; DC Current
  • Voltage: 5
High Frequency Current Sensors -- F11
from General Magnetics Corporation

Operating Frequency: 20 kHz. – 200 kHz. Ideal for SMPS Applications. Fully encapsulated. Conforms to UL94-V0. Conforms to RoHS Requirements. Rated load is that which results in 1 volt per amp output [See More]

  • Loop Type: Closed Loop
  • Technology: Inductive
  • Current Type: AC Current
  • Mounting / Configuration: Printed Circuit Board
Flux Gate Current Sensor -- F01P**S05
from Tamura Corporation of America

The magnetic flux created by the primary current (If) is balanced through a secondary coil using the magnetic probe device to provide a feedback and associated electronic circuitry to drive a compensating current in the secondary coil. The secondary (compensating) current is an exact (instantaneous)... [See More]

  • Loop Type: Closed Loop
  • Technology: Flux Gate
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
DC Current Transducer -- M100-AA1
from Hoyt Electrical Instrument Works, Inc.

The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AA1 AA3 are self powered (i.e. no auxiliary required) average sensing RMS calibrated... [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: DIN Rail
  • Current Type: AC Current
  • Current: 0.5000 to 10
Closed Loop Current Sensor AC/DC Current 15V 3-Pin -- 384-CSNR161 [CSNR161 from Honeywell Sensing & IoT]
from Utmel Electronic Limited

Closed Loop Current Sensor AC/DC Current 15V 3-Pin [See More]

  • Loop Type: Closed Loop
  • Mounting / Configuration: Through Hole (Toroid); Through Hole
  • Current Type: AC Current (optional feature); DC Current (optional feature)
  • Response Time: 0.5000
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±150 A range, center pin, busbar, 1000 turns -- CSNF161-002
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Mini PCB Current Transformer
from Jiangyin Xinghuo Deyue Technology Co., Ltd.

CE;UL;UKCA [See More]

  • Loop Type: Closed Loop
  • Current: 0.0 to 10
  • Mounting / Configuration: Printed Circuit Board
  • Frequency Range: 20 to 20000
AC Rogowski Coils
from Ohio Semitronics, Inc.

Operating on the Rogowski principle, OSI has a variety of flexible current sensors available in different sizes to fit your measurement needs. Additional sizes available by special order. We invite you to chat live with our application and product specialists to find or create a solution that works... [See More]

  • Loop Type: Open Loop; Closed Loop
  • Mounting / Configuration: Panel Mount; DIN Rail-Mount
  • Current Type: AC Current
  • Current: 0.0 to 300000
Current Sensor -- 182511621 [LF-305-S/SP14 from Danaher Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, CURRENT TRANSDUCER, CLOSED LOOP, 300 AMP, 1:4000 CONVERSION RATIO, INSULATED PLASTIC CASE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
  • Current: 300
Board Mount Precision Current Sensor -- TMR7304-C
from MultiDimension Technology Co., Ltd.

Description. TMR7304-C is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-C. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]

  • Loop Type: Closed Loop
  • Current: 6 to 50
  • Current Type: AC Current; DC Current
  • Voltage: 5
Line Frequency Current Sensor -- C24
from General Magnetics Corporation

In 1985, an engineer at Amecon inc. had the bright idea that increasing turns in a current transformer results in a smaller CT size and smaller secondary currents. This makes the CT suitable for use in electronic circuits. Despite reservations from the management who argued that the world was not... [See More]

  • Loop Type: Closed Loop
  • Technology: Inductive
  • Current Type: AC Current
  • Mounting / Configuration: Printed Circuit Board
Hall Effect Current Sensor -- S20S***D15M1 Series
from Tamura Corporation of America

• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Panel Mount
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±150 A range, offset pin, 1000 turns -- CSNF661
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
DC/AC Current Transducers – Closed Loop Hall Effect
from Ohio Semitronics, Inc.

OSI manufactures current sensors that are closed loop, highly-precise, and designed for AC, DC, pulse, and variable-frequency drives. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application. [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Panel Mount; Printed Circuit Board
Current Sensor -- 182514682 [LF 505-S/SP15 from Danaher Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, 500A, 1 CHANNEL, HALL EFFECT, CLOSED LOOP, BIDIRECTIONAL MODULE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
Board Mount Precision Current Sensor -- TMR7304-D
from MultiDimension Technology Co., Ltd.

Description. TMR7304-D is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-D. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]

  • Loop Type: Closed Loop
  • Current: 6 to 50
  • Current Type: AC Current; DC Current
  • Voltage: 5
Hall Effect Current Sensor -- S22P***S05 Series
from Tamura Corporation of America

• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±150 A range, offset pin, 2000 turns -- CSNF651
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Current Sensor -- 20652663 [RIBXGTF from Functional Devices, Inc.]
from Radwell International

CURRENT SWITCH, SPLIT CORE HOUSING, SELF POWERED POWER SUPPLY, NORMALLY CLOSED, 0.35 TO 150 AMP SETPOINT RANGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
  • Current: 150
Board Mount Precision Current Sensor -- TMR7304-E
from MultiDimension Technology Co., Ltd.

Description. TMR7304-E is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-E. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]

  • Loop Type: Closed Loop
  • Current: 75
  • Current Type: AC Current; DC Current
  • Voltage: 5
Hall Effect Current Sensor -- S22P***S05M2 Series
from Tamura Corporation of America

• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±150 A range, offset pin, 2000 turns -- CSNT651
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Current Sensor -- 21655781 [LA 125-P from Danaher Corporation]
from Radwell International

CURRENT TRANSDUCER, LA SERIES, 125A, -200A TO 200A, 0.6 %, CLOSED LOOP OUTPUT, 12 VDC TO 15 VDC, 4 PIN THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
Board Mount Precision Current Sensor -- TMR7308-B
from MultiDimension Technology Co., Ltd.

Description. TMR7308-B is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7308-B. Features and Benefits. Low temperature coefficient Galvanic isolation. High immunity to... [See More]

  • Loop Type: Closed Loop
  • Current: 50 to 100
  • Current Type: AC Current; DC Current
  • Voltage: 15
Hall Effect Current Sensor -- S23P***D15 Series
from Tamura Corporation of America

• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±180 A range, center pin, 2000 turns -- CSNF151
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Current Sensor -- 216807700 [LAH25-NP/SP1 from Danaher Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, SENSOR CURRENT HALL, 8A, 12A, 25A, 1 CHANNEL, HALL EFFECT, CLOSED LOOP, 12V-15V. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
Board Mount Precision Current Sensor -- TMR7309-B
from MultiDimension Technology Co., Ltd.

Description. TMR7309-B is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7309-B. Features and Benefits. Low temperature coefficient Galvanic isolation. High immunity to... [See More]

  • Loop Type: Closed Loop
  • Current: 125
  • Current Type: AC Current; DC Current
  • Voltage: 15
Hall Effect Current Sensor -- S23P***D15M1 Series
from Tamura Corporation of America

• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±180 A range, center pin, busbar, 2000 turns -- CSNF151-001
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Current Sensor -- 40544143 [CSLF5HD from Honeywell Analytics, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, LINEAR CURRENT SENSOR, SOLID STATE, ENCLOSED, AC/DC, 10.5-24 VDC SUPPLY, 4-20 MA SOURCE OUTPUT, 18 AMPS PEAK MAX SENSED CURRENT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
  • Current: 18
Board Mount Precision Current Sensor -- TMR7559-B
from MultiDimension Technology Co., Ltd.

Description. TMR7559-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7559-B. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]

  • Loop Type: Closed Loop
  • Current: 100 to 250
  • Current Type: AC Current; DC Current
  • Voltage: 5
Hall Effect Current Sensor -- S23P***D15M2 Series
from Tamura Corporation of America

• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 100 A nominal, ±180 A range, offset pin, 2000 turns -- CSNG251
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Current Sensor -- 455261 [CSNE151 from Honeywell Analytics, Inc.]
from Radwell International

CURRENT SENSOR, SENSOR OUTPUT:CLOSED LOOP, SUPPLY VOLTAGE DC MIN:-15V, SUPPLY VOLTAGE DC MAX:15V, CURRENT MEASURING RANGE DC:5A TO 36A, CURRENT MEASURING RANGE AC:5A TO 36A. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
Board Mount Precision Current Sensor -- TMR7559-C
from MultiDimension Technology Co., Ltd.

Description. TMR7559-C is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7559-C. Features and Benefits. High accuracy Excellent linearity. Low temperature coefficient... [See More]

  • Loop Type: Closed Loop
  • Current: 100 to 250
  • Current Type: AC Current; DC Current
  • Voltage: 5
Hall Effect Current Sensor -- S25P***D15X Series
from Tamura Corporation of America

• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 125 A nominal, ±200 A range, center pin, 1000 turns -- CSNR161
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Current Sensor -- 466880 [LTS 25-NP from Danaher Corporation]
from Radwell International

CURRENT SENSOR, CLOSED LOOP, 4.75-5.25 V, 80 AMP, RESPONSE TIME 400 NS, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
  • Current: 80
CAN Bus Digital Output Current Sensor -- TMR7102-D
from MultiDimension Technology Co., Ltd.

Description. TMR7102-D is closed loop current sensors for accurate measurement of DC current with galvanic isolation between primary and secondary circuits. TMR7102-D. Features and Benefits. Low temperature coefficient Galvanic isolation. High immunity to external interference High accuracy among... [See More]

  • Loop Type: Closed Loop
  • Current: 500
  • Current Type: DC Current
  • Voltage: 13.5
Hall Effect Current Sensor -- S25P***D15Y Series
from Tamura Corporation of America

• Excellent accuracy and linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity to external interferences. • Optimised response time. • Current overload capability [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 125 A nominal, ±200 A range, center pin, 2000 turns -- CSNR151
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Current Sensor -- 47424971 [LF-305-S/SP6 from Danaher Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, CURRENT TRANSDUCER, CLOSED LOOP, 300 AMP, 1:4000 CONVERSION RATIO, INSULATED PLASTIC CASE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
  • Current: 300
CAN Bus Digital Output Current Sensor -- TMR7102-E
from MultiDimension Technology Co., Ltd.

Description. TMR7102-E is closed loop current sensors for accurate measurement of DC current with galvanic isolation between primary and secondary circuits. TMR7102-E. Features and Benefits. Low temperature coefficient Galvanic isolation. High immunity to external interference High accuracy among... [See More]

  • Loop Type: Closed Loop
  • Current: 500
  • Current Type: DC Current
  • Voltage: 13.5
Hall Effect Current Sensor -- S26P***D15Y Series
from Tamura Corporation of America

• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 230 A nominal, ±320 A range, 2000 turns -- CSNS230
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Current Sensor -- 49561915 [CSNS300M from Honeywell Analytics, Inc.]
from Radwell International

CURRENT SENSOR, 300A, SENSOR OUTPUT:CLOSED LOOP, SUPPLY VOLTAGE DC MIN:12V, SUPPLY VOLTAGE DC MAX:18V, CURRENT MEASURING RANGE DC:-600A TO 600A, CURRENT MEASURING RANGE AC:-600A TO 600A, RESPONSE TIME:0.5 µS, ACCURACY %:0.5%, PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
Unibody Precision Current Sensor -- TMR7551-B
from MultiDimension Technology Co., Ltd.

Description. TMR7551-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7551-B. Features and Benefits. High accuracy Excellent linearity. Ultra low temperature drift... [See More]

  • Loop Type: Closed Loop
  • Current: 1000
  • Current Type: AC Current; DC Current
  • Voltage: 15 to 24
Hall Effect Current Sensor -- S27S***D15Y Series
from Tamura Corporation of America

• Excellent accuracy. • Very good linearity. • Low temperature drift. • Wide frequency bandwidth. • No insertion loss. • High Immunity To External Interference. • Optimised response time. • Current overload capability [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Panel Mount
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, low offset, smaller housing, 1000 turns -- CSNE151-010
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Current Sensor -- 49561932 [CSNP661 from Honeywell Analytics, Inc.]
from Radwell International

CURRENT TRANSDUCER, SENSOR OUTPUT:CLOSED LOOP, SUPPLY VOLTAGE DC MIN:12V, SUPPLY VOLTAGE DC MAX:15V, CURRENT MEASURING RANGE DC:-90A TO 90A, CURRENT MEASURING RANGE AC:-90A TO 90A, RESPONSE TIME:0.5 µS, ACCURACY %:0.5%, PRODUCT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
Unibody Precision Current Sensor -- TMR7551-C
from MultiDimension Technology Co., Ltd.

Description. TMR7551-C is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7551-C. Features and Benefits. High accuracy Excellent linearity. Ultra low temperature drift... [See More]

  • Loop Type: Closed Loop
  • Current: 1000
  • Current Type: AC Current; DC Current
  • Voltage: 15 to 24
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, smaller housing, 1000 turns -- CSNE151
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Current Sensor -- 4975488 [ECS61BC from ABB AB]
from Radwell International

CURRENT SENSOR, 230 V, SPDT, 20 A, 45-500 HZ, CLOSED LOOP, 2.5 KV ISO VOLTAGE, 1 SEC RESPONSE TIME, ECS SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
Unibody Precision Current Sensor -- TMR7552-D
from MultiDimension Technology Co., Ltd.

Description. TMR7552-D is a close loop current sensor based on TMR tunnel magnetoresistance for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7552-D. Features and Benefits. High accuracy Ultra low... [See More]

  • Loop Type: Closed Loop
  • Current: 6 to 25
  • Current Type: AC Current; DC Current
  • Voltage: 5
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±36 AT range, smaller housing, 1000 turns -- CSNE151-005
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Current Sensor -- 50129453
from Radwell International

CURRENT SENSOR, CLOSED LOOP, 50AMP, 300NS, 0.7PERCENT ACCURACY, BOARD MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
Unibody Precision Current Sensor -- TMR7552-E
from MultiDimension Technology Co., Ltd.

Description. TMR7552-E is a close loop current sensor based on TMR tunnel magnetoresistance for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7552-E. Features and Benefits. High accuracy Ultra low... [See More]

  • Loop Type: Closed Loop
  • Current: 6 to 25
  • Current Type: AC Current; DC Current
  • Voltage: 5
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±43 AT range, high temperature, potted, 1000 turns -- CSNE151-002
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Current Sensor -- 57302120 [50440 from Schneider Electric, Ltd.]
from Radwell International

CURRENT SENSOR, CLOSED TOROID, A-TYPE, FOR VIGIREX AND VIGILHOM, 120 MM INNER DIAMETER, 250 AMP RATED, IP30. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
  • Current: 250
Unibody Precision Current Sensor -- TMR7553-B
from MultiDimension Technology Co., Ltd.

Description. TMR7553-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7553-B. Features and Benefits. High accuracy Excellent linearity. Ultra low temperature drift... [See More]

  • Loop Type: Closed Loop
  • Current: 100 to 300
  • Current Type: AC Current; DC Current
  • Voltage: 15
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±56 AT range, 2000 turns -- CSNX25
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Current Sensor -- 64896547 [CSNK591-001 from Honeywell Analytics, Inc.]
from Radwell International

CSN SERIES CLOSED LOOP CURRENT SENSOR, MEASURES AC, DC OR IMPULSE CURRENT, 500 A NOMINAL, ±1200 AMP RANGE, BUSBAR, 5000 TURN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
  • Current: 1200
Unibody Precision Current Sensor -- TMR7553-C
from MultiDimension Technology Co., Ltd.

Description. TMR7553-C is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7553-C. Features and Benefits. High accuracy Excellent linearity. Ultra low temperature drift... [See More]

  • Loop Type: Closed Loop
  • Current: 100 to 300
  • Current Type: AC Current; DC Current
  • Voltage: 15
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±56 AT range, miniature housing, 2000 turns -- CSNE151-104
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Current Sensor -- 64896555 [CSNL281-006 from Honeywell Analytics, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, AC/DC CURRENT SENSOR, CLOSED LOOP, 1:2000 SENSING RATIO, 15V 750AMP RATING. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
Unibody Precision Current Sensor -- TMR7553-D
from MultiDimension Technology Co., Ltd.

Description. TMR7553-D is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7553-D. Features and Benefits. High accuracy Excellent linearity. Ultra low temperature drift... [See More]

  • Loop Type: Closed Loop
  • Current: 300
  • Current Type: AC Current; DC Current
  • Voltage: 15
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 25 AT nominal, ±90 AT range, 1000 turns -- CSNE151-100
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
Current Sensor -- 74572948 [RIBXGA from Functional Devices, Inc.]
from Radwell International

CURRENT SWITCH, SPLIT CORE, AC SENSOR, ADJUSTABLE, 30 VAC / VDC, 0.75 - 150 AMP, 2 WIRE LEADS, ENCLOSED, SELF POWERED, SOLID STATE SWITCH, SPST, OVER / UNDER TRIP POINT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
  • Current: 150
Unibody Precision Current Sensor -- TMR7553-F
from MultiDimension Technology Co., Ltd.

Description TMR7553-F is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. [See More]

  • Loop Type: Closed Loop
  • Current: 100 to 300
  • Current Type: AC Current; DC Current
  • Voltage: 15
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 300 A nominal, ±600 A range, 2000 turns -- CSNJ481
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Panel Mount
Current Sensor -- 74573020 [RIBXKTF from Functional Devices, Inc.]
from Radwell International

RELAY, CURRENT SENSOR, ENCLOSED SOLID CORE, SINGLE-POLE SINGLE-THROW CONFIGURATION, NORMALLY OPEN CONTACTS, 30 VAC/VDC, 0.25-150 AMP, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
  • Current: 150
Unibody Precision Current Sensor -- TMR7553-P
from MultiDimension Technology Co., Ltd.

Description. TMR7553-P is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7553-P. Features and Benefits. High accuracy Excellent linearity. Ultra low temperature drift... [See More]

  • Loop Type: Closed Loop
  • Current: 100 to 300
  • Current Type: AC Current; DC Current
  • Voltage: 15
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 300 A nominal, ±600 A range, 2000 turns -- CSNS300M
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Panel Mount
Current Sensor -- 8324367 [LA25P from Danaher Corporation]
from Radwell International

CURRENT SENSOR, 25A, SENSOR OUTPUT:CLOSED LOOP, 25 ARMS NOMINAL WITH AN APERTURE, -25C TO + 85C, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
Unibody Precision Current Sensor -- TMR7556-B
from MultiDimension Technology Co., Ltd.

Description. TMR7556-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7556-B. Features and Benefits. High accuracy Excellent linearity. Ultra low temperature drift... [See More]

  • Loop Type: Closed Loop
  • Current: 300
  • Current Type: AC Current; DC Current
  • Voltage: 15
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 300 A nominal, ±600 A range, busbar, 2000 turns -- CSNJ481-001
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Panel Mount
Current Sensor -- 909250 [809S-E1D from Allen-Bradley / Rockwell Automation]
from Radwell International

DISCONTINUED BY MANUFACTURER 2010-10-30, CURRENT RELAY, ELECTRONIC, 115V AC CONTROL POWER, 2-24.9V/20-249V AC, 50 HZ/60 HZ, SINGLE PHASE, 0.5-5.0 A, 1 NORMALLY OPEN OUTPUT AND 1 NORMALLY CLOSED OUTPUT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Loop Type: Closed Loop
Unibody Precision Current Sensor -- TMR7560-B
from MultiDimension Technology Co., Ltd.

Description. TMR7560-B is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7560-B. Features and Benefits. High accuracy Excellent linearity. Ultra low temperature drift... [See More]

  • Loop Type: Closed Loop
  • Current: 300
  • Current Type: AC Current; DC Current
  • Voltage: 15
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 300 A nominal, ±600 A range, Molex gold pin connector, 2000 turns -- CSNL281-007
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Panel Mount
Unibody Precision Current Sensor -- TMR7560-P
from MultiDimension Technology Co., Ltd.

Description. TMR7560-P is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7560-P. Features and Benefits. High accuracy Excellent linearity. Ultra low temperature drift... [See More]

  • Loop Type: Closed Loop
  • Current: 300 to 600
  • Current Type: AC Current; DC Current
  • Voltage: 18
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 50 A nominal, ±100 A range, 2000 turns -- CSNB121
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 50 A nominal, ±100 A range, 2000 turns -- CSNB131
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board
CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 50 A nominal, ±70 A range, 1000 turns -- CSNA111
from Honeywell Sensing & IoT

CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the... [See More]

  • Loop Type: Closed Loop
  • Technology: Hall-Effect
  • Current Type: AC Current; DC Current
  • Mounting / Configuration: Printed Circuit Board