Steam Injection Heater Industrial Heaters

23 Results
ATTEC® Process Skid Heating Systems
from Hydro-Thermal Corporation

The ATTEC ® Process Skid System is a custom-built, direct steam injection skid system designed for precise heating applications. Each system is engineered to your specific process needs, incorporating a Hydroheater ® that ensures rapid and efficient heat transfer without hammering or... [See More]

  • Heater Type: Steam Injection Heater
  • Sleeve (Sheath) Material: None
  • Fuel / Energy Source: Water/Steam
EZ Heater®
from Hydro-Thermal Corporation

The EZ Heater ® is the industry leader in all hot water applications with its unique internal modulation, and self-cleaning ability. With on-demand hot water where you need it, the EZ Heater is ideal for washing stations, Clean in Place (CIP) systems, and anywhere reliable hot water is needed. [See More]

  • Heater Type: Steam Injection Heater; Water Heaters
  • Sleeve (Sheath) Material: None
  • Fuel / Energy Source: Water/Steam
EZ Skid™
from Hydro-Thermal Corporation

The EZ Skid ™ is an integrated, compact pre-engineered hot water set heating system, utilizing the direct steam injection EZ Heater ®. All components needed for liquid heating applications are included; simply connect to plant utilities: steam, water, air, and power. Available in 5... [See More]

  • Heater Type: Steam Injection Heater; Water Heaters
  • Sleeve (Sheath) Material: None
  • Fuel / Energy Source: Water/Steam
Hydroheater®/Jetcooker™
from Hydro-Thermal Corporation

The Industrial Jetcooker ™ is perfect for precisely heating liquids and slurries across varying viscosities and solids. Its unique combining tube adjustor allows easy control of process shear, making it ideal for optimal starch conversion. [See More]

  • Heater Type: Steam Injection Heater
  • Sleeve (Sheath) Material: None
  • Fuel / Energy Source: Water/Steam
Hydron™ Sanitary Hydroheater
from Hydro-Thermal Corporation

The Hydron ™ is the most precise, accurate, and versatile Sanitary Hydroheater available. Its modular 3-A certified design delivers optimal process flexibility and stability in an easy-to-use and maintain package. [See More]

  • Heater Type: Steam Injection Heater
  • Sleeve (Sheath) Material: Available in Alloy Materials
  • Fuel / Energy Source: Water/Steam
Infuze™ Sanitary Cooking Skid
from Hydro-Thermal Corporation

A member of the SilverLine ™ family, the Infuze ™ Sanitary Cooking Skid provides on-demand heating for soups, sauces, slurries or beverages that require heating to achieve finished recipe results, pasteurization, or blended emulsification. The Infuze skid provides simpler control than... [See More]

  • Heater Type: Steam Injection Heater
  • Sleeve (Sheath) Material: None
  • Fuel / Energy Source: Water/Steam
NOH™ (Non-Obstructing Heater)
from Hydro-Thermal Corporation

Hydro-Thermal ’s innovative NOH ’s straight tube design allows unrestricted flow, prevents pressure drop and heats slurries without plugging or fouling. The NOH ’s rugged design and materials of construction allow it to handle abrasive materials minimizing wear on internal parts. [See More]

  • Heater Type: Steam Injection Heater
  • Sleeve (Sheath) Material: None
  • Fuel / Energy Source: Water/Steam
SilverLine™ Smart Cooking System
from Hydro-Thermal Corporation

The Silverline ™ is a polished stainless-steel system engineered to precisely replicate specified processing profiles. Despite its simple appearance, it incorporates thousands of hours of engineering into a single, advanced machine – globally acclaimed as one of the most advanced food... [See More]

  • Heater Type: Steam Injection Heater
  • Sleeve (Sheath) Material: None
  • Fuel / Energy Source: Water/Steam
Solaris® Hydroheater
from Hydro-Thermal Corporation

The Solaris® features a cross flow diffuser that injects steam across the entire cross-section of flow to ensure thorough mixing and a uniform temperature profile. It utilizes low shear flow, making it ideal for slurries with high solid contents and process fluids where chunk size must be... [See More]

  • Heater Type: Steam Injection Heater
  • Sleeve (Sheath) Material: None
  • Fuel / Energy Source: Water/Steam
Direct Steam Injection Slurry Heaters -- 6x10-1
from Pick Heaters Inc.

The Pick "BX Series" of Direct Steam Injection Heaters is designed for use in paper mills where high-volumes of starch can be cooked in-line. The generous flow-through design assures negligible pressure drop in the slurry, and provides thorough cooking at a precisely controlled temperature. [See More]

  • Heater Type: Inline Heater; Steam Injection Heater
  • Sleeve (Sheath) Material: Stainless Steel (optional feature); Steel (optional feature)
  • Fuel / Energy Source: Water/Steam
Noiseless Heater -- MS-6
from Armstrong International

The use of hot water is indispensable in food processing,cleaning, and plating operations. Although the simplest and most efficient way to provide the water is by direct steam sparging, such a format often results in vibration and noise caused by steam blowing into the water tank. These problems can... [See More]

  • Heater Type: Steam Injection Heater; Water Heaters
  • Maximum Operating Temperature: 190
  • Fuel / Energy Source: Water/Steam
  • Sleeve (Sheath) Material: Stainless Steel
ProJet® Inline Steam Injection Water Heater
from ProSonix Corporation

The ProJet ® offers a compact, versatile and easy-to-install design for instantaneous hot water with a unique 2-stage self-modulating steam flow control design that maintains high steam flow velocity through a wide range of operation. Features and Technology. Unique 2-stage self-modulating steam... [See More]

  • Heater Type: Inline Heater; Steam Injection Heater; Water Heaters
  • Sleeve (Sheath) Material: Stainless Steel (optional feature); Steel (optional feature)
  • Heating Capacity: 316.55 to 2608.59
Steam Injection Hot Water Heater -- 6x2
from Pick Heaters Inc.

The Pick Variable Flow Direct Steam Injection Heater is designed to deliver hot water at a precisely controlled temperature over a wide range of water flows.  It will also reliably supply hot water for applications with frequent start-stop cycles, such as hose stations. [See More]

  • Heater Type: Steam Injection Heater; Variable Flow Demand
  • Sleeve (Sheath) Material: Iron
  • Fuel / Energy Source: Water/Steam
ProJet® Sanitary Inline Steam Injection Water Heater
from ProSonix Corporation

The ProJet ® offers a compact, versatile and easy-to-install design for sanitary instantaneous hot water with a unique 2-stage self-modulating steam flow control design that maintains high steam flow velocity through a wide range of operation. Features and Technology. ProJet ® Inline... [See More]

  • Heater Type: Inline Heater; Steam Injection Heater; Water Heaters
  • Sleeve (Sheath) Material: Stainless Steel
  • Heating Capacity: 316.55 to 2608.59
Steam Injection Liquid Heating System -- 6x7-3
from Pick Heaters Inc.

The Pick Constant Flow Direct Steam Injection Heater is used wherever a constant flow of heated liquid at a precisely controlled temperature is required. [See More]

  • Heater Type: Steam Injection Heater; Constant Flow Demand
  • Sleeve (Sheath) Material: Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
  • Fuel / Energy Source: Water/Steam
ProJet® Steam Injection Tank Sparger
from ProSonix Corporation

ProJet ® Tank mount jet sparger is well suited for hot water heating applications where on demand hot water is required for industrial & utility applications. The unique 2-stage self-modulating steam flow control design maintains high steam flow velocity through a wider range of operation. [See More]

  • Heater Type: Steam Injection Heater; Water Heaters
  • Sleeve (Sheath) Material: Stainless Steel
  • Heating Capacity: 316.55 to 2608.59
Steam Injection Sanitary Heater/Jet Cooker -- SC2
from Pick Heaters Inc.

Pick Sanitary Heaters are available in seven different sizes, with steam capacities from 150 lbs/hour to 10,000 lbs/hour. Our smallest heater, the SC2, is available with product connections as small as 1/2", and is perfect for R&D and pilot plant testing. [See More]

  • Heater Type: Steam Injection Heater
  • Sleeve (Sheath) Material: Stainless Steel
  • Fuel / Energy Source: Water/Steam
ProSonix® C-Series Steam Injection Jet Cooker for Starch Slurry Processing
from ProSonix Corporation

A starch jet cooker is designed specifically for heating high solids slurries derived from starches, such as potato, wheat, tapioca, rice, and corn. Industrial starch cooking is an important chemical process for starch wet milling, grain ethanol production, and other industrial starch processing... [See More]

  • Heater Type: Steam Injection Heater; Specialty Industrial Heaters; Starch Slurries
  • Sleeve (Sheath) Material: Stainless Steel (optional feature); Steel (optional feature)
ProSonix® I-Series Inline Direct Steam Injection Heater with Angled Steam Injector
from ProSonix Corporation

ProSonix ® DSI Heating Solutions. Angled Steam Injector for difficult to pump sludges & slurries. Low Pressure Drop typically 1-2 psig. Precise temperature control to +/- 1 °F. Single or Multi-stage heating for flow rates from 1 – 15,000 gpm. High temperature rise (up 250 °F)... [See More]

  • Heater Type: Inline Heater; Steam Injection Heater; Water Heaters; Specialty Industrial Heaters; High Solid Slurries, High Viscocity Fluids, Fibrous Slurries, Sludge
  • Sleeve (Sheath) Material: Stainless Steel (optional feature); Steel (optional feature)
ProSonix® I-Series Inline Direct Steam Injection Heater with PSX Jet Diffuser
from ProSonix Corporation

The ProSonix ® Direct Steam Injection heater is designed for water heating, difficult to pump slurries such as pulp stock, wastewater sludge, mineral slurries, and other aggressive fluids. ProSonix ® unique method of direct steam injection utilizes internally modulated steam control via an... [See More]

  • Heater Type: Inline Heater; Steam Injection Heater; Water Heaters; Specialty Industrial Heaters; High Solids, High Viscosity Slurries and Sludge
  • Sleeve (Sheath) Material: Stainless Steel (optional feature); Steel (optional feature)
ProSonix® J-Series Jet Sparger Direct Steam Injection Heater
from ProSonix Corporation

High velocity steam delivery assures complete mixing of steam, reducing occurrences of vibration, and saves energy losses from uncondensed steam escaping. Integral stem plug eliminates need for steam pressure control valve. Can be installed in your existing tank flange, or simply by adding a flanged... [See More]

  • Heater Type: Inline Heater; Steam Injection Heater; Water Heaters; Specialty Industrial Heaters; Slurry
  • Sleeve (Sheath) Material: Stainless Steel (optional feature); Steel (optional feature); Special alloys available.
ProSonix® J-Series Steam Jet Diffuser – Modulating Steam Control
from ProSonix Corporation

Technology - The PSX J-Series Steam Injection heater utilizes our PSX Radial Multiport Jet Diffuser with variable-area steam Jet Diffuser. Our internally modulated design assures smooth and stable operation. Internally Modulated Steam Control accurately meters the mass flow of steam via choked flow... [See More]

  • Heater Type: Inline Heater; Steam Injection Heater; Water Heaters; Specialty Industrial Heaters; Slurry or Sludge
  • Sleeve (Sheath) Material: Stainless Steel (optional feature); Steel (optional feature); Special alloys available.
ProSonix® Pilot Lab Jet Cooker for Direct Steam Injection of Starch Slurries
from ProSonix Corporation

ProSonix ® PSX-38 Lab Jet Cooker Direct Steam Injection heater is designed for Pilot Lab starch cooking applications. The ProSonixTM unique method of direct steam injection utilizes internal steam modulation via an integral Pneumatic Actuator to accurately deliver the appropriate mass flow of... [See More]

  • Heater Type: Steam Injection Heater; Specialty Industrial Heaters; Starch Slurries
  • Sleeve (Sheath) Material: Stainless Steel