Tubular Heater Industrial Heaters

55 Results
Finned Tubular Duct Heaters
from WATTCO

There are numerous applications of heaters at industrial and commercial sites. Whether it ’s an open coil duct heater, a tubular or a finned tubular duct heater, each duct heater serves the main purpose which remains the same. However, the type may vary based on their construction, working,... [See More]

  • Heater Type: Duct Heater; Tubular Heaters
  • Maximum Operating Temperature: 225
  • Fuel / Energy Source: Electric
  • Heating Capacity: 30.00
Process Circulation Heater
from Gaumer Process

Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped in line with your process inlet and... [See More]

  • Heater Type: Circulation Heater; Tubular Heaters
  • Maximum Operating Temperature: 1400
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.00 to 5000.00
Compressor & Crankcase Heaters
from Backer-Springfield

Backer Springfield's compressor heaters and crankcase heaters are designed based on the NMH heaters. These heaters are constructed with a metal sheath enclosure made of various materials including aluminum or stainless steel. The end seals supplied will be per the customer specification in the... [See More]

  • Heater Type: Tubular Heaters
  • Fuel / Energy Source: Electric
FIR (Far Infrared Ray) Tube Heater
from Taiwan King Lung Chin PTC Co., Ltd.

Far Infrared Ray (FIR) Tube Heater Features Low electricity consumption Stable surface temperature Durable for high temperature Long wavelength and strong intensity of radial thermal energy high efficiency long service life Far Infrared Ray (FIR) Tube Heater Specifications Power(W): 20~1000W... [See More]

  • Heater Type: Air Heater; Ceramic Fiber Heater; Tubular Heaters
  • Heating Capacity: 2.00
  • Fuel / Energy Source: Electric
Hotset Flexible Tubular Heater Elements - 6100300 -- 6100300
from Backer Marathon, Inc.

Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes that require precise... [See More]

  • Heater Type: Flexible Heater; Tubular Heaters
  • Heating Capacity: 0.65
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230
Finned Tubular Heater -- FT Series
from Backer Hotwatt Inc.

Features. Mechanically-bonded continuous fin assures excellent heat transfer and helps prevent fin vibration at high air velocities. Several standard formations and mounting bushings available. Standard fin is high temperature painted steel with steel sheath. Optional stainless steel fin with... [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 900
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.53 to 7.70
Finned Tubular Heaters
from Tempco Electric Heater Corporation

Finned heaters are constructed using Tempco ’s robust tubular element as the basis of construction. Fin material is continuously spiral wound tightly onto the element surface to increase the convective surface area for air and non-corrosive gas heating. Fin spacing and size have been tested... [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 750 to 1200
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.75 to 8.00
Finned Tubular Heating
from WATTCO

Finned tubular heating elements from WATTCO ™ are the most versatile and dependable electric heating element available today. These industrial heating solutions are among the most common heaters and are best suited for a large number of applications such as conduction, convection, and... [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1200
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.50 to 7.10
Process Immersion Heater
from Gaumer Process

An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is designed... [See More]

  • Heater Type: Immersion Heater; Tubular Heaters
  • Heating Capacity: 0.00 to 5000.00
  • Fuel / Energy Source: Electric
  • Sleeve (Sheath) Material: Alloy
Non-MGO Heaters (NMH Heater)
from Backer-Springfield

Backer Springfield's NMH heater is expertly designed as a lightweight, durable solution for defrost and other heating applications such as but not limited to food holding or food warming. All heaters can withstand higher voltages and are suitable for low flashpoint refrigerants. Our elements are... [See More]

  • Heater Type: Tubular Heaters
  • Fuel / Energy Source: Electric
Straight and Formed Tubular Heater -- T Series
from Backer Hotwatt Inc.

Features: The Backer Hotwatt Tubular Heater has built-in resistance to shock, vibration, corrosion and temperature extremes. The heater is swaged, reducing the diameter of the metal sheath and compacting the insulation. This insures rapid heat transfer and holds the coil in position for forming. [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1600
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.28 to 18.89
Tubular Heaters
from Tempco Electric Heater Corporation

Carefully researched manufacturing methods and quality materials have made Tempco tubular heaters stand apart from other heating elements claiming similar performance. A computer-designed helical coil of 80% Nickel 20% Chromium alloy resistance wire is fusion welded to the nickel-coated steel... [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 350 to 1800
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.40 to 9.72
Tubular Duct Heaters
from WATTCO

Whether it ’s an open coil duct heater, a tubular or a finned tubular duct heater, each duct heater serves the main purpose which remains the same – to heat up a large area in the most efficient and economical method. However, the type may vary based on their construction, advantages,... [See More]

  • Heater Type: Duct Heater; Tubular Heaters
  • Heating Capacity: 50.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Single Ended Heaters
from Backer-Springfield

Backer Springfield's Single Ended heaters are similar in construction as our tubular heating elements. However, their termination of both lead wires at one end simplifies wiring and installation, which makes them highly convenient for defrosting applications in the refrigeration industry, as well as... [See More]

  • Heater Type: Tubular Heaters
  • Fuel / Energy Source: Electric
Tubular Sheathed Glasrope® Heater -- AT Series
from Backer Hotwatt Inc.

Features. The Hotwatt Tubular Sheathed Glasrope Heater is a fiberglass insulated element encased in aluminum or stainless steel tubing. The stainless steel heater is for higher temperatures or corrosive applications. Extra long leads and special terminations are available. (6" long leads are... [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 550
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.12 to 0.50
Tubular Heaters for Hot Runner Manifolds
from Tempco Electric Heater Corporation

Precise forming of the tubular heater is required for it to seat properly into the milled slot in the manifold. To ensure this fit, we use a physical template as an inspection tool in the forming process to verify bending accuracy. The template is a reproduction of the milled slot in the form of a... [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1250
  • Fuel / Energy Source: Electric
  • Sleeve (Sheath) Material: None
Tubular Heaters
from WATTCO

Tubular heating elements from WATTCO ™ are the most versatile and the best-suited industrial heating solution for a large number of applications. Tubular elements from WATTCO ™ are factory-configured to almost any shape or size. Custom bending diameters can be made upon request and we... [See More]

  • Heater Type: Tubular Heaters
  • Heating Capacity: 0.60 to 18.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
Tubular Air Heating Elements
from Backer-Springfield

The Backer Springfield tubular heating element is the most frequent alternative for your everyday heating needs. We manage a large number of production techniques, giving a chose within a wide range of element types. Tubular heating elements perform exceptional heat transfer by conduction,... [See More]

  • Heater Type: Air Heater; Tubular Heaters
  • Fuel / Energy Source: Electric
Tubular Heating Elements for Liquids
from Backer-Springfield

Backer Springfield tubular heating elements represent a proven and safe technical solution for liquid heating. The Backer tubular heating element is the most frequent alternative when it comes to exact heating of fluids. Tubular heating elements perform exceptional heat transfer by conduction,... [See More]

  • Heater Type: Tubular Heaters; Water Heaters
  • Fuel / Energy Source: Electric
1/2(12.7mm) Diameter Heart Cross-Section -- TI
from OMEGA Engineering, Inc.

•. INCOLOY Sheath. •. 120, 240 and 480 Volt. •. 30 W/In2. •. 1600 °F Max. Sheath Temp. [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1600
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.45 to 2.50
Bottom Outlet Heaters
from Vulcan Electric Co.

Vulcan Bottom Outlet Heaters provide an alternative installation method where flange and bushing mountings are not desirable or practical. They are installed through a hole in the bottom of a vessel without the need for additional mounting provisions. This same installation design can also be used... [See More]

  • Heater Type: Immersion Heater; Tubular Heaters
  • Fuel / Energy Source: Electric
Circulation Heater
from Thermon, Inc

Circulation heaters are the equivalent to tube and shell heat exchangers with the particular feature that the core bundle is manufactured with electric tubular heating elements. Circulation heaters are used in applications where a process stream needs to be heated to a finely controlled set-point. [See More]

  • Heater Type: Circulation Heater; Duct Heater; Tubular Heaters
  • Maximum Operating Temperature: ? to 1200
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
2" Dry Well Element
from Process Heating Company, Inc.

No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A... [See More]

  • Heater Type: Explosion-proof Heater; Tubular Heaters
  • Maximum Operating Temperature: 750
  • Fuel / Energy Source: Electric
  • Heating Capacity: 25.00
Tubular Heaters
from DBK USA, Inc.

Heating element for a large variety of applications. High power density and installation advantages offer solutions for most heating demands. The elements can be adapted extensively to the demands. There are various tube jacket materials available to match different requirements. Functional... [See More]

  • Heater Type: Tubular Heaters
  • Fuel / Energy Source: Electric
Mica Band Heaters
from Chromalox

A mica core produces a thin, efficient heater. Heat from the precisely wound resistance element is quickly transferred to the working surface for fast heat-up and response. Mica provides excellent dielectric strength and heat transfer capability for long heater life. The mica core is encased in a... [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 800
  • Fuel / Energy Source: Electric
Formed Tubular Heater -- HTUF
from Acrolab Ltd.

This style of heater can be manufactured to almost any custom shape you require. They are typically round in cross-section and can handle application temperatures of up to 1400 °F. Tubular heaters can operate in free air, inside a groove, mounting to a surface, or cast into metal. There are a... [See More]

  • Heater Type: Tubular Heaters
  • AC Voltage Required: 120 to 480
  • Fuel / Energy Source: Electric
Heated Tubes -- RAPT°R
from Birk Manufacturing, Inc.

Birk's RAPT°R-heated tube lines of pliable tube heaters and rigid tube heaters are vastly customizable delivery systems. The RAPT°R ensures that any liquids or gases transported remain at the same temperature or arrive at an elevated temperature despite the thermal loss derived from flow,... [See More]

  • Heater Type: Tubular Heaters
  • Fuel / Energy Source: Electric
CENTAX-IL Central-Axis Inline Heater
from Infinity Fluids Corp.

ULTRA CENTAX Process Heaters - Power, Form, Function and Economy. Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more... [See More]

  • Heater Type: Air Heater; Circulation Heater; Inline Heater; Tubular Heaters; Water Heaters
  • Heating Capacity: 0.10 to 250.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
Electric Stud Heaters -- CBH
from OMEGA Engineering, Inc.

CBH Series heaters are constructed of rugged metal sheathed tubular elements homogeneously combined with a metal sleeve that has been accurately dimensioned to provide a proper clearance and ease of inserting into standard drill hole sizes so large bolts or studs may be rapidly expanded and... [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1600
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.15 to 8.00
Explosion Resistant Armorwall Heaters
from Vulcan Electric Co.

Vulcan Explosion Resistant Armorwall Heaters are ideal for applications for use in hazardous or abusive environments. These heaters incorporate a rugged 1/10" wall thickness for the most demanding applications. The element construction is Underwriters Labs Recognized in accordance with UL Standard... [See More]

  • Heater Type: Explosion-proof Heater; Tubular Heaters
  • Fuel / Energy Source: Electric
Immersion Heater -- Quantum Truflow Heater™
from Thermon, Inc

Thermon Quantum Truflow Heater ™ is the next evolution of Thermon ’s flange heater line-up. With enhanced baffle technology tailored for both ordinary and hazardous locations, the Thermon Quantum Truflow Heater ™ can be custom designed to offer highly engineered solutions while... [See More]

  • Heater Type: Immersion Heater; Tubular Heaters
  • Maximum Operating Temperature: -76 to 176
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
Tubular Band Heaters
from Chromalox

HBT Band Heaters are a very durable and versatile means to heat small and large industrial tanks and cylinders to as much as 1200 °F (650 °C). The construction features a robust tubular heating element that is flattened on one side to maximize surface contact and heat transfer efficiency. [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1200
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.68 to 2.00
Hairpin Tubular Heater -- HTUH
from Acrolab Ltd.

This style of heater can be manufactured to almost any custom shape you require. They are typically round in cross-section and can handle application temperatures of up to 1400 °F. Tubular heaters can operate in free air, inside a groove, mounting to a surface, or cast into metal. There are a... [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1400
  • Fuel / Energy Source: Electric
  • Sleeve (Sheath) Material: Copper (optional feature); Stainless Steel (optional feature); Steel (optional feature); Incoloy
Food Equipment Heater -- TTUH
from OMEGA Engineering, Inc.

The TTUH-CO series heater is mounted through a 27/16" dia. (6 cm) opening in bottom of vessel. Heater is inserted with gasket through top of vessel or through hand hole. Mount combination terminal box and clamp over the element flange and use bolt to draw mounting clamp tightly to the tank. When... [See More]

  • Heater Type: Tubular Heaters
  • Heating Capacity: 1.50 to 9.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Finned Tubular Heater
from Vulcan Electric Co.

Vulcan Finned Tubular Heaters are manufactured with the same rugged construction as our standard Tubular Heaters and then a helically wound fin is attached to the outer sheath. The fins are fully brazed to the heater sheath for optimum heat dissipation and efficiency. These heaters are ideal for... [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: ? to 1200
  • Fuel / Energy Source: Electric
Tubular Enclosure Heaters and General Purpose Air Heaters -- TEH
from Chromalox

Type TEH Tubular Enclosure Heaters and General Purpose Air Heaters are used for freeze protection and condensate protection in electrical enclosures and switchgear. They can also be installed in equipment to keep mechanical components functioning in applications such as valve enclosures and line... [See More]

  • Heater Type: EnclosureHeater; Tubular Heaters; Specialty Industrial Heaters; Switchgear Heater
  • Heating Capacity: 0.10 to 0.40
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
Straight Tubular Heater -- HTU
from Acrolab Ltd.

Tubular heaters are highly adaptable to most applications where electrical heating is required. They can be used in their straight form or bent into various shapes. Tubular heaters can be used in free air, clamped to a surface, placed inside a groove or cast into metal. These versatile heating... [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1400
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 480
Heart Cross-Section Tubular Heater -- RTU
from OMEGA Engineering, Inc.

•. INCOLOY Sheath. •. 400 - 2500 Watts. •. 120, 208, 240, 275 and 480 Volt. •. 40 W/In2. •. 11/2" Cold End (400-650 Watts). •. 21/8" Cold End (800 - 2,500 Watts). •. 1600 °F Max. Sheath Temp. •. Component of Radiant Heater (Type RAD and RADD) [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1600
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.40 to 2.50
Preweld Tubular Heaters
from Vulcan Electric Co.

Vulcan Preweld Heaters are specially designed units that utilize our Tubular Heater construction. They are designed as clamp-on assemblies to provide localized preheating for welding processes. Rugged mounting brackets are provided for placement of the heater over studs on the parent metal. Rugged... [See More]

  • Heater Type: Tubular Heaters
  • Fuel / Energy Source: Electric
Tubular Heater - .200" Dia. Round Cross-Section -- TSSM
from Chromalox

INCOLOY ® Sheath. 75 - 1,200 Watts. 28,57.7 and 115 Volt. 29 - 49 W/In ². 1600 °F Max. Sheath Temp. [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1600
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.07 to 1.20
Round Cross-Section Incoloy Sheath -- TRID and TRIW Style
from OMEGA Engineering, Inc.

APPLICATIONS. Versatile tubular elements can be designed for use in most applications. See guidelines in the Tubular Heater Overview section. ADVANTAGES. The metal sheath isolates and protects the resistor wire from the environment. At the same time it maximizes heat transfer capability to the work. [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1600
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.00 to 7.50
Tubular Heaters
from Vulcan Electric Co.

Vulcan Tubular Heaters are an extremely versatile source of electric heat. These heaters operate over a wide temperature range from cryogenic levels to 1600 °F (871 °C) depending on sheath material and application. Tubular Heaters are capable of being formed into many shapes in one or more... [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: ? to 1600
  • Fuel / Energy Source: Electric
Tubular Heater - .246" Dia. Round Cross-Section -- TRI-246
from Chromalox

INCOLOY ® Sheath. 30 W/In ². 165 - 2,365 Watts. 120 and 240 Volt. 1600 °F Max. Sheath Temp. [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1600
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.17 to 2.37
Tubular Heater Heart Cross-Section -- TS Style
from OMEGA Engineering, Inc.

APPLICATIONS. High element surface temperature clamp-on or air heating applications or where extreme rigidity is required. ADVANTAGES. More uniform surface temperatures and resistance to deformation. FEATURES. Type 4 Terminals: Integral parts of the element are of high strength to resist bending... [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 750
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.70 to 5.30
Tubular Heater - .315" Dia. Round Cross-Section -- TRC-315
from Chromalox

Copper Sheath. 500 - 5,475 Watts. 120, 208, 240 and 480 Volt. 53 W/In ². 350 °F Max. Sheath Temp. [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1600
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.30 to 5.35
Tubular Heater Heart Cross-Section -- URPT Style
from OMEGA Engineering, Inc.

ADVANTAGES. Specially constructed to provide excellent service life in radiant heating applications. FEATURES. Type 8 Terminals: Standard with threaded clip to facilitate wiring. Retaining Rings: locate elements in radiant heater assemblies. Work Temperatures: See Tubular Heater Overview section. [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1600
  • Fuel / Energy Source: Electric
  • Heating Capacity: 4.40
Tubular Heater - .315" Dia. Round Cross-Section -- TRI-315
from Chromalox

INCOLOY ® Sheath. 275 - 1,450 Watts. 120, 240 and 480 Volt. 30 W/In ². 1600 °F Max. Sheath Temp. [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1600
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.28 to 1.45
Tubular Heater Heart Cross-Section -- UTU
from OMEGA Engineering, Inc.

•. INCOLOY Sheath. •. 800 - 3,600 Watts. •. 120, 208, 240, 275 and 480 Volt. •. 40 W/In2. •. 2 1/8" Cold Ends. •. 1600 °F(870 °C) Max. Sheath Temp for Styles 1 and 2. Style 3 has a Max Sheath Temp of 600 °F ( 315 °C) [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1600
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.80 to 3.60
Tubular Heater - .315" Dia. Round Cross-Section -- TRS-315
from Chromalox

Steel Sheath. 200 - 3,000 Watts. 120, 240 and 480 Volt. 750 °F Max. Sheath Temp [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 750
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.20 to 2.17
Tubular Heater Round Cross Section -- TRS and TRSCD Style
from OMEGA Engineering, Inc.

APPLICATIONS. Versatile tubular elements can be designed for use in most applications. See guidelines in the Tubular Heater Overview section. ADVANTAGES The metal sheath isolates and protects the resistor wire from the environment. At the same time it maximizes heat transfer capability to the work. [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 750
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.30 to 3.00
Tubular Heater - .315" Dia. Round Cross-Section Single-End Terminal -- STRC-315
from Chromalox

Copper Sheath. 350 - 2,400 Watts. 120 and 240 Volt. 4 - 50 W/In ². 350 °F Max. Sheath Temp. [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 350
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.35 to 2.40
Tubular Heater Round Cross-Section -- TRI Style
from OMEGA Engineering, Inc.

APPLICATIONS. Versatile tubular elements. can be designed for use in. most applications. ADVANTAGES. The metal sheath isolates and. protects the resistor wire from the. environment. At the same time, it. maximizes heat transfer capability. to the work. Tubular elements can. be bent to put the heat... [See More]

  • Heater Type: Tubular Heaters
  • Heating Capacity: 0.45 to 4.75
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
Tubular Heater - .315" Dia. Round Cross-Section Single-End Terminal -- STRI-315
from Chromalox

INCOLOY ® Sheath. 225 - 2,400 Watts. 120 and 240 Volt. 4 - 30 W/In ². 1600 °F Max. Sheath Temp. [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 1600
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.23 to 2.40
Tubular Heater Round Cross-Section -- TRSC Style
from OMEGA Engineering, Inc.

•. Steel Sheath. •. 1000 to 5000 Watts. •. 120, 240 and 480 Volt. •. 20 - 22 W/In2. •. 399 °C (750 °F) Max. Sheath Temp. [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 750
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.00 to 2.00
Tubular Heater - .315" Dia. Round Cross-Section Single-End Terminal -- STRS-315
from Chromalox

Steel Sheath. 150 - 2,050 Watts. 120 and 240 Volt. 4 - 20 W/In ² [See More]

  • Heater Type: Tubular Heaters
  • Maximum Operating Temperature: 750
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.15 to 2.05