Immersion Heater Industrial Heaters

136 Results
Heating Elements -- 2687315
from RS Components, Ltd.

RS PRO 32040-XRYST Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 6.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230 to 415
Cartridge Immersion Heater -- EM Series
from Backer Hotwatt Inc.

Features. The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions. The lead end of the unit may be sealed for extreme... [See More]

  • Heater Type: Cartridge Heater; Immersion Heater
  • Heating Capacity: 0.12 to 21.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
K Series Ultra-High Temperature Ceramic Immersion Heater -- K02-2180
from Pelonis Technologies, Inc.

Features & Benefits. Effective & efficient thermal heating. Can be used in air or water. High durability; able to withstand high temperatures (up to 1200 ºC when heating in a dry condition). Very good insulation characteristic; electric leakage is <10mA even when broken. High... [See More]

  • Heater Type: Immersion Heater
  • AC Voltage Required: 110
Immersion heaters
from Backer-Springfield

Backer Springfield manufactures immersion heaters for heating of multiple liquid types in a variety of applications both for pressurized and non-pressurized liquid heating. We offer heaters with sheath materials such as and not limited to copper, multiple grades of stainless steel, or titanium. Our... [See More]

  • Heater Type: Immersion Heater
  • Sleeve (Sheath) Material: Copper; Stainless Steel (optional feature); Titanium
  • Fuel / Energy Source: Electric
Process Immersion Heater
from Gaumer Process

An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is designed... [See More]

  • Heater Type: Immersion Heater; Tubular Heaters
  • Heating Capacity: 0.00 to 5000.00
  • Fuel / Energy Source: Electric
  • Sleeve (Sheath) Material: Alloy
High Temperature Immersion Heaters -- K02-2180 (110V)
from Taiwan King Lung Chin PTC Co., Ltd.

KLC ’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300 ℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation properties and... [See More]

  • Heater Type: Air Heater; Ceramic Fiber Heater; Immersion Heater; Water Heaters
  • Heating Capacity: 0.50
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 110
Boiler Heaters
from WATTCO

Wattco offers a wide variety of process heating equipment to our customers. We manufacture boiler heaters that suit many different sizes and dimensions that customers need. If a boiler has a flanged heater that need to be replaced, Wattco can replicate the model you currently have from practically... [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 5.00 to 3000.00
  • Fuel / Energy Source: Electric
  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
Immersion Cartridge Heating Elements
from Heatron, Inc.

Water, water-soluble and low viscosity fluid heater. Compact immersion cartridge heaters are designed for minimal assembly and ease of service in the field. With smaller fittings than tubular versions, tight spaces won't pose a problem for these high performance immersion cartridge heaters. Contact... [See More]

  • Heater Type: Cartridge Heater; Immersion Heater
  • Sleeve (Sheath) Material: Stainless Steel; Incoloy®
  • Fuel / Energy Source: Electric
(PTFE) 1-Element Coil Heater
from Tempco Electric Heater Corporation

Typical Applications. Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190 °F (88 °C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded internal metal element for... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 190
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.50 to 6.00
Heating Elements -- 2687316
from RS Components, Ltd.

RS PRO 32040-YRYST Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 6.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230 to 415
Flanged Tubular Heater -- B Series
from Backer Hotwatt Inc.

Features: Ratings and sizes other than those listed are available. 150# rating ANSI carbon steel flange. Steel, stainless steel, copper, or incoloy sheathed elements. Optional thermostat and well for temperature control. Element supports in multiple element units for proper element spacing as... [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 3.00 to 200.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
KC Series Ultra-High Temperature Ceramic Immersion Heater -- KC02-1060
from Pelonis Technologies, Inc.

Features & Benefits. Effective & efficient thermal heating. Can be used in air or water. High durability; able to withstand high temperatures (up to 1200 ºC when heating in a dry condition). Very good insulation characteristic; electric leakage is <10mA even when broken. High... [See More]

  • Heater Type: Immersion Heater
  • AC Voltage Required: 110
Flanged Heaters
from WATTCO

Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from the face of the flange, this electric heater uses direct heat application to the liquid... [See More]

  • Heater Type: Immersion Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 208 to 600
(PTFE) 1-Element L-Shaped Coil Heater
from Tempco Electric Heater Corporation

Typical Applications. Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190 °F (88 °C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded internal metal element for... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 190
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.50 to 6.00
Heating Elements -- 2687317
from RS Components, Ltd.

RS PRO 33040-XRYST Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 9.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230 to 415
Miniature Circulation Heater -- PFO Series
from Backer Hotwatt Inc.

Features: The Miniature Circulation Heater is a packaged heater for heating small volumes of liquids as in photographic developer solutions, chemicals, dyes and inks. Constructed of 316 series stainless steel. Pressures to 100 psig. [See More]

  • Heater Type: Cartridge Heater; Immersion Heater
  • Heating Capacity: 100.00 to 1200.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
Immersion Heaters
from WATTCO

Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired... [See More]

  • Heater Type: Immersion Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Fuel / Energy Source: Electric
  • Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel
(PTFE) 1-Element L-Shaped Round Heater
from Tempco Electric Heater Corporation

Typical Applications. Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190 °F (88 °C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded internal metal element for... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 190
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.50 to 6.00
Heating Elements -- 2687318
from RS Components, Ltd.

RS PRO 33040-YRYST Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 9.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230 to 415
Over-the-Side Drum Heater, Direct Immersion -- DT Series
from Backer Hotwatt Inc.

Features: Designed for direct immersion thru 2 ” bung opening in 55 gallon drums. Incoloy sheath for long life in most materials. 60-250 ̊F integral thermostat. Manual reset thermostat protects against overheating. Adjustable mounting bracket. Low watt density (1000w - 120w - 8w watts per... [See More]

  • Heater Type: Drum Heater; Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 60 to 250
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.00 to 4.00
Over The Side Heaters
from WATTCO

Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]

  • Heater Type: Drum Heater; Immersion Heater; Over the Side Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 208 to 600
(PTFE) 1-Element Round Heater
from Tempco Electric Heater Corporation

Typical Applications. Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190 °F (88 °C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded internal metal element for... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 190
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.50 to 6.00
Heating Elements -- 2687319
from RS Components, Ltd.

RS PRO 33040-ZRYST Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 9.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230 to 415
Tubular Screw Plug -- L Series
from Backer Hotwatt Inc.

Features: Ratings and sizes other than those listed above are available. Brass, steel, or stainless steel screw plugs in 1", 1 1 ⁄ 4 ", 2", and 2 1 ⁄ 2 " sizes. Element supports in multiple element units for proper element spacing as required. Steel, stainless steel, copper, or incoloy... [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 0.35 to 18.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
Pipe Heater
from WATTCO

WATTCO ™ Pipe Heaters are especially constructed to fit inside standard 2 or 3 ” schedule 40 NPS pipes. These industrial tank heaters are specifically designed for usage in tanks that require extremely low watt densities such as waxes, thick liquids such as tar, molasses and corrosive... [See More]

  • Heater Type: Immersion Heater
  • Maximum Operating Temperature: 0.0 to 750
  • Fuel / Energy Source: Electric
  • Heating Capacity: 4.00 to 80.00
(PTFE) 3-Element L-Shaped Heater
from Tempco Electric Heater Corporation

Typical Applications. Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190 °F (88 °C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded internal metal element for... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 190
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.00 to 18.00
Heating Elements -- 2687320
from RS Components, Ltd.

RS PRO 34040-ZRYST Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 12.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230 to 415
Screw Plug Heaters
from WATTCO

Screw Plug heaters from WATTCO ™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed in... [See More]

  • Heater Type: Immersion Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 600
(PTFE) 3-Element OTS Heater
from Tempco Electric Heater Corporation

Typical Applications. Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190 °F (88 °C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded internal metal element for... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 190
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.00 to 6.00
Heating Elements -- 2692638
from RS Components, Ltd.

RS PRO 31027-ZRYST Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 3.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230 to 415
(PTFE) 6-Element OTS Heater
from Tempco Electric Heater Corporation

Typical Applications. Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190 °F (88 °C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded internal metal element for... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 190
  • Fuel / Energy Source: Electric
  • Heating Capacity: 2.00 to 12.00
Heating Elements -- 2692640
from RS Components, Ltd.

RS PRO 31076-ZRYST Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 3.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230 to 415
(PTFE) 9-Element OTS Heater
from Tempco Electric Heater Corporation

Typical Applications. Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190 °F (88 °C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded internal metal element for... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 190
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.00 to 18.00
Heating Elements -- 2692641
from RS Components, Ltd.

RS PRO 31327-ZRYST Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 3.80
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230 to 415
?3-Tube Vertical Stack L-Shape Heater
from Tempco Electric Heater Corporation

Typical Applications. For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure. Standard 3-ft. flexible PVC liquid-tight conduit. 240, 480 volts... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180 to 300
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.00 to 36.00
Heating Elements -- 2692642
from RS Components, Ltd.

RS PRO 31340-ZRYST Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 3.80
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230 to 415
?Metal Single-Tube L-Shaped Heater
from Tempco Electric Heater Corporation

Typical Applications. For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure. Standard 3-ft. flexible PVC liquid-tight conduit. 120, 240, 480 volts... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180 to 300
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.00 to 12.00
Heating Elements -- 2692643
from RS Components, Ltd.

RS PRO 32040-ZRYST Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 6.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230 to 415
?Metal Single-Tube Style Heater
from Tempco Electric Heater Corporation

Typical Applications. For plating tanks, rinse tanks and other acidic aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure with universal mounting flange. Standard 3-ft. flexible PVC liquid-tight... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180 to 300
  • Fuel / Energy Source: Electric
  • Heating Capacity: 5.00 to 12.00
Heating Elements -- 2692644
from RS Components, Ltd.

RS PRO 32076-ZRYST Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 6.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230 to 415
?Metal Triple-Tube L-Shaped Heater
from Tempco Electric Heater Corporation

Typical Applications. For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure. Standard 3-ft. flexible PVC liquid-tight conduit. 240, 480 volts... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180 to 300
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.00 to 36.00
Heating Elements -- 2692646
from RS Components, Ltd.

RS PRO 33035-ZRYST Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 9.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230 to 415
?Metal Triple-Tube Style Heater
from Tempco Electric Heater Corporation

Typical Applications. For plating tanks, phosphatizing and concentrated aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure with universal mounting flange. Standard 3-ft. flexible PVC liquid-tight... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180 to 300
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.00 to 18.00
Heating Elements -- 2692647
from RS Components, Ltd.

RS PRO 33068-ZRYST Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 9.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230 to 415
?Quartz 1- and 3-Tube Style Heaters
from Tempco Electric Heater Corporation

Standard guards are made of polypropylene. Fluoropolymer (PTFE) guards are available for chromic acid and temperatures above 180 °F (82 °C). T1 thermal fuse protection standard; T2 bi-metal switch optional. Grounded for safety. Vapor-tight polypropylene terminal enclosure with universal. [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180 to 220
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.50 to 30.00
Heating Elements -- 2692648
from RS Components, Ltd.

RS PRO 34060-ZRYST Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 12.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230 to 415
Drum Immersion Heaters
from Tempco Electric Heater Corporation

Double Pole 60-250 °F thermostat with over-temperature cutout and pilot lamp to indicate heater on/off status. Only 8" of vertical riser is heated, allowing liquid level to fluctuate without damaging the heater. Adjustable stainless steel mounting bracket. Passivation, electropolished, or bright... [See More]

  • Heater Type: Drum Heater; Immersion Heater
  • Maximum Operating Temperature: 60 to 250
  • Fuel / Energy Source: Electric
  • Watt Density: 8 to 32
Heating Elements -- 2692649
from RS Components, Ltd.

RS PRO TIH650 Heating Element [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 3.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 240
Flanged Aluminum Finned Immersion Heaters
from Tempco Electric Heater Corporation

They are constructed using a 6063 aluminum finned body and a welded flange. The lightweight outer finned structure in contact with the heated media provides a low watt density surface in shorter immersion lengths for heating sensitive organic fluids that are susceptible to coking and carbonization. [See More]

  • Heater Type: Immersion Heater
  • Maximum Operating Temperature: 700
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.00 to 24.00
Flanged Immersion Heaters
from Tempco Electric Heater Corporation

This design consists of tubular heating elements silver brazed or TIG welded to a flange cut from steel or stainless steel plate. Flange plate size, thickness and shape are determined by the application. A fiber gasket is supplied with each heater. [See More]

  • Heater Type: Immersion Heater
  • Maximum Operating Temperature: 350
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.00 to 15.00
Immersion Cartridge Heaters
from Tempco Electric Heater Corporation

These heaters are constructed with the following Design Features: Passivated Incoloy Sheath. 10" long Teflon ® Insulated lead wires. Brass Fitting. Epoxy Seal at Lead End, 266 °F (130 °C) Standard, 194 °F (90 °C) UL Rating [See More]

  • Heater Type: Cartridge Heater; Immersion Heater; Water Heaters
  • AC Voltage Required: 120 to 480
  • Fuel / Energy Source: Electric
  • Watt Density: 29 to 223
Over-the-Side Immersion Heaters
from Tempco Electric Heater Corporation

General Purpose Over-the-Side Immersion Heaters, Vertical Loop Low-Profile Immersion Heaters, Sanitzing Sink Immersion Heaters and Deep Tank/Sump Immersion Heaters are manufactured with Incoloy ®, Stainless Steel, Steel or Copper heating elements and NEMA 4 Terminal Housings. [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Heating Capacity: 3.00 to 18.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
Fintube Immersion Heater -- FO 2403
from Trent, Inc.

Used for oil preheating, oil baths, wax and other heat transfer fluids. TRENT FO Series Fintube Heaters are designed to give years of trouble-free service when the tubes are completely covered with fluid, used on correct voltage and kept free of carbonization. TRENT FO Series Fintube Heater casings... [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Maximum Operating Temperature: 550
  • Fuel / Energy Source: Electric
  • Heating Capacity: 4.00
1 or 3 Phase Derated Single Metal Bottom Heater -- DLMOTS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.50 to 6.00
Immersion Heaters
from DBK USA, Inc.

Screw-in immersion heater. For direct heating of liquids, gases and viscous substances. Functional characteristics. U-bend tubular heaters directly heat the substance to be heated. Soldered into a screw head or blind flange they form the heating unit, which can be completed with cover plate and... [See More]

  • Heater Type: Immersion Heater
  • Maximum Operating Temperature: 32 to 572
  • Fuel / Energy Source: Electric
  • Heating Capacity: 2.00 to 7.50
Immersion Heater -- Quantum Truflow Heater™
from Thermon, Inc

Thermon Quantum Truflow Heater ™ is the next evolution of Thermon ’s flange heater line-up. With enhanced baffle technology tailored for both ordinary and hazardous locations, the Thermon Quantum Truflow Heater ™ can be custom designed to offer highly engineered solutions while... [See More]

  • Heater Type: Immersion Heater; Tubular Heaters
  • Maximum Operating Temperature: -76 to 176
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
Bottom Outlet Heaters
from Vulcan Electric Co.

Vulcan Bottom Outlet Heaters provide an alternative installation method where flange and bushing mountings are not desirable or practical. They are installed through a hole in the bottom of a vessel without the need for additional mounting provisions. This same installation design can also be used... [See More]

  • Heater Type: Immersion Heater; Tubular Heaters
  • Fuel / Energy Source: Electric
Drum Immersion Heater -- DM-55BEH Series
from DRUM-MATES Inc.

Over the Side Heater. Easier mixing or pouring with lower viscosity!. Fits through 2 ” or larger bung opening. Up to 275*F heat-up with auto-cut-off. Adjustable SS mounting bracket. Unheated stem prevents low-level damage. Applications. Suitable for 55 gallon drums where it is desirable to be... [See More]

  • Heater Type: Drum Heater; Immersion Heater; Over the Side Heater
Flange Immersion Heater -- MF10B-E33DN-450C
from Durex Industries

Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that... [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Heating Capacity: 0.04
  • Fuel / Energy Source: Electric
  • Phase: Three Phase AC Voltage
Brass Screw Plug Immersion Heaters -- STYLE EMT-3
from OMEGA Engineering, Inc.

•. 2" NPT Brass Screw Plug. •. Copper Sheath Elements. •. High Watt Density (61 - 67 W/In2). •. 3 - 12 kW. •. Without Thermostat. •. 240 and 480 Volt, Three Phase. •. General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 3.00 to 12.00
  • Fuel / Energy Source: Electric
  • Phase: Three Phase AC Voltage
Cartridge Heaters (Customized) -- Watt-Flex Cartridge Heater Modifications
from Dalton Electric Heating Co., Inc.

Watt-Flex cartridge heaters are built-to-order to meet your electric process heating application. A variety of heater modifications and accessories are available for: Lead Modifications, Lead Wire Protection and High Temperature and mounting Modifications. For nearly 100 years, Dalton Electric... [See More]

  • Heater Type: Cartridge Heater; Immersion Heater
  • Maximum Operating Temperature: 1850
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 0.0 to 480
Boiler Replacement Elements for Flanged Immersion Heater -- WCSF
from Chromalox

208, 240 and 480 Volt, Three Phase. Third-party certifications: UL Recognized, CSA. Applications. Hot Water Storage Tanks. Warming Equipment. Preheating All Grades of Oil. Food Processing Equipment. Cleaning and Rinsing Tanks. Heat Transfer Systems. Process Air Equipment. Boiler Equipment. Freeze... [See More]

  • Heater Type: Immersion Heater; Water Heaters
  • Heating Capacity: 12.00 to 22.50
  • Fuel / Energy Source: Electric
  • Phase: Three Phase AC Voltage
Base Mounted Tank Heater -- BD Series
from Armstrong International

Armstrong tank heaters are available in four standard configurations: Flange-Mounted Hairpin —Types FHC and FHS. Flange-Mounted Bayonet —Types FBC and FBS. Flange-Mounted Bayonet —Types BHC and BHS. Base-Mounted Direct —Type BD. These four configurations offer a range of... [See More]

  • Heater Type: Immersion Heater
  • Maximum Operating Temperature: 650
  • Fuel / Energy Source: Water/Steam (optional feature); Liquids
  • Sleeve (Sheath) Material: Carbon Steel
Cole-Parmer Drum Immersion Heater, 55 gal, 5000 watt, 230 VAC -- GO-03054-00
from Cole-Parmer

bull; Powerful 5000 watt heater designed for 55-gallon drums. Heater measures 19" diameter x 36" high, ideal for standard 55-gallon drums. Immersion style heater is designed to hang over the side of the drum; coiled heating element concentrates heat at the bottom of the vessel. Set adjustable... [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 5.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 230
Flanged Immersion Heater -- HIMF
from Acrolab Ltd.

Electric heaters are used in many different types of industries and applications. Their ability to deliver thermal energy at a rapid pace under a controlled setting allows for use in a large versatile range of applications. We offer a wide variety of heating elements to fit the needs of many... [See More]

  • Heater Type: Immersion Heater
  • Sleeve (Sheath) Material: Stainless Steel
  • Fuel / Energy Source: Electric
Drop-In Heater Kit -- D-8
from Process Heating Company, Inc.

The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in multiples if... [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Maximum Operating Temperature: 750
  • Fuel / Energy Source: Electric
  • Heating Capacity: 8.00
FH Series Flanged Immersion Heater -- FH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Flanged immersion heaters consist of a number of “U ” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated enclosure... [See More]

  • Heater Type: Air Heater; Immersion Heater
  • Heating Capacity: 6.00
  • Fuel / Energy Source: Electric
  • Phase: Three Phase AC Voltage
1 or 3 Phase Over the Side Phosphate Application Heater -- DAS
from Process Technology

Customer designed specifically for phosphate coating applications. FEATURES. For use in iron, zinc and manganese phosphate tanks. Schedule 40, heavy wall, 316 stainless steel sheath withstands scaling better than traditional heaters. Low watt densities up to 23 watts/square inch (3.5 w/cm ²)... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 230
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.00 to 10.00
Bushing Screw Plug Heaters
from Vulcan Electric Co.

Vulcan Bushing Heaters are a preferred source of electric heat for a wide variety of small to medium wattage applications. These immersion heaters can be mounted through a tank wall or into pipes which carry liquid. Models are available in many configurations including basic assemblies, units with... [See More]

  • Heater Type: Immersion Heater
  • Fuel / Energy Source: Electric
Screw Plug Immersion Heater -- MS101B-H06HN-0250
from Durex Industries

Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the... [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Maximum Operating Temperature: 750
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.25
Cartridge and Immersion Temp Controller -- 17000/18000
from OMEGA Engineering, Inc.

Adjustable range from -73 to 316 °C (-100 to 600 °F) offers wide field of application . Resolution sensitivity of -17.7 °C (0.1 °F) offers close control of process. Compact size; lengths under 127 mm (5") and diameters less than 20.6 mm (13.16") fit almost any application. Fast... [See More]

  • Heater Type: Cartridge Heater; Immersion Heater
  • Maximum Operating Temperature: 600
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
Flexible Tank Immersion Heater -- FXTH-B
from Chromalox

12-40 Ft. Immersed Length (1, 2 or 3 Flexible Assemblies). 6 - 60 kW (20 - 2,045 Mbh). 240 and 480V ², 3 Phase. Low Watt Density, High Wattage. Installs through Manhole in Tank above or below ground. (14" Dia. Min.). Optional NEMA 4 (WCC) Control Center ³ [See More]

  • Heater Type: Flexible Heater; Immersion Heater
  • Heating Capacity: 6.00 to 60.00
  • Fuel / Energy Source: Electric
  • Phase: Three Phase AC Voltage
Immersion Heater w/ Dial Controller, 1000 watts, 10-1/2" dia, 115 VAC -- GO-03047-30
from Cole-Parmer

Heaters with Dial Temperature Controller have a sensitivity of <tol >1 <deg >F ( <tol >0.6 <deg >C) in an agitated bath. Features a coiled heating element to concentrate heat at the bottom of the vessel. Heaters include a 6-ft, three-wire cord with plug on 115 VAC models; no... [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 1.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 115
Screw Immersion Heater -- HIMS
from Acrolab Ltd.

Electric heaters are used in many different types of industries and applications. Their ability to deliver thermal energy at a rapid pace under a controlled setting allows for use in a large versatile range of applications. We offer a wide variety of heating elements to fit the needs of many... [See More]

  • Heater Type: Immersion Heater
  • Sleeve (Sheath) Material: Stainless Steel
  • Fuel / Energy Source: Electric
Flanged Heating System -- FL-10
from Process Heating Company, Inc.

Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without... [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Maximum Operating Temperature: 750
  • Fuel / Energy Source: Electric
  • Heating Capacity: 10.00
OCH Series Open Coil Heater
from Heat Exchange & Transfer, Inc.

The OCH (open coil heater) series of elements consists of helical wound nickel chromium resistance wires supported by interlocking ceramic insulators. The ceramic insulators are mounted on a flexible stainless steel strap which allows the element to be bent to an 18 ” radius. These flexible... [See More]

  • Heater Type: Cable or Coil Heater; Explosion-proof Heater (optional feature); Immersion Heater
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 600
2 1/2" NPT Screwplug Heater -- 5T-T5T
from Process Technology

Durable, efficient chemical heater. FEATURES. 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and rinse tanks. Watt densities of 45-55 watts/square inch for 316 stainless and <60 watts/square inch for titanium. Vapor resistant, flame retardant PVC terminal... [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 4.50 to 18.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
Flanged Immersion Heaters
from Vulcan Electric Co.

Vulcan Flanged Immersion Heaters are ideal for applications requiring high wattages. These popular heaters incorporate standard pipe flanges configured for installation into a pipe body, tank, or vessel. All catalog pipe flange models are equipped with a moisture resistant housing attached directly... [See More]

  • Heater Type: Immersion Heater
  • Fuel / Energy Source: Electric
Clean Water Immersion 2" NPT -- MT-2
from OMEGA Engineering, Inc.

•. Rugged General Purpose Models-UL Listed and NEMA-1 Rated. •. Optional Moisture Tight/ Explosion Resistant Enclosure Available. •. Ideal for pH 6 to pH 8 Clean Liquids. •. 1.5 and 15 kW [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Heating Capacity: 1.50 to 15.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
Immersion Heater - Over-the-side - Deep Tank Blade Heater -- BLCK-MH
from Chromalox

Circular Blades. Steel Sheath Elements. Low Watt Density (12 and 18 W/In ²). 7.5 - 24 kW. 240 and 480 Volt, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. 12 ft. Riser (Other Lengths Available) [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Heating Capacity: 7.50 to 24.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Immersion Heater w/ Thermostatic Controller, 1000 watts, 10-1/2" dia, 115 VAC -- GO-03052-30
from Cole-Parmer

Heaters with Thermostatic Temperature Controller have a sensitivity of <tol >2 <deg >F( <tol >1 <deg >C) in an agitated bath. Heaters feature a coiled heating element to concentrate heat at bottom of vessel. A 6-ft, three-wire cord with plug is included. Voltage transformer... [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 1.00
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 115
Pipe Insert Heater Elements
from Process Heating Company, Inc.

Heater elements are readily available in lengths from two feet to forty feet and can be custom sized to match both heating requirements and tank dimensions. Single and three-phase elements can be furnished. Elements are constructed of nickel chromium alloy coils that are supported by patented... [See More]

  • Heater Type: Immersion Heater
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 200 to 600
UST Series Storage Tank Heater -- UST 0601-10-228C-XXX
from Heat Exchange & Transfer, Inc.

The UST (Unitary Storage Tank) heater is a completely packaged tank heating unit. The UST utilizes a flexible open coil heating element. The open coil heater consists of nickel chromium resistance coils supported in high temperature ceramic insulators on a flexible stainless steel strap. Each... [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Heating Capacity: 10.00
  • Fuel / Energy Source: Electric
  • Phase: Three Phase AC Voltage
2 1/2" NPT Screwplug Heater -- HXT Style
from Process Technology

Compatible with many aggressive chemistries. FEATURES. Heavy wall fluoropolymer sheath (PTFE) covered stainless steel element reduces permeation. Low watt densities of 10 watts/square inch (1.5 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 1.00 to 6.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
Over-The-Side Heaters
from Vulcan Electric Co.

Vulcan Over-The-Side Heaters provide an alternative installation method where flange and bushing mounting are not desirable or practical. These tank heaters are designed for easy installation and removal through the top of a tank or drum without the need for additional mounting provisions. Units... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Fuel / Energy Source: Electric
Clean Water Immersion Heater -- ARTM
from OMEGA Engineering, Inc.

•. 1" Brass Screw Plug. •. Copper Sheath for Clean Water Applications. •. Integral Bulb and Capillary Thermostat — 3 Temperature Ranges Available. •. U.L. Listed with General Purpose NEMA-1 Rated Enclosure [See More]

  • Heater Type: Immersion Heater
  • Maximum Operating Temperature: 240
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.75 to 3.00
Immersion Heater - Over-the-side - Deep Tank Blade Heater -- BLCS
from Chromalox

Straight Blade. Steel Sheath Elements. Low Watt Density (12 and 18 W/In ²). 7.5 - 24 kW. 240 and 480 Volt, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. 12 ft. Riser (Other Lengths Available). Third-party certifications: UL Listed, CSA [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Heating Capacity: 7.50 to 24.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Immersion heater, loop, 3-1/8" dia. heated area, 500 watts, 115 VAC -- GO-03046-20
from Cole-Parmer

Heaters with Dial Temperature Controller have a sensitivity of <tol >1 <deg >F when liquid is stirred. Top-mounted pilot light indicates that heater is on. Choose from four styles "A" loop, "B" short rod, "C" flat, and "D" long rod which is the same as style "B" only longer. Heaters... [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 0.50
  • Fuel / Energy Source: Electric
  • AC Voltage Required: 115
Rigid Tubular Heating System -- R-8
from Process Heating Company, Inc.

No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A... [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Maximum Operating Temperature: 750
  • Fuel / Energy Source: Electric
  • Heating Capacity: 8.00
2" NPT Screwplug Heater -- 2T-T2T
from Process Technology

Durable, efficient chemical heater. FEATURES. 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and rinse tanks. Watt densities of 45-55 watts/square inch for 316 stainless and <60 watts/square inch for titanium. Vapor resistant, flame retardant PVC terminal... [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 2.00 to 18.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
Clean Water Immersion Heater -- MT-1
from OMEGA Engineering, Inc.

The MT-1 series immersion heater is ideally suited for clean water requirements. Models are available with a general purpose terminal enclosure1 or a rugged moisture resistant explosion resistant terminal enclosure. [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 0.60 to 2.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
Immersion Heater - Over-the-side - Fluoropolymer Covered Heater -- GTF
from Chromalox

Side Mount. Fluoropolymer Covered Stainless Steel Elements. 10 W/in ². 1 - 6 kW. 120, 240 and 480 Volt, Single Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, cUL [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180 to 219
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.00 to 6.00
Screw Plug Heaters
from Process Heating Company, Inc.

Rigid Tubular Drywell Heaters solve the problem of heating viscous products without damage to the product being heated. The Rigid Heaters can be installed as new or as replacement equipment for existing metal sheathed style tubular units that have higher watt density. Process Heatings Rigid Heaters... [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Maximum Operating Temperature: 750
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.05
2" NPT Screwplug Heater -- T Series
from Process Technology

Durable, efficient chemical heater. FEATURES. 304 stainless, 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and plating and phosphate tanks. Watt densities up to 35 watts/square inch (5.4 w/cm ²). Vapor resistant, flame retardant PVC terminal enclosure with... [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 1.00 to 12.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
Clean Water Immersion Heater -- MT-3
from OMEGA Engineering, Inc.

•. Rugged, Heavy Duty Construction. •. Models Available with Explosion Resistant Enclosure. •. 0.475" Diameter Copper Sheath, Ideal for pH 6 to pH 8 Liquids. •. 3 to 18 kw. •. 120, 208, 240 and 480 Vac 1 and 3 Phase Power [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Heating Capacity: 3.00 to 18.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
Immersion Heater - Over-the-side - Fluoropolymer Covered Heater -- GTFL
from Chromalox

L-Shaped. Fluoropolymer Covered Stainless Steel Elements. 10 W/in ². 1 - 6 kW. 120, 240 and 480 Volt, Single Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, cUL [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180 to 219
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.00 to 6.00
Unitized Heating System -- U-8
from Process Heating Company, Inc.

Unitized Heaters remain Process Heating Company's best selling product line. Its popularity continues due to the ease of installation into any tank or vat; its 100% efficiency; its ease of automation; its lack of maintenance and remarkable reliability. The Lo-Density Unitized Heater dissipates as... [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Maximum Operating Temperature: 750
  • Fuel / Energy Source: Electric
  • Heating Capacity: 8.00
3 Element Tubular 3 Phase Over the Side Heater -- 3HS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.00 to 10.50
Compact Immersion Heater -- CH-SD
from OMEGA Engineering, Inc.

The OMEGALUX ® CH-SD Series features a compact 3 element heater design with a 2" brass screw plug. The Incoloy sheath allows compatibility with difficult clean liquids. A popular application for CH-SD Series is heating for industrial dishwashing equipment. Please Note: This immersion heater... [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 5.00 to 10.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Immersion Heater - Over-the-side - Fluoropolymer Covered Heater -- GXF
from Chromalox

Side Mount. Fluoropolymer Covered Stainless Steel Elements. 10 W/in ². Third-party certifications: UL Listed, CSA, CE. 1 - 6 kW. 120, 240 and 480 Volt, Single Phase. Moisture/Corrosion Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA, CE [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180 to 219
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.00 to 6.00
3 Phase Over the Side 9 Element Tubular Heater -- 9HS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded... [See More]

  • Heater Type: Immersion Heater
  • Maximum Operating Temperature: 180
  • Fuel / Energy Source: Electric
  • Heating Capacity: 9.00 to 31.50
Field Adjustable Immersion Heater -- VTS
from OMEGA Engineering, Inc.

Omegalux ® field adjustable screw plug immersion heaters can be applied to a variety of clean water and oil applications. The unique versatility of this design allows field adjustment of the rating by simple connections to the six elements of the heater. This simplifies selection and spare parts... [See More]

  • Heater Type: Immersion Heater
  • Maximum Operating Temperature: 300
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.50 to 40.00
Immersion Heater - Over-the-side - Fluoropolymer Covered Heater -- GXFL
from Chromalox

L-Shaped. Fluoropolymer Covered Stainless Steel Elements. 10 W/in ². 1 - 6 kW. 120, 240 and 480 Volt, Single Phase. Moisture/Corrosion Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA, CE [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180 to 219
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.00 to 6.00
3 Phase Over the Side Triple Metal Deep Tank Heater -- 3V
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180
  • Fuel / Energy Source: Electric
  • Heating Capacity: 18.00 to 54.00
Flanged Immersion Heater -- TM
from OMEGA Engineering, Inc.

•. Flange Sizes 3" to 5" of High Grade Steel. •. General Purpose, NEMA 1 Rated Enclosure or Moisture Resistant, Explosion Resistant † Enclosure Available. •. Sturdy 0.475"Diameter Copper Elements. •. 6 to 150 kW. •. 240 and 480 Vac Power, 1 and 3 Phase [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Heating Capacity: 6.00 to 150.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Immersion Heater - Over-the-side - L-Shaped Fluoropolymer Covered Heater -- GTFL3
from Chromalox

Fluoropolymer Covered Stainless Steel Elements. 10 W/in ². 3 - 18 kW. 240 and 480 Volt, Three Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, cUL [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180 to 219
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.00 to 18.00
316 Stainless or Titanium 3", 5" and 6" Flange Size Flanged Heater -- FLS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Heater Type: Immersion Heater
  • Maximum Operating Temperature: 180
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.00 to 72.00
Flanged Immersion Heater -- TMI
from OMEGA Engineering, Inc.

•. Heavy Duty for Severe Corrosive Solutions. •. 3-8 Inch 150 Ib. Steel Flange. •. 3 to 50 kW. •. Premium Grade Incoloy Sheath [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 3.00 to 50.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Immersion Heater - Over-the-side - L-Shaped Metal Heater -- TLI
from Chromalox

INCOLOY ® Sheath Elements W/In ²). Stainless Steel Riser (36 and 48"). 120, 240 and 480 Volt, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Corrosive Fluids. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Heating Capacity: 2.00 to 18.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
6 Element Tubular 3 Phase Over the Side Heater -- 6HS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180
  • Fuel / Energy Source: Electric
  • Heating Capacity: 6.00 to 21.00
Flanged Immersion Heater -- TMO
from OMEGA Engineering, Inc.

•. Rugged Steel Sheath. •. Low Watt Density 6 1/2" W/in2. •. 1.2 to 8.4 kW. •. 3 & 5 Inch, 150 Ib. Steel Flange [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 1.20 to 8.40
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater -- KTLC
from Chromalox

Copper Sheath Elements (40 W/In ²). 304 SS Riser. 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Clean Water. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Heating Capacity: 2.00 to 18.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Aquaculture Heater -- A Series
from Process Technology

Small design to fit all size aquaculture applications. FEATURES. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Screwplug Styles. Watt densities up to 40 watts/square inch (6.5 w/cm ²). Vapor resistant, flame retardant... [See More]

  • Heater Type: Immersion Heater; Water Heaters
  • Heating Capacity: 1.00 to 6.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
Flanged Immersion Heater -- TMO
from OMEGA Engineering, Inc.

Heavy coil construction — Watt density on the heating coil is designed for low watt density operation by increasing the coil diameter and length to give maximum coil surface area and limit coil surface temperature, providing longer coil life. [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 3.00 to 24.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater -- KTLI
from Chromalox

INCOLOY ® Sheath Elements (40W/In ²). Stainless Steel Riser (36 and 48"). 120, 240 and 480 Volt, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Corrosive Fluids. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Heating Capacity: 2.00 to 18.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Aquaculture Heater -- EasyPlug™ Series
from Process Technology

Quick plug in system for aquaculture applications. 316 stainless steel for fresh water or titanium for salt water applications. Watt densities up to 40 watts/square inch (6.5 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord/plug. P1 thermal... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater; Water Heaters
  • Heating Capacity: 1.00 to 5.60
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
Flanged Immersion Heater -- TMO
from OMEGA Engineering, Inc.

bull;. Type E-2 Moisture Tight/Explosion Resistant Enclosure Standard*. •. 240 V Models Include an Integral 3 Phase Thermostat. •. 3" (8 cm) 150 lb (68 kg) Steel Flange. •. Low Watt Density Steel Sheath Elements Suitable for Heating Sump Oil. •. 3 to 6 kW. •. 240 and 480 V,... [See More]

  • Heater Type: Explosion-proof Heater; Immersion Heater
  • Heating Capacity: 3.00 to 6.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater -- KTLO
from Chromalox

Steel Sheath Elements (20 W/In ²). Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant terminal Enclosure. For Medium Weight Oils & Degreasing Solutions. 2 Element 2 - 7 kW. 3 Element 3 - 10 kW. Third-party certifications: UL Listed, CSA [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Heating Capacity: 2.00 to 10.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Derated Single Metal Over The Side Heater For Concentrated Alkaline Or Caustic Solutions -- DMOTS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180
  • Fuel / Energy Source: Electric
  • Heating Capacity: 0.50 to 6.00
Flanged Immersion Heater -- TMS
from OMEGA Engineering, Inc.

Sturdy stainless steel .475" (1.2 cm) diameter elements, welded to steel flanges provide superior rigidity and strength. Heavy duty jumper straps and terminal parts assure permanent tightness of connections and an extra margin of current carrying capacity. Long life elements. High grade 304 series... [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 3.00 to 36.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater -- KTLS
from Chromalox

Stainless Steel Sheath Elements (40 W/In ²). Stainless Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Mildly Corrosive Fluids. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Heating Capacity: 2.00 to 18.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Derated Triple Metal Over the Side Chemical Heater -- 3DMOTS
from Process Technology

Durable, efficient chemical heater. FEATURES. Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Low watt densities of 18 watts/square inch (2.8 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 180
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.50 to 18.00
Flanged Immersion Heater -- TMS
from OMEGA Engineering, Inc.

• Long Life Heating Elements with Stainless Steel (8% Nickel) Sheath. • For Very Weak Solutions or Industrial Process Water. • Zinc Coated Steel Flange. • 6 to 72 kW. • 240 and 480 V, 1 and 3 Phase [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 6.00 to 72.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater -- TLC
from Chromalox

Copper Sheath Elements (40 W/In ²). 304 Stainless Steel Riser. 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Clean Water. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Heating Capacity: 12.00 to 18.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
EasyPlug, Aquaculture Heater -- SmartOne®
from Process Technology

Designed for safety and low maintenance. FEATURES. Automatic temperature protection is built in. Won't burn out due to air or scale exposure. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Axial Styles. Watt densities up to 40... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater; Water Heaters
  • Heating Capacity: 1.00 to 1.70
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
Flanged Immersion Heater -- TTSF
from OMEGA Engineering, Inc.

Type TTSF heaters are used in industrial water boilers and storage tanks. They feature high watt density for rapid heat transfer. The steam boiler heaters feature the highest quality, high nickel Incoloy sheath that provides the highest practical protection available against hard water containing... [See More]

  • Heater Type: Immersion Heater
  • Heating Capacity: 5.00 to 18.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater -- TLO
from Chromalox

Steel Sheath Elements (20 W/In ²). Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Medium Weight Oils & Degreasing Solutions. 2 Element 2 - 7 kW. 3 Element 3 - 10 kW. Third-party certifications: UL Listed, CSA [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Heating Capacity: 2.00 to 10.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Flexible Riser Bottom Single Phase Heater -- HXSL Style
from Process Technology

Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). 4 foot (1.2m) continuous fluoropolymer (PTFE) cable leading to a vapor resistant... [See More]

  • Heater Type: Immersion Heater
  • Maximum Operating Temperature: 212
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.00 to 6.00
Flanged Immersion Heaters -- TMIS
from OMEGA Engineering, Inc.

•. 3, 5 & 6 Inch, 150 lb (68 kg) Stainless Steel Flange. •. Rugged 0.475" Diameter Incoloy Sheath Heating Elements for Use in Severe Corrosive Solutions. •. 240 and 480 V, 3 Phase. •. 2 to 24 kW [See More]

  • Heater Type: Immersion Heater
Immersion Heater - Over-the-side - L-Shaped Metal Sheath Heater -- TLS
from Chromalox

Stainless Steel Sheath Elements (40 W/In ²). Stainless Steel Riser (36 and 48"). 120, 240 and 480V, 1 and 3 Phase. Moisture Resistant Terminal Enclosure. For Mildly Corrosive Fluids. 2 Element 2 - 12 kW. 3 Element 3 - 18 kW. Third-party certifications: UL Listed, CSA [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Heating Capacity: 2.00 to 18.00
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Fluoropolymer 3 Phase Bottom Heater -- 3HXOL Style
from Process Technology

Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)... [See More]

  • Heater Type: Immersion Heater
  • Maximum Operating Temperature: 212
  • Fuel / Energy Source: Electric
  • Heating Capacity: 3.00 to 18.00
Flanged Immersion Heaters -- TMIS and TMO
from OMEGA Engineering, Inc.

Rugged construction. Sturdy .475" diameter passivated Incoloy sheath heating elements, welded to passivated stainless steel flanges - corrosion resistance provides superior rigidity and strength. Heavy duty jumper straps and terminal posts assure permanent tightness of connections and an extra... [See More]

  • Heater Type: Immersion Heater
Immersion Heater - Over-the-side - Salt Bath Heater -- TBL
from Chromalox

Steel Sheath Elements. 20 W/In ². 3, 4, 5, 6 and 7.5 kW. 240 and 480 Volt, Single Phase [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Heating Capacity: 3.00 to 7.50
  • Fuel / Energy Source: Electric
  • Phase: Single Phase AC Voltage
Fluoropolymer 3 Phase Over the Side Heater -- 3HX Style
from Process Technology

Excellent chemical resistance to aggressive acids. FEATURES. PTFE sleeved 304 stainless elements inert to most solutions up to 212 °F (100 °C). Low watt density design 10 watts/square inch (1.5w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Maximum Operating Temperature: 212
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.00 to 6.00
Fluoropolymer Covered Immersion Heaters -- GTF and GTFL
from OMEGA Engineering, Inc.

•. GTF -- Side Mount. •. GTFL -- L-Shaped. •. Fluoropolymer Covered Stainless Steel Elements. •. 10 W/In2. •. 1- 6 kW. •. 120, 240 and 480 Volt, Single Phase. •. Moisture Resistant Terminal Enclosure [See More]

  • Heater Type: Immersion Heater
  • Maximum Operating Temperature: 260
  • Fuel / Energy Source: Electric
  • Heating Capacity: 1.00 to 6.00
Immersion Heater - Over-the-side - Side Mount Fluoropolymer Coated Metal Thin Blade Heater -- TPF
from Chromalox

Flat Elements. Fluoropolymer Coated Stainless Steel Elements. 20 W/In ². 3 - 10 kW. 240 and 480 Volt, Three Phase. Moisture Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA [See More]

  • Heater Type: Immersion Heater; Over the Side Heater
  • Heating Capacity: 3.00 to 10.00
  • Fuel / Energy Source: Electric
  • Phase: Three Phase AC Voltage