Rubber Industrial Heaters

18 Results
Silicone Rubber Heaters
from WATTCO

Silicone rubber heaters from WATTCO ™ are composed of fiberglass reinforced silicone rubbers that are moisture and chemical resistant. Thin and flexible, silicone rubber heater elements are designed to meet the requirements of various low and medium temperature applications that require... [See More]

  • Sleeve (Sheath) Material: Rubber
  • Fuel / Energy Source: Electric
  • Heater Type: Flexible Heater
  • Maximum Operating Temperature: -70 to 450
Composite Curing Heater Blankets
from Tempco Electric Heater Corporation

Tempco ’s composite bonding and curing heater blankets are designed with an extra strong strain relief, and even heat distribution to produce the best possible cure or bond. Temperature uniformity is optimized for even heating through computer designed resistance elements. Circuit spacing is... [See More]

  • Sleeve (Sheath) Material: Rubber; Fiberglass reinforced Silicone Rubber
  • Fuel / Energy Source: Electric
  • Heater Type: Flexible Heater
  • Maximum Operating Temperature: 450 to 500
Drum Heater -- BF2002
from Benchmark Thermal Corp.

Drum Heaters. BENCHMARK THERMAL flexible drum heaters can heat stored fluids to a pourable temperature. Manufactured of high strength woven fiberglass core covered with silicone rubber. Durable, abrasion-resistant and easy to clean. Flexibility allows roll-up for convenient storage. BENCHMARK... [See More]

  • Sleeve (Sheath) Material: Rubber; Woven fiberclass core w/Si rubber
  • Fuel / Energy Source: Electric
  • Heater Type: Drum Heater
  • Heating Capacity: 1.00
Beaker Heaters -- SRBH
from OMEGA Engineering, Inc.

Easy-to-Install and Remove. Moisture and Chemical Resistant. Evenly Heats Across Beaker Surface. Fits Griffin and Standard Size Beakers. Hook and Loop Closure Allow for Quick Installation and Removal. Easily View Graduation During Set-Up and Operation. Requires a Temperature or Power Controller (not... [See More]

  • Sleeve (Sheath) Material: Rubber
  • Fuel / Energy Source: Electric
  • Heater Type: Band Heater
  • Maximum Operating Temperature: 450
Radiant Trak Portable Snow Melting Mat
from Heatizon Systems

Snow Melting with Radiant Trak. Heatizon Systems Radiant Trak portable snow melting products offer a quick solution to melt snow on walkways, doorways and stairs. Radiant Trak Mats and Stair Treads are designed to lay over any flat surface requiring snow and ice removal. Mats have non-slip rubber... [See More]

  • Sleeve (Sheath) Material: Rubber
  • Fuel / Energy Source: Electric
  • Heater Type: Flexible Heater; Radiant Heater
  • AC Voltage Required: 120 to 240
Motor Heater -- EFH-2
from Benchmark Thermal Corp.

Motor Heaters. Motor Heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforced, high temperature insulation, silicone rubber. They help prevent moisture build-up in electrical motors by warming the motor's electrical windings, helping to extend... [See More]

  • Sleeve (Sheath) Material: Rubber; Si-rubber Sheathing
  • Fuel / Energy Source: Electric
  • Heater Type: Flexible Heater
  • Maximum Operating Temperature: -70 to 400
Enclosure Heaters -- SRFE
from OMEGA Engineering, Inc.

SRFE series enclosure heaters feature an etched foil element encapsulated between layers of fiberglass reinforced silicone rubber, and are factory vulcanized to an aluminum mounting plate. Mounting plates come with 7/16" (11 mm) holes for mounting to subpanel or other mounting surface. The built-in... [See More]

  • Sleeve (Sheath) Material: Rubber
  • Fuel / Energy Source: Electric
  • Heater Type: EnclosureHeater
  • Maximum Operating Temperature: 350
Silicone Rubber Heater (Rectangular) -- SH-10X*-115
from Benchmark Thermal Corp.

Silicone Rubber Heaters. Silicone Rubber heaters have wire-wound or etched foil heating circuits laminated between thin layers of fiberglass-reinforced, high-temperature insulation, silicone rubber. The thin profile transfers heat quickly because the actual resistance element is so close to the... [See More]

  • Sleeve (Sheath) Material: Rubber
  • Fuel / Energy Source: Electric
  • Heater Type: Flexible Heater
  • Maximum Operating Temperature: -70 to 450
Fiberglass Insulated Heaters -- SRFR and SRFG
from OMEGA Engineering, Inc.

OMEGALUX ® silicone rubber fiberglass insulated flexible heaters can improve heat transfer and speed warm-ups where controlled heating is required in confined areas. Two circuit designs are available: etched foil or wire wound. Heaters with etched foil designed elements are available where the... [See More]

  • Sleeve (Sheath) Material: Rubber
  • Fuel / Energy Source: Electric
  • Heater Type: Flexible Heater
  • Maximum Operating Temperature: 450
Standard Silicone Flex Heater (Rectangular) -- BF-10X
from Benchmark Thermal Corp.

Flexible Heaters. Flexible heaters can supply heat to a wide variety of applications. They can be custom designed to accommodate contours, holes, and geometric shapes, and will deliver uniform temperature. These heaters are ideal for large and small contact areas requiring controlled and even... [See More]

  • Sleeve (Sheath) Material: Rubber; Kapton, Mica, Vinyl, other available
  • Fuel / Energy Source: Electric
  • Heater Type: Flexible Heater
  • Maximum Operating Temperature: 475
Flexible Heating Blanket -- SSHB
from OMEGA Engineering, Inc.

OMEGALUX ® silicone rubber laminated heating blankets are low watt density electrical resistance heaters in blanket form. They are designed for freeze protection as well as process temperature control applications. The rugged heater element is made from multi-strand braided and knitted wire. The... [See More]

  • Sleeve (Sheath) Material: Rubber
  • Fuel / Energy Source: Electric
  • Heater Type: Flexible Heater
  • Maximum Operating Temperature: 450
Flexible Silicon Rubber Heating Tapes -- HTWT101 and HTWT102
from OMEGA Engineering, Inc.

HTWT Series consists of flexible silicon rubber heating tapes with a built-in thermostat set at 16 ºC (60 ºF). Units are ideal for freeze protection or a low-temperature process control solution. Units are plug-and-play and are suitable for electrically conductive surfaces. They use a... [See More]

  • Sleeve (Sheath) Material: Rubber
  • Fuel / Energy Source: Electric
  • Heater Type: Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heater Tape
  • Maximum Operating Temperature: 450
Heater Tape with Percentage Contoller -- HTWC_
from OMEGA Engineering, Inc.

The tape consists of a flexible heating strip 1" wide and of varying lengths with a permanently incorporated temperature controller. Standard tapes are available for either 120 or 240 volt operation and develop 72 watts per lineal foot. These tapes are completely safe when operated according to... [See More]

  • Sleeve (Sheath) Material: Rubber
  • Fuel / Energy Source: Electric
  • Heater Type: Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heater Tape
  • Maximum Operating Temperature: 450
Heating Tapes with Adjustable Thermostat -- HTWAT
from OMEGA Engineering, Inc.

HTWAT Series silicone rubber heating tapes with adjustable thermostat control are designed for process temperature control, freeze protection, and supplemental heat. Applications include valves, pipe lines, bearings, filter housings, actuators and more. Wrap the flexible heating tape around the... [See More]

  • Sleeve (Sheath) Material: Rubber
  • Fuel / Energy Source: Electric
  • Heater Type: Flexible Heater; Trace Line Heater; Specialty Industrial Heaters; Heater Tape
  • Maximum Operating Temperature: 450
Medium Temperature Heating Tape -- SRT
from OMEGA Engineering, Inc.

•. Continuous Exposure Rating up to 500 °F. •. Uniform Heat Distribution. •. Moisture and Chemical Resistant. •. Integrally Molded Separable Plug. •. Available with Leads Same End* [See More]

  • Sleeve (Sheath) Material: Rubber
  • Fuel / Energy Source: Electric
  • Heater Type: Specialty Industrial Heaters; Heater Tape
  • Maximum Operating Temperature: 450
Rapid-Trace Heating Cable -- SRM
from OMEGA Engineering, Inc.

SRM/E self-regulating heating cable provides safe, reliable heat tracing for process temperature maintenance and freeze protection of pipes, valves, tanks and similar applications. The 190 °C (375 °F) maximum exposure temperature rating allows steam cleaning of process equipment with up to... [See More]

  • Sleeve (Sheath) Material: Rubber
  • Fuel / Energy Source: Electric
  • Heater Type: Heating Cables; Trace Line Heater
  • Maximum Operating Temperature: 420
Self-Regulating Heating Cable -- SRL
from OMEGA Engineering, Inc.

SRL self-regulating heating cable provides safe, reliable heat tracing for freeze protection of pipes, valves, tanks and similar applications. the 150 °F (65 °C) maximum pipe maintenance temperature rating also suitable for certain process applications. OMEGALUX ® SRL can be used in... [See More]

  • Sleeve (Sheath) Material: Rubber
  • Fuel / Energy Source: Electric
  • Heater Type: Heating Cables; Trace Line Heater
  • Maximum Operating Temperature: 150
Silicon Rubber Enclosure Heaters -- SREH600
from OMEGA Engineering, Inc.

SREH series enclosure heaters feature our serpentine wound heating element laminated between two layers of 15 mil fiberglass reinforced silicone rubber and bonded to an aluminum mounting plate. The mounting plate comes with two 11mm (7/16") holes for mounting. The built-in air sensing thermostat... [See More]

  • Sleeve (Sheath) Material: Rubber
  • Fuel / Energy Source: Electric
  • Heater Type: EnclosureHeater
  • Maximum Operating Temperature: 500