Inline Heater Industrial Heaters
from Sames North American Corporation
Fluid heater is an optional device used for material preparation and air heating. Magma heater range is available up to 500 bar (7250 psi) to supply for heated anti-corrosion applications. Warm up productivity. High pressure for heavy duty applications. Excellent performance even without... [See More]
- Heater Type: Air Heater; Inline Heater; Specialty Industrial Heaters; Fluid Heater
- Maximum Operating Temperature: 185
- Fuel / Energy Source: Electric
from Tempco Electric Heater Corporation
There are two types of InLine Forced Air Heaters: LDA – outlet temperature of 1000 °F (538 °C) and Inlet air or gas temperature up to 250 °F (121 °C). HAC – Exit air or gas temperature up to 1400 °F (760 °C) and Inlet air or gas temperature up to 250 °F (121... [See More]
- Heater Type: Cartridge Heater; Inline Heater
- Maximum Operating Temperature: 1000
- Fuel / Energy Source: Electric
- Sleeve (Sheath) Material: Stainless Steel
from Armstrong International
Special dampers, controlled by a pneumatic actuator connected to a temperature sensor, adjust the leaving-air temperature by channeling the appropriate volume of entering air across the heating coils and allowing the remaining air to pass through by-pass channels. As entering air temperature gets... [See More]
- Heater Type: Air Heater; Inline Heater
- Maximum Operating Temperature: 400
- Fuel / Energy Source: Water/Steam
- Sleeve (Sheath) Material: Steel
from OMEGA Engineering, Inc.
The AHP series in-line air heaters are used to heat clean, dry air or gas for baking, drying, laminating, metal working, packaging, plastic welding, preheating, sealing, soldering, shrink fitting and synthetic fabric sewing. AHP series air process heaters provide hot air and gas up to 1000 °F... [See More]
- Heater Type: Air Heater; Inline Heater
- AC Voltage Required: 120 to 240
- Fuel / Energy Source: Electric
- Sleeve (Sheath) Material: Stainless Steel
from Infinity Fluids Corp.
All stainless construction unit with full 304-316L S contact surfaces. Teflon and Titanium available. Applications in: Bio pharm. Food processing industry. Coating applications. All clean biograde applications [See More]
- Heater Type: Air Heater; Circulation Heater; Inline Heater
- Heating Capacity: 0.10 to 250.00
- Fuel / Energy Source: Electric
- AC Voltage Required: 12 to 600
from Chromalox
Medium Voltage Process Heaters. Chromalox DirectConnect Process Heaters utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large process heating demands. Medium voltage systems are engineered to provide precise process temperature control and... [See More]
- Heater Type: Inline Heater
- Fuel / Energy Source: Electric
from ProSonix Corporation
The ProJet ® offers a compact, versatile and easy-to-install design for instantaneous hot water with a unique 2-stage self-modulating steam flow control design that maintains high steam flow velocity through a wide range of operation. Features and Technology. Unique 2-stage self-modulating steam... [See More]
- Heater Type: Inline Heater; Steam Injection Heater; Water Heaters
- Sleeve (Sheath) Material: Stainless Steel (optional feature); Steel (optional feature)
- Heating Capacity: 316.55 to 2608.59
from Pick Heaters Inc.
The Pick "BX Series" of Direct Steam Injection Heaters is designed for use in paper mills where high-volumes of starch can be cooked in-line. The generous flow-through design assures negligible pressure drop in the slurry, and provides thorough cooking at a precisely controlled temperature. [See More]
- Heater Type: Inline Heater; Steam Injection Heater
- Sleeve (Sheath) Material: Stainless Steel (optional feature); Steel (optional feature)
- Fuel / Energy Source: Water/Steam
from Trebor International
The Trebor ® IQ in-line quartz chemical heater provides the ultra-high purity you demand, with the reliability you expect. The IQ's smooth flow path is free of particle traps and constructed entirely of GE 214 quartz and PFA, making it compatible with all acids, except HF and KOH. The PFA... [See More]
- Heater Type: Inline Heater
- Maximum Operating Temperature: 212
- Fuel / Energy Source: Electric
- Heating Capacity: 3.00 to 6.00
from Aggreko
400,000 Ground Thaw Heater. From small-scale projects to demanding heating requirements, Aggreko is the solution for all of your needs involving portable, industrial heaters. Features. Groundthaws – fully self-contained unit. Large hose reel capacity The hose reel is capable of carrying a... [See More]
- Heater Type: Air Heater; Inline Heater
- Heating Capacity: 102.00
- Fuel / Energy Source: Electric; Diesel / Fuel Oil / Gasoline / Kerosene
- Phase: Single Phase AC Voltage
from Reznor
Reznor ® Model HRPD Series Rooftop Dual Duct Furnaces are designed to be used in series as the heating component in a heating, heating/cooling, or makeup air system. Each of the dual furnaces is certified for 80% thermal efficiency for use with either natural or propane gas, as specified. Eight... [See More]
- Heater Type: Air Heater; ForcedAir; Inline Heater; RoomSpace
- Heating Capacity: 73.28
- Fuel / Energy Source: Natural Gas / Propane
- Phase: Single Phase AC Voltage
from Process Technology
Unmatched in Semiconductor process fluid heating. Single chamber sizes up to 18kW. FEATURES. Ruggedly designed for the most demanding recirculation or single pass chemical applications. Able to achieve the highest temperature heating, up to 210 °C. All fluoropolymer wetted surfaces for virtually... [See More]
- Heater Type: Inline Heater
- Maximum Operating Temperature: 410
- Fuel / Energy Source: Electric
- Heating Capacity: 1.00 to 18.00
from Infinity Fluids Corp.
ULTRA CENTAX Process Heaters - Power, Form, Function and Economy. Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more... [See More]
- Heater Type: Air Heater; Circulation Heater; Inline Heater; Tubular Heaters; Water Heaters
- Heating Capacity: 0.10 to 250.00
- Fuel / Energy Source: Electric
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
from ProSonix Corporation
The ProJet ® offers a compact, versatile and easy-to-install design for sanitary instantaneous hot water with a unique 2-stage self-modulating steam flow control design that maintains high steam flow velocity through a wide range of operation. Features and Technology. ProJet ® Inline... [See More]
- Heater Type: Inline Heater; Steam Injection Heater; Water Heaters
- Sleeve (Sheath) Material: Stainless Steel
- Heating Capacity: 316.55 to 2608.59
from Process Technology
Delivers superior temperature stability and outstanding performance over a wide range of flow and temperature requirements. FEATURES. Enhanced features include a non-casted structure, versatile flow rates, an expanded wattage range, and high-quality electropolished surfaces resulting in superior... [See More]
- Heater Type: Inline Heater
- Maximum Operating Temperature: 356
- Fuel / Energy Source: Electric
- Heating Capacity: 3.00 to 36.00
from Infinity Fluids Corp.
Infinity's Air and Gas heaters were designed for economy in the most demanding applications. Our patented heater design allows you to decrease the size, weight and cost of your equipment or process. From Ultra-Pure Teflon heaters to industrial process heaters, Infinity has the right unit for far... [See More]
- Heater Type: Air Heater; Circulation Heater; Inline Heater
- Heating Capacity: 0.10 to 250.00
- Fuel / Energy Source: Electric
- AC Voltage Required: 12 to 600
from ProSonix Corporation
ProSonix ® DSI Heating Solutions. Angled Steam Injector for difficult to pump sludges & slurries. Low Pressure Drop typically 1-2 psig. Precise temperature control to +/- 1 °F. Single or Multi-stage heating for flow rates from 1 – 15,000 gpm. High temperature rise (up 250 °F)... [See More]
- Heater Type: Inline Heater; Steam Injection Heater; Water Heaters; Specialty Industrial Heaters; High Solid Slurries, High Viscocity Fluids, Fibrous Slurries, Sludge
- Sleeve (Sheath) Material: Stainless Steel (optional feature); Steel (optional feature)
from Process Technology
Product Description. PFA and PTFE-wetted surfaces provide a higher level of purity for metal-free solvent heating. Features. Frontier Plus+ is a high-wattage, inline chemical/solvent heater suitable for the most demanding high-purity applications. No wetted o-rings maintain an ultra clean heating... [See More]
- Heater Type: Inline Heater
- Maximum Operating Temperature: 356
- Fuel / Energy Source: Electric
- Heating Capacity: 2.00 to 24.00