Ceramic Fiber Heater Industrial Heaters
from Taiwan King Lung Chin PTC Co., Ltd.
Stable Surface Temperature Durable for high temperature Long wavelength and strong intensity of radial thermal energy Oxidation and corrosion resistance High efficiency Long service life [See More]
- Heater Type: Air Heater; Ceramic Fiber Heater
- Maximum Operating Temperature: 590
- Fuel / Energy Source: Electric
- Heating Capacity: 0.15
from Tempco Electric Heater Corporation
The heat source combined with a high temperature insulation allow for high operating temperatures up to 2012 °F/1100 °C. Higher temperature ratings up to 2192 °F/1200 °C are available in limited designs. Common Applications. Annealing of Glass. Crystal Growth, R & D. Heat... [See More]
- Heater Type: Ceramic Fiber Heater
- Maximum Operating Temperature: 1100 to 1200
- Fuel / Energy Source: Electric
- AC Voltage Required: 60 to 480
from Xiamen Innovacera Advanced Materials Co., Ltd.
Alumina Ceramic Heaters are produced by implementing unique metallization and ceramic lamination processes. Due to the advanced manufacturing techniques utilized in the electric element, Alumina Heaters can provide higher reliability than ever before. Currently, applications include use as... [See More]
- Heater Type: Ceramic Fiber Heater
- Sleeve (Sheath) Material: Alumina Ceramic
from Backer Hotwatt Inc.
Features. The Backer Hotwatt Ceramic Heater is a ceramic body encasing a resistance element and packed within magnesium oxide. The heaters are terminated with flexible insulated lead wires. Temperatures to 1300F (705C) [See More]
- Heater Type: Ceramic Fiber Heater
- Maximum Operating Temperature: 1300
- Fuel / Energy Source: Electric
- Heating Capacity: 0.09 to 0.26
from Powell Electronics, Inc.
CERAMIC HEATER [See More]
- Heater Type: Ceramic Fiber Heater; Specialty Industrial Heaters; CERAMIC
from Taiwan King Lung Chin PTC Co., Ltd.
Far Infrared Ray (FIR) Tube Heater Features Low electricity consumption Stable surface temperature Durable for high temperature Long wavelength and strong intensity of radial thermal energy high efficiency long service life Far Infrared Ray (FIR) Tube Heater Specifications Power(W): 20~1000W... [See More]
- Heater Type: Air Heater; Ceramic Fiber Heater; Tubular Heaters
- Heating Capacity: 2.00
- Fuel / Energy Source: Electric
from Taiwan King Lung Chin PTC Co., Ltd.
KLC ’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300 ℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation properties and... [See More]
- Heater Type: Air Heater; Ceramic Fiber Heater; Immersion Heater; Water Heaters
- Heating Capacity: 0.50
- Fuel / Energy Source: Electric
- AC Voltage Required: 110
from CoorsTek
Semiconductor deposition processes use a combination of volatile precursor gases, plasma, and high temperature to layer high quality thin films onto wafers. Deposition chambers and wafer handling tools need durable ceramic components to stand up to these challenging environments. CoorsTek provides... [See More]
- Heater Type: Ceramic Fiber Heater
- Sleeve (Sheath) Material: Aluminum Nitride (AlN)
from OMEGA Engineering, Inc.
OMEGALUX ® ceramic heater plates provide surface temperatures of up to 980 °C (1800 °F). The large, 16 mm (5/8") ID grooves permit the use of exceptionally heavy gauge heating wire for low element watt densities and high wattage per square inch of radiating surface. The elements can be... [See More]
- Heater Type: Ceramic Fiber Heater
- Maximum Operating Temperature: 1800
- Fuel / Energy Source: Electric
- Heating Capacity: 2.70 to 14.40
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]
- Heater Type: Air Heater; Ceramic Fiber Heater; Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip
- Maximum Operating Temperature: 1112
- Fuel / Energy Source: Electric
from Trent, Inc.
TRENT Ceramic Ring Heaters have an infinite number of uses, as long as they are operated in a moisture-free environment. These heaters are are commonly used as heating elements for hot plates, glue pots, molds, circular tanks, and coffee. urns, among others. The heat source for TRENT Ceramic Ring... [See More]
- Heater Type: Ceramic Fiber Heater
- Maximum Operating Temperature: 1800
- Fuel / Energy Source: Electric
- Heating Capacity: 0.20
from CoorsTek
HEATERS & HEATING COMPONENTS. CoorsTek assembles a variety of semiconductor-grade, ceramic heaters and components including: Tecorundum SiC components. Aluminum nitride (AlN) heaters. Quartz & Quartz-carbon heaters. Silicon nitride (Si3N4) heaters. Semiconductor Processing Components. [See More]
- Heater Type: Ceramic Fiber Heater
- Sleeve (Sheath) Material: Tecorundum SiC Components; Aluminum Nitride (AlN), Quartz & Quartz-Carbon and Silicon Nitride (Si3N4) Heaters
from OMEGA Engineering, Inc.
OMEGALUX ® CRFC and CRWS Series radiant heaters are produced using high quality and purity vacuum formed ceramic fiber, with low sodium inorganic bond. Helically wound iron-chrome-aluminum wire elements assure top quality in this extra-efficient, low watt density series. The helically wound wire... [See More]
- Heater Type: Ceramic Fiber Heater
- Maximum Operating Temperature: 1800
- Fuel / Energy Source: Electric
- Heating Capacity: 0.22 to 9.50
from OMEGA Engineering, Inc.
•. Helically Wound Ribbon Iron-Chrome-Aluminum. •. Rated to 1800 °F (900 °C). •. Low Mass Vacuum Formed Ceramic Fiber. •. Use Two Semi- Cylindrical Units to Form a Full Cylinder [See More]
- Heater Type: Ceramic Fiber Heater
- Maximum Operating Temperature: 1800
- Fuel / Energy Source: Electric
- Heating Capacity: 0.30 to 6.20
from OMEGA Engineering, Inc.
OMEGALUX ® CRFC and CRWS Series radiant heaters are produced using high quality and purity vacuum formed ceramic fiber, with low sodium inorganic bond. Helically wound iron-chrome-aluminum wire elements assure top quality in this extra-efficient, low watt density series. The helically wound wire... [See More]
- Heater Type: Ceramic Fiber Heater
- Maximum Operating Temperature: 1800
- Fuel / Energy Source: Electric
- Heating Capacity: 0.22 to 4.00