Desktop / Standalone Network Gateways

4 Results
Wireless Gateway -- MAS HUB
from MSA Safety

Incident command ’s ability to view the situation within a working fire is now reality. The capacity to monitor and provide instructions during an emergency is critical. MSA has worked tirelessly to ensure that the information you need is at your fingertips, as we provide the means to monitor... [See More]

  • Form Factor: Desktop / Standalone
  • Protocols: Ethernet
  • Network Media: Wireless
Industrial Embedded IoT and Automation Gateway -- IGT-20 Series
from Neousys Technology Inc.

Neousys IGT-20 ARM-based Box PC is an industrial grade Internet of Things(IoT) Gateway. Unlike System on Module (SoM) that's commonly provided as a barebone component, IGT-20 is based on AM3352 from Texas Instrument's Sitara AM335x family and will be shipped as a ready system pre-installed with... [See More]

  • Form Factor: Desktop / Standalone
  • Protocols: 3G, 4G or WiFi
  • Network Media: Wireless
  • Ports / Interfaces: One USB2.0 Port, One 10/100M LAN Ports, Two COM Port and an Optional CAN Bus Port
Industrial Grade IoT Gateway -- IGT-20
from Industrial PC, Inc.

Industrial grade ARM-based system with pre-built Debian. Compact Size, designed for wireless gateway application. Operating temperature from -25 °C to 70 °C. 8 to 25V wide-range DC input. Rich Local I/O – USIM Slot, USB, 10/100M LAN, and RS-232/422/485. When you ’re seeking a... [See More]

  • Form Factor: Desktop / Standalone
  • Protocols: 10/100M Ethernet
  • Network Media: Wireless
  • Ports / Interfaces: USB, 1x 3-wire RS-232
Boxed Gateway for Medical applications with Intel® Atom™ x5-E3930 Processors. SYS-D14-MED -- Titan 220 APL Med
from SECO

Boxed Gateway for Medical applications based on the Intel ® Atom ™ x5-E3930. Compliance with medical standards: IEC 60601-1 IEC 60601-1-2 IEC 60601-1-6 IEC 62366 [See More]

  • Form Factor: Desktop / Standalone