Layer 3 Capable Network Gateways

7 Results
Analog VoIP Gateway Router -- Model 4520
from Data Connect Enterprise, Inc.

Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services. Perfect for the Remote office,... [See More]

  • Features: VPN; Layer 3 Capable; PoE Ready; Integrated Firewall
  • Ports / Interfaces: FXS (RJ-11), FXO, RJ-11, RJ-45, Serial
  • Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
  • Number of Ports: 8
Analog VoIP Gateway -- Model 4110
from Patton Electronics Co.

The business-class SmartNode 4110 VoIP Media Gateway supports up to eight transparent phone calls and leverages VoIP for carrier and corporate access. Connecting to any analog phone, fax, or PBX, the SN4110 is an effective and flexible solution for toll-bypass, remote/branch office voice... [See More]

  • Features: VPN; Layer 3 Capable; PoE Ready; Integrated Firewall
  • Ports / Interfaces: FXS (RJ-11), FXO, RJ-11, RJ-45, Serial
  • Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
  • Number of Ports: 8
Analog VoIP IAD -- Model 4830
from Data Connect Enterprise, Inc.

The SmartNode ™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine Internet and VPN access on a single PPP or Frame-Relay based access line for the new standard in... [See More]

  • Features: VPN; Layer 3 Capable; Integrated Firewall
  • Ports / Interfaces: FXS (RJ-11), FXO, V.35, X.21, RJ-11, RJ-45, Serial
  • Protocols: Ethernet, 10/100 Ethernet, Frame Relay, ISDN, H.323, SIP
  • Number of Ports: 4
Analog VoIP Gateway Router -- Model 4900
from Patton Electronics Co.

The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center application, or ISP MDU service into a state-of-the-art packet-voice system without... [See More]

  • Features: VPN; Layer 3 Capable; Integrated Firewall
  • Ports / Interfaces: RJ-45, Serial, T1, E1
  • Protocols: Ethernet, 10/100 Ethernet, Frame Relay, H.323, MGCP, SIP
  • Number of Ports: 32
Wan Router with V.35 Interface -- Model 2635
from Data Connect Enterprise, Inc.

The Models 2603, 2621, and 2635 Gateway Routers are the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using standard telco and WAN interfaces. Combining ease-of-use with a full suite of LAN/WAN routing features, the IPLink routers provide... [See More]

  • Features: Layer 3 Capable; Integrated Firewall
  • Ports / Interfaces: V.35, RJ-45, Serial
  • Protocols: Ethernet, 10/100 Ethernet, Frame Relay
  • Number of Ports: 2
SmartNode™ -- S-DTA
from Patton Electronics Co.

The Smart-DTA enables integration of ISDN network users into a local VoIP phone service, or extends an ISDN line of a PBX to a remote site over IP. It offers a simple end-user configuration interface and connects both to a PBX in point-to-point mode and an So bus in point-multipoint mode. Unlike... [See More]

  • Features: VPN; Layer 3 Capable
  • Protocols: Ethernet, 10/100 Ethernet
T1/E1 WAN Access Router -- Model 2603
from Patton Electronics Co.

The Model 2603 T1/E1 Router is the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using a standard T1/E1 interface. Combining ease-of-use with a full suite of LAN/WAN routing features, the IPLink routers provide selectable bridging or routing... [See More]

  • Features: Layer 3 Capable; Integrated Firewall
  • Ports / Interfaces: RJ-45, Serial, T1, E1
  • Protocols: Ethernet, 10/100 Ethernet, Frame Relay
  • Number of Ports: 2