Ruggedized Network Gateways
from Neousys Technology Inc.
POC-351VTC is an ultra-compact, fanless embedded in-vehicle controller powered by Intel ® Atom ™ Apollo Lake E3950 quad-core processor. It combines finesse performance, extraordinary reliability and affordable cost for versatile in-vehicle applications. POC-351VTC offers two PoE+ ports to... [See More]
- Features: Hardened products are designed to withstand extreme conditions.; PoE Ready
- Network Media: Wireless (optional feature)
- Form Factor: Wall Mount
- Protocols: Optional 4G, 3G, WIFI and GPS Modules
from LORD MicroStrain Sensing Systems
The WSDA ® -RGD Ruggedized Wireless Sensor Data Aggregator is a MIL-STD-810F (shock and environment) and MIL-STD-461F (RE and RS) qualified, single- board computer with Ethernet, local flash storage, and optional cellular connectivity, designed to collect synchronized data from networks of... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
- Protocols: Ethernet
- Network Media: Wireless
- Ports / Interfaces: USB
from GE Grid Solutions
D20MX Substation Controller. The Multilin D20MX Substation Controller is designed to execute communications and energy management applications for the monitoring and control of electrical substations. The D20MX is backwards compatible with earlier D20 / D200 RTU chassis and installed accessories to... [See More]
- Features: Hardened products are designed to withstand extreme conditions.
from Neousys Technology Inc.
Neousys IGT-20 ARM-based Box PC is an industrial grade Internet of Things(IoT) Gateway. Unlike System on Module (SoM) that's commonly provided as a barebone component, IGT-20 is based on AM3352 from Texas Instrument's Sitara AM335x family and will be shipped as a ready system pre-installed with... [See More]
- Features: Hardened products are designed to withstand extreme conditions.; Internet of Things (IoT) Capable
- Network Media: Wireless
- Form Factor: Desktop / Standalone
- Protocols: 3G, 4G or WiFi