Rack Mount Network Gateways

21 Results
FieldServer BACnet IIoT Gateway (AT&T) -- FS-IoT-BAC2A
from MSA Safety

BACnet networks are increasingly complex, and system integrators face pressure to manage, maintain, and trouble shoot a wide variety of network elements. We recognize that you need a new generation of BACnet tools to provide visibility and control of any network, from anywhere, at any time. The... [See More]

  • Form Factor: Rack Mount
  • Features: VPN; Internet of Things (IoT) Capable
  • Network Media: Wireless
T1 or E1 to Fiber Optic Transmitter/Receiver -- 2890
from S.I. Tech, Inc.

The S.I.Tech 2890/2891 Bit-Driver is designed to work with T1 or E1 systems. Model 2890/2891 is a T1 or E1 to fiber optic transmitter/receiver full duplex product implementing T1 or E1 protocol. Nominal operating data rate is 1.544 Mbps ± 32PPM. (E1 - 2.048 Mbps 50PPM) [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: T1
  • Protocols: T1 AMI or B8Zs, E1 AMI or HDB3
  • Number of Ports: 2
FieldServer BACnet IIoT Gateway -- FS-IoT-BAC
from MSA Safety

BACnet networks are increasingly complex, and system integrators face pressure to manage, maintain, and trouble shoot a wide variety of network elements. We recognize that you need a new generation of BACnet tools to provide visibility and control of any network, from anywhere, at any time. The... [See More]

  • Form Factor: Rack Mount
  • Features: VPN; Internet of Things (IoT) Capable
T1 or E1 to Fiber Optic Transmitter/Receiver -- 2891
from S.I. Tech, Inc.

The S.I.Tech 2890/2891 Bit-Driver is designed to work with T1 or E1 systems. Model 2890/2891 is a T1 or E1 to fiber optic transmitter/receiver full duplex product implementing T1 or E1 protocol. Nominal operating data rate is 1.544 Mbps ± 32PPM. (E1 - 2.048 Mbps 50PPM) This fiber optic... [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: E1
  • Protocols: T1 AMI or B8Zs, E1 AMI or HDB3
  • Number of Ports: 2
FieldServer BACnet Router (Wi-Fi) -- FS-Router-BACW
from MSA Safety

MSA FieldServer offers a complete BACnet internetworking solution for BACnet/IP, BACnet Ethernet, and BACnet MS/TP networks, while also providing a secure connection to the cloud. Multiple BACnet routing connections can be established: BACnet MS/TP to BACnet/IP, BACnet MS/TP to BACnet Ethernet,... [See More]

  • Form Factor: Rack Mount
  • Features: VPN; Internet of Things (IoT) Capable
  • Network Media: Wireless
T1-Fiber Optic Bit Driver® Redundant -- 2896
from S.I. Tech, Inc.

S.I.Tech 2896 Bit-Driver is designed to work with T1 systems. Model 2896 is a T1 to fiber optic transmitter/ receiver full duplex product implementing T1 protocol, 2 CH rack mounted, power unit and built in redundancy. (110VAC, 220VAC, or 48VDC) This fiber optic Bit-Driver product eliminates many... [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: RJ48, TP-100Ohm, ST, T1
  • Protocols: T1 (DS-1) AMI B8ZS
  • Number of Ports: 2
FieldServer EZ Gateway -- FS-EZX-KNX-BAC
from MSA Safety

Connect to the cloud and interface KNX certified products to BACnet management systems. The EZ Gateway KNX to BACnet (FS-EZX-KNX-BAC) is an easy-to-use, high-performance building and industrial automation IIoT gateway for integrators to connect to the cloud and interface KNX certified products to... [See More]

  • Form Factor: Rack Mount
  • Features: VPN; Internet of Things (IoT) Capable
T3-Fiber Optic Bit Driver® -- 2893
from S.I. Tech, Inc.

S.I.Tech 2893/2894/2895 Bit-Driver is designed to work with T3, E3, or STS-1 systems. Model 2893/2894/2895 is a T3, E3, or STS-1 to fiber optic transmitter/receiver full duplex product implementing T3, E3, or STS-1 protocol. Normal operating data rate for T3 is 44.736 Mbps. (E3 - 34.368 Mbps, STS1 -... [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: FC, BNC, SC, ST, T3
  • Protocols: T3
  • Number of Ports: 2
CryptoGateway
from Rohde & Schwarz USA, Inc.

Illegal wiretapping poses ever larger risks when it comes to the confidentiality of voice communication, especially since the technical effort involved has become even less complex with the rise of voice over IP (VoIP) and mobile networks. So-called IMSI-catchers are available on the market, which... [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: RJ-45, USB
  • Protocols: Ethernet
  • Encryption Type: 4096 Bit Diffie-Hellmann key Exchange
CGNAT and IPV6 Migration - Carrier-Grade Networking Gateway -- THUNDER® CGN
from A10 Networks, Inc.

The most advanced carrier-grade networking solution, A10. Thunder ® CGN provides high-performance, highly transparent. network address and protocol translation that allows service. providers and enterprises to extend IPv4 network connectivity. while simultaneously transitioning to IPv6... [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: GE Copper, GE Fiber (SFP), 1/10 GE Fiber (SFP+), RJ-45
  • Protocols: Ethernet
  • Number of Ports: 21
Enhanced Media Gateway Solution -- MPXP
from SIE Computing Solutions, Inc.

The MediaPointXP from Carlo Gavazzi Computing Solutions is a lowcost, feature rich 1U media gateway solution for connecting 4 to 24 T1 or E1 trunks into a VoIP network. Utilizing powerful media and packet processing resources the MediaPoint XP performs the full range of voice processing and... [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: RJ-45, T1, E1
  • Protocols: SS7, PSTN, Ethernet, 10/100 Ethernet, SIP
Industrial Fieldbus Solution -- DVPSCM52-SL
from Delta Electronics (Americas)

#8231;Supports BACnet MS/TP slave protocol. ‧Easy to be connected and controlled via software of other brands. ‧Functions as BACnet MS/TP remote I/O or gateway. ‧Supports MODBUS with user-defined protocol. ‧High noise immunity. ‧High speed module on the left (PLC... [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: Feed-through terminals, Serial
  • Protocols: MODBUS
  • Number of Ports: 3
TDMoIP Gateway -- IPmux-16
from Data Connect Enterprise, Inc.

FEATURES. IPmux-16 is a carrier class TDMoIP gateway enabling E1/T1 circuit extension over IP networks. Supports synchronous TDM-based services over IP and Ethernet networks. Multiplexes up to 16 E1/T1 circuits. Point-to-point and point-to-multipoint applications based on IP addressing. Totally... [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: T1, E1
  • Protocols: Ethernet, 10Base-T Ethernet
Wireless Gateway -- MSKT1300
from Moons' Electric Co. Ltd.

Gateway is the device which connects the node controller and the server. Normally it receives the command from the server and manage all the lamps in field. If server fails, gateway can run independently. All the lamps will keep on running as before. [See More]

  • Form Factor: Rack Mount
  • Protocols: Ethernet, RS485, Cellular
  • Network Media: Wireless
  • Ports / Interfaces: Ethernet, RS485, RF, Digital Input, Micro SD, USB 2.0
TDM+VoIP SmartMedia Gateway -- SmartNode™ 10200 Series
from Patton Electronics Co.

Features. 16 to 64 x T1/E1/J1, 1 to 3 DS3, or 1 OC3/STM-1 in a 2U chassis —Highest system density in the market means the lowest cost per port; up to 66% rack and space cost savings. 512 to 2,048 VoIP channels (field upgradable) —Simple field upgrade by 16 T1/E1 and 512 VoIP channels or... [See More]

  • Form Factor: Rack Mount
  • Protocols: Ethernet, ISDN
  • Network Media: Wireless
  • Ports / Interfaces: J1, OC3/STM1, T1, E1
SecureGateway
from Rohde & Schwarz USA, Inc.

Insufficient protection leading to industrial espionage, loss of sensitive data and sabotage causes substantial financial damage to companies and public authorities. Communication via Fax is especially vulnerable for cyber attacks and eavesdropping. In order to prevent severe consequences, it is... [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: RJ-45, USB
  • Protocols: Ethernet
  • Encryption Type: ES-256 Method/RSA Key Pair Method with Key Length of 8192 Bits
Converged Firewall, VPN & Secure Web Gateway Load Balancer -- Thunder® CFW
from A10 Networks, Inc.

A10 Thunder ® Convergent Firewall (CFW) is the first converged security solution for service providers, cloud providers and large enterprises that includes integrated application delivery and security solutions in a single, standalone product. DATA CENTER FIREWALL. Unite application delivery... [See More]

  • Form Factor: Rack Mount
  • Number of Ports: 7 to 52
  • Protocols: SFP
  • Data Rate: 5 to 220
Industrial Fieldbus Solution -- IFD9507
from Delta Electronics (Americas)

‧Isolation in RS-485 channel (incl. power supply). ‧Supports EtherNet/IP protocol. ‧Smart Monitor. ‧Supports webpage setup & on-line monitoring. ‧Serial Virtual COM available. ‧3 e-mail alarms (DI) [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: 10-pin feed through terminal, RJ-11
  • Protocols: Ethernet
  • Number of Ports: 3
Voice Trunking Gateway -- Vmux-110
from Data Connect Enterprise, Inc.

FEATURES. Supports bandwidth efficient transmission of one E1, T1 or (4) FXS ports over IP or a single fractional TDM link. Simultaneous transmission over IP and TDM networks. Unique TDMoIP Multiplexing, together with various voice compression algorithms, provides up to 16:1 effective bandwidth... [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: RJ-11, RJ-45, Serial, T1, E1
  • Protocols: Ethernet, 10/100 Ethernet
  • Data Rate: 0.0100 to 0.1000
Industrial Fieldbus Solution -- RTU-DNET
from Delta Electronics (Americas)

‧Supports DeviceNet protocol. ‧Connectable to 8 DVP-S series analog I/O modules. ‧Connectable to 256 points of digital I/O modules. ‧The RS-485 port is connectable to max. 8 Modbus slaves. ‧Max. baudrate: 500k bps [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: Feed-through terminals, Serial
  • Protocols: CANbus, CANbus, DeviceNet, Ethernet
  • Number of Ports: 3
Industrial Fieldbus Solution -- RTU-PD01
from Delta Electronics (Americas)

#8231;A PROFIBUS DP remote communication module. ‧Supports PROFIBUS DPV0 cyclic data transmission. ‧Auto-detects baudrate, diagnosis. ‧Max. baudrate: 12M bps. ‧Connectable to 8 DVP-S series analog I/O modules. ‧Connectable to 256 points of digital I/O modules. [See More]

  • Form Factor: Rack Mount
  • Ports / Interfaces: Feed-through terminals, Serial
  • Protocols: Ethernet, PROFIBUS
  • Number of Ports: 3