Wireless Network Gateways

89 Results
LTX-100 -- LTX-100 Gateway
from BinMaster, Inc.

The All-In-One LTX-100 Gateway is a compact, scalable industrial gateway that simplifies sensor communication and data transmission across wireless networks. Designed to reduce system complexity, the LTX-100 enables Modbus, LoRa, Ethernet, 4-20 mA, HART, and optional cellular connectivity in a... [See More]

  • Network Media: Wireless
Gateways, Routers -- 1050-TPX00100-ND [TPX00100 from Arduino]
from DigiKey

WISGATE EDGE LITE2 - ANZ [See More]

  • Network Media: Wireless
  • Protocols: 802.11 b/g/n, LoRaWAN, LTE
FieldServer BACnet IIoT Gateway (AT&T) -- FS-IoT-BAC2A
from MSA Safety

BACnet networks are increasingly complex, and system integrators face pressure to manage, maintain, and trouble shoot a wide variety of network elements. We recognize that you need a new generation of BACnet tools to provide visibility and control of any network, from anywhere, at any time. The... [See More]

  • Network Media: Wireless
  • Features: VPN; Internet of Things (IoT) Capable
  • Form Factor: Rack Mount
1-port RS-232/422/485 to 802.11 a/b/g/n WLAN Modbus Gateway -- EKI-1361-MB-C
from Advantech

1-port RS-232/422/485 to 802.11 a/b/g/n WLAN Modbus Gateway. Link any serial device to an IEEE 802.11 a/b/g/n network. Supports Modbus TCP and Modbus RTU. Supports up to 921.6 kbps, and any baud rate setting. Provides Web-based configuration and Windows utility. Supports secure access with WEP,... [See More]

  • Network Media: Wireless
  • Ports / Interfaces: DB9 male
  • Form Factor: Wall Mount
2G/3G Cellular Gateway -- E205XT02 [E205XT02 from Lantronix, Inc.]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Network Media: Wireless
INTREPID WirelessHART® -- Field Gateway
from United Electric Controls Company

Centero's INTREPID Field Gateway is a WirelessHART (IEC 62591) compliant wireless process automation infrastructure device that manages WirelessHART mesh field instrument networks and also includes industrial Wi-Fi Mesh+ backbone connectivity. It is a rugged Field Gateway, certified for deployment... [See More]

  • Network Media: Wireless
  • Protocols: WirelessHART and Wi-Fi Mesh+ Connectivity
  • Form Factor: Wall Mount
Gateways, Routers -- 1345250000-ND [1345250000 from Weidmuller]
from DigiKey

3G EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS Router AT&T USB [See More]

  • Network Media: Wireless
  • Data Rate: 0.0211
  • Protocols: EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS
FieldServer BACnet Router (Wi-Fi) -- FS-Router-BACW
from MSA Safety

MSA FieldServer offers a complete BACnet internetworking solution for BACnet/IP, BACnet Ethernet, and BACnet MS/TP networks, while also providing a secure connection to the cloud. Multiple BACnet routing connections can be established: BACnet MS/TP to BACnet/IP, BACnet MS/TP to BACnet Ethernet,... [See More]

  • Network Media: Wireless
  • Features: VPN; Internet of Things (IoT) Capable
  • Form Factor: Rack Mount
2G/3G Cellular Gateway -- FX30S_1103232 [FX30S_1103232 from Semtech Corp.]
from Richardson RFPD

The FX30 is the industry ’s smallest, most rugged programmable 3G/4G LTE cellular gateway. Providing an integrated, secure embedded application environment, tightly integrated with the cloud, the FX30 enables swift, scalable and global deployments of IoT applications for any connected machine... [See More]

  • Network Media: Wireless
Gateways, Routers -- 1413-1007-ND [FIELDBUS GATEWAY from Electric Imp]
from DigiKey

802.11 a/b/g/n, Modbus Gateway Ethernet, USB [See More]

  • Network Media: Wireless
  • Protocols: 802.11 a/b/g/n, Modbus
FieldServer ProtoAir Gateway (LTE) -- FPA-C4X-XXXX
from MSA Safety

The FieldServer ProtoAir ™ LTE wireless gateway uses LTE to securely connect devices to AT&T, Verizon or Vodafone networks. Every ProtoAir LTE is pre-configured with the OEM's products before delivery to seamlessly connect one or many OEM devices into their BMS networks and instantly cloud... [See More]

  • Network Media: Wireless
  • Features: VPN; Internet of Things (IoT) Capable
  • Form Factor: Rack Mount
2G/3G Cellular Gateway -- M1003GXT00B [M1003GXT00B from Lantronix, Inc.]
from Richardson RFPD

Maestro 100 3G series is the perfect solution for demanding M2M applications.Compact and fully featured, the Maestro 100 3G can easily be integratedinto any industrial application from electricity meters to intrusion alarms orvending machines. Maestro 100 3G modems are full type approved, makingthem... [See More]

  • Network Media: Wireless
Gateways, Routers -- 1468-1006-ND [CG0102-11955 from Option NV]
from DigiKey

HSPA+ Gateway Ethernet [See More]

  • Network Media: Wireless
  • Protocols: HSPA+
FieldServer ProtoAir Gateway (Wi-Fi) -- FPA-W44
from MSA Safety

The FieldServer ProtoAir ™ wireless gateway provides a cost effective interface to Building Management Systems (BMS) and an immediate IoT cloud interface. Integrated MSA Grid cloud platform support further enhances the ProtoAir's value by enabling remote monitoring, control and data... [See More]

  • Network Media: Wireless
  • Features: VPN; Internet of Things (IoT) Capable
  • Form Factor: Rack Mount
2G/3G Cellular Gateway -- M100CDMAPLUS-VB [M100CDMAPLUS-VB from Lantronix, Inc.]
from Richardson RFPD

The M100 is the perfect solution for M2M applications facing tough environmental conditions and extended lifetime requirements. This compact and intelligent modem running Open AT ® Application Framework supports specific protocols and accessories specifically developed by Maestro to ease... [See More]

  • Network Media: Wireless
Gateways, Routers -- 1468-1007-ND [CG0192-11897 from Option NV]
from DigiKey

CDMA, GPRS, GSM, HSDPA, HSPA+, UMTS Gateway [See More]

  • Network Media: Wireless
  • Data Rate: 0.0144
  • Protocols: CDMA, GPRS, GSM, HSDPA, HSPA+, UMTS
Wireless Gateway -- MAS HUB
from MSA Safety

Incident command ’s ability to view the situation within a working fire is now reality. The capacity to monitor and provide instructions during an emergency is critical. MSA has worked tirelessly to ensure that the information you need is at your fingertips, as we provide the means to monitor... [See More]

  • Network Media: Wireless
  • Protocols: Ethernet
  • Form Factor: Desktop / Standalone
2G/3G Cellular Gateway -- M100G000S [M100G000S from Lantronix, Inc.]
from Richardson RFPD

Maestro 100 3G series is the perfect solution for demanding M2M applications. Compact and fully featured, the Maestro 100 3G can easily be integrated into any industrial application from electricity meters to intrusion alarms or vending machines. Maestro 100 3G modems are full type approved, making... [See More]

  • Network Media: Wireless
Gateways, Routers -- 1468-1011-ND [CG0114-11987 from Option NV]
from DigiKey

GPRS, GSM, HSDPA, HSPA+, UMTS Gateway [See More]

  • Network Media: Wireless
  • Protocols: GPRS, GSM, HSDPA, HSPA+, UMTS
4G/LTE Cellular Gateway -- 1104331 [1104331 from Semtech Corp.]
from Richardson RFPD

The AirLink ® RV55 is the industry ’s most rugged, compact, LTE-Advanced Pro router. Simple to install, and easy to manage, the RV55 router is designed for connecting critical remote assets, infrastructure, and vehicle fleets. The RV55 is especially well suited for applications in energy,... [See More]

  • Network Media: Wireless
Gateways, Routers -- 1468-1013-ND [CG0198-12042 from Option NV]
from DigiKey

CDMA, EDGE, GSM, HSDPA, HSPA, UMTS Gateway Ethernet [See More]

  • Network Media: Wireless
  • Data Rate: 0.0144
  • Protocols: CDMA, EDGE, GSM, HSDPA, HSPA, UMTS
Gateways, Routers -- 1468-1014-ND [CG0199-12102 from Option NV]
from DigiKey

4G/3G/2G LTE Gateway Ethernet, RJ-45 [See More]

  • Network Media: Wireless
  • Data Rate: 0.0420
  • Protocols: LTE
Gateways, Routers -- 1468-1015-ND [CG0102-11972 from Option NV]
from DigiKey

3G CDMA, EDGE, EV-DO, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS Gateway RJ-45 Ethernet [See More]

  • Network Media: Wireless
  • Data Rate: 0.0144
  • Protocols: CDMA, EDGE, EV-DO, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS
Gateways, Routers -- 1468-CG0124-12135-ND [CG0124-12135 from Option NV]
from DigiKey

3G/2G GPS, LTE Gateway EMEA [See More]

  • Network Media: Wireless
  • Protocols: GPS, LTE
Gateways, Routers -- 1468-CG0124-12228-ND [CG0124-12228 from Option NV]
from DigiKey

CLOUDGATE LTW WW SECURE [See More]

  • Network Media: Wireless
  • Data Rate: 0.1500
  • Protocols: 802.3, FDD, GPS, LAN, LoRaWAN, LTE, TDD, WAN
Gateways, Routers -- 1468-CM0125-12142-ND [CM0125-12142 from Option NV]
from DigiKey

3G/2G GPS, HSDPA, HSPA+, HSUPA, LTE, UMTS Gateway AT&T Ethernet, RJ-45, RS-232, RS-485 [See More]

  • Network Media: Wireless
  • Data Rate: 0.1500
  • Protocols: GPS, HSDPA, HSPA+, HSUPA, LTE, UMTS
Gateways, Routers -- 1468-CM0125-12164-ND [CM0125-12164 from Option NV]
from DigiKey

3G/2G GPS, HSDPA, HSPA+, HSUPA, LTE, UMTS Gateway AT&T Ethernet, RJ-45 [See More]

  • Network Media: Wireless
  • Data Rate: 0.1500
  • Protocols: GPS, HSDPA, HSPA+, HSUPA, LTE, UMTS
Gateways, Routers -- 1468-CM0125-12199-ND [CM0125-12199 from Option NV]
from DigiKey

3G/2G 802.15.4 b/g/n, HSDPA, HSPA+, HSUPA, LTE, UMTS Gateway AT&T, Verizon Ethernet, RJ-45 [See More]

  • Network Media: Wireless
  • Data Rate: 0.1500
  • Protocols: 802.15.4 b/g/n, HSDPA, HSPA+, HSUPA, LTE, UMTS
Gateways, Routers -- 1468-CM0126-12161-ND [CM0126-12161 from Option NV]
from DigiKey

2G 802.15.4b/g/n, EDGE, GPRS, GPS, LTE Gateway AT&T Ethernet, RJ-45, RS-232, RS-485 [See More]

  • Network Media: Wireless
  • Data Rate: 3.75E-4
  • Protocols: 802.15.4b/g/n, EDGE, GPRS, GPS, LTE
IP67 Conduit for Outdoor LoRa™ Deployments (MTCDTIP Series) -- MultiConnect® Conduit™ IP67 Base Station
from Multi-Tech Systems, Inc.

The MultiConnect ® Conduit ™ IP67 Base Station is a ruggedized IoT gateway solution, specifically designed for outdoor LoRa ™ public or private network deployments. This highly scalable and certified IP67 solution is capable of resisting the harshest environmental factors including... [See More]

  • Network Media: Wireless
  • Ports / Interfaces: RJ-45, Serial
  • Protocols: Ethernet, 3G, 4G
PROFIBUS DP High Speed Wireless -- 6104-WA-PDPM
from ProSoft Technology, Inc.

The ProLinx High Speed Wireless PROFIBUS Solution creates a powerful wireless connection between Master and/or Slave devices on a PROFIBUS DP network. The modules are stand-alone DIN-rail mounted wireless protocol gateways providing an efficient and powerful over-the-air wireless protocol and a... [See More]

  • Network Media: Wireless
  • Ports / Interfaces: Serial
  • Protocols: Ethernet, 10Base-T Ethernet, 10/100 Ethernet, PROFIBUS
  • Number of Ports: 2
Modem -- 100760122 [1102326 from Sierra Wireless, Inc.]
from Radwell International

WIRELESS ROUTER, AIRLINK GX450, MOBILE 4G XLTE GATEWAY, WITH ETHERNET/SERIAL/USB/GPS, LTE BANDS 2 / 4 /13, 100 MB LAN, RS-232, 1 RJ-45 PORT, 2.40 GHZ, 9-36 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Network Media: Wireless
Wireless Gateway -- MSKT1300
from Moons' Electric Co. Ltd.

Gateway is the device which connects the node controller and the server. Normally it receives the command from the server and manage all the lamps in field. If server fails, gateway can run independently. All the lamps will keep on running as before. [See More]

  • Network Media: Wireless
  • Protocols: Ethernet, RS485, Cellular
  • Form Factor: Rack Mount
  • Ports / Interfaces: Ethernet, RS485, RF, Digital Input, Micro SD, USB 2.0
Wireless I/O Radio -- DAWN M1115NL
from Yokogawa Corporation of America

The wireless I/O radio deliver the highest I/O count per device, providing secure, reliable wireless communications and supporting true mesh networking capabilities. It acts as a gateway, access point/repeater, and I/O device. The new DAWN Wireless platform follows our industry standard wireless... [See More]

  • Network Media: Wireless
  • Protocols: Ethernet
Micro Cloud Gateway -- ZXR10 MCG 5300
from ZTE Corporation

With the maturity of SDN/NFV technologies, enterprises and operators can reduce the total cost of ownership (TCO) of network systems by integrating information and communication (ICT) technologies. In response to this demand, ZTE has launched the ZXR10 MCG 5300 Micro Cloud Gateway, which is designed... [See More]

  • Network Media: Wireless
  • Data Rate: 1
Cellular IP Gateway -- OnCell G3251
from Moxa Inc.

The OnCell G3111/G3151/G3211/G3251 are cellular IP gateways that can conveniently and transparently connect one device to a cellular network, allowing you to connect to your existing Ethernet and serial devices with only basic configuration. The G3111/G3151/G3211/G3251 cellular IP gateways are... [See More]

  • Network Media: Wireless
  • Ports / Interfaces: RJ-45, Serial
  • Protocols: Ethernet
LoRa Wireless Gateway -- HW500
from Holykell Technology Company Limited

The HW500 LoRa gateway is a cutting-edge IoT communication device supporting 3G/4G mobile broadband standards like FDD-LTE, TDD-LTE, and WCDMA. Featuring a high-performance 64-bit RISC-V processor and embedded Linux OS, it ensures secure, high-speed data transmission. Its industrial-grade design... [See More]

  • Network Media: Wireless
Industrial Grade IoT Gateway -- IGT-20
from Industrial PC, Inc.

Industrial grade ARM-based system with pre-built Debian. Compact Size, designed for wireless gateway application. Operating temperature from -25 °C to 70 °C. 8 to 25V wide-range DC input. Rich Local I/O – USIM Slot, USB, 10/100M LAN, and RS-232/422/485. When you ’re seeking a... [See More]

  • Network Media: Wireless
  • Protocols: 10/100M Ethernet
  • Form Factor: Desktop / Standalone
  • Ports / Interfaces: USB, 1x 3-wire RS-232
Ruggedized Wireless Sensor Data Aggregator -- WSDA-RGD
from LORD MicroStrain Sensing Systems

The WSDA ® -RGD Ruggedized Wireless Sensor Data Aggregator is a MIL-STD-810F (shock and environment) and MIL-STD-461F (RE and RS) qualified, single- board computer with Ethernet, local flash storage, and optional cellular connectivity, designed to collect synchronized data from networks of... [See More]

  • Network Media: Wireless
  • Ports / Interfaces: USB
  • Protocols: Ethernet
  • Features: Hardened products are designed to withstand extreme conditions.
Agile Gateways -- Huawei AR160-M
from Huawei Technologies Co., Ltd.

Huawei AR160-M series agile gateway applies to Enterprise WAN (CloudVPN & SD-WAN), intelligent classroom, building energy management, smart retail stores, smart gyms and other local intelligent management scenarios. The AR160-M integrates a comprehensive set of services, including routing,... [See More]

  • Network Media: Wireless
  • Data Rate: 0.1500
NMS045 GATEWAY (APAC) -- COM-RV50X-045APAC
from PCB Piezotronics, Inc.

NMS045 cellular gateway, 4G LTE and diversity antennas for use in Asia / Pacific. Includes (2) COM-ANT-HG, CBL218 & CBL231. http://www.larsondavis.com/products/soundlevelmeters/soundadvisor/nms045-permanent-soundadvisor-system [See More]

  • Network Media: Wireless
BACnet EtherNet/IP Gateway
from Siemens Process Instrumentation

The Siemens ProtoAir gateway provides BACnet and EtherNet/IP communications for Siemens electromagnetic, Coriolis, and clamp-on ultrasonic flow meters. It is a cost effective interface available either as a stand-alone component for installation in a control panel or installed within a NEMA 4... [See More]

  • Network Media: Wireless
  • Ports / Interfaces: Two (2) serial ports, one (1) Ethernet port, and a wireless access point
  • Protocols: BACnet/IP, BACnet MS/TP, Ethernet/IP
  • Number of Ports: 4
Network Gateway -- SureCross® Performance Gateway Module with I/O
from Banner Engineering Corp.

The PBx board-level Nodes and Gateways can be used in pairs to quickly and easily replace discrete or 4 to 20 mA signal wire. Inputs on the PB2 Gateway can be mapped to outputs on the PB2 Node using DIP switches instead of the User Configuration Tool; inputs on the Node are also mapped to outputs on... [See More]

  • Network Media: Wireless
Cellular M2M Gateway with Dual Radio and GPS -- USR3520
from USR

The new USR ® Courier ® Modemulator ™ and Cellular M2M Gateway is a drop-in cellular replacement for legacy analog systems that require peer-to-peer connectivity †. Emulating a dial-up modem allows equipment to seamlessly connect over a cellular network instead of over the PSTN... [See More]

  • Network Media: Wireless
  • Ports / Interfaces: RJ-45, SMA
Wireless and Cabled RS485 to Ethernet Communication Gateway -- DIRIS G
from SOCOMEC

With DIRIS G communication gateways, all information from metering and measurement devices communicating wirelessly or via the RS485 bus are centralised in a single device and then made available on the Ethernet network via Modbus TCP. The gateway has an embedded WEBVIEW web server, allowing real... [See More]

  • Network Media: Wireless
  • Protocols: Modbus TCP
Residential Gateway -- 7368 ISAM CPE
from Nokia

The Nokia 7368 Intelligent Services Access Manager (ISAM) Customer Premises Equipment (CPE) addresses the unique in-home requirements of high capacity access standards, such as G.fast and VDSL2. In-home performance is ensured with an integrated Residential Gateway (RG) and advanced dual-band Wi-Fi... [See More]

  • Network Media: Wireless
  • Ports / Interfaces: RJ-45, USB
  • Protocols: Ethernet, Gigabit Ethernet, Fast Ethernet
TDM+VoIP SmartMedia Gateway -- SmartNode™ 10200 Series
from Data Connect Enterprise, Inc.

Features. 16 to 64 x T1/E1/J1, 1 to 3 DS3, or 1 OC3/STM-1 in a 2U chassis —Highest system density in the market means the lowest cost per port; up to 66% rack and space cost savings. 512 to 2,048 VoIP channels (field upgradable) —Simple field upgrade by 16 T1/E1 and 512 VoIP channels or... [See More]

  • Network Media: Wireless
  • Protocols: Ethernet, ISDN
  • Form Factor: Rack Mount
  • Ports / Interfaces: J1, OC3/STM1, T1, E1
Zen IoT Gateway -- Zen IoT
from Define Instruments

Connect your standalone hardware to the Cloud with this IoT gateway with analog inputs. The Zen IoT is a gateway device for connecting standalone equipment (PLCs or other discrete control systems) to the Cloud. Use it also for Edge Processing: when you need to collate data, perform calculations and... [See More]

  • Network Media: Wireless
  • Number of Ports: 4 to 16
  • Protocols: Ethernet, 3G, 4G
  • Features: Internet of Things (IoT) Capable
Industrial Embedded IoT and Automation Gateway -- IGT-20 Series
from Neousys Technology Inc.

Neousys IGT-20 ARM-based Box PC is an industrial grade Internet of Things(IoT) Gateway. Unlike System on Module (SoM) that's commonly provided as a barebone component, IGT-20 is based on AM3352 from Texas Instrument's Sitara AM335x family and will be shipped as a ready system pre-installed with... [See More]

  • Network Media: Wireless
  • Protocols: 3G, 4G or WiFi
  • Form Factor: Desktop / Standalone
  • Ports / Interfaces: One USB2.0 Port, One 10/100M LAN Ports, Two COM Port and an Optional CAN Bus Port
Sensor Bridge and Gateway
from steute

The Gateway with its installed Sensor Bridge is the central communication interface for the entire sensor network. The Sensor Bridge connects the various customized applications with the wireless network, as well as all the data from the wireless sensors, and additionally facilitates management of... [See More]

  • Network Media: Wireless
  • Protocols: 10/100 Base-T Ethernet via RJ 45, optional WLAN (802.11 b/g/n)
  • Form Factor: Chassis Mount
  • Number of Ports: 1
ConnectPort® X2
from Digi International, Inc.

ConnectPort X2 is a small XBee to Ethernet gateway that provides low-cost IP networking of XBee-enabled devices and sensor networks. Featuring a simple development environment, ConnectPort X2 enables custom applications to run locally while interfacing across existing Ethernet networks for WAN... [See More]

  • Network Media: Wireless
  • Protocols: Ethernet, 10Base-T Ethernet, 10/100 Ethernet
Industrial Control Component Gateways: Access your BACnet MS/TP building management system from a web client over wireless -- 460BMSWI-N2EW-D
from Real Time Automation, Inc.

With the 460BMSWI, it is easier than ever to monitor your BACnet MS/TP control system data from Excel or pull table values into your web applications using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Use that data to easily build an Excel log, a dashboard, archive data, or create... [See More]

  • Network Media: Wireless
  • Encryption Type: AES encryption 128-bit
Wireless Gateway for LoRaWAN
from Cisco

Ruggedized, with 16 channels and geolocation. The Cisco Wireless Gateway uses LoRa ® technology and complies with the LoRaWAN ™ specifications defined by LoRa Alliance. It enables IoT implementations mandating low data rates and battery-powered end devices over long-distance connectivity. [See More]

  • Network Media: Wireless
  • Protocols: 4G
Smart Wireless Gateway -- Model 1420
from Emerson Automation Solutions – Rosemount

The Smart Wireless Gateway connects WirelessHART ™ self-organizing networks with host systems and data applications. Modbus communications over RS-485 or Ethernet provide universal integration and system interoperability. The optional OPC functionality from the Gateway offers a means to... [See More]

  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
  • Protocols: Ethernet, 10Base-T Ethernet, 10/100 Ethernet
LTE Cellular Router -- MultiConnect®rCell 500 Series
from Multi-Tech Systems, Inc.

Extend your networks reach into your remote sites, connect payment and inventory management systems, monitor equipment performance and provide always on failover connectivity through your choice of broadband wireless networks. Ready for deployment in Europe, the MultiConnect ® rCell 500 Series... [See More]

  • Network Media: Wireless
  • Ports / Interfaces: SIM, RJ-45, Serial, USB, SMA
  • Protocols: MODBUS RTU, Ethernet, 10/100 Ethernet, GSM, GPRS, 3G, 4G
  • Number of Ports: 8
Wireless EtherNet/IP To DF1 Master/Slave -- 6000-WA-DFNT-DFCM3
from ProSoft Technology, Inc.

The ProLinx Wireless DF1 Master/Slave Gateway creates a powerful wireless connection between DF1 Slave devices. This stand-alone DIN-rail mounted protocol gateway provides one configurable serial port. The PWP modules offer one-to-one or one-to-many interconnect scenarios. Data is exchanged between... [See More]

  • Network Media: Wireless
  • Ports / Interfaces: Serial
  • Protocols: Ethernet, 10Base-T Ethernet, 10/100 Ethernet
  • Number of Ports: 5
Modem -- 92446076 [GX440 from Sierra Wireless, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, WIRELESS GATEWAY MODULE, AIRLINK GX440, CELLULAR MODEM, 802.11B/G/N, VERIZON. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Network Media: Wireless
Wireless Analog Output Base Station -- WSDA® -Base-101 -LXRS™
from LORD MicroStrain Sensing Systems

Wireless Analog Output Base Station. Overview. LORD MicroStrain ® ’s Analog Output Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. An analog out panel supports analog data acquisition equipment (DAQs). Up to 8... [See More]

  • Network Media: Wireless
  • Data Rate: 9.22E-4
  • Ports / Interfaces: USB
Agile Gateways -- Huawei AR2500
from Huawei Technologies Co., Ltd.

Huawei AR2500 series agile gateway can be applied to Smart Grid, intelligent transportation, and industrial Ethernet control scenarios. The AR2500 integrates routing, switching, security, and other functions, meeting the increasingly complex service requirements of industrial networks. It features... [See More]

  • Network Media: Wireless
  • Data Rate: 0.2880 to 0.5280
Network Gateway -- SureCross® Performance PMx Series
from Banner Engineering Corp.

Simple Wire Replacement. Banner Engineering's new SureCross Performance PMx series easily replaces discrete and analog signal wires. With no setup software needed, the PMx series of radios are easy to apply, use, and support. Easy to Apply. Choose from two I/O model configurations. Select from eight... [See More]

  • Network Media: Wireless
Courier M2M 3G Cellular Gateway -- USR3510
from USR

The new USR Courier M2M 3G Cellular Gateway provides LAN to WWAN routing and GPS functionality in a single device certified on all major 3G cellular networks (CDMA/EVDO and WCDMA/HSPA+). An embedded serial port allows quick implementation for a wide variety of serial based systems already out in the... [See More]

  • Network Media: Wireless
  • Protocols: 3G
Residential Gateway -- 7368 ISAM ONT G-240W-B
from Nokia

The gigabit wireless home. Deliver more bandwidth and simplify the home network. Fiber gigabit speeds don ’t have to end at the GPON FTTH termination. You can deliver a true gigabit experience — across devices and applications — with just one box in your customer ’s home. The... [See More]

  • Network Media: Wireless
Industrial Embedded IoT Gateway -- IGT-21 Series
from Neousys Technology Inc.

Neousys IGT-21 ARM-based Box PC is an Fanless Industrial IoT(Internet of Things) Gateway for In-Vehicle Communication. Unlike System on Module (SoM) that's commonly provided as a barebone component, IGT-21 is based on AM3352 from Texas Instrument's Sitara AM335x family and will be shipped as a ready... [See More]

  • Network Media: Wireless
  • Protocols: 3G, 4G or WiFi
  • Form Factor: Desktop / Standalone
  • Ports / Interfaces: One USB2.0 Port, One 10/100M LAN Ports, Two COM Port and an Optional CAN Bus Port
ConnectPort® X4 Family
from Digi International, Inc.

ConnectPort X4 customizable Cellular M2M gateways offer a variety of LAN/WAN interface options for end-to-end networking of remote devices. The gateways include comprehensive IP protocols and IPSec VPN support for high-end routing and security. The easy DIA/Python development environment enables... [See More]

  • Network Media: Wireless
  • Ports / Interfaces: DB-9, RJ-45, Serial, USB
  • Protocols: Ethernet, 10Base-T Ethernet, 10/100 Ethernet, 3G
  • Number of Ports: 4
Industrial Control Component Gateways: Connect a BACnet MS/TP controller to OPC UA -- 460BMSUS-NNA4-D
from Real Time Automation, Inc.

The 460BMSUS connects a BACnet MS/TP system and up to three OPC clients using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. Best of all, the product is made in the USA and comes with 5-year warranty. Comes with a din rail mount. Fully configurable BACnet MS/TP responder. BACnet... [See More]

  • Network Media: Wireless
  • Encryption Type: AES encryption 128-bit
Open Communications Gateway: Embedded Cellular Modem -- MultiConnect®OCG-E
from Multi-Tech Systems, Inc.

The MultiConnect ® OCG-E embedded open communications gateway does it all by combining an open Linux development environment, fully certified 3G cellular modem and multiple interfaces to provide the quickest and most cost-effective path to enabling wireless M2M communications. The fully... [See More]

  • Network Media: Wireless
  • Protocols: 3G
  • Form Factor: Board
Networking Router -- 103228394 [SGDN5062BA from Lenovo]
from Radwell International

MODEM, 4G WIRELESS MODEM DUAL INTEGRATED ANTENNA, CPEI 150 CLEAR SERIES, WIMAX WIRELESS BROADBAND GATEWAY, 12V, 2 AMP, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Network Media: Wireless
Wireless RS-232 Base Station -- WSDA® -Base-102 -LXRS™
from LORD MicroStrain Sensing Systems

Wireless RS-232 Base Station. Overview. LORD MicroStrain ® ’s RS-232 Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. Connectivity between the WSDA-Base-102-LXRS ™ and host computer is supported via RS-232... [See More]

  • Network Media: Wireless
  • Data Rate: 9.22E-4
  • Ports / Interfaces: Serial
Agile Gateways -- Huawei AR3600
from Huawei Technologies Co., Ltd.

Huawei AR3600 agile enterprise gateway applies to medium and large-scale enterprise headquarters or branches. Based on X86 design, the AR3600 uses virtualization technologies to implement integration and sharing of network and IT resources. The AR3600 provides flexible and scalable application... [See More]

  • Network Media: Wireless
  • Data Rate: 36
Network Gateway for Hazardous Areas -- SureCross® DX80C Models
from Banner Engineering Corp.

The DX80...C designation refers to the model number. Any model number ending in C identifies the IP20 housing style with external terminal blocks. The 900 MHz and 2.4 GHz communication frequencies accommodate world-wide communication standards and allow users to access hard-to-reach locations where... [See More]

  • Network Media: Wireless
Residential Gateway -- 7368 ISAM ONT G-240WZ-A
from Nokia

Make the smart home a reality. Provide a profitable and painless smart home experience with a gateway that makes it simple to connect devices and activate services. With our 7368 ISAM ONT G-240WZ-A, you can unify and simplify the smart home. The smart choice. The smart home opens up many... [See More]

  • Network Media: Wireless
Industrial IoT Gateway -- IGT-30D Series
from Neousys Technology Inc.

Neousys IGT-30 series, equipped with AM3352 from Texas Instrument's Sitara AM335x family, is an ARM-based Box PC aimed at Industrial Internet of Things (IIoT) Gateway and Industry 4.0 applications. As required by any industrial applications, IGT-30 series is shipped as a ready system preinstalled... [See More]

  • Network Media: Wireless
  • Protocols: 3G, 4G or WiFi
  • Form Factor: Desktop / Standalone
  • Ports / Interfaces: One USB2.0 Port, Two 10/100M LAN Ports, One COM Port and an Optional CAN Bus Port
Industrial Control Component Gateways: Connects a Modbus TCP client with as many as 32 DF1 slaves -- 460MSDFM-N34-D
from Real Time Automation, Inc.

Your legacy Allen-Bradley serial PLC can now be a connected to a Modbus TCP client device. Connect to your Modbus TCP/IP client over Wi-Fi using Wi-Fi IEEE 802.11 b/g/n at 2.4GHz with AES encryption 128-bit. It ’s the perfect tool to keep those old legacy PLCs from the scrap pile and. extend... [See More]

  • Network Media: Wireless
  • Encryption Type: AES encryption 128-bit
Programmable Gateway -- MultiConnect® Conduit™
from Multi-Tech Systems, Inc.

MultiConnect ® Conduit ™ is the industry ’s most configurable, manageable, and scalable communications gateway for industrial IoT applications. Network connectivity choices to your preferred data management platform include carrier approved 4G-LTE, 3G, 2G and Ethernet. A diverse... [See More]

  • Network Media: Wireless
  • Ports / Interfaces: SIM, RJ-45, Serial, USB
  • Protocols: 3G, 4G
  • Data Rate: 0.1000
Networking Router -- 57623763 [SLC5800WCGD from Schneider Electric, Ltd.]
from Radwell International

WIRELESS GATEWAY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Network Media: Wireless
Wireless Sensor Data Aggregator -- WSDA® -1500 -LXRS™
from LORD MicroStrain Sensing Systems

The WSDA ® -1500 -LXRS ® is a network-ready gateway for high- speed, sophisticated data aggregation, with J1939 CAN and Ethernet interfaces. Product HighlightsEthernet-based gateway configures, coordinates, and collects sensor data from a scalable network of wireless sensor... [See More]

  • Network Media: Wireless
  • Ports / Interfaces: RJ-45
  • Protocols: CANbus, CANbus, Ethernet
Agile Gateways -- Huawei AR502
from Huawei Technologies Co., Ltd.

The AR502 series agile gateways are designed for industrial environments and support communication in challenging environments such as extreme temperature, high humidity, and electromagnetic interference. The AR502 integrates industrial-grade LTE module to support high bandwidth, low-latency... [See More]

  • Network Media: Wireless
  • Data Rate: 0.0500 to 0.1500
Smart Home Gateway -- 7368 ISAM CPE A-240Z-A
from Nokia

Make the smart home a reality. Provide a profitable and painless smart home experience with a gateway that makes it simple to connect devices and activate services. With our 7368 ISAM CPE A-240Z-A, you can unify and simplify the smart home. The smart choice. The smart home opens up many... [See More]

  • Network Media: Wireless
Industrial Control Component Gateways: Connects up to 32 EtherNet/IP adapters with a BACnet MS/TP master -- 460ECBMS-NNA1-D
from Real Time Automation, Inc.

The 460ECBMS moves data between a BACnet MS/TP master device and an EtherNet/IP network of up to 32 adapter devices. It ’s the perfect tool to tie in all of your EtherNet/IP devices into your BACnet MS/TP building automation system. Connect to your EtherNet/IP adapters over Wi-Fi using Wi-Fi... [See More]

  • Network Media: Wireless
  • Encryption Type: AES encryption 128-bit
Wireless USB Base Station -- WSDA® -Base-104 -LXRS™
from LORD MicroStrain Sensing Systems

Wireless USB Base Station. Overview. LORD MicroStrain ® ’s USB Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. Connectivity between the WSDA-Base-104-LXRS ™ and host computer is supported via USB cable. WSDA... [See More]

  • Network Media: Wireless
  • Data Rate: 9.22E-4
  • Ports / Interfaces: USB
Agile Gateways -- Huawei AR503
from Huawei Technologies Co., Ltd.

The Huawei AR503 series agile gateways are specifically designed to provide stable operations, working even in harsh environments. They provide highly available, reliable, and secure solutions that are easy to deploy, ensuring the stability of Internet of Things (IoT) applications. The AR503 can be... [See More]

  • Network Media: Wireless
Wireless Ultra-Broadband Gateway -- 7368 ISAM CPE F-240W-A
from Nokia

The wireless ultra-broadband home. Leap forward with G.fast speeds and less complexity. Now you can enjoy fiber-like speeds without having to bring fiber into the home. With G.fast and our best-in-breed home technology, you can deliver a flawless ultra-broadband experience across all devices and... [See More]

  • Network Media: Wireless
Agile Gateways -- Huawei AR509
from Huawei Technologies Co., Ltd.

The Huawei AR509 series agile gateway can be widely applied to industrial wireless backhaul scenarios in banking, transportation, environmental protection, and other fields. The AR509 integrates the high-performance industrial LTE module and provides high-bandwidth and low-latency services for... [See More]

  • Network Media: Wireless
Agile Gateways -- Huawei AR510
from Huawei Technologies Co., Ltd.

Powerful, rugged Wi-Fi access gateways for bringing high-quality multimedia access to ground transportation vehicles, bus stations, restaurants, billboards, or any fixed indoor or outdoor location. Dustproof, waterproof, fan-free design meets ISO, European (EN), and Chinese (QC/T) standards for road... [See More]

  • Network Media: Wireless
Agile Gateways -- Huawei AR530
from Huawei Technologies Co., Ltd.

Rugged switching routers designed for a broad range of applications — from Smart Grid electric utilities and industrial switching ring networks to video surveillance and various IoT scenarios. The 530 Gateway provides comprehensive security and management features; flexible FE, SFP, and RS485... [See More]

  • Network Media: Wireless
  • Data Rate: 41.6 to 44.8
Agile Gateways -- Huawei AR550
from Huawei Technologies Co., Ltd.

Industrial-grade routers designed to provide super-high availability in harsh operating conditions to support mission-critical control and automation systems in the power, transportation, and mobile services industries, as well as video surveillance, national security, and Safe City infrastructure. [See More]

  • Network Media: Wireless
  • Data Rate: 198 to 432
Multi-Service Control Gateways -- Huawei ME60
from Huawei Technologies Co., Ltd.

High-capacity Broadband Remote Access Server (BRAS) with tightly integrated Hierarchical QoS and unified user access and management features. Highly scalable with slots to provide various port types from 64 Kbit/s to 100 Gbit/s, up to 240 Gbit/s subscriber access line card. Supports up to 64K... [See More]

  • Network Media: Wireless
  • Data Rate: 8640 to 402560
Next-Generation Intrusion Prevention Systems -- Huawei NIP6000
from Huawei Technologies Co., Ltd.

Huawei ’s NIP6000 series is an advanced intrusion prevention system designed to provide application and service security for enterprises, IDCs, campus networks, and carriers. The NIP6000 series utilizes context, application, and content awareness to defend against unknown threats by... [See More]

  • Network Media: Wireless
Virtual Service Gateway -- Huawei USG6000V
from Huawei Technologies Co., Ltd.

Huawei USG6000V is a virtual service gateway based on Network Functions Virtualization (NFV). It features high virtual resource usage and provides abundant virtualized gateway services, such as vFW, vIPsec, vLB, vIPS, vAV, and vURL Remote Query. Huawei USG6000V is compatible with most mainstream... [See More]

  • Network Media: Wireless