Power-over-Ethernet (PoE) Ready Network Gateways

7 Results
Analog VoIP Gateway -- Model 4110
from Patton Electronics Co.

The business-class SmartNode 4110 VoIP Media Gateway supports up to eight transparent phone calls and leverages VoIP for carrier and corporate access. Connecting to any analog phone, fax, or PBX, the SN4110 is an effective and flexible solution for toll-bypass, remote/branch office voice... [See More]

  • Features: VPN; Layer 3 Capable; PoE Ready; Integrated Firewall
  • Ports / Interfaces: FXS (RJ-11), FXO, RJ-11, RJ-45, Serial
  • Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
  • Number of Ports: 8
Analog VoIP Gateway Router -- Model 4520
from Data Connect Enterprise, Inc.

Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services. Perfect for the Remote office,... [See More]

  • Features: VPN; Layer 3 Capable; PoE Ready; Integrated Firewall
  • Ports / Interfaces: FXS (RJ-11), FXO, RJ-11, RJ-45, Serial
  • Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
  • Number of Ports: 8
In-Vehicle Communication Gateway Controller -- POC-351VTC Series
from Neousys Technology Inc.

POC-351VTC is an ultra-compact, fanless embedded in-vehicle controller powered by Intel ® Atom ™ Apollo Lake E3950 quad-core processor. It combines finesse performance, extraordinary reliability and affordable cost for versatile in-vehicle applications. POC-351VTC offers two PoE+ ports to... [See More]

  • Features: Hardened products are designed to withstand extreme conditions.; PoE Ready
  • Network Media: Wireless (optional feature)
  • Form Factor: Wall Mount
  • Protocols: Optional 4G, 3G, WIFI and GPS Modules
BRI/FXS/FXO VoIP Gateway-Router -- SmartNode™ 4660
from Patton Electronics Co.

Features. Flexible ISDN BRI and FXS/FXO Port Combinations —Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability —SIP interop with major IP PBX, softswitch,... [See More]

  • Features: VPN; PoE Ready
  • Protocols: Ethernet
  • Form Factor: Rack Mount (optional feature)
  • Ports / Interfaces: FXS/FXO, RJ-45, ISDN BRI S/T
BRI/FXS/FXO VoIP IA -- SmartNode™ 4670
from Data Connect Enterprise, Inc.

Features. Flexible ISDN BRI and FXS/FXO Port Combinations —Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability —SIP interop with major IP PBX, softswitch,... [See More]

  • Features: VPN; PoE Ready
  • Protocols: Ethernet, ISDN
  • Form Factor: Rack Mount (optional feature)
  • Ports / Interfaces: FXS/FXO, RJ-45, ISDN BRI S/T
Industrial IoT Gateway -- IGT-30D Series
from Neousys Technology Inc.

Neousys IGT-30 series, equipped with AM3352 from Texas Instrument's Sitara AM335x family, is an ARM-based Box PC aimed at Industrial Internet of Things (IIoT) Gateway and Industry 4.0 applications. As required by any industrial applications, IGT-30 series is shipped as a ready system preinstalled... [See More]

  • Features: Hardened products are designed to withstand extreme conditions.; Internet of Things (IoT) Capable; PoE Ready
  • Network Media: Wireless
  • Form Factor: Desktop / Standalone
  • Protocols: 3G, 4G or WiFi
NetVanta 6355 - VoIP SIP Access Gateway
from Data Connect Enterprise, Inc.

Adtran NetVanta 6355 - VoIP SIP Access gateway with PoE switch Formerly Netvanta 1355. Up to 3 T1 interfaces, 24 10/100 Eth PoE switchports, two combo 1000Base-T/SFP Gigabit Uplink, 2 built-in FXS and 2 built-in FXO ports. Options for 2 NIM/VIM modules. Supports SIP, G.168 Echo Cancellation, G.711... [See More]

  • Features: PoE Ready
  • Protocols: SIP