VPN Network Gateways

18 Results
FieldServer BACnet IIoT Gateway (AT&T) -- FS-IoT-BAC2A
from MSA Safety

BACnet networks are increasingly complex, and system integrators face pressure to manage, maintain, and trouble shoot a wide variety of network elements. We recognize that you need a new generation of BACnet tools to provide visibility and control of any network, from anywhere, at any time. The... [See More]

  • Features: VPN; Internet of Things (IoT) Capable
  • Network Media: Wireless
  • Form Factor: Rack Mount
IoT Gateways -- 2858289
from RS Components, Ltd.

VPN Security Gateway [See More]

  • Features: VPN; Internet of Things (IoT) Capable
  • Ports / Interfaces: RJ45 Connector
FieldServer BACnet IIoT Gateway -- FS-IoT-BAC
from MSA Safety

BACnet networks are increasingly complex, and system integrators face pressure to manage, maintain, and trouble shoot a wide variety of network elements. We recognize that you need a new generation of BACnet tools to provide visibility and control of any network, from anywhere, at any time. The... [See More]

  • Features: VPN; Internet of Things (IoT) Capable
  • Form Factor: Rack Mount
FieldServer BACnet Router (Wi-Fi) -- FS-Router-BACW
from MSA Safety

MSA FieldServer offers a complete BACnet internetworking solution for BACnet/IP, BACnet Ethernet, and BACnet MS/TP networks, while also providing a secure connection to the cloud. Multiple BACnet routing connections can be established: BACnet MS/TP to BACnet/IP, BACnet MS/TP to BACnet Ethernet,... [See More]

  • Features: VPN; Internet of Things (IoT) Capable
  • Network Media: Wireless
  • Form Factor: Rack Mount
FieldServer EZ Gateway -- FS-EZX-KNX-BAC
from MSA Safety

Connect to the cloud and interface KNX certified products to BACnet management systems. The EZ Gateway KNX to BACnet (FS-EZX-KNX-BAC) is an easy-to-use, high-performance building and industrial automation IIoT gateway for integrators to connect to the cloud and interface KNX certified products to... [See More]

  • Features: VPN; Internet of Things (IoT) Capable
  • Form Factor: Rack Mount
FieldServer EZ Gateway -- FS-EZX-MBUS-MD-BAC
from MSA Safety

The EZ Gateway M-Bus to Modbus and BACnet is an easy to use, high-performance building and industrial automation protocol gateway for integrators to interface M-Bus products to Modbus and BACnet management systems in commercial buildings, campuses and industrial facilities over Modbus RTU, Modbus... [See More]

  • Features: VPN; Internet of Things (IoT) Capable
  • Form Factor: Rack Mount
FieldServer ProtoAir Gateway (LTE) -- FPA-C4X-XXXX
from MSA Safety

The FieldServer ProtoAir ™ LTE wireless gateway uses LTE to securely connect devices to AT&T, Verizon or Vodafone networks. Every ProtoAir LTE is pre-configured with the OEM's products before delivery to seamlessly connect one or many OEM devices into their BMS networks and instantly cloud... [See More]

  • Features: VPN; Internet of Things (IoT) Capable
  • Network Media: Wireless
  • Form Factor: Rack Mount
FieldServer ProtoAir Gateway (Wi-Fi) -- FPA-W44
from MSA Safety

The FieldServer ProtoAir ™ wireless gateway provides a cost effective interface to Building Management Systems (BMS) and an immediate IoT cloud interface. Integrated MSA Grid cloud platform support further enhances the ProtoAir's value by enabling remote monitoring, control and data... [See More]

  • Features: VPN; Internet of Things (IoT) Capable
  • Network Media: Wireless
  • Form Factor: Rack Mount
Analog VoIP Gateway -- Model 4110
from Patton Electronics Co.

The business-class SmartNode 4110 VoIP Media Gateway supports up to eight transparent phone calls and leverages VoIP for carrier and corporate access. Connecting to any analog phone, fax, or PBX, the SN4110 is an effective and flexible solution for toll-bypass, remote/branch office voice... [See More]

  • Features: VPN; Layer 3 Capable; PoE Ready; Integrated Firewall
  • Ports / Interfaces: FXS (RJ-11), FXO, RJ-11, RJ-45, Serial
  • Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
  • Number of Ports: 8
Converged Firewall, VPN & Secure Web Gateway Load Balancer -- Thunder® CFW
from A10 Networks, Inc.

A10 Thunder ® Convergent Firewall (CFW) is the first converged security solution for service providers, cloud providers and large enterprises that includes integrated application delivery and security solutions in a single, standalone product. DATA CENTER FIREWALL. Unite application delivery... [See More]

  • Features: VPN
  • Protocols: SFP
  • Form Factor: Rack Mount
  • Number of Ports: 7 to 52
Analog VoIP Gateway Router -- Model 4520
from Data Connect Enterprise, Inc.

Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity, and enhanced carrier services. Perfect for the Remote office,... [See More]

  • Features: VPN; Layer 3 Capable; PoE Ready; Integrated Firewall
  • Ports / Interfaces: FXS (RJ-11), FXO, RJ-11, RJ-45, Serial
  • Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, SIP
  • Number of Ports: 8
Analog VoIP Gateway Router -- Model 4900
from Patton Electronics Co.

The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center application, or ISP MDU service into a state-of-the-art packet-voice system without... [See More]

  • Features: VPN; Layer 3 Capable; Integrated Firewall
  • Ports / Interfaces: RJ-45, Serial, T1, E1
  • Protocols: Ethernet, 10/100 Ethernet, Frame Relay, H.323, MGCP, SIP
  • Number of Ports: 32
Analog VoIP IAD -- Model 4830
from Data Connect Enterprise, Inc.

The SmartNode ™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine Internet and VPN access on a single PPP or Frame-Relay based access line for the new standard in... [See More]

  • Features: VPN; Layer 3 Capable; Integrated Firewall
  • Ports / Interfaces: FXS (RJ-11), FXO, V.35, X.21, RJ-11, RJ-45, Serial
  • Protocols: Ethernet, 10/100 Ethernet, Frame Relay, ISDN, H.323, SIP
  • Number of Ports: 4
BRI/FXS/FXO VoIP Gateway-Router -- SmartNode™ 4660
from Patton Electronics Co.

Features. Flexible ISDN BRI and FXS/FXO Port Combinations —Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability —SIP interop with major IP PBX, softswitch,... [See More]

  • Features: VPN; PoE Ready
  • Protocols: Ethernet
  • Form Factor: Rack Mount (optional feature)
  • Ports / Interfaces: FXS/FXO, RJ-45, ISDN BRI S/T
BRI/FXS/FXO VoIP IA -- SmartNode™ 4670
from Data Connect Enterprise, Inc.

Features. Flexible ISDN BRI and FXS/FXO Port Combinations —Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and 2 to 8 BRI interfaces. Proven Interoperability —SIP interop with major IP PBX, softswitch,... [See More]

  • Features: VPN; PoE Ready
  • Protocols: Ethernet, ISDN
  • Form Factor: Rack Mount (optional feature)
  • Ports / Interfaces: FXS/FXO, RJ-45, ISDN BRI S/T
Multiport BRI So Gateway Router -- Model 4630
from Patton Electronics Co.

The SmartNode 4630 series are the multi-port ISDN BRI models of the proven market-leading SmartNode VoIP product family. The available 3 and 5 BRI/So port configurations fit the requirements of small and medium enterprises looking for a cost-efficient way to network PBX systems on multiple sites or... [See More]

  • Features: VPN; Integrated Firewall
  • Ports / Interfaces: Network port (NT), User port (TE), RJ-45, Serial, ISDN BRI S/T
  • Protocols: Ethernet, 10/100 Ethernet, ISDN, H.323, MGCP, SIP
  • Number of Ports: 8
SmartNode™ -- S-DTA
from Patton Electronics Co.

The Smart-DTA enables integration of ISDN network users into a local VoIP phone service, or extends an ISDN line of a PBX to a remote site over IP. It offers a simple end-user configuration interface and connects both to a PBX in point-to-point mode and an So bus in point-multipoint mode. Unlike... [See More]

  • Features: VPN; Layer 3 Capable
  • Protocols: Ethernet, 10/100 Ethernet
SmartNode™ T1/E1/PRI VoIP IAD -- 4960
from Patton Electronics Co.

Providing a high-density seamless link between the circuit-switched telephone network and voice-over-IP, the SN4960 is ideal for PBX business trunking or corporate VoIP access. Offering up to four software configurable T1/E1/PRI interfaces the SN4960 connects to any switch, PBX and data network with... [See More]

  • Features: VPN; Integrated Firewall
  • Ports / Interfaces: PRI, T1, E1
  • Protocols: Ethernet, 10/100 Ethernet, Gigabit Ethernet, ISDN, SIP