Ceiling / Wall Mount Network Gateways

12 Results
INTREPID WirelessHART® -- Field Gateway
from United Electric Controls Company

Centero's INTREPID Field Gateway is a WirelessHART (IEC 62591) compliant wireless process automation infrastructure device that manages WirelessHART mesh field instrument networks and also includes industrial Wi-Fi Mesh+ backbone connectivity. It is a rugged Field Gateway, certified for deployment... [See More]

  • Form Factor: Wall Mount
  • Protocols: WirelessHART and Wi-Fi Mesh+ Connectivity
  • Network Media: Wireless
ISOBUS gateway -- CR3121
from ifm efector inc.

Safe communication between attachment and tractor unit. Pre-loaded ISOBUS object pool for display on the universal terminal (UT). Simple configuration via CODESYS using ISOBUS libraries. Quick and easy implementation without additional license costs. Certified by the AEF (Agricultural Industry... [See More]

  • Form Factor: Wall Mount
  • Data Rate: 1.25E-4 to 1.00E-3
  • Protocols: CAN
1-port Modbus Gateway -- ADAM-4572-CE
from Advantech

1-port Modbus Gateway. Supports Modbus/ASCII, RTU Protocol to control devices. Allows up to 8 clients to access field data simultaneously. Up to 31 Independent serial ports if configured to RS-485 serial mode. Surge protection for RS-485 and power line. Provides auto-searching device ID Windows... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: Terminal block
1-Port Modbus Gateway -- EKI-1211-A
from Advantech

1-Port Modbus Gateway. 1 x 10/100 Mbps Ethernet port. Integrates Modbus TCP and Modbus RTU/ASCII networks. Baud rate: supports up to 230.4 Kbps. Supports up to 16 connections per serial port under Modbus client mode and 32 sessions under Modbus server mode. Built-in 8-kV ESD protection for all... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: DB9 male
1-port RS-232/422/485 to 802.11 a/b/g/n WLAN Modbus Gateway -- EKI-1361-MB-C
from Advantech

1-port RS-232/422/485 to 802.11 a/b/g/n WLAN Modbus Gateway. Link any serial device to an IEEE 802.11 a/b/g/n network. Supports Modbus TCP and Modbus RTU. Supports up to 921.6 kbps, and any baud rate setting. Provides Web-based configuration and Windows utility. Supports secure access with WEP,... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: DB9 male
  • Network Media: Wireless
2LAN 4COM Modbus/BACnet/101/104/DNP3/PLC/Azure/AWS IoT Gateway -- ECU-1251TL-R10AAE
from Advantech

2LAN 4COM Modbus/BACnet/101/104/DNP3/PLC/Azure/AWS IoT Gateway. TI Cortex A8, 800MHz. DDR3L 256MB RAM. 1 x Micro-SD Slot. 4 x RS-232/485 isolated serial ports. 2 x 10/100 Base-T Ethernet ports. 1 x Mini-PCIe for WIFI/3G/GPRS/4G. Support web service for remotely on-line monitoring. Support SD card... [See More]

  • Form Factor: Wall Mount
  • Features: Internet of Things (IoT) Capable
Compact High-Performance IoT Gateway with NXP i.MX8M Quad Core Cortex A53, 2 LAN, 2 COM & 1 USB -- ECU-150-12A
from Advantech

Compact High-Performance IoT Gateway with NXP i.MX8M Quad Core Cortex A53, 2 LAN, 2 COM & 1 USB. NXP i.MX8M Quad Core Cortex A53 1.3G CPU. DDR4 2GB RAM, 16GB eMMC for system storage. 2 x RS-232/485 isolated serial ports. 2 x 10/100/1000 Ethernet ports. 1 x Mini-PCIe for WIFI/Cellular/4G. Support... [See More]

  • Form Factor: Wall Mount
  • Features: Internet of Things (IoT) Capable
Expandable Industrial IoT Gateway with TI AM6734 Quad Cortex A53 -- ECU-1270-531A
from Advantech

Expandable Industrial IoT Gateway with TI AM6734 Quad Cortex A53. TI AM6734 Quad-core Cortex A53 CPU up to 1.4GHz. LPDDR4 2/4GB up to 8GB, eMMC 32GB for system storage. 2x isolated serial ports, configurable for RS232/485. 2x 10/100/1000 Ethernet ports. Add-on modules available for CAN... [See More]

  • Form Factor: Wall Mount
  • Features: Internet of Things (IoT) Capable
FreeScale i.MX 6 DualLite Industrial Protocol Gateway -- WISE-710-N600A
from Advantech

FreeScale i.MX 6 DualLite Industrial Protocol Gateway. Freescale i.MX 6 Dual Lite A9 1GHz. Support MQTT, LWM2M client for cloud communication. Embedded with Microsoft Azure certified security chip. Support Micro SD card & on-line firmware update. Support DI wet contact & dry contact by... [See More]

  • Form Factor: Wall Mount
High-Performance All-in-One Gateway for Battery Energy Storage Systems -- ECU-1170-551A
from Advantech

High-Performance All-in-One Gateway for Battery Energy Storage Systems. Quad-core Cortex-A55 processor, 1.8GHz. Connectivity: 4 GbE, 8 RS-232/485, 2 CAN, 1 mPCle and 1 M.2. I/O: 20 DI, 6 DO, 8 Relay, 2 AI. Battery-powered RTC, Watchdog, and optional TPM support. Wide operating temperature range:... [See More]

  • Form Factor: Wall Mount
Industrial 1-port Modbus Gateway -- EKI-1221-CE
from Advantech

Industrial 1-port Modbus Gateway. Provides 2 x 10/100 Mbps Ethernet ports for LAN redundancy. Integration of Modbus TCP and Modbus RTU/ASCII networks. Supports up to 921.6 kbps, and any baud rate setting. support up to 16 connections on each serial port under Modbus Client mode and 32 sessions under... [See More]

  • Form Factor: Wall Mount
  • Ports / Interfaces: DB9 male
In-Vehicle Communication Gateway Controller -- POC-351VTC Series
from Neousys Technology Inc.

POC-351VTC is an ultra-compact, fanless embedded in-vehicle controller powered by Intel ® Atom ™ Apollo Lake E3950 quad-core processor. It combines finesse performance, extraordinary reliability and affordable cost for versatile in-vehicle applications. POC-351VTC offers two PoE+ ports to... [See More]

  • Form Factor: Wall Mount
  • Protocols: Optional 4G, 3G, WIFI and GPS Modules
  • Network Media: Wireless (optional feature)
  • Ports / Interfaces: Three Gigabit Ethernet Ports; RS-232/422/485 Ports; USB