Internet of Things (IoT) Compatible Network Gateways
from ifm efector inc.
Provision of data from the production environment for further processing in the moneo Cloud. Access data flexibly and without IT involvement across locations. Individual transmission interval according to data plan. IO-Link sensor data is sent directly via mobile network to the cloud. Two IO-Link... [See More]
- Features: Internet of Things (IoT) Capable
- Number of Ports: 2
- Protocols: IO-Link; Mobile networks; Bluetooth
from MSA Safety
BACnet networks are increasingly complex, and system integrators face pressure to manage, maintain, and trouble shoot a wide variety of network elements. We recognize that you need a new generation of BACnet tools to provide visibility and control of any network, from anywhere, at any time. The... [See More]
- Features: VPN; Internet of Things (IoT) Capable
- Network Media: Wireless
- Form Factor: Rack Mount
from Advantech
2LAN 4COM Modbus/BACnet/101/104/DNP3/PLC/Azure/AWS IoT Gateway. TI Cortex A8, 800MHz. DDR3L 256MB RAM. 1 x Micro-SD Slot. 4 x RS-232/485 isolated serial ports. 2 x 10/100 Base-T Ethernet ports. 1 x Mini-PCIe for WIFI/3G/GPRS/4G. Support web service for remotely on-line monitoring. Support SD card... [See More]
- Features: Internet of Things (IoT) Capable
- Form Factor: Wall Mount
from RS Components, Ltd.
gw CC-Link IE Field SL-PROFINET IO-Dev. [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: Mini USB
from MSA Safety
BACnet networks are increasingly complex, and system integrators face pressure to manage, maintain, and trouble shoot a wide variety of network elements. We recognize that you need a new generation of BACnet tools to provide visibility and control of any network, from anywhere, at any time. The... [See More]
- Features: VPN; Internet of Things (IoT) Capable
- Form Factor: Rack Mount
from Advantech
Compact High-Performance IoT Gateway with NXP i.MX8M Quad Core Cortex A53, 2 LAN, 2 COM & 1 USB. NXP i.MX8M Quad Core Cortex A53 1.3G CPU. DDR4 2GB RAM, 16GB eMMC for system storage. 2 x RS-232/485 isolated serial ports. 2 x 10/100/1000 Ethernet ports. 1 x Mini-PCIe for WIFI/Cellular/4G. Support... [See More]
- Features: Internet of Things (IoT) Capable
- Form Factor: Wall Mount
from RS Components, Ltd.
Hilscher NFS-M8-QM-D2-N16/NFLD [See More]
- Features: Internet of Things (IoT) Capable
from MSA Safety
MSA FieldServer offers a complete BACnet internetworking solution for BACnet/IP, BACnet Ethernet, and BACnet MS/TP networks, while also providing a secure connection to the cloud. Multiple BACnet routing connections can be established: BACnet MS/TP to BACnet/IP, BACnet MS/TP to BACnet Ethernet,... [See More]
- Features: VPN; Internet of Things (IoT) Capable
- Network Media: Wireless
- Form Factor: Rack Mount
from Advantech
Compact IoT Edge Computer with Intel ® 12th Gen. Core ™ i Processor. 12th Gen Intel ® Core ™ i Processor up to 10 Cores. Dual Channel DDR5-4800 up to 64GB. M.2 E-Key, B-Key, M-Key (support NVMe) expansion for storage/wireless. Equipped with CANBus for reliable communication. [See More]
- Features: Internet of Things (IoT) Capable
from RS Components, Ltd.
10/100 MBit Ethernet Mirror-TAP [See More]
- Features: Internet of Things (IoT) Capable
from MSA Safety
Connect to the cloud and interface KNX certified products to BACnet management systems. The EZ Gateway KNX to BACnet (FS-EZX-KNX-BAC) is an easy-to-use, high-performance building and industrial automation IIoT gateway for integrators to connect to the cloud and interface KNX certified products to... [See More]
- Features: VPN; Internet of Things (IoT) Capable
- Form Factor: Rack Mount
from Advantech
Compact IoT Edge Computer with Intel ® Core ™ i CPU. 8th generation Intel ® Core ™ i processor. 2 x GbE, 4 x USB3.2, 2 x RS-232/422/485, 1 x HDMI, 1 x DP, 1 x GPIO (8 bit). Compact, fanless design. Rubber stopper for stand mount and optional kit for DIN-rail mounting. Threaded... [See More]
- Features: Internet of Things (IoT) Capable
from RS Components, Ltd.
Gateway PROFINET IO-Device [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: Ethernet
from MSA Safety
The EZ Gateway M-Bus to Modbus and BACnet is an easy to use, high-performance building and industrial automation protocol gateway for integrators to interface M-Bus products to Modbus and BACnet management systems in commercial buildings, campuses and industrial facilities over Modbus RTU, Modbus... [See More]
- Features: VPN; Internet of Things (IoT) Capable
- Form Factor: Rack Mount
from Advantech
Expandable Industrial IoT Gateway with TI AM6734 Quad Cortex A53. TI AM6734 Quad-core Cortex A53 CPU up to 1.4GHz. LPDDR4 2/4GB up to 8GB, eMMC 32GB for system storage. 2x isolated serial ports, configurable for RS232/485. 2x 10/100/1000 Ethernet ports. Add-on modules available for CAN... [See More]
- Features: Internet of Things (IoT) Capable
- Form Factor: Wall Mount
from RS Components, Ltd.
Hilscher NL 50-MPI Gateway Server [See More]
- Features: Internet of Things (IoT) Capable
from MSA Safety
The FieldServer ProtoAir ™ LTE wireless gateway uses LTE to securely connect devices to AT&T, Verizon or Vodafone networks. Every ProtoAir LTE is pre-configured with the OEM's products before delivery to seamlessly connect one or many OEM devices into their BMS networks and instantly cloud... [See More]
- Features: VPN; Internet of Things (IoT) Capable
- Network Media: Wireless
- Form Factor: Rack Mount
from Advantech
High-Performance IoT Gateway with NXP i.MX8M Quad Core Cortex A53. NXP i.MX8M Quad Core Cortex A53 1.3G CPU. DDR4 4GB RAM, 32GB eMMC for system storage. 1 x RS-232/485 isolated serial ports, 1 x CAN. 3 x 10/100/1000 Ethernet ports. 24 DI and 6 DO (Relay). Operating temperature -40~80 °C [See More]
- Features: Internet of Things (IoT) Capable
from RS Components, Ltd.
PROFINET / PROFIBUS Proxy connector [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: RJ45 Connector
from MSA Safety
The FieldServer ProtoAir ™ wireless gateway provides a cost effective interface to Building Management Systems (BMS) and an immediate IoT cloud interface. Integrated MSA Grid cloud platform support further enhances the ProtoAir's value by enabling remote monitoring, control and data... [See More]
- Features: VPN; Internet of Things (IoT) Capable
- Network Media: Wireless
- Form Factor: Rack Mount
from Advantech
Industrial Communication Gateway with TI Cortex A9, 2 x LAN & 4 COM. Cortex A9 600MHz processor with 2G RAM. 16GB eMMC system storage and 1 x Micro-SD Slot. 4 x RS-232/485 isolated serial ports. 2 x 10/100 Ethernet ports and 1x mPCIe for wireless communication expansion. Support web service for... [See More]
- Features: Internet of Things (IoT) Capable
- Form Factor: Wall Mount
from RS Components, Ltd.
Gateway Real-Time Ethernet Device [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: USB
from MSA Safety
With two Ethernet ports, the ProtoNode FPC-N64 allows data to move seamlessly across disparate subnets and supports physical segmentation for Cloud connectivity, allowing for enhanced LAN security from the WAN/Cloud. [See More]
- Features: VPN; Internet of Things (IoT) Capable
- Form Factor: Rack Mount
from Advantech
Industrial Raspberry Pi 4 HAT Gateway Kit. Industrial-grade gateway kit provides Raspberry Pi-ready solutions for rapid prototyping. Protect your Raspberry Pi device from dust and temperature extremes. Designed for Raspberry Pi single-board computers - develop unique IoT applications. UNO-220... [See More]
- Features: Internet of Things (IoT) Capable
from RS Components, Ltd.
Gateway Real-Time Ethernet Controller [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: USB
from Advantech
Intel ® Processor N97 IoT Edge Computer with 4x LAN, 6x COM, 4x USB, 1x HDMI, and 1x VGA. Intel ® Processor N97. Flexible iDoor expansion design with sufficient IO port. 4 x GbE, 2 x USB3.2, 2 x USB2.0, 2 x RS232/422/485, 4 x RS485, 1 x HDMI, 1 x VGA, 2 x GPIO. Compact size with fanless... [See More]
- Features: Internet of Things (IoT) Capable
from RS Components, Ltd.
Gateway Real-Time Ethernet Device [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: USB
from Advantech
IoT Edge Computer with Intel ® Celeron ® J3455. Intel ® Celeron ® J3455 processor. Robust design with high stability. 2 x GbE, 2 x USB3.0, 2 x USB2.0, 4 x RS232, 2 x RS485, 1 x HDMI, 1 x VGA. Compact size with fanless design. Rubber stopper design for stand mount and optional kit... [See More]
- Features: Internet of Things (IoT) Capable
from RS Components, Ltd.
Gateway Real-Time Ethernet Controller [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: USB
from Advantech
Starter Kit- An integrated sensor-to-cloud solution with 9 sensors, providing a simple way to build IoT condition monitoring for remote facilities. All-in-one I/O gateway connecting OT and IT. 9 built-in sensors and actuators for diverse facility condition monitoring. Low-code software ready with... [See More]
- Features: Internet of Things (IoT) Capable
from RS Components, Ltd.
Gateway Real-Time Ethernet Device [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: USB
from RS Components, Ltd.
Gateway Real-Time Ethernet [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: USB
from RS Components, Ltd.
Gateway Real-Time Ethernet Device [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: USB
from RS Components, Ltd.
Gateway CANopen Device [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: USB
from RS Components, Ltd.
Gateway PROFIBUS-DP Device [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: USB
from RS Components, Ltd.
Gateway Real-Time Ethernet Device [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: USB
from RS Components, Ltd.
Gateway Real-Time Ethernet Controller [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: USB
from RS Components, Ltd.
Gateway Serial (ASCII) [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: RS485, RS422, RS232
from RS Components, Ltd.
Gateway CC-Link Slave to Ethernet [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: RS422, RS232, RS485
from RS Components, Ltd.
Gateway CANopen to Ethernet [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: RS422, RS232, RS485
from ELMA Electronic Inc.
The MaxSys-200/200i ultra-compact embedded platform, based on the Intel ® Atom ™ SoC processor E3845/E3826, delivers the most reliable I/O design for maximum connectivity. The full aluminum alloy enclosure with its industrial class construction, make it the embedded system of choice for... [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: HDMI, RJ-45, USB
- Protocols: Ethernet
from Define Instruments
Connect your standalone hardware to the Cloud with this IoT gateway with analog inputs. The Zen IoT is a gateway device for connecting standalone equipment (PLCs or other discrete control systems) to the Cloud. Use it also for Edge Processing: when you need to collate data, perform calculations and... [See More]
- Features: Internet of Things (IoT) Capable
- Protocols: Ethernet, 3G, 4G
- Network Media: Wireless
- Number of Ports: 4 to 16
from Neousys Technology Inc.
Neousys IGT-20 ARM-based Box PC is an industrial grade Internet of Things(IoT) Gateway. Unlike System on Module (SoM) that's commonly provided as a barebone component, IGT-20 is based on AM3352 from Texas Instrument's Sitara AM335x family and will be shipped as a ready system pre-installed with... [See More]
- Features: Hardened products are designed to withstand extreme conditions.; Internet of Things (IoT) Capable
- Network Media: Wireless
- Form Factor: Desktop / Standalone
- Protocols: 3G, 4G or WiFi
from Softing Industrial Automation GmbH
echolink S7-compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers to robustly and cost-effectively access up to 32 automation devices in... [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: RJ45
- Protocols: PROFIBUS/MPI
- Number of Ports: 1
from ELMA Electronic Inc.
The KSys A-201 is based on the Intel ® Quark ™ SoC X1021 processor and is designed to bring intelligence and secure connectivity to the network edge for managed Internet of Things (IoT) endpoints. The maintenance free design is fanless, battery free and has soldered down memory. It is an... [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: HDMI, RJ-45, USB
- Protocols: Ethernet
from Neousys Technology Inc.
Neousys IGT-21 ARM-based Box PC is an Fanless Industrial IoT(Internet of Things) Gateway for In-Vehicle Communication. Unlike System on Module (SoM) that's commonly provided as a barebone component, IGT-21 is based on AM3352 from Texas Instrument's Sitara AM335x family and will be shipped as a ready... [See More]
- Features: Hardened products are designed to withstand extreme conditions.; Internet of Things (IoT) Capable
- Network Media: Wireless
- Form Factor: Desktop / Standalone
- Protocols: 3G, 4G or WiFi
from Softing Industrial Automation GmbH
edgeGate offers bidirectional data exchange between industrial networks and IT applications locally and in the cloud. It connects up to five Siemens and Modbus TCP controllers to superimposed systems via the OPC UA and MQTT interfaces. It supports the use of a large number of different cloud... [See More]
- Features: Internet of Things (IoT) Capable
- Number of Ports: 2
from Neousys Technology Inc.
Neousys IGT-30 series, equipped with AM3352 from Texas Instrument's Sitara AM335x family, is an ARM-based Box PC aimed at Industrial Internet of Things (IIoT) Gateway and Industry 4.0 applications. As required by any industrial applications, IGT-30 series is shipped as a ready system preinstalled... [See More]
- Features: Hardened products are designed to withstand extreme conditions.; Internet of Things (IoT) Capable; PoE Ready
- Network Media: Wireless
- Form Factor: Desktop / Standalone
- Protocols: 3G, 4G or WiFi
from Softing Industrial Automation GmbH
smartLink HW-DP provides PLC independent access to PROFIBUS DP Networks. It enables Plant Asset Management for field devices using standard industry tools and allows using HART IP as a standardized format. smartLink HW-DP is a compact tool that can be integrated without interfering with the... [See More]
- Features: Internet of Things (IoT) Capable
- Number of Ports: 1
- Protocols: Ethernet
from Softing Industrial Automation GmbH
The eATM ® (Enterprise Appliance Transaction Module) in-chassis module puts an OPC UA MDIS Server inside your ControlLogix PLC enabling connectivity to OPC UA MDIS clients. Do you have a subsea oil production application where you need to easily connect the topside platform DCS to a subsea... [See More]
- Features: Internet of Things (IoT) Capable
from Softing Industrial Automation GmbH
Connect ControlLogix PLCs to your Favorite Analytics or Dashboard App in 10 minutes. Upload Production Metrics from ControlLogix to Databases in 10 minutes. Download Recipes from Databases to ControlLogix. Connect ControlLogix to databases like Microsoft SQL or Oracle. Connect ControlLogix to Cloud... [See More]
- Features: Internet of Things (IoT) Capable
- Protocols: MQTT
from Softing Industrial Automation GmbH
Connect CompactLogix PLCs to your Favorite Analytics or Dashboard App in 10 minutes. Upload Production Metrics from CompactLogix to Databases in 10 minutes. Download Recipes from Databases to CompactLogix. Connect CompactLogix to databases like Microsoft SQL or Oracle. Connect CompactLogix to Cloud... [See More]
- Features: Internet of Things (IoT) Capable
- Protocols: MQTT
from Softing Industrial Automation GmbH
As an industrial multiprotocol gateway, echocollect r/m offers a modern solution for the further processing of process data. The addition "r" in the product name stands for RS232, since the gateway supports three of these interfaces for serial connection to PLCs. The addition "m" in the product name... [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: RJ45. RS232
- Protocols: Multi-Protocols: Ethernet, Serial and Others
- Number of Ports: 6
from Softing Industrial Automation GmbH
echochange is an Ethernet gateway for connecting different Ethernet networks and devices from different manufacturers. The protocol converter supports the Ethernet TCP/IP protocols of leading manufacturers such as Siemens, Rockwell Automation and Schneider Electric, thus creating the connection... [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: RJ45
- Protocols: Multi-Protocols: Ethernet, Serial and Others
- Number of Ports: 2
from Softing Industrial Automation GmbH
The gateway allows reading the complete SINUMERIK 840D machine tool data. It provides access to the NC part with its axis, tool, program and drive data as well as specific alarms. In addition, a connection to the integrated SIMATIC Siemens S7 can be established. The data from both connections are... [See More]
- Features: Internet of Things (IoT) Capable
- Number of Ports: 2
- Protocols: SIMATIC S7, RFC1006, SINUMERIK, OPC UA, MQTT
from Softing Industrial Automation GmbH
uaGate MB is a gateway for Modbus TCP controllers, for example from Schneider Electric, Wago, Beckhoff or Phoenix Contact. Many other manufacturers also offer Modbus TCP as an open communication interface. The gateway has an integrated OPC UA server for simple and secure data connection of new and... [See More]
- Features: Internet of Things (IoT) Capable
- Number of Ports: 2
- Protocols: Modbus TCP, OPC UA, MQTT
from Softing Industrial Automation GmbH
uaGate SI makes data integration easier than ever before. The gateway supports the connection of SIMATIC S7-300, S7-400, S7-1200 and S7-1500 controllers from Siemens and uses the OPC UA standard for a simple and secure data integration of new and existing plants in higher-level management systems,... [See More]
- Features: Internet of Things (IoT) Capable
- Number of Ports: 2
- Protocols: SIMATIC S7 , OPC UA, MQTT
from Softing Industrial Automation GmbH
echochange is an Ethernet gateway for connecting different Ethernet networks and devices from different manufacturers. The protocol converter supports the Ethernet TCP/IP protocols of leading manufacturers such as Siemens, Rockwell Automation and Schneider Electric, thus creating the connection... [See More]
- Features: Internet of Things (IoT) Capable
- Ports / Interfaces: RJ45
- Protocols: TCP/IP, RFC1006, ISO (H1), EtherNet/IP, AB Ethernet, S5, S7, CLX, SLC, Send/Receive, TCP/IP, Modbus TCP, Melsec-Q, DLMS, DCU
- Number of Ports: 2
from Softing Industrial Automation GmbH
S5-TCP/IP-100 is an Ethernet interface for the SIMATIC S5 from Siemens. With its 10 MBit/s and 100 MBit/s, the communication processor offers maximum-speed data transmission rates. It communicates with the SIMATIC S7 and SIMATIC S5 controllers of Siemens as well as with Modbus TCP interfaces from... [See More]
- Features: Internet of Things (IoT) Capable
- Protocols: TCP/IP, ISO on TCP (RFC1006), ISO (H1), Modbus TCP, PLC Header, DNS, DHCP, SNMP services in accordance with MIB II, FTP
- Form Factor: Board
- Ports / Interfaces: RJ45