CMOS 4000 NVRAM
1 Result
GR Series Non-Volatile RAM -- GR281
from Greenwich Instruments Ltd.
from Greenwich Instruments Ltd.
The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a... [See More]
- Logic Family: CMOS
- Density: 16
- Type: NVSRAM
- Number of Words: 2