DIP NVRAM
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 770364-BQ4013YMA-120. Packaging: Tray. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 32-DIP Module (0.61", 15.49mm). Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 4.5 V ~... [See More]
- Package Type: DIP
- Supply Voltage: 4.5 V ~ 5.5 V
- Access Time: 120
- Operating Temperature: 0 to 70
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 40MHz 8-PDIP [See More]
- Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
- Density: 2000
- Type: FRAM
- Supply Voltage: 2V ~ 3.6V
from RS Components, Ltd.
Zeropower SRAM,16Kb,PDIP24,M48Z02-70PC1 [See More]
- Package Type: DIP
- Density: 16
- Bus Type: Parallel; Parallel
- Access Time: 70
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 795629-STK11C68-5C55M. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -55 °C ~ 125 °C (TA). Package: 28-CDIP (0.300", 7.62mm). Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage:... [See More]
- Package Type: DIP
- Supply Voltage: 4.5 V ~ 5.5 V
- Access Time: 55
- Operating Temperature: -55 to 125
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70ns 28-DIP Module (18.42x37.72) [See More]
- Package Type: DIP; "28-DIP Module (0.61"", 15.49mm)"
- Supply Voltage: 3V ~ 3.6V
- Type: NVSRAM
- Operating Temperature: -40 to 85
from RS Components, Ltd.
NVRAM Parallel, 64K-Bit, 5V, PCDIP28 [See More]
- Package Type: DIP
- Density: 64
- Bus Type: Parallel; Parallel
- Access Time: 100
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 795630-STK11C68-C35I. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 28-CDIP (0.300", 7.62mm). Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 4.5... [See More]
- Package Type: DIP
- Supply Voltage: 4.5 V ~ 5.5 V
- Access Time: 35
- Operating Temperature: -40 to 85
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70ns 32-DIP Module (18.42x42.8) [See More]
- Package Type: DIP; "32-DIP Module (0.610"", 15.49mm)"
- Density: 4000
- Type: NVSRAM
- Supply Voltage: 3V ~ 3.6V
from RS Components, Ltd.
Non-volatile RAM,M48T08-100PC1 8kx8bit [See More]
- Package Type: DIP
- Density: 64
- Bus Type: Parallel; Parallel
- Access Time: 100
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 795632-STK12C68-PF45I. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 28-DIP (0.300", 7.62mm). Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 4.5... [See More]
- Package Type: DIP
- Supply Voltage: 4.5 V ~ 5.5 V
- Access Time: 45
- Operating Temperature: -40 to 85
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (1M x 8) Parallel 70ns 36-DIP Module [See More]
- Package Type: DIP; "36-DIP Module (0.610"", 15.49mm)"
- Density: 8000
- Type: NVSRAM
- Supply Voltage: 4.75V ~ 5.5V
from RS Components, Ltd.
Non-volatile RAM,M48Z08-100PC1 8kx8bit [See More]
- Package Type: DIP
- Density: 64
- Bus Type: Parallel; Parallel
- Access Time: 100
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 795637-STK16C88-3WF35. Packaging: Tube. Mounting Style: Through Hole. Operating Temperature Range: 0 °C ~ 70 °C (TA). Package: 28-DIP (0.600", 15.24mm). Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 4.5 V... [See More]
- Package Type: DIP
- Supply Voltage: 4.5 V ~ 5.5 V
- Access Time: 35
- Operating Temperature: 0 to 70
from DigiKey
IC FRAM 2MBIT SPI 50MHZ 8DIP [See More]
- Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
- Density: 2000
- Type: FRAM
- Supply Voltage: 1.8V ~ 3.6V
from RS Components, Ltd.
Non-volatile RAM,M48T02-150PC1 2kx8bit [See More]
- Package Type: DIP
- Density: 16
- Bus Type: Parallel; Parallel
- Access Time: 150
from Win Source Electronics
Manufacturer: Intersil. Win Source Part Number: 143220-X24C44P. Packaging: Tube/Rail. Mounting: Through Hole. Technology: NVSRAM (Non-Volatile SRAM). Memory Size: 256b (16 x 16). Family Name: X24C44. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to... [See More]
- Package Type: DIP; 8-PDIP
- Operating Temperature: 0 to 70
- Supply Voltage: 4.5 V ~ 5.5 V
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45ns 28-PDIP [See More]
- Package Type: DIP; "28-DIP (0.600"", 15.24mm)"
- Supply Voltage: 4.5V ~ 5.5V
- Type: NVSRAM
- Operating Temperature: 0 to 70
from RS Components, Ltd.
Non-volatile RAM,M48T08-150PC1 8kx8bit [See More]
- Package Type: DIP
- Density: 512
- Bus Type: Parallel; Parallel
- Access Time: 150
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 150ns 24-PCDIP, CAPHAT ® [See More]
- Package Type: DIP; "24-DIP Module (0.600"", 15.24mm)"
- Supply Voltage: 4.75V ~ 5.5V
- Type: NVSRAM
- Operating Temperature: 0 to 70
from RS Components, Ltd.
Nonvolatile RAM,M48T35-70PC1 32kx8bit [See More]
- Package Type: DIP
- Density: 32
- Bus Type: Parallel; Parallel
- Access Time: 70
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 100ns 28-PCDIP, CAPHAT ® [See More]
- Package Type: DIP; "28-DIP Module (0.600"", 15.24mm)"
- Supply Voltage: 4.75V ~ 5.5V
- Type: NVSRAM
- Operating Temperature: 0 to 70
from RS Components, Ltd.
Non-volatile RAM,M48T02-70PC1 2kx8bit [See More]
- Package Type: DIP
- Density: 16
- Bus Type: Parallel; Parallel
- Access Time: 70
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 70ns 32-PMDIP Module [See More]
- Package Type: DIP; "32-DIP Module (0.600"", 15.24mm)"
- Density: 1000
- Type: NVSRAM
- Supply Voltage: 4.75V ~ 5.5V
from RS Components, Ltd.
STMicroelectronics, M48Z12-150PC1 [See More]
- Package Type: DIP
- Density: 16
- Bus Type: Parallel; Parallel
- Access Time: 5
from DigiKey
IC NVSRAM 64KBIT PARALLEL 28EDIP [See More]
- Package Type: DIP; "28-DIP Module (0.600"", 15.24mm)"
- Supply Voltage: 4.75V ~ 5.25V
- Type: NVSRAM
- Operating Temperature: 0 to 70
from RS Components, Ltd.
STMicroelectronics, M48Z35-70PC1 [See More]
- Package Type: DIP
- Density: 256
- Bus Type: Parallel; Parallel
- Access Time: 5
from DigiKey
IC NVSRAM 1MBIT PARALLEL 32EDIP [See More]
- Package Type: DIP; "32-DIP Module (0.600"", 15.24mm)"
- Density: 1000
- Type: NVSRAM
- Supply Voltage: 4.75V ~ 5.25V
from RS Components, Ltd.
16Kbit 2Kx8 TIMEKEEPER SRAM 5V PCDIP24 [See More]
- Package Type: DIP
- Density: 128
- Bus Type: Parallel; Parallel
- Access Time: 150
from DigiKey
IC NVSRAM 8MBIT PARALLEL 36EDIP [See More]
- Package Type: DIP; "36-DIP Module (0.610"", 15.49mm)"
- Density: 8000
- Type: NVSRAM
- Supply Voltage: 4.75V ~ 5.25V
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 100ns 24-EDIP [See More]
- Package Type: DIP; "24-DIP Module (0.600"", 15.24mm)"
- Supply Voltage: 4.75V ~ 5.25V
- Type: NVSRAM
- Operating Temperature: 0 to 70
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 2Mb (128K x 16) Parallel 100ns 40-EDIP [See More]
- Package Type: DIP; "40-DIP Module (0.610"", 15.495mm)"
- Density: 2000
- Type: NVSRAM
- Supply Voltage: 4.75V ~ 5.25V
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 25ns 28-PDIP [See More]
- Package Type: DIP; "28-DIP (0.300"", 7.62mm)"
- Supply Voltage: 4.5V ~ 5.5V
- Type: NVSRAM
- Operating Temperature: 0 to 70
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 45ns 32-PDIP [See More]
- Package Type: DIP; "32-DIP (0.600"", 15.24mm)"
- Supply Voltage: 4.5V ~ 5.5V
- Type: NVSRAM
- Operating Temperature: 0 to 70
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 4Kb (512 x 8) Parallel 150ns 28-PDIP [See More]
- Package Type: DIP; "28-DIP (0.600"", 15.24mm)"
- Supply Voltage: 4.5V ~ 5.5V
- Type: NVSRAM
- Operating Temperature: 0 to 70
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 256b (16 x 16) SPI 1MHz 8-PDIP [See More]
- Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
- Supply Voltage: 4.5V ~ 5.5V
- Type: NVSRAM
- Operating Temperature: 0 to 70
from Greenwich Instruments Ltd.
The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a... [See More]
- Package Type: DIP; PCDIP
- Density: 16
- Type: NVSRAM
- Number of Words: 2
from Utmel Electronic Limited
IC NVSRAM 2M PARALLEL 32DIP [See More]
- Package Type: DIP; 32-DIP Module (0.61, 15.49mm)
- Access Time: 120
- Density: 16000
- Supply Voltage: 5V; 5V
from Utmel Electronic Limited
IC, NVSRAM, 256KBIT, 100NS, DIP-28 [See More]
- Package Type: DIP; 28-DIP Module (0.61, 15.49mm)
- Access Time: 100
- Density: 2048
- Supply Voltage: 5V; 5V
from Utmel Electronic Limited
STMICROELECTRONICS M48Z18-100PC1 ZEROPOWER SRAM 64K, 48Z18, DIP28 [See More]
- Package Type: DIP; 28-DIP Module (0.600, 15.24mm)
- Access Time: 100
- Density: 512
- Supply Voltage: 5V; 5V