BGA NVRAM

4 Results
Memory - SRAM - CY14B104LA-BA45XIT -- 084916-CY14B104LA-BA45XIT [CY14B104LA-BA45XIT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 084916-CY14B104LA-BA45XIT. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: NVSRAM (Non-Volatile SRAM). Memory Size: 4Mb (512K x 8). Access Time: 45ns. Family Name: CY14B104LA. Categories: Integrated Circuits. Status: Active. [See More]

  • Package Type: BGA; 48-FBGA (6x10)
  • Supply Voltage: 2.7 V ~ 3.6 V
  • Access Time: 45
  • Operating Temperature: -40 to 85
Memory IC and Storage Component -- 774-CY14B104NA-BA45XI [CY14B104NA-BA45XI from Infineon Technologies AG]
from ERSAELECTRONICS PTE. LTD.

IC NVSRAM 4MBIT PARALLEL 48FBGA Product overview: CY14B104NA-BA45XI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Package Type: BGA; Tray
  • Density: 4000
  • Type: NVSRAM
  • Access Time: 45
Memory -- DS2030AB-100#-ND
from DigiKey

NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 100ns 256-BGA (27x27) [See More]

  • Package Type: BGA; 256-BGA
  • Supply Voltage: 4.75V ~ 5.25V
  • Type: NVSRAM
  • Operating Temperature: -40 to 85
Memory IC and Storage Component -- 774-NP8P128A13T1760E [NP8P128A13T1760E from Micron Technology, Inc.]
from ERSAELECTRONICS PTE. LTD.

IC PCM 128MBIT PAR 64EASYBGA Product overview: NP8P128A13T1760E from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]

  • Package Type: BGA; Tray
  • Access Time: 115
  • Density: 128000
  • Supply Voltage: -3.3V; 3.6V; 2.7V ~ 3.6V