TSOP NVRAM
from ERSAELECTRONICS PTE. LTD.
IC NVSRAM 4MBIT PAR 44TSOP II Product overview: CY14B104K-ZS45XI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: TSOP; Tray
- Density: 4000
- Type: NVSRAM
- Access Time: 45
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 45ns 44-TSOP II [See More]
- Package Type: TSOP; "44-TSOP (0.400"", 10.16mm Width)"
- Density: 4000
- Type: NVSRAM
- Supply Voltage: 3V ~ 3.63V
from ERSAELECTRONICS PTE. LTD.
IC NVSRAM 4MBIT PAR 54TSOP II Product overview: CY14B104M-ZSP25XIT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: TSOP; Tape & Reel (TR)
- Density: 4000
- Type: NVSRAM
- Access Time: 25
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (64K x 16) Parallel 25ns 44-TSOP II [See More]
- Package Type: TSOP; "44-TSOP (0.400"", 10.16mm Width)"
- Density: 1000
- Type: NVSRAM
- Supply Voltage: 2.7V ~ 3.6V
from ERSAELECTRONICS PTE. LTD.
IC NVSRAM 16MBIT PAR 44TSOP II Product overview: CY14B116L-ZS25XIT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: TSOP; Tape & Reel (TR)
- Density: 16000
- Type: NVSRAM
- Access Time: 25
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 25ns 54-TSOP II [See More]
- Package Type: TSOP; "54-TSOP (0.400"", 10.16mm Width)"
- Density: 4000
- Type: NVSRAM
- Supply Voltage: 2.7V ~ 3.6V
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 45ns 54-TSOP II [See More]
- Package Type: TSOP; "54-TSOP (0.400"", 10.16mm Width)"
- Density: 4000
- Type: NVSRAM
- Supply Voltage: 2.7V ~ 3.6V
from Cypress Semiconductor Corp.
Cypress F-RAM (Ferroelectric RAM) combines nonvolatile data storage with the high performance of RAM. F-RAM provides fast writes at full interface speed. F-RAM does not have any write delays and data is instantly nonvolatile. Traditional nonvolatile memories have delays of 5 or more milliseconds... [See More]
- Package Type: SOIC; TSOP; EIAJ, FBGA, TDFN, UDFN
- Density: 4 to 4000
- Type: FRAM
- Supply Voltage: 1.8V; 3V; 5V