FRAM NVRAM
from ERSAELECTRONICS PTE. LTD.
NVRAM Memory IC; Memory Type: FRAM; Memory Size: 256Kbit; Interface Type: Serial; Supply Voltage Max: 3.6V;... Product overview: FM25L256-GC from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement... [See More]
- Type: FRAM
- Operating Temperature: 0
- Package Type: SOIC
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 40MHz 8-PDIP [See More]
- Type: FRAM
- Supply Voltage: 2V ~ 3.6V
- Density: 2000
- Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
from ERSAELECTRONICS PTE. LTD.
NVRAM Memory IC; Memory Type: FRAM; Memory Size: 16Kbit; Interface Type: Serial; Supply Voltage Max: 5V;... Product overview: FM24C16A-STR from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement... [See More]
- Type: FRAM
- Operating Temperature: -40
- Package Type: SOIC
from DigiKey
8KB FRAM WITH 64-BIT UNIQUE ID, [See More]
- Type: FRAM
- Package Type: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
- Supply Voltage: 3.13V ~ 3.46V, 4.75V ~ 5.25V
- Operating Temperature: -10 to 85
from ERSAELECTRONICS PTE. LTD.
NVRAM FRAM Serial-2Wire 64Kbit 5V 8-Pin PDIP Product overview: FM24C64-P from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Type: FRAM
from DigiKey
8K BITS SERIAL FRAM WITH SDQ INT [See More]
- Type: FRAM
- Package Type: SOIC; "8-SOIC (0.209"", 5.30mm Width)"
- Supply Voltage: 3.13V ~ 3.46V, 4.75V ~ 5.25V
- Operating Temperature: -10 to 85
from ERSAELECTRONICS PTE. LTD.
NVRAM Memory IC; Memory Type: FRAM; Interface Type: Serial, 2-Wire; Memory Size: 64KB; Memory Organization: 8K x 8;... Product overview: FM24CL64-DG from Ramtron is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and... [See More]
- Type: FRAM
- Pins: 8
- Package Type: DFN
- Operating Temperature: -40
from DigiKey
64K-BIT, FRAM MEMORY WITH 64-BIT [See More]
- Type: FRAM
- Package Type: 6-VDFN Exposed Pad
- Supply Voltage: 3.13V ~ 3.46V, 4.75V ~ 5.25V
- Operating Temperature: -10 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 4Kb (512 x 8) I ²C 1MHz 8-SOIC [See More]
- Type: FRAM
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Supply Voltage: 2.7V ~ 3.65V
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 1Mb (64K x 16) Parallel 90ns 44-TSOP II [See More]
- Type: FRAM
- Supply Voltage: 2V ~ 3.6V
- Density: 1000
- Package Type: TSOP; "44-TSOP (0.400"", 10.16mm Width)"
from DigiKey
IC FRAM 2MBIT SPI 25MHZ 8SOIC [See More]
- Type: FRAM
- Supply Voltage: 2V ~ 3.6V
- Density: 2000
- Package Type: SOIC; "8-SOIC (0.209"", 5.30mm Width)"
from DigiKey
IC FRAM 2MBIT SPI 50MHZ 8DFN [See More]
- Type: FRAM
- Supply Voltage: 1.8V ~ 3.6V
- Density: 2000
- Package Type: 8-WDFN Exposed Pad
from DigiKey
IC FRAM 2MBIT SPI 50MHZ 8DIP [See More]
- Type: FRAM
- Supply Voltage: 1.8V ~ 3.6V
- Density: 2000
- Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
from DigiKey
IC FRAM 4MBIT SPI 8UFLGA [See More]
- Type: FRAM
- Supply Voltage: 1.8V ~ 3.6V
- Density: 4000
- Package Type: 8-UFLGA
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 4Mb (512K x 8) SPI 20MHz 8-GQFN (3.23x3.28) [See More]
- Type: FRAM
- Supply Voltage: 1.8V ~ 3.6V
- Density: 4000
- Package Type: 8-UQFN
from DigiKey
IC FRAM 8MBIT SPI 50MHZ 24FBGA [See More]
- Type: FRAM
- Supply Voltage: 1.8V ~ 3.6V
- Density: 8000
- Package Type: 24-TBGA
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) Parallel 28-SOIC [See More]
- Type: FRAM
- Package Type: SOIC; "28-SOIC (0.295"", 7.50mm Width)"
- Supply Voltage: 2.7V ~ 5.5V
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 2Mb (128K x 16) Parallel 110ns 48-FBGA (6x8) [See More]
- Type: FRAM
- Supply Voltage: 2.7V ~ 3.6V
- Density: 2000
- Package Type: 48-TFBGA
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I ²C 1MHz 550ns 8-DFN (4x4.5) [See More]
- Type: FRAM
- Package Type: 8-WDFN Exposed Pad
- Supply Voltage: 2.7V ~ 3.6V
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) Parallel 140ns 32-sTSOP [See More]
- Type: FRAM
- Package Type: "32-TFSOP (0.465"", 11.80mm Width)"
- Supply Voltage: 2V ~ 3.6V
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 1Mb (128K x 8) Parallel 90ns 32-TSOP I [See More]
- Type: FRAM
- Supply Voltage: 2V ~ 3.6V
- Density: 1000
- Package Type: "32-TFSOP (0.465"", 11.80mm Width)"
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 1Mb (128K x 8) Parallel 150ns 48-TSOP [See More]
- Type: FRAM
- Supply Voltage: 3V ~ 3.6V
- Density: 1000
- Package Type: "48-TFSOP (0.488"", 12.40mm Width)"
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) Parallel 150ns 28-TSOP I [See More]
- Type: FRAM
- Package Type: TSSOP; "28-TSSOP (0.465"", 11.80mm Width)"
- Supply Voltage: 2.7V ~ 3.6V
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I ²C 1MHz 550ns 8-SOIC [See More]
- Type: FRAM
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Supply Voltage: 2.7V ~ 3.6V
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) I ²C 1MHz 550ns 8-SOP [See More]
- Type: FRAM
- Package Type: SOIC; "8-SOIC (0.209"", 5.30mm Width)"
- Supply Voltage: 2.7V ~ 5.5V
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I ²C 1MHz 550ns 8-SON (2x3) [See More]
- Type: FRAM
- Package Type: 8-WFDFN Exposed Pad
- Supply Voltage: 2.7V ~ 3.6V
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 8Mb (512K x 16) Parallel 150ns 48-FBGA (8x6) [See More]
- Type: FRAM
- Supply Voltage: 1.8V ~ 3.6V
- Density: 8000
- Package Type: 48-VFBGA
from DigiKey
IC FRAM 8MBIT PARALLEL 48FBGA [See More]
- Type: FRAM
- Supply Voltage: 1.8V ~ 3.6V
- Density: 8000
- Package Type: 48-VFBGA
from DigiKey
512kbit FRAM [See More]
- Type: FRAM
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Supply Voltage: 1.8V ~ 3.6V
- Operating Temperature: -40 to 125
from Cypress Semiconductor Corp.
Cypress F-RAM (Ferroelectric RAM) combines nonvolatile data storage with the high performance of RAM. F-RAM provides fast writes at full interface speed. F-RAM does not have any write delays and data is instantly nonvolatile. Traditional nonvolatile memories have delays of 5 or more milliseconds... [See More]
- Type: FRAM
- Supply Voltage: 1.8V; 3V; 5V
- Density: 4 to 4000
- Package Type: SOIC; TSOP; EIAJ, FBGA, TDFN, UDFN