5 V NVRAM
from Micross Components, Inc.
Memory Products Offered: MRAM. SRAM. nvSRAM. VRAM. SDRAM. UVEPROM. DRAM. EEPROM. FRAM. Flash [See More]
- Supply Voltage: 5V; 5
- Access Time: 100 to 120
- Density: 2048
- Package Type: 28CDIP, 28CLCC, 28CSOJ
from Utmel Electronic Limited
IC NVSRAM 2M PARALLEL 32DIP [See More]
- Supply Voltage: 5V; 5V
- Access Time: 120
- Density: 16000
- Operating Current: 110
from Cypress Semiconductor Corp.
Cypress F-RAM (Ferroelectric RAM) combines nonvolatile data storage with the high performance of RAM. F-RAM provides fast writes at full interface speed. F-RAM does not have any write delays and data is instantly nonvolatile. Traditional nonvolatile memories have delays of 5 or more milliseconds... [See More]
- Supply Voltage: 1.8V; 3V; 5V
- Density: 4 to 4000
- Type: FRAM
- Package Type: SOIC; TSOP; EIAJ, FBGA, TDFN, UDFN
from Greenwich Instruments Ltd.
The range of non-volatile lithium battery backed memory devices have been established over two decades. We offer industry standard JEDEC pinouts for NV RAM in the following configurations: 2k x 8 (16K bit), 8k x 8 (64K bit), 32k x 8 (256K bit), 128k x 8 (1024K bit). All of these devices have a... [See More]
- Supply Voltage: 5V
- Density: 16
- Type: NVSRAM
- Number of Words: 2
from Utmel Electronic Limited
IC NVSRAM 64K PARALLEL 28SOH [See More]
- Supply Voltage: 5V; 5V
- Access Time: 70
- Density: 512
- Operating Current: 50
from Utmel Electronic Limited
IC, NVSRAM, 256KBIT, 100NS, DIP-28 [See More]
- Supply Voltage: 5V; 5V
- Access Time: 100
- Density: 2048
- Operating Current: 50
from Utmel Electronic Limited
STMICROELECTRONICS M48Z18-100PC1 ZEROPOWER SRAM 64K, 48Z18, DIP28 [See More]
- Supply Voltage: 5V; 5V
- Access Time: 100
- Density: 512
- Operating Current: 80