SSOP NVRAM
3 Results
Memory - SRAM - CY14B256KA-SP25XIT -- 771997-CY14B256KA-SP25XIT [CY14B256KA-SP25XIT from Cypress Semiconductor Corp.]
from Win Source Electronics
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 771997-CY14B256KA-SP25XIT. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 48-BSSOP (0.295", 7.50mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage:... [See More]
- Package Type: SSOP
- Supply Voltage: 2.7 V ~ 3.6 V
- Access Time: 25
- Operating Temperature: -40 to 85
nvSRAM (Nonvolatile SRAM)
from Cypress Semiconductor Corp.
from Cypress Semiconductor Corp.
Nonvolatile SRAM (nvSRAM) combines Cypress's industry leading SRAM technology with best-in-class SONOS nonvolatile technology. Under normal operation, nvSRAM behaves like a conventional asynchronous SRAM using standard signals and timing. nvSRAM performs parallel random access reads and writes as... [See More]
- Package Type: SOIC; SSOP; TSOP; FBGA, LLC, DFN
- Density: 64 to 16000
- Type: NVSRAM
- Supply Voltage: 1.8V; 3V; 5V
IC NVSRAM 1M SPI 20MHZ 8TSSOP -- 536-23LCV1024-I/ST [23LCV1024-I/ST from Microchip Technology, Inc.]
from Utmel Electronic Limited
from Utmel Electronic Limited
IC NVSRAM 1M SPI 20MHZ 8TSSOP [See More]
- Package Type: SSOP; 8-TSSOP (0.173, 4.40mm Width)
- Access Time: 25
- Density: 8000
- Supply Voltage: 2.5V~5.5V