SOIC NVRAM
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 512Kb (64K x 8) I ²C 3.4MHz 16-SOIC [See More]
- Package Type: SOIC; "16-SOIC (0.295"", 7.50mm Width)"
- Supply Voltage: 2.7V ~ 3.6V
- Type: NVSRAM
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Ramtron. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1059308-FM24C16A-STR. Current Rating: 1 A. Mounting: SMD (SMT). Operating Supply Voltage: 5 V. Memory Size: 16 kB. Interface: 2-Wire. Categories: RAM. Case / Package: SOIC. [See More]
- Package Type: SOIC; SOIC
- Operating Temperature: -40
- Supply Voltage: 5 V
from ERSAELECTRONICS PTE. LTD.
Memory Controllers Nonvolatile Controller with Lithium Batt Product overview: DS1312S+T &R from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is... [See More]
- Package Type: SOIC; Reel
- Operating Current: 0.0500
- Supply Voltage: 4.75 V
from DigiKey
8K BITS SERIAL FRAM WITH SDQ INT [See More]
- Package Type: SOIC; "8-SOIC (0.209"", 5.30mm Width)"
- Supply Voltage: 3.13V ~ 3.46V, 4.75V ~ 5.25V
- Type: FRAM
- Operating Temperature: -10 to 85
from Win Source Electronics
Manufacturer: ON Semiconductor. Win Source Part Number: 88829-CAT24C44VI-T3. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: NVSRAM (Non-Volatile SRAM). Memory Size: 256b (16 x 16). Family Name: CAT24C44. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating:... [See More]
- Package Type: SOIC; 8-SOIC
- Operating Temperature: -40 to 85
- Supply Voltage: 4.5 V ~ 5.5 V
from ERSAELECTRONICS PTE. LTD.
IC NVSRAM 256KBIT PAR 32SOIC Product overview: CY14B256LA-SZ45XIT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing... [See More]
- Package Type: SOIC; Tape & Reel (TR)
- Density: 256
- Type: NVSRAM
- Access Time: 45
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) I ²C 3.4MHz 16-SOIC [See More]
- Package Type: SOIC; "16-SOIC (0.295"", 7.50mm Width)"
- Density: 1000
- Type: NVSRAM
- Supply Voltage: 2.7V ~ 3.6V
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 771987-CY14B101I-SFXIT. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 16-SOIC (0.295", 7.50mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 2.7... [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Supply Voltage: 2.7 V ~ 3.6 V
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) I ²C 3.4MHz 8-SOIC [See More]
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Density: 1000
- Type: NVSRAM
- Supply Voltage: 2.7V ~ 3.6V
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 772000-CY14V101Q3-SFXI. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 16-SOIC (0.295", 7.50mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 2.7 V ~ 3.6... [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Supply Voltage: 2.7 V ~ 3.6 V
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 35ns 32-SOIC [See More]
- Package Type: SOIC; "32-SOIC (0.295"", 7.50mm Width)"
- Density: 1000
- Type: NVSRAM
- Supply Voltage: 2.7V ~ 3.6V
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 795631-STK12C68-SF25I. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 28-SOIC (0.342", 8.69mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 4.5 V ~ 5.5... [See More]
- Package Type: SOIC
- Supply Voltage: 4.5 V ~ 5.5 V
- Access Time: 25
- Operating Temperature: -40 to 85
from DigiKey
IC FRAM 2MBIT SPI 25MHZ 8SOIC [See More]
- Package Type: SOIC; "8-SOIC (0.209"", 5.30mm Width)"
- Density: 2000
- Type: FRAM
- Supply Voltage: 2V ~ 3.6V
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 140671-STK14C88-3NF35I. Packaging: Tube/Rail. Mounting: SMD (SMT). Technology: NVSRAM (Non-Volatile SRAM). Memory Size: 256Kb (32K x 8). Access Time: 35ns. Family Name: STK14C88. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]
- Package Type: SOIC; 32-SOIC
- Supply Voltage: 4.5 V ~ 5.5 V
- Access Time: 35
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) Parallel 28-SOIC [See More]
- Package Type: SOIC; "28-SOIC (0.295"", 7.50mm Width)"
- Supply Voltage: 2.7V ~ 5.5V
- Type: FRAM
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 345812-STK14C88-NF25I. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: NVSRAM (Non-Volatile SRAM). Memory Size: 256Kb (32K x 8). Access Time: 25ns. Family Name: STK14C88. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]
- Package Type: SOIC; 32-SOIC
- Supply Voltage: 4.5 V ~ 5.5 V
- Access Time: 25
- Operating Temperature: -40 to 85
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 25ns 28-SOIC [See More]
- Package Type: SOIC; "28-SOIC (0.342"", 8.69mm Width)"
- Supply Voltage: 4.5V ~ 5.5V
- Type: NVSRAM
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 795634-STK14CA8-NF25I. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 32-SOIC (0.295", 7.50mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 2.7 V ~ 3.6... [See More]
- Package Type: SOIC
- Supply Voltage: 2.7 V ~ 3.6 V
- Access Time: 25
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I ²C 1MHz 550ns 8-SOIC [See More]
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Supply Voltage: 2.7V ~ 3.6V
- Type: FRAM
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 141365-STK14CA8-NF45. Packaging: Tube/Rail. Mounting: SMD (SMT). Technology: NVSRAM (Non-Volatile SRAM). Memory Size: 1Mb (128K x 8). Access Time: 45ns. Family Name: STK14CA8. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]
- Package Type: SOIC; 32-SOIC
- Supply Voltage: 2.7 V ~ 3.6 V
- Access Time: 45
- Operating Temperature: 0 to 70
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) I ²C 1MHz 550ns 8-SOP [See More]
- Package Type: SOIC; "8-SOIC (0.209"", 5.30mm Width)"
- Supply Voltage: 2.7V ~ 5.5V
- Type: FRAM
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 795635-STK14CA8-NF45I. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 32-SOIC (0.295", 7.50mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage: 2.7 V ~ 3.6... [See More]
- Package Type: SOIC
- Supply Voltage: 2.7 V ~ 3.6 V
- Access Time: 45
- Operating Temperature: -40 to 85
from DigiKey
512kbit FRAM [See More]
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Supply Voltage: 1.8V ~ 3.6V
- Type: FRAM
- Operating Temperature: -40 to 125
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 345819-STK14CA8-NF45TR. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: NVSRAM (Non-Volatile SRAM). Memory Size: 1Mb (128K x 8). Access Time: 45ns. Family Name: STK14CA8. Categories: Integrated Circuits. Status: Obsolete(EOL). [See More]
- Package Type: SOIC; 32-SOIC
- Supply Voltage: 2.7 V ~ 3.6 V
- Access Time: 45
- Operating Temperature: 0 to 70
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) I ²C 3.4MHz 130ns 8-SOP [See More]
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Supply Voltage: 1.8V ~ 3.6V
- Type: FRAM
- Operating Temperature: -40 to 105
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 795636-STK15C88-SF25ITR. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 28-SOIC (0.342", 8.69mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage:... [See More]
- Package Type: SOIC
- Supply Voltage: 4.5 V ~ 5.5 V
- Access Time: 25
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 4Mb (512K x 8) SPI - Quad I/O 108MHz 16-SOP [See More]
- Package Type: SOIC; "16-SOIC (0.295"", 7.50mm Width)"
- Density: 4000
- Type: FRAM
- Supply Voltage: 1.7V ~ 1.95V
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 795640-STK22C48-NF25ITR. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: 28-SOIC (0.295", 7.50mm Width). Mounting: SMD. Technology: NVSRAM (Non-Volatile SRAM). Operating Supply Voltage:... [See More]
- Package Type: SOIC
- Supply Voltage: 4.5 V ~ 5.5 V
- Access Time: 25
- Operating Temperature: -40 to 85
from DigiKey
IC FRAM 128KBIT SPI 8SOP [See More]
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Supply Voltage: 1.8V ~ 3.6V
- Type: FRAM
- Operating Temperature: -40 to 125
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOP [See More]
- Package Type: SOIC; "8-SOIC (0.209"", 5.30mm Width)"
- Density: 4000
- Type: FRAM
- Supply Voltage: 1.7V ~ 1.95V
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 256b (16 x 16) SPI 1MHz 8-SOIC [See More]
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Supply Voltage: 4.5V ~ 5.5V
- Type: NVSRAM
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) Parallel 150ns 28-SOP [See More]
- Package Type: SOIC; "28-SOIC (0.295"", 7.50mm Width)"
- Supply Voltage: 2.7V ~ 3.6V
- Type: FRAM
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) I ²C 3.4MHz 130ns 8-SOP [See More]
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Supply Voltage: 2.5V ~ 3.6V
- Type: FRAM
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) I ²C 3.4MHz 130ns 8-SOP [See More]
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Supply Voltage: 1.8V ~ 3.6V
- Type: FRAM
- Operating Temperature: -40 to 85
from DigiKey
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) SPI 40MHz 8-SOP [See More]
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Supply Voltage: 1.8V ~ 3.6V
- Type: FRAM
- Operating Temperature: -40 to 85
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 35ns 28-SOIC [See More]
- Package Type: SOIC; "28-SOIC (0.295"", 7.50mm Width)"
- Supply Voltage: 4.5V ~ 5.5V
- Type: NVSRAM
- Operating Temperature: -40 to 85
from DigiKey
NVSRAM (Non-Volatile SRAM) Memory IC 256b (16 x 16) SPI 1MHz 8-SOIC [See More]
- Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
- Supply Voltage: 4.5V ~ 5.5V
- Type: NVSRAM
- Operating Temperature: 0 to 70
from Cypress Semiconductor Corp.
Cypress F-RAM (Ferroelectric RAM) combines nonvolatile data storage with the high performance of RAM. F-RAM provides fast writes at full interface speed. F-RAM does not have any write delays and data is instantly nonvolatile. Traditional nonvolatile memories have delays of 5 or more milliseconds... [See More]
- Package Type: SOIC; TSOP; EIAJ, FBGA, TDFN, UDFN
- Density: 4 to 4000
- Type: FRAM
- Supply Voltage: 1.8V; 3V; 5V
from Utmel Electronic Limited
IC NVSRAM 256KBIT 3.4MHZ 16SOIC [See More]
- Package Type: SOIC; 16-SOIC (0.295, 7.50mm Width)
- Access Time: 900
- Density: 2048
- Supply Voltage: 3V
from Utmel Electronic Limited
IC NVSRAM 64K SPI 40MHZ 8SOIC [See More]
- Package Type: SOIC; 8-SOIC (0.154, 3.90mm Width)
- Access Time: 9
- Density: 512
- Supply Voltage: 3V