Annealing / Heat Treating Radiant Heaters
3 Results
RADPLANE® Ceramic Face Infrared Heaters -- Series 36 – 37 – 38 – 39
from Glenro Inc.
from Glenro Inc.
Proven Performance. Uniform Heat Energy Output. Large Heated Areas = No Hot or Cold Spots. Insulated Construction = Minimal Heat Loss. Self-Cleaning Ceramic Face. Reflector Free = Low Maintenance. Repairable. Output Power & Temperature Controllable. Standard Platform. RADPLANE ® Series 36... [See More]
- Applications: Annealing or Heat Treating; Curing or Tempering; Drying; Dry/Cure Coatings & Adhesives on Paper/Fabric, Gel/Fuse/Anneal Vinyl, Dry Coating on Parts, B-Stage/Cure Phenolic Resin Impregnated Paper/Fabric
- Maximum Operating (Sheath) Temperature: 400 to 1500
- Heater Type: Radiant Flat Panel Heater
- AC Voltage Required: 115 to 575
Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater -- CPH
from Chromalox
from Chromalox
5 - 25 W/In ². 0.55 - 1.8 kW. 120, 230, 240 and 480 Volt. 1 and 3 Phase. 1650 °F Max. Emitter Temp. 6 - 60" Long x 12 - 30" Wide [See More]
- Applications: Annealing or Heat Treating; Curing or Tempering; Drying; Ink Drying and Spot Curing for Printing and Silk Screening, Food Warming, Moisture Removal in Food Processing, Plastics Annealing
- Maximum Operating (Sheath) Temperature: 1750
- Heater Type: Radiant Flat Panel Heater
- AC Voltage Required: 120 to 480
Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater -- CPLI
from Chromalox
from Chromalox
5 - 25 W/In ². 0.55 - 1.8 kW. 120, 230, 240 and 480 Volt. 1 and 3 Phase. 1650 °F Max. Emitter Temp. 6 - 60" Long x 12 - 30" Wide [See More]
- Applications: Annealing or Heat Treating; Curing or Tempering; Drying; Ink Drying and Spot Curing for Printing and Silk Screening, Food Warming, Moisture Removal in Food Processing, Plastics Annealing
- Maximum Operating (Sheath) Temperature: 1650
- Heater Type: Radiant Flat Panel Heater
- AC Voltage Required: 120 to 480