Straight Radiant Heaters
2 Results
Process Air Heater - Process Radiant Heater - Hermetically sealed Single Element Radiant Heater -- RAD-H
from Chromalox
from Chromalox
1.83 kW/Ft ². 0.7 - 3.6 kW. 120 and 240 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type RTU). 1000 °F Max. Sheath Temp. [See More]
- Radiant Reflective Element: Straight
- Maximum Operating (Sheath) Temperature: 1000
- Heater Type: Radiant Reflective Process Heater
- AC Voltage Required: 120 to 240
Process Air Heater - Process Radiant Heater - Single Element Radiant Heater -- S-RAD
from Chromalox
from Chromalox
2.1 kW/Ft ². 0.95 - 4.4 kW. 120, 208, 240 and 275 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type SRTU). 1500 °F Max. Sheath Temp. Single End Termination [See More]
- Radiant Reflective Element: Straight
- Maximum Operating (Sheath) Temperature: 1500
- Heater Type: Radiant Reflective Process Heater
- AC Voltage Required: 120 to 275