Radiant Reflective Process Heater Radiant Heaters

47 Results
Infrared Radiant Heaters
from WATTCO

Wattco Infrared radiant heaters are economic, efficient, and clean. Infrared heaters are designed for comfort heating applications that require radiant heat in indoor, outdoor, and exposed areas through direct infrared heat transfer. These industrial heaters are often used in large areas such as... [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 0.50 to 10.00
  • AC Voltage Required: 120 to 600
  • Radiant Reflective Element: Quartz Element (optional feature); Sheathed Tubular Element (optional feature); Straight (optional feature); Hairpin or "U" Shape (optional feature)
Radiant Process Heaters -- RAD/RADD
from OMEGA Engineering, Inc.

•. 0.40 to 13.0 kW. •. 120, 208, 240, 480V. •. 1500 °F max. Sheath Temperature. •. 3/8" Diameter Incoloy Sheath. •. RAD Series (Single Fixed Elements) 1.83 kW/Sq. Ft. •. RADD Series (Two Fixed Elements) 3.66 kW/Sq. Ft. [See More]

  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1500
  • Watts: 0.40 to 13.00
RADPLANE® Quartz Face Infrared Heaters -- Series 65 - 66
from Glenro Inc.

Proven Performance. Suitable for Clean Room Applications. Uniform Heat Energy Output. Self-Cleaning Quartz Face. Insulated Construction = Minimal Heat Loss. Reflector Free = Low Maintenance. Repairable. Output Power & Temperature Controllable. Standard Platform. RADPLANE ® Series 65 –... [See More]

  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 115 to 460
  • Maximum Operating (Sheath) Temperature: 400 to 1600
  • Watts: 2.00 to 12.00
Electric Infrared Heaters -- BAH-18-A-05
from Detroit Radiant Products Company

Mounts in any position, pollution free; no venting required [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 0.50
  • AC Voltage Required: 120
  • Radiant Reflective Element: Quartz Element
All-Weather Gas Infra-Red Heaters -- PCTH
from Solaronics, Inc.

Solaronics Compact Tube Heater is the world's most versatile gas infrared heater. Installs quickly, just hang and connect. Saves up to 75% in energy costs. All-Weather gas infrared heater use Outdoors or Indoors. Fits standard 2' x 4' ceiling panel grids. Applications. Restaurant Patios. Car Washes. [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 8.21 to 8.79
  • AC Voltage Required: 120
  • Fuel / Energy Source: Natural Gas / Propane
Electric Infrared Module Heaters - Model EXD
from Aitken Products, Inc.

For Drying, Baking, and Curing. Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350 degrees F. Higher object temperatures can be achieved. Process Modules. Metal sheath heaters... [See More]

  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1450
  • Watts: 1.60 to 7.20
Comfort Air Heater - Infrared Radiant Heater - STAR-F -- STAR-F
from Chromalox

2 to 13.5 kW. 6,824 to 46,062 BTU/Hr. 208, 240, 277, 480, and 600 Volts. Single or 3 Phase - Most Models Field Convertible. Fixed Overhead - Convertible to Portable. UL Listed, CSA Registered. ChromaStar Accessories [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 2.00 to 13.50
  • AC Voltage Required: 208 to 600
  • Radiant Reflective Element: Sheathed Tubular Element; Hairpin or "U" Shape
Ceramic Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1112
Single Element Radiant Process Heater -- URAD
from OMEGA Engineering, Inc.

Complete, ready-to-connect assembly with adjustable terminal housing, which permits easy interchange of elements to accommodate work of varying dimensions. Power connections are made at one end, using high temperature wire. Control. Radiant output may be accurately controlled with a temperature... [See More]

  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1500
  • Watts: 0.80 to 3.60
Suntube IV Single-Stage Gas Infra-Red Tube Heaters -- GQ
from Solaronics, Inc.

Solaronics Suntube IV GQ Standard-Duty Gas-Fired Infrared Radiant Tube Heaters are proven single-stage heaters in the Global Quality Series. Save up to 75% in energy costs. Aluminized steel heat exchangers resist corrosion. Models available with gas inputs from 40,000 to 200,000 BTU/hour. [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 11.72 to 58.62
  • AC Voltage Required: 120
  • Radiant Reflective Element: Straight (optional feature); Hairpin or "U" Shape
Overhead Electric Infrared Heaters - 13.5 KW Series
from Aitken Products, Inc.

Aitken Features: Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements. Designed for overhead installations but can be used in many positions. Easy installation, mounting brackets are provided for hanging units. Clean, no combustion byproducts, no... [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 13.50
  • AC Voltage Required: 208 to 600
  • Fuel / Energy Source: Electric
Comfort Air Heater - Infrared Radiant Heater - STAR-P -- STAR-P
from Chromalox

1.5 to 13.5 kW. 5,118 to 46,062 BTU/Hr. 120, 208, 240, 277, 480, and 600 Volts. Single or 3 Phase - Most Models Field Convertible. Portable/Factory Assembled. ChromaStar Accessories. Third-party certifications: UL Listed, CSA [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 1.50 to 13.50
  • AC Voltage Required: 120 to 600
  • Radiant Reflective Element: Sheathed Tubular Element; Hairpin or "U" Shape
EPDM Rubber Heaters
from Thermal Circuits, Inc.

Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 347
Suntube IV Single-Stage Gas Infra-Red Tube Heaters -- SST
from Solaronics, Inc.

Solaronics Suntube IV Stainless Steel Gas-Fired Infrared Radiant Tube Heaters are proven single-stage heaters for wet, humid and corrosive environments. Save up to 75% in energy costs. 304L stainless-steel combustion chamber and heat exchangers resist corrosion. Applications. Car Washes. [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 11.72 to 58.62
  • AC Voltage Required: 120
  • Radiant Reflective Element: Straight (optional feature); Hairpin or "U" Shape
Overhead Electric Infrared Heaters - 2 KW Series
from Aitken Products, Inc.

Aitken Features: Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements. Designed for overhead installations but can be used in many positions. Easy installation, mounting brackets are provided for hanging units. Clean, no combustion byproducts, no... [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 2.00
  • AC Voltage Required: 208 to 600
  • Fuel / Energy Source: Electric
Process Air Heater - Process Radiant Heater - Double Hairpin Element Radiant Heater -- U-RAD-2
from Chromalox

3.66 kW/Ft ². 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath. 1500 °F Max. Sheath Temp. 1.6 - 7.2 kW (Double) [See More]

  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1500
  • Watts: 1.60 to 7.20
Fiberglass Cloth
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 500 Degrees Celsius (932 °F) Maximum. [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 932
Suntube IV Single-Stage Gas Infra-Red Tube Heaters -- STG-VM
from Solaronics, Inc.

Solaronics Suntube IV Versamount Heavy Duty Gas-Fired Infrared Radiant Tube Heaters are proven single-stage heaters. Save up to 75% in energy costs. 12 gauge black steel heat exchangers provide heat transfer efficiency, long system life and are twice the thickness of industry norm. Applications. [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 11.72 to 58.62
  • AC Voltage Required: 120
  • Radiant Reflective Element: Straight (optional feature); Hairpin or "U" Shape (optional feature)
Overhead Electric Infrared Heaters - 6 KW Series
from Aitken Products, Inc.

Aitken Features: Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements. Designed for overhead installations but can be used in many positions. Easy installation, mounting brackets are provided for hanging units. Clean, no combustion byproducts, no... [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 6.00
  • AC Voltage Required: 208 to 600
  • Fuel / Energy Source: Electric
Process Air Heater - Process Radiant Heater - Hermetically sealed Single Element Radiant Heater -- RAD-H
from Chromalox

1.83 kW/Ft ². 0.7 - 3.6 kW. 120 and 240 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type RTU). 1000 °F Max. Sheath Temp. [See More]

  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 1000
  • Watts: 0.70 to 3.60
High-Temperature Mica Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1112
True Dual Two-Stage Gas Infra-Red Tube Heaters -- MTSA / MTUA
from Solaronics, Inc.

Solaronics True Dual Aluminized Two-Stage Gas-Fired Infrared Radiant Tube Heaters provide precise air to gas ratios at both the high- and low-heat stages for optimum efficiency. Save up to 75% in energy costs. Aluminized steel heat exchangers resist corrosion. Applications. Maintenance Facilities. [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 19.05 to 58.62
  • AC Voltage Required: 120
  • Radiant Reflective Element: Straight (optional feature); Hairpin or "U" Shape (optional feature)
Portable Electric Infrared Heaters - 13.5 KW Series
from Aitken Products, Inc.

Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for shipping... [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 13.50
  • AC Voltage Required: 208 to 600
  • Fuel / Energy Source: Electric
Process Air Heater - Process Radiant Heater - Liquid-Tight, Double-Hairpin Element Radiant Heater -- U-RAD-LT-2
from Chromalox

3.66 kW/Ft ². 1.6 - 7.2 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type UTU-LT). 1500 °F Max. Sheath Temp. [See More]

  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1500
  • Watts: 1.60 to 7.20
Infrared Panel Emitters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1112
Portable Electric Infrared Heaters - 4.5 KW Series
from Aitken Products, Inc.

Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for shipping... [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 4.50
  • AC Voltage Required: 208 to 600
  • Fuel / Energy Source: Electric
Process Air Heater - Process Radiant Heater - Liquid-Tight, Single-Hairpin -- U-RAD-LT
from Chromalox

3.66 kW/Ft ². 0.8 - 3.6 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath. 1500 °F Max. Sheath Temp. [See More]

  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1500
  • Watts: 0.80 to 3.60
Kapton® Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 300 Degrees... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 572
Portable Electric Infrared Heaters - 6 KW Series
from Aitken Products, Inc.

Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for shipping... [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 6.00
  • AC Voltage Required: 208 to 600
  • Fuel / Energy Source: Electric
Process Air Heater - Process Radiant Heater - Single Element Radiant Heater -- RAD
from Chromalox

1.83 kW/Ft ². 0.4 - 4.5kW. 120, 208, 240 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type RTU). 1500 °F Max. Sheath Temp. [See More]

  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1500
  • Watts: 0.40 to 4.50
Mylar® Film Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 105 Degrees... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 221
Rail Car Infrared Thawer
from Aitken Products, Inc.

This extremely rugged weatherproof thawer has a low initial cost, low maintenance cost and low operating costs. This equipment will fit the needs of both small and large plants. It is adaptable to most plant situations and thawing time requirements. Each installation is designed to meet the needs of... [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
Process Air Heater - Process Radiant Heater - Single Element Radiant Heater -- S-RAD
from Chromalox

2.1 kW/Ft ². 0.95 - 4.4 kW. 120, 208, 240 and 275 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type SRTU). 1500 °F Max. Sheath Temp. Single End Termination [See More]

  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 275
  • Maximum Operating (Sheath) Temperature: 1500
  • Watts: 0.95 to 4.40
Neo-Nylon® Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 175 Degrees Celsius (342 º F)... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 342
Solarbeam™ Universal Quartz Lamp Infrared Heaters
from Aitken Products, Inc.

Save up to 20% on electric heating bills compared to forced air or convection systems!. Aitken's all weather quartz lamp heaters save up to 20% on electric heating bills compared to forced air or convection systems! Aitken quartz lamp infrared heaters are available in universal "all-weather" models... [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 0.50 to 2.50
  • AC Voltage Required: 120 to 480
  • Radiant Reflective Element: Quartz Element
Process Air Heater - Process Radiant Heater - Single Element, Double-Hairpin Radiant Heater -- DU-RAD
from Chromalox

3.66 kW/Ft ². 1.6 - 7.83 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type UTU). 1500 °F Max. Sheath Temp. [See More]

  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1500
  • Watts: 1.60 to 7.83
Nomex® Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 220 Degrees... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 428
Solarod Overhead Low Density Infrared Heater
from Aitken Products, Inc.

Designed specifically for areas requiring a low watt density pattern. Aitken Solarod Infrared Electric Heaters are rugged metal sheath single-ended elements with outputs of 500 to 2,500 watts. Where a Low Mounting Height is Required. Solarod heaters are specifically designed to give a "low watt... [See More]

  • Heater Type: Radiant Reflective Process Heater
  • Watts: 0.50 to 2.50
  • AC Voltage Required: 120 to 480
  • Fuel / Energy Source: Electric
Process Air Heater - Process Radiant Heater - Single Hairpin Element Radiant Heater -- U-RAD
from Chromalox

3.66 kW/Ft ². 0.8 - 3.6 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath. 1500 °F Max. Sheath Temp. [See More]

  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1500
  • Watts: 0.80 to 3.60
Polyester Heater
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 105 Degrees... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 221
Process Air Heater - Process Radiant Heater - Single Hairpin Element Radiant Heater Assembly -- RUTU
from Chromalox

3.66 kW/Ft ². 0.8 - 3.6 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type UTU). 1500 °F Max. Sheath Temp. [See More]

  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1500
  • Watts: 0.80 to 3.60
Polyimide Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 300 Degrees... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 572
Process Air Heater - Process Radiant Heater - Three Element Radiant Heater -- DU-RAD-2
from Chromalox

3.66kW/Ft ². 3.2 - 15.03 kW. 120, 240 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type UTU). 1500 °F Max. Sheath Temp. [See More]

  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1500
  • Watts: 3.20 to 15.03
Silicone Rubber Heaters
from Thermal Circuits, Inc.

Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 428
Process Air Heater - Process Radiant Heater - Two Element Radiant Heater -- RADD
from Chromalox

3.66 kW/Ft ². 1.6 - 13 kW. 120, 208, 240, 275 and 480 Volt. 3/8"Dia. INCOLOY ® Sheath Elements (Type RTU). 1500 °F Max. Sheath Temp. [See More]

  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1500
  • Watts: 1.60 to 13.00
Teflon® Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 300 Degrees Celsius (572 º F)... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 572
Vinyl Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 80 Degrees Celsius (176 º F)... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 176