Electric Radiant Heaters

94 Results
Heaters & Radiators -- 1746570
from RS Components, Ltd.

RS PRO EOT0122E Industrial Heater [See More]

  • Fuel / Energy Source: Electric
Infradry Protec Infrared Heating System
from Excelitas Technologies Corp.

The Noblelight Infradry® Protec was developed for processes in extreme environments, such as with solvent-containing material. The adjustable wavelength and flexible module length and width enable its best drying result. The use accelerates heating and reduces energy consumption at the same time. [See More]

  • Fuel / Energy Source: Electric
  • Applications: Drying
Infrared Radiant Heaters
from WATTCO

Wattco Infrared radiant heaters are economic, efficient, and clean. Infrared heaters are designed for comfort heating applications that require radiant heat in indoor, outdoor, and exposed areas through direct infrared heat transfer. These industrial heaters are often used in large areas such as... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 600
  • Heater Type: Radiant Reflective Process Heater
  • Watts: 0.50 to 10.00
Foil Heaters
from Backer-Springfield

Backer Springfield provides the highest quality flexible foil heaters that can be easily integrated into any thermal system. With extended lab capabilities and responsive engineer testing, Backer has the unique capability to customize a solution to perfectly fit your needs. Our flexible foil heaters... [See More]

  • Fuel / Energy Source: Electric
  • Heater Type: Radiant Floor Heater
Electric Radiant Heater
from Gaumer Process

Type GAD Radiant Heaters are suitable for drying, baking, curing, sterilizing, and many other applications requiring contact-free heating. Long wave length is suitable for most colors. [See More]

  • Fuel / Energy Source: Electric
  • Applications: Curing or Tempering; Drying; Sterilizing
Heaters & Radiators -- 1746571
from RS Components, Ltd.

RS PRO EOT0123 Industrial Heater [See More]

  • Fuel / Energy Source: Electric
Heaters & Radiators -- 1746572
from RS Components, Ltd.

RS PRO EOT0124 Industrial Heater [See More]

  • Fuel / Energy Source: Electric
Radiators & Convection Heaters -- 7126070
from RS Components, Ltd.

RS PRO EOT0037 Oil Filled Radiator [See More]

  • Fuel / Energy Source: Electric
  • Width: 14.57
RADPLANE® Ceramic Face Infrared Heaters -- Series 36 – 37 – 38 – 39
from Glenro Inc.

Proven Performance. Uniform Heat Energy Output. Large Heated Areas = No Hot or Cold Spots. Insulated Construction = Minimal Heat Loss. Self-Cleaning Ceramic Face. Reflector Free = Low Maintenance. Repairable. Output Power & Temperature Controllable. Standard Platform. RADPLANE ® Series 36... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 400 to 1500
  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 115 to 575
Compact Versatile Board Preheaters -- PMT IR2/IR4
from VJ Technologies, Inc.

VJ Electronix proudly offers the IR Board Heater Series designed to work in conjunction with hand soldering and desoldering tools for manual rework of BGA, µBGA, etc. or as preheaters for use with equipment such as selective soldering systems for preheating boards to help eliminate board warping... [See More]

  • Fuel / Energy Source: Electric
  • Applications: PCB Preheating
  • Heater Type: Radiant Flat Panel Heater
Stealth® Electric Infrared Space Heater -- S1616.120.700
from Intek Corporation

Made in USA. 3 year warranty. Model 700 rated at 2500 BTU and model 1100 rated at 3750 BTU. Large, 1.77 & 2.77 sq. ft. direct-radiant heating surfaces. Handy carrying handle. Energy saving heat control (HC models only). Patented, 100% efficient long-wave infrared heating element. Industrial... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120
  • Heater Type: Radiant Flat Panel Heater
  • Watts: 0.70
Electric Infrared Module Heaters - Model EXD
from Aitken Products, Inc.

For Drying, Baking, and Curing. Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350 degrees F. Higher object temperatures can be achieved. Process Modules. Metal sheath heaters... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1450
  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
Glass-Faced Infared Panel Heaters -- QG
from OMEGA Engineering, Inc.

OMEGALUX ® QG Series heaters use a solid black Ceran ™ glass as the emitter face. Maximum power output is 20 Watts/square inch with a maximum operating temperature of 870 °C (1600 °F) on the face. An optional thermowell from the back of the heater allows for a spring-loaded... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1600
  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 120 to 480
Ceramic Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1112
  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
Electric Infrared Heaters -- BAH-18-A-05
from Detroit Radiant Products Company

Mounts in any position, pollution free; no venting required [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120
  • Heater Type: Radiant Reflective Process Heater
  • Watts: 0.50
Quartz Infrared Heater (QIH) for 3D Printing
from Ushio America, Inc.

3D printing is an up and coming industry that requires precise substrate and environmental temperatures to obtain the best 3D print results. USHIO offers a wide array of custom design capabilities to fit your specific needs. Features & Benefits. Highly Efficient Heat Source Over 85% of the input... [See More]

  • Fuel / Energy Source: Electric
  • Watts: 1.30 to 3.65
  • AC Voltage Required: 230 to 480
  • Applications: 3D Printing
AC Floor Heating System -- Floorizwarm®
from Heatizon Systems

Radiant Floor Heating with Floorizwarm. The Heatizon Systems Floorizwarm AC Systems are specially designed for smaller areas (110 sqft and smaller) for floor heating or space heating needs. Floorizwarm Systems are designed to deliver 7.5 to 15 watts per square foot. Floorizwarm kits contain... [See More]

  • Fuel / Energy Source: Electric
  • Applications: Residential and Commercial, Smaller Floor Space Heating Needs
  • Heater Type: Radiant Floor Heater
Comfort Air Heater - Infrared Radiant Heater - STAR-F -- STAR-F
from Chromalox

2 to 13.5 kW. 6,824 to 46,062 BTU/Hr. 208, 240, 277, 480, and 600 Volts. Single or 3 Phase - Most Models Field Convertible. Fixed Overhead - Convertible to Portable. UL Listed, CSA Registered. ChromaStar Accessories [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 208 to 600
  • Heater Type: Radiant Reflective Process Heater
  • Watts: 2.00 to 13.50
Radiant Element Heater -- 22230THSS240V
from TPI Corporation

INFRARED TYPE. 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE. 1/3 PHASE(S). ETL (CANADA AND US) APPROVAL. 240 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 3.2 KW POWER RATING. STAINLESS STEEL HOUSING MATERIAL. 10922 BTU HEATING CAPACITY. APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE... [See More]

  • Fuel / Energy Source: Electric
  • Watts: 3.20
  • AC Voltage Required: 240
  • Radiant Reflective Element: Sheathed Tubular Element
Mini Radiant Heater -- PRH-M
from Pfannenberg

Our PRH-M Mini Radiant Heaters are available in 3 models ranging from 10 W – 30 W. These small heaters are ideal for small outdoor enclosures, preventing condensate formation. Housing: Black anodized aluminum. FEATURES. Easy Mounting Options. Unit can be connected to a standard DIN rail... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 110 to 250
  • Maximum Operating (Sheath) Temperature: 95 to 140
  • Watts: 0.01 to 0.03
Benchtop Infrared Heating Tool -- Glo-Ring® AH2401
from Eraser Company, Inc.

Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding and more. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 110
  • Maximum Operating (Sheath) Temperature: 1500
  • Watts: 0.23 to 0.38
RADPLANE® High Temperature Infrared Heat Tunnels -- Series 4238
from Glenro Inc.

Proven Performance. Uniform Heat Energy Output. Rapid Response. Compact Design & High-Powered. Horizontal or Vertical Orientation. Energy Efficient Insulated Construction. Output Power & Temperature Controllable. Standard Platform. High Temperature Heat Tunnel Standard Specifications. Heater... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 208 to 575
  • Maximum Operating (Sheath) Temperature: 400 to 1700
  • Watts: 12.00 to 27.00
Zonall® Electric Infrared Space Heater -- Z1212.120.1200
from Intek Corporation

Zonall ® Electric Infrared Space Heaters. Providing you with your own little touch of sun!. Patented INTEK heating element. Pre-drilled mounting holes provided. Porcelain terminal block included in raceway for easy hook up. 20 gauge aluminized steel housing. 2" x 4" electrical box, with short... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120
  • Heater Type: Radiant Flat Panel Heater
  • Watts: 1.20
Electric Infrared Die Heaters
from Aitken Products, Inc.

Get a Preheated Die at Shift Start. The die heater can be installed in the die after shut down and programmed to start heating prior to the start of first shift. This allows production to begin at the start of the shift without costly waiting for die warm-up. Eliminate Scrap at Startup. Many of our... [See More]

  • Fuel / Energy Source: Electric
  • Watts: 9.00 to 40.00
  • AC Voltage Required: 240 to 550
Infrared Radiant Panel Heaters -- QC and QH
from OMEGA Engineering, Inc.

OMEGALUX ® QH and QC Series quartz infrared radiant panel heaters have the most powerful power output of any infrared panel heater available. They use a fused quartz glass face that is grooved to provide coil support. The QC series uses a 98% pure fused quartz and the QH series uses a 99% pure... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1800
  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 240 to 480
EPDM Rubber Heaters
from Thermal Circuits, Inc.

Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 347
  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
Coated Copper Heating Element -- Tuff Cable®
from Heatizon Systems

Radiant Heat with Tuff Cable. Tuff Cable is a durable 10 guage coated copper heating element that is chemical and gasoline resistant. Tuff Cable is designed to always be embeded into a heatsink. Examples of heatsinks are asphalt, concrete, mortar, pavers, stone, Heatizon Systems Heatsink Kit and... [See More]

  • Fuel / Energy Source: Electric
  • Applications: Residential and Commercial, To Be Embedded into a Heatsink, such as Asphalt, Concrete, Mortar, Pavers, and Stone
  • Heater Type: Radiant Floor Heater
Comfort Air Heater - Infrared Radiant Heater - STAR-P -- STAR-P
from Chromalox

1.5 to 13.5 kW. 5,118 to 46,062 BTU/Hr. 120, 208, 240, 277, 480, and 600 Volts. Single or 3 Phase - Most Models Field Convertible. Portable/Factory Assembled. ChromaStar Accessories. Third-party certifications: UL Listed, CSA [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 600
  • Heater Type: Radiant Reflective Process Heater
  • Watts: 1.50 to 13.50
Radiant Element Heater -- 22260TH480V
from TPI Corporation

INFRARED TYPE. 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE. 1/3 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 3.2 KW POWER RATING. 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL. BROWN ENAMEL HOUSING FINISH. 10922 BTU HEATING CAPACITY. APPLICATION OUTDOOR SPOT... [See More]

  • Fuel / Energy Source: Electric
  • Watts: 3.20
  • AC Voltage Required: 480
  • Radiant Reflective Element: Sheathed Tubular Element
Radiant Heater -- FLH
from Pfannenberg

Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models. Housing: Anodized aluminum. [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 110 to 250
  • Maximum Operating (Sheath) Temperature: 221 to 302
  • Watts: 0.04 to 0.15
Benchtop Infrared Heating Tool -- LH100 Hand Glo-Ring® AH1901
from Eraser Company, Inc.

Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 115
  • Maximum Operating (Sheath) Temperature: 1500
  • Watts: 0.21 to 0.44
RADPLANE® Metal Face Infrared Heaters -- Series 162
from Glenro Inc.

Proven Performance. Uniform Heat Energy Output. Suitable for Clean Room Applications. Rugged & Durable, Highly Emissive Metal Face. Insulated Construction = Minimal Heat Loss. Reflector Free = Low Maintenance. Repairable. Output Power & Temperature Controllable. Standard Platform. RADPLANE... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 400 to 1500
  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 208 to 575
Overhead Electric Infrared Heaters - 13.5 KW Series
from Aitken Products, Inc.

Aitken Features: Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements. Designed for overhead installations but can be used in many positions. Easy installation, mounting brackets are provided for hanging units. Clean, no combustion byproducts, no... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 208 to 600
  • Heater Type: Radiant Reflective Process Heater
  • Watts: 13.50
Qf Series Infrared Panel Heaters -- QF
from OMEGA Engineering, Inc.

OMEGALUX ® QF Series heaters are very popular infrared panel heaters used in a wide variety of applications. The QF series panel heaters ’ radiant surface is constructed through a patented process using bonded high temperature cloth quartz. A black coating is applied to the face of the... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1600
  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 120 to 480
Fiberglass Cloth
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 500 Degrees Celsius (932 °F) Maximum. [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 932
  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
Interior Radiant Floor Heating -- Cozy Heat®
from Heatizon Systems

Radiant Heat with Cozy Heat. Heatizon Systems Cozy Heat Interior Radiant Floor Heating Products can fit applications for new concrete floors, existing concrete floors via retrofit, tile, stone and most other surfaces by covering it with a self leveling cementitious product. Features: 10 Year... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 480
  • Heater Type: Radiant Floor Heater
  • Applications: Residential and Commercial, New Concrete Floors, Existing Concrete Floors via Retrofit, Tile, and Stone
Process Air Heater - Process Radiant Heater - Double Hairpin Element Radiant Heater -- U-RAD-2
from Chromalox

3.66 kW/Ft ². 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath. 1500 °F Max. Sheath Temp. 1.6 - 7.2 kW (Double) [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
Radiant Element Heater -- 22330THSS480V
from TPI Corporation

INFRARED TYPE. 24 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE. 1/3 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 4.8 KW POWER RATING. STAINLESS STEEL HOUSING MATERIAL. 16382 BTU HEATING CAPACITY. APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE... [See More]

  • Fuel / Energy Source: Electric
  • Watts: 4.80
  • AC Voltage Required: 480
  • Radiant Reflective Element: Sheathed Tubular Element
Triple Element Benchtop Infrared Heating Tool -- Glo-Ring® AH2711
from Eraser Company, Inc.

Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 115
  • Maximum Operating (Sheath) Temperature: 1500
  • Watts: 0.66 to 1.08
RADPLANE® Narrow Infrared Heat Tunnels -- Series 80
from Glenro Inc.

Proven Performance. Uniform Heat Energy Output. Rapid Response. Compact Design & High-Powered. Horizontal or Vertical Orientation. Energy Efficient Insulated Construction. Output Power & Temperature Controllable. Standard Platform. Narrow Heat Tunnel Standard Specifications. Heater Series:... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 480
  • Maximum Operating (Sheath) Temperature: 400 to 1500
  • Watts: 8.00 to 16.00
Overhead Electric Infrared Heaters - 2 KW Series
from Aitken Products, Inc.

Aitken Features: Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements. Designed for overhead installations but can be used in many positions. Easy installation, mounting brackets are provided for hanging units. Clean, no combustion byproducts, no... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 208 to 600
  • Heater Type: Radiant Reflective Process Heater
  • Watts: 2.00
Radiant Process Heaters -- RAD/RADD
from OMEGA Engineering, Inc.

•. 0.40 to 13.0 kW. •. 120, 208, 240, 480V. •. 1500 °F max. Sheath Temperature. •. 3/8" Diameter Incoloy Sheath. •. RAD Series (Single Fixed Elements) 1.83 kW/Sq. Ft. •. RADD Series (Two Fixed Elements) 3.66 kW/Sq. Ft. [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
High-Temperature Mica Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1112
  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
Interior Radiant Floor Heating Bronze Woven Metal Fabric -- ZMesh®
from Heatizon Systems

Radiant Heat with ZMesh. Heatizon Systems ZMesh is a durable bright bronze woven metal fabric screen that comes in 12" or 9" widths. ZMesh fits applications for interior floor and space heating, as well as exterior ice dam prevention and roof and deck deicing. This unique heating element goes under... [See More]

  • Fuel / Energy Source: Electric
  • Applications: Residential and Commercial Floor and Space Heating for Almost All Floor Coverings
  • Heater Type: Radiant Floor Heater
  • Width: 9 to 12
Process Air Heater - Process Radiant Heater - Hermetically sealed Single Element Radiant Heater -- RAD-H
from Chromalox

1.83 kW/Ft ². 0.7 - 3.6 kW. 120 and 240 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type RTU). 1000 °F Max. Sheath Temp. [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1000
  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 240
Radiant Element Heater -- 22360THSS240V
from TPI Corporation

INFRARED TYPE. 24 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE. 1/3 PHASE(S). ETL (CANADA AND US) APPROVAL. 240 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 4.8 KW POWER RATING. STAINLESS STEEL HOUSING MATERIAL. 16382 BTU HEATING CAPACITY. APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE... [See More]

  • Fuel / Energy Source: Electric
  • Watts: 4.80
  • AC Voltage Required: 240
  • Radiant Reflective Element: Sheathed Tubular Element
RADPLANE® Quartz Face Infrared Heaters -- Series 65 - 66
from Glenro Inc.

Proven Performance. Suitable for Clean Room Applications. Uniform Heat Energy Output. Self-Cleaning Quartz Face. Insulated Construction = Minimal Heat Loss. Reflector Free = Low Maintenance. Repairable. Output Power & Temperature Controllable. Standard Platform. RADPLANE ® Series 65 –... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 400 to 1600
  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 115 to 460
Overhead Electric Infrared Heaters - 6 KW Series
from Aitken Products, Inc.

Aitken Features: Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements. Designed for overhead installations but can be used in many positions. Easy installation, mounting brackets are provided for hanging units. Clean, no combustion byproducts, no... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 208 to 600
  • Heater Type: Radiant Reflective Process Heater
  • Watts: 6.00
Single Element Radiant Process Heater -- URAD
from OMEGA Engineering, Inc.

Complete, ready-to-connect assembly with adjustable terminal housing, which permits easy interchange of elements to accommodate work of varying dimensions. Power connections are made at one end, using high temperature wire. Control. Radiant output may be accurately controlled with a temperature... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
Infrared Panel Emitters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1112
  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
Pedestal Paver Snow Melting System
from Heatizon Systems

Many buildings use a pedestal paver system to create an open-air space on roofs and other locations. Winter weather has made these open-air spaces unusable and causes drainage issues. Heatizon ’s pedestal paver snow melting system is the solution to quickly remove ice and snow in these spaces. [See More]

  • Fuel / Energy Source: Electric
  • Applications: Melting
  • AC Voltage Required: 208 to 480
Process Air Heater - Process Radiant Heater - Liquid-Tight, Double-Hairpin Element Radiant Heater -- U-RAD-LT-2
from Chromalox

3.66 kW/Ft ². 1.6 - 7.2 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type UTU-LT). 1500 °F Max. Sheath Temp. [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
Radiant Element Heater -- 342A60TH480V
from TPI Corporation

INFRARED TYPE. 33 INCH L X 15 INCH W X 10-7/8 INCH H SIZE. 1/3 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 5 KW POWER RATING. 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL. BROWN ENAMEL HOUSING FINISH. 17065 BTU HEATING CAPACITY. APPLICATION OUTDOOR SPOT... [See More]

  • Fuel / Energy Source: Electric
  • Watts: 5.00
  • AC Voltage Required: 480
  • Radiant Reflective Element: Sheathed Tubular Element
RADPLANE® Rapid Response Gas Infrared Heaters -- Series 170
from Glenro Inc.

Proven Performance. Uniform Heat Energy Output. Rapid Response Ceramic Fiber Matrix. Natural Gas or Propane Direct Fired. High Watt Density = More Work in Less Space. Horizontal or Vertical Orientation. Insulated & Air Cooled Constructions Available. Output Power & Temperature Controllable. [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1600
  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 115 to 575
Portable Electric Infrared Heaters - 13.5 KW Series
from Aitken Products, Inc.

Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for shipping... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 208 to 600
  • Heater Type: Radiant Reflective Process Heater
  • Watts: 13.50
Kapton® Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 300 Degrees... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 572
  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
Radiant Floor Heating Mats -- Heatwave®
from Heatizon Systems

Radiant Heat with Heatwave. Heatizon Systems Heatwave Floor Heating Mats are a convenient way to add heat to smaller areas. Easy mat layout provides for an easy installation with direct hookup to on of our programmable thermostats. Mats are supplied in carious lengths at 12", 18", and 36" widths. [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 240
  • Heater Type: Radiant Floor Heater
  • Applications: Residential and Commercial, Smaller Floor Space Area Heating Needs
Process Air Heater - Process Radiant Heater - Liquid-Tight, Single-Hairpin -- U-RAD-LT
from Chromalox

3.66 kW/Ft ². 0.8 - 3.6 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath. 1500 °F Max. Sheath Temp. [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
Radiant Element Heater -- 46360THSS480V
from TPI Corporation

INFRARED TYPE. 46 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE. 1/3 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 10.95 KW POWER RATING. STAINLESS STEEL HOUSING MATERIAL. 37372 BTU HEATING CAPACITY. APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE... [See More]

  • Fuel / Energy Source: Electric
  • Watts: 10.95
  • AC Voltage Required: 480
  • Radiant Reflective Element: Sheathed Tubular Element
RADPLANE® Rapid Response Infrared Heaters -- Series 80
from Glenro Inc.

Proven Performance. Uniform Heat Energy Output. Fast Heat Up & Cool Down = Product Protection. Integrate with Process Air. Insulated Construction = Minimal Heat Loss. Reflector Free = Low Maintenance. Repairable. Output Power & Temperature Controllable. Standard Platform. RADPLANE ®... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 400 to 1500
  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 115 to 575
Portable Electric Infrared Heaters - 4.5 KW Series
from Aitken Products, Inc.

Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for shipping... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 208 to 600
  • Heater Type: Radiant Reflective Process Heater
  • Watts: 4.50
Mylar® Film Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 105 Degrees... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 221
  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
Radiant Heat System -- Invizimelt
from Heatizon Systems

Radiant Heat with Invizimelt. Permanently protect your investment from the nasty side of winter. Eliminate ice dams, torn gutters, damaged shingles, and water damage with a long term solution and without sacrificing the beauty of your building. You can see the results but not the product because it... [See More]

  • Fuel / Energy Source: Electric
  • Applications: Melting; Residential and Commercial, New Concrete, Existing Concrete or Asphalt via Retrofit, and under Pavers, Loading Docks, Walkways, Access Ramps
  • Heater Type: Radiant Floor Heater
Process Air Heater - Process Radiant Heater - Single Element Radiant Heater -- RAD
from Chromalox

1.83 kW/Ft ². 0.4 - 4.5kW. 120, 208, 240 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type RTU). 1500 °F Max. Sheath Temp. [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
Radiant Element Heater -- CH22121C
from TPI Corporation

PORTABLE, INFRARED TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. CHAIN/MOVABLE CART MOUNTING. 16.7/8.35 AMPERE CURRENT RATING. 2/1 KW POWER RATING. ALUMINUM HOUSING MATERIAL. 6826/3413 BTU HEATING CAPACITY. INCLUDES QUARTZ TUBES AND BUILT-IN WIRE GUARD. APPLICATION... [See More]

  • Fuel / Energy Source: Electric
  • Watts: 1.00 to 2.00
  • AC Voltage Required: 120
  • Radiant Reflective Element: Sheathed Tubular Element
RADROUND® Solid – Keyhole – Split Infrared Heaters -- Series 40 – 41 - 42
from Glenro Inc.

Proven Performance. Uniform Heat Energy Surrounds Product. High Operating Efficiency = Low Operating Cost. Insulated Construction = Minimal Heat Loss. Reflector Free = Low Maintenance. Clean, Durable, Long Lasting Construction. Output Power & Temperature Controllable. Standard Platform [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 208 to 575
  • Maximum Operating (Sheath) Temperature: 400 to 1600
  • Applications: Curing or Tempering; Drying; Dry/Cure Extruded PTFE Medical Tubing, Industrial Tubing & Hose, Cure Extruded Silicone Rubber Medical Tubing
Portable Electric Infrared Heaters - 6 KW Series
from Aitken Products, Inc.

Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for shipping... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 208 to 600
  • Heater Type: Radiant Reflective Process Heater
  • Watts: 6.00
Neo-Nylon® Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 175 Degrees Celsius (342 º F)... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 342
  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
Radiant Trak Portable Snow Melting Mat
from Heatizon Systems

Snow Melting with Radiant Trak. Heatizon Systems Radiant Trak portable snow melting products offer a quick solution to melt snow on walkways, doorways and stairs. Radiant Trak Mats and Stair Treads are designed to lay over any flat surface requiring snow and ice removal. Mats have non-slip rubber... [See More]

  • Fuel / Energy Source: Electric
  • Applications: Melting; Residential and Commercial, Walkways, Driveways, Stairs, Loading Docks, Handicap Ramps
  • AC Voltage Required: 120 to 240
Process Air Heater - Process Radiant Heater - Single Element Radiant Heater -- S-RAD
from Chromalox

2.1 kW/Ft ². 0.95 - 4.4 kW. 120, 208, 240 and 275 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type SRTU). 1500 °F Max. Sheath Temp. Single End Termination [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 275
Radiant Element Heater -- CP122
from TPI Corporation

2 FT X 2 FT X 1 INCH SIZE. ETL (CANADA AND US) APPROVAL. 120/240 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 2.1 AMPERE AT 120 V/1 AMPERE AT 240 V CURRENT RATING. 250 W POWER RATING. STEEL HOUSING MATERIAL. TEXTURED WHITE POWDER COATED HOUSING FINISH. 853 BTU HEATING CAPACITY. APPLICATION HOMES,... [See More]

  • Fuel / Energy Source: Electric
  • Watts: 0.25
  • AC Voltage Required: 120 to 240
  • Radiant Reflective Element: Sheathed Tubular Element
Rail Car Infrared Thawer
from Aitken Products, Inc.

This extremely rugged weatherproof thawer has a low initial cost, low maintenance cost and low operating costs. This equipment will fit the needs of both small and large plants. It is adaptable to most plant situations and thawing time requirements. Each installation is designed to meet the needs of... [See More]

  • Fuel / Energy Source: Electric
  • Heater Type: Radiant Reflective Process Heater
Nomex® Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 220 Degrees... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 428
  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
Snow Melting Cables -- Hott-Wire®
from Heatizon Systems

Snow Melting with Hott-Wire MI or SR Cables. Heatizon Systems Hott Wire Snow Melting Products can fit applications for new concrete, asphalt, existing concrete or asphalt via retrofit, and under pavers. Since 1896 Mineral Insulated Copper Clad Cables have withstood high temperatures, high impacts,... [See More]

  • Fuel / Energy Source: Electric
  • Applications: Melting; Residential and Commercial, For Metal Roof Deicing
  • AC Voltage Required: 120 to 480
Process Air Heater - Process Radiant Heater - Single Element, Double-Hairpin Radiant Heater -- DU-RAD
from Chromalox

3.66 kW/Ft ². 1.6 - 7.83 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type UTU). 1500 °F Max. Sheath Temp. [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
Radiant Element Heater -- CV10012X
from TPI Corporation

COVE, INFRARED TYPE. 96 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE. ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. CEILING MOUNTING. 8 AMPERE CURRENT RATING. 1000 W POWER RATING. ALUMINUM HOUSING MATERIAL. WHITE POWDER COATED HOUSING FINISH. 3413 BTU HEATING CAPACITY. CVX MODEL [See More]

  • Fuel / Energy Source: Electric
  • Watts: 1.00
  • AC Voltage Required: 120
  • Radiant Reflective Element: Sheathed Tubular Element
Solarbeam™ Universal Quartz Lamp Infrared Heaters
from Aitken Products, Inc.

Save up to 20% on electric heating bills compared to forced air or convection systems!. Aitken's all weather quartz lamp heaters save up to 20% on electric heating bills compared to forced air or convection systems! Aitken quartz lamp infrared heaters are available in universal "all-weather" models... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 480
  • Heater Type: Radiant Reflective Process Heater
  • Watts: 0.50 to 2.50
Polyester Heater
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 105 Degrees... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 221
  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
Snow Melting System -- SnowMeltz
from Heatizon Systems

Heatizon Systems ’ SnowMeltz mats are the fastest and easiest way to heat exterior surfaces for snow & ice removal. The mats come in a variety of coverage areas ranging from 10 to 130 square feet. Mats can be combined to heat larger areas and make more complex zones for snow removal. [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 600
  • Maximum Operating (Sheath) Temperature: 464
  • Watts: 0.04 to 0.05
Process Air Heater - Process Radiant Heater - Single Hairpin Element Radiant Heater -- U-RAD
from Chromalox

3.66 kW/Ft ². 0.8 - 3.6 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath. 1500 °F Max. Sheath Temp. [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
Radiant Element Heater -- FFH512A
from TPI Corporation

INFRARED TYPE. 22 INCH L X 5 INCH W X 3 INCH H SIZE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. 5 AMPERE CURRENT RATING. 550 W POWER RATING. GOLD ANODIZED HOUSING FINISH. 1877 BTU/HR HEATING CAPACITY. REFLECTOR MATERIAL ALUMINUM. FFH MODEL [See More]

  • Fuel / Energy Source: Electric
  • Watts: 0.55
  • AC Voltage Required: 120
  • Radiant Reflective Element: Sheathed Tubular Element
Solarod Overhead Low Density Infrared Heater
from Aitken Products, Inc.

Designed specifically for areas requiring a low watt density pattern. Aitken Solarod Infrared Electric Heaters are rugged metal sheath single-ended elements with outputs of 500 to 2,500 watts. Where a Low Mounting Height is Required. Solarod heaters are specifically designed to give a "low watt... [See More]

  • Fuel / Energy Source: Electric
  • AC Voltage Required: 120 to 480
  • Heater Type: Radiant Reflective Process Heater
  • Watts: 0.50 to 2.50
Polyimide Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 300 Degrees... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 572
  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
Process Air Heater - Process Radiant Heater - Single Hairpin Element Radiant Heater Assembly -- RUTU
from Chromalox

3.66 kW/Ft ². 0.8 - 3.6 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type UTU). 1500 °F Max. Sheath Temp. [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
Radiant Element Heater -- FFH912B
from TPI Corporation

INFRARED TYPE. 17 INCH L X 6 INCH W X 4 INCH H SIZE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. 8 AMPERE CURRENT RATING. 450/900 W POWER RATING. BROWN ENAMEL HOUSING FINISH. 3072 BTU/HR HEATING CAPACITY. REFLECTOR MATERIAL ALUMINUM. FFH MODEL [See More]

  • Fuel / Energy Source: Electric
  • Watts: 0.45 to 0.90
  • AC Voltage Required: 120
  • Radiant Reflective Element: Sheathed Tubular Element
Silicone Rubber Heaters
from Thermal Circuits, Inc.

Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 428
  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
Process Air Heater - Process Radiant Heater - Three Element Radiant Heater -- DU-RAD-2
from Chromalox

3.66kW/Ft ². 3.2 - 15.03 kW. 120, 240 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type UTU). 1500 °F Max. Sheath Temp. [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
Radiant Element Heater -- MM13A
from TPI Corporation

INFRARED TYPE. 3.75 INCH W X 3.38 INCH H SIZE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 500 W POWER RATING. ANODIZED ALUMINUM HOUSING MATERIAL. 1707 BTU/HR HEATING CAPACITY. APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL. MM MODEL [See More]

  • Fuel / Energy Source: Electric
  • Watts: 0.50
  • AC Voltage Required: 120
  • Radiant Reflective Element: Sheathed Tubular Element
Teflon® Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 300 Degrees Celsius (572 º F)... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 572
  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
Process Air Heater - Process Radiant Heater - Two Element Radiant Heater -- RADD
from Chromalox

3.66 kW/Ft ². 1.6 - 13 kW. 120, 208, 240, 275 and 480 Volt. 3/8"Dia. INCOLOY ® Sheath Elements (Type RTU). 1500 °F Max. Sheath Temp. [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1500
  • Heater Type: Radiant Reflective Process Heater
  • AC Voltage Required: 120 to 480
Radiant Element Heater -- OCH46120VE
from TPI Corporation

INFRARED TYPE. 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE. ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. CHAIN MOUNTING. 12.5 AMPERE CURRENT RATING. 1500 W POWER RATING. 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL. POWDER COATED BROWN HOUSING FINISH. 5120 BTU/HR HEATING CAPACITY. APPLICATION... [See More]

  • Fuel / Energy Source: Electric
  • Watts: 1.50
  • AC Voltage Required: 120
  • Radiant Reflective Element: Sheathed Tubular Element
Vinyl Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 80 Degrees Celsius (176 º F)... [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 176
  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
Process Air Heater - Radiant Heater - Wide Area - High Intensity Quartz Faced Radiant Heater -- CPHI
from Chromalox

40 W/In ². 1.6 - 4.8 kW. 240 and 480 Volt. 1 and 3 Phase. 1750 °F Max. Emitter Temp. 10" Long x 4 - 12" ide [See More]

  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1750
  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 240 to 480
Radiant Element Heater -- PCH48C
from TPI Corporation

PORTABLE, INFRARED TYPE. 53 INCH W X 28 INCH D X 2 TO 6 FT H SIZE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. 1500 W POWER RATING. 20 GAUGE STEEL HOUSING MATERIAL. POWDER COATED HOUSING FINISH. 5120 BTU/HR HEATING CAPACITY. PCH MODEL [See More]

  • Fuel / Energy Source: Electric
  • Watts: 1.50
  • AC Voltage Required: 120
  • Radiant Reflective Element: Sheathed Tubular Element