Melting Radiant Heaters
from Heatizon Systems
Many buildings use a pedestal paver system to create an open-air space on roofs and other locations. Winter weather has made these open-air spaces unusable and causes drainage issues. Heatizon ’s pedestal paver snow melting system is the solution to quickly remove ice and snow in these spaces. [See More]
- Applications: Melting
- Fuel / Energy Source: Electric
- AC Voltage Required: 208 to 480
from Heatizon Systems
Radiant Heat with Invizimelt. Permanently protect your investment from the nasty side of winter. Eliminate ice dams, torn gutters, damaged shingles, and water damage with a long term solution and without sacrificing the beauty of your building. You can see the results but not the product because it... [See More]
- Applications: Melting; Residential and Commercial, New Concrete, Existing Concrete or Asphalt via Retrofit, and under Pavers, Loading Docks, Walkways, Access Ramps
- Fuel / Energy Source: Electric
- Heater Type: Radiant Floor Heater
from Heatizon Systems
Snow Melting with Radiant Trak. Heatizon Systems Radiant Trak portable snow melting products offer a quick solution to melt snow on walkways, doorways and stairs. Radiant Trak Mats and Stair Treads are designed to lay over any flat surface requiring snow and ice removal. Mats have non-slip rubber... [See More]
- Applications: Melting; Residential and Commercial, Walkways, Driveways, Stairs, Loading Docks, Handicap Ramps
- Fuel / Energy Source: Electric
- AC Voltage Required: 120 to 240
from Heatizon Systems
Snow Melting with Hott-Wire MI or SR Cables. Heatizon Systems Hott Wire Snow Melting Products can fit applications for new concrete, asphalt, existing concrete or asphalt via retrofit, and under pavers. Since 1896 Mineral Insulated Copper Clad Cables have withstood high temperatures, high impacts,... [See More]
- Applications: Melting; Residential and Commercial, For Metal Roof Deicing
- Fuel / Energy Source: Electric
- AC Voltage Required: 120 to 480
from Heatizon Systems
Heatizon Systems ’ SnowMeltz mats are the fastest and easiest way to heat exterior surfaces for snow & ice removal. The mats come in a variety of coverage areas ranging from 10 to 130 square feet. Mats can be combined to heat larger areas and make more complex zones for snow removal. [See More]
- Applications: Melting
- AC Voltage Required: 120 to 600
- Maximum Operating (Sheath) Temperature: 464
- Watts: 0.04 to 0.05