Natural Gas / Propane Radiant Heaters
from Mi-T-M Corporation
Outdoor patio heater. Frame: Heavy-duty stainless-steel emitter screen · Stainless-steel finish · Rust resistant reflector material · 5-piece reflector assembly · Easy slide cylinder compartment cover · Large diameter support post · 18-inch base diameter... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Watts: 6.59 to 11.72
- Heater Type: Radiant Flat Panel Heater
from Reznor
Reznor ® High-Intensity Infrared Models RIHN are designed to provide personal comfort heating with reduced energy cost. Units are available in sizes from 30,000 through160,000 BTUH gas input for use with natural gas. Infrared heaters can best be compared to the sun in how they heat. On a bright... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- AC Voltage Required: 115 to 575
- Heater Type: Radiant Flat Panel Heater
- Watts: 8.80
from Aitken Products, Inc.
Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK series is... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Watts: 26.38 to 29.31
from Detroit Radiant Products Company
Exclusive ceramic burner provides maximum infra-red radiation [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Watts: 8.79
- Heater Type: Radiant Flat Panel Heater
- Applications: Drying; OEM / Custom
from Solaronics, Inc.
Solaronics Compact Tube Heater is the world's most versatile gas infrared heater. Installs quickly, just hang and connect. Saves up to 75% in energy costs. All-Weather gas infrared heater use Outdoors or Indoors. Fits standard 2' x 4' ceiling panel grids. Applications. Restaurant Patios. Car Washes. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- AC Voltage Required: 120
- Heater Type: Radiant Reflective Process Heater
- Watts: 8.21 to 8.79
from Mi-T-M Corporation
Tank Mount Propane Radiant Heaters. Frame: Heavy-duty construction · Cast aluminum manifold · Rust-proof chrome emitter guard · Rear burner safety guard · High efficiency heat reflector · Swivel burner head. Heat Output: Variable heat control valve · Clean,... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Watts: 4.69 to 9.38
- Heater Type: Radiant Flat Panel Heater
from Aitken Products, Inc.
Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK series is... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Watts: 35.17 to 43.97
from Solaronics, Inc.
Solaronics Gas-Fired High-Intensity Infrared Heaters provide instant heat on demand reaching temperature in less than a minute. Save up to 75% in energy costs. Excellent for space and spot heating in commercial and industrial buildings. Two-stage models available. Applications. Loading Docks. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Watts: 8.79 to 58.62
- Heater Type: Radiant Flat Panel Heater
- Applications: Drying
from Aitken Products, Inc.
Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK series is... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Watts: 58.62
from Solaronics, Inc.
Solaronics Suntube IV GQ Standard-Duty Gas-Fired Infrared Radiant Tube Heaters are proven single-stage heaters in the Global Quality Series. Save up to 75% in energy costs. Aluminized steel heat exchangers resist corrosion. Models available with gas inputs from 40,000 to 200,000 BTU/hour. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- AC Voltage Required: 120
- Heater Type: Radiant Reflective Process Heater
- Watts: 11.72 to 58.62
from Aitken Products, Inc.
Gas Infrared Heaters- All aluminum and stainless steel construction, with cast aluminum burner manifold. For efficient zone control in "hard to heat" areas. No moving parts, no ducts, no vents, no blowers. 20,000 to 200,000 BTU capacities. Natural and LP gas configurations. The entire AK series is... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Watts: 8.79 to 17.59
from Solaronics, Inc.
Solaronics Suntube IV Stainless Steel Gas-Fired Infrared Radiant Tube Heaters are proven single-stage heaters for wet, humid and corrosive environments. Save up to 75% in energy costs. 304L stainless-steel combustion chamber and heat exchangers resist corrosion. Applications. Car Washes. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- AC Voltage Required: 120
- Heater Type: Radiant Reflective Process Heater
- Watts: 11.72 to 58.62
from Aitken Products, Inc.
The World's Only All-Weather Gas Infrared Heater Saves Up To 75% In Energy. These versatile, self-contained heating systems afford comfort, safety, and convenience. They are ideally suited for: Bus & Smoking Shelters. Ski Lodges. Residential Garages. Outdoor Cafes and Patios. Hotel and Theater... [See More]
- Fuel / Energy Source: Natural Gas / Propane
- Watts: 5.86 to 8.79
from Solaronics, Inc.
Solaronics Suntube IV Versamount Heavy Duty Gas-Fired Infrared Radiant Tube Heaters are proven single-stage heaters. Save up to 75% in energy costs. 12 gauge black steel heat exchangers provide heat transfer efficiency, long system life and are twice the thickness of industry norm. Applications. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- AC Voltage Required: 120
- Heater Type: Radiant Reflective Process Heater
- Watts: 11.72 to 58.62
from Solaronics, Inc.
Solaronics True Dual Aluminized Two-Stage Gas-Fired Infrared Radiant Tube Heaters provide precise air to gas ratios at both the high- and low-heat stages for optimum efficiency. Save up to 75% in energy costs. Aluminized steel heat exchangers resist corrosion. Applications. Maintenance Facilities. [See More]
- Fuel / Energy Source: Natural Gas / Propane
- AC Voltage Required: 120
- Heater Type: Radiant Reflective Process Heater
- Watts: 19.05 to 58.62