Radiant Flat Panel Heater Radiant Heaters

25 Results
RADPLANE® Ceramic Face Infrared Heaters -- Series 36 – 37 – 38 – 39
from Glenro Inc.

Proven Performance. Uniform Heat Energy Output. Large Heated Areas = No Hot or Cold Spots. Insulated Construction = Minimal Heat Loss. Self-Cleaning Ceramic Face. Reflector Free = Low Maintenance. Repairable. Output Power & Temperature Controllable. Standard Platform. RADPLANE ® Series 36... [See More]

  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 115 to 575
  • Maximum Operating (Sheath) Temperature: 400 to 1500
  • Fuel / Energy Source: Electric
Glass-Faced Infared Panel Heaters -- QG
from OMEGA Engineering, Inc.

OMEGALUX ® QG Series heaters use a solid black Ceran ™ glass as the emitter face. Maximum power output is 20 Watts/square inch with a maximum operating temperature of 870 °C (1600 °F) on the face. An optional thermowell from the back of the heater allows for a spring-loaded... [See More]

  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1600
  • Watts: 0.72 to 8.64
Ceramic Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1112
High Intensity Heaters -- K / STK
from Solaronics, Inc.

Solaronics Gas-Fired High-Intensity Infrared Heaters provide instant heat on demand reaching temperature in less than a minute. Save up to 75% in energy costs. Excellent for space and spot heating in commercial and industrial buildings. Two-stage models available. Applications. Loading Docks. [See More]

  • Heater Type: Radiant Flat Panel Heater
  • Fuel / Energy Source: Natural Gas / Propane
  • Watts: 8.79 to 58.62
  • Applications: Drying
Compact Versatile Board Preheaters -- PMT IR2/IR4
from VJ Technologies, Inc.

VJ Electronix proudly offers the IR Board Heater Series designed to work in conjunction with hand soldering and desoldering tools for manual rework of BGA, µBGA, etc. or as preheaters for use with equipment such as selective soldering systems for preheating boards to help eliminate board warping... [See More]

  • Heater Type: Radiant Flat Panel Heater
  • Applications: PCB Preheating
  • Fuel / Energy Source: Electric
Reznor® RIH Series Small High-intensity Infrared Heaters -- Model RIHN 30
from Reznor

Reznor ® High-Intensity Infrared Models RIHN are designed to provide personal comfort heating with reduced energy cost. Units are available in sizes from 30,000 through160,000 BTUH gas input for use with natural gas. Infrared heaters can best be compared to the sun in how they heat. On a bright... [See More]

  • Heater Type: Radiant Flat Panel Heater
  • Watts: 8.80
  • AC Voltage Required: 115 to 575
  • Flat Panel Emitter Surface: Ceramic Infrared
High Intensity Luminous Space Heaters -- DR-30(S)
from Detroit Radiant Products Company

Exclusive ceramic burner provides maximum infra-red radiation [See More]

  • Heater Type: Radiant Flat Panel Heater
  • Fuel / Energy Source: Natural Gas / Propane
  • Watts: 8.79
  • Applications: Drying; OEM / Custom
Process Air Heater - Radiant Heater - Wide Area - High Intensity Quartz Faced Radiant Heater -- CPHI
from Chromalox

40 W/In ². 1.6 - 4.8 kW. 240 and 480 Volt. 1 and 3 Phase. 1750 °F Max. Emitter Temp. 10" Long x 4 - 12" ide [See More]

  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 240 to 480
  • Maximum Operating (Sheath) Temperature: 1750
  • Watts: 1.60 to 4.80
Outdoor Patio Heater
from Mi-T-M Corporation

Outdoor patio heater. Frame: Heavy-duty stainless-steel emitter screen · Stainless-steel finish · Rust resistant reflector material · 5-piece reflector assembly · Easy slide cylinder compartment cover · Large diameter support post · 18-inch base diameter... [See More]

  • Heater Type: Radiant Flat Panel Heater
  • Fuel / Energy Source: Natural Gas / Propane
  • Watts: 6.59 to 11.72
Stealth® Electric Infrared Space Heater -- S1616.120.700
from Intek Corporation

Made in USA. 3 year warranty. Model 700 rated at 2500 BTU and model 1100 rated at 3750 BTU. Large, 1.77 & 2.77 sq. ft. direct-radiant heating surfaces. Handy carrying handle. Energy saving heat control (HC models only). Patented, 100% efficient long-wave infrared heating element. Industrial... [See More]

  • Heater Type: Radiant Flat Panel Heater
  • Watts: 0.70
  • AC Voltage Required: 120
  • Fuel / Energy Source: Electric
Direct Fired Air Heaters
from Wacker Neuson SE

Infrared radiant heaters direct heat exactly where you need it without relying on warming the surrounding air, unlike convective heat, making it unaffected by the wind or weather. Perfect for heating open workspaces, personnel, equipment, concrete formwork, or jobsite structures, radiant heaters... [See More]

  • Heater Type: Radiant Flat Panel Heater
  • Watts: 33.71 to 45.43
  • AC Voltage Required: 120
  • Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
RADPLANE® Metal Face Infrared Heaters -- Series 162
from Glenro Inc.

Proven Performance. Uniform Heat Energy Output. Suitable for Clean Room Applications. Rugged & Durable, Highly Emissive Metal Face. Insulated Construction = Minimal Heat Loss. Reflector Free = Low Maintenance. Repairable. Output Power & Temperature Controllable. Standard Platform. RADPLANE... [See More]

  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 208 to 575
  • Maximum Operating (Sheath) Temperature: 400 to 1500
  • Fuel / Energy Source: Electric
Infrared Radiant Panel Heaters -- QC and QH
from OMEGA Engineering, Inc.

OMEGALUX ® QH and QC Series quartz infrared radiant panel heaters have the most powerful power output of any infrared panel heater available. They use a fused quartz glass face that is grooved to provide coil support. The QC series uses a 98% pure fused quartz and the QH series uses a 99% pure... [See More]

  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 240 to 480
  • Maximum Operating (Sheath) Temperature: 1800
  • Watts: 1.60 to 8.64
EPDM Rubber Heaters
from Thermal Circuits, Inc.

Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 347
Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater -- CPH
from Chromalox

5 - 25 W/In ². 0.55 - 1.8 kW. 120, 230, 240 and 480 Volt. 1 and 3 Phase. 1650 °F Max. Emitter Temp. 6 - 60" Long x 12 - 30" Wide [See More]

  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1750
  • Watts: 0.55 to 18.00
Propane Radiant Heaters
from Mi-T-M Corporation

Tank Mount Propane Radiant Heaters. Frame: Heavy-duty construction · Cast aluminum manifold · Rust-proof chrome emitter guard · Rear burner safety guard · High efficiency heat reflector · Swivel burner head. Heat Output: Variable heat control valve · Clean,... [See More]

  • Heater Type: Radiant Flat Panel Heater
  • Fuel / Energy Source: Natural Gas / Propane
  • Watts: 4.69 to 9.38
Zonall® Electric Infrared Space Heater -- Z1212.120.1200
from Intek Corporation

Zonall ® Electric Infrared Space Heaters. Providing you with your own little touch of sun!. Patented INTEK heating element. Pre-drilled mounting holes provided. Porcelain terminal block included in raceway for easy hook up. 20 gauge aluminized steel housing. 2" x 4" electrical box, with short... [See More]

  • Heater Type: Radiant Flat Panel Heater
  • Watts: 1.20
  • AC Voltage Required: 120
  • Fuel / Energy Source: Electric
RADPLANE® Rapid Response Gas Infrared Heaters -- Series 170
from Glenro Inc.

Proven Performance. Uniform Heat Energy Output. Rapid Response Ceramic Fiber Matrix. Natural Gas or Propane Direct Fired. High Watt Density = More Work in Less Space. Horizontal or Vertical Orientation. Insulated & Air Cooled Constructions Available. Output Power & Temperature Controllable. [See More]

  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 115 to 575
  • Maximum Operating (Sheath) Temperature: 1600
  • Watts: 16.41
Qf Series Infrared Panel Heaters -- QF
from OMEGA Engineering, Inc.

OMEGALUX ® QF Series heaters are very popular infrared panel heaters used in a wide variety of applications. The QF series panel heaters ’ radiant surface is constructed through a patented process using bonded high temperature cloth quartz. A black coating is applied to the face of the... [See More]

  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1600
  • Watts: 0.72 to 12.90
Fiberglass Cloth
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 500 Degrees Celsius (932 °F) Maximum. [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 932
Process Air Heater - Radiant Heater - Wide Area - Wide Area Radiant Heater -- CPLI
from Chromalox

5 - 25 W/In ². 0.55 - 1.8 kW. 120, 230, 240 and 480 Volt. 1 and 3 Phase. 1650 °F Max. Emitter Temp. 6 - 60" Long x 12 - 30" Wide [See More]

  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 1650
  • Watts: 0.55
RADPLANE® Rapid Response Infrared Heaters -- Series 80
from Glenro Inc.

Proven Performance. Uniform Heat Energy Output. Fast Heat Up & Cool Down = Product Protection. Integrate with Process Air. Insulated Construction = Minimal Heat Loss. Reflector Free = Low Maintenance. Repairable. Output Power & Temperature Controllable. Standard Platform. RADPLANE ®... [See More]

  • Heater Type: Radiant Flat Panel Heater
  • AC Voltage Required: 115 to 575
  • Maximum Operating (Sheath) Temperature: 400 to 1500
  • Fuel / Energy Source: Electric
High-Temperature Mica Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1112
Infrared Panel Emitters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 1112
Kapton® Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 300 Degrees... [See More]

  • Heater Type: Radiant Flat Panel Heater; Radiant Reflective Process Heater
  • Fuel / Energy Source: Electric
  • Maximum Operating (Sheath) Temperature: 572