OEM / Custom Radiant Heaters
3 Results
Electric Infrared Heaters -- BAH-18-A-05
from Detroit Radiant Products Company
from Detroit Radiant Products Company
Mounts in any position, pollution free; no venting required [See More]
- Applications: Drying; OEM / Custom
- AC Voltage Required: 120
- Heater Type: Radiant Reflective Process Heater
- Watts: 0.50
Mini Radiant Heater -- PRH-M
from Pfannenberg
from Pfannenberg
Our PRH-M Mini Radiant Heaters are available in 3 models ranging from 10 W – 30 W. These small heaters are ideal for small outdoor enclosures, preventing condensate formation. Housing: Black anodized aluminum. FEATURES. Easy Mounting Options. Unit can be connected to a standard DIN rail... [See More]
- Applications: OEM / Custom
- AC Voltage Required: 110 to 250
- Maximum Operating (Sheath) Temperature: 95 to 140
- Watts: 0.01 to 0.03
Radiant Heater -- FLH
from Pfannenberg
from Pfannenberg
Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models. Housing: Anodized aluminum. [See More]
- Applications: OEM / Custom
- AC Voltage Required: 110 to 250
- Maximum Operating (Sheath) Temperature: 221 to 302
- Watts: 0.04 to 0.15