Cleanroom Pipe Transits

9 Results
Cable Entry Plates -- KEL-DP 24
from icotek GmbH

The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.21 to 0.63
  • Number of Pipes: 12 to 50
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DP Round
from icotek GmbH

The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.16 to 0.89
  • Number of Pipes: 4 to 35
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DP-E
from icotek GmbH

The Cable Entry System KEL-DP-E is designed for routing standard cables (without connectors). The KEL-DP-E products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.26 to 0.48
  • Number of Pipes: 7 to 21
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DPU 24
from icotek GmbH

KEL-DPU 24 entry plates are designed to route and seal standard cables (from 3.2 mm to 14.5 mm in diameter) in limited space with protection class IP65. The KEL-DPU 24 is particularly characterized by its reinforced frame and the increased strain relief of the routed cables. The KEL-DPU 24 matches... [See More]

  • Application: Cleanroom; Industrial; Panel
  • Diameter: 0.13 to 0.81
  • Number of Pipes: 1 to 32
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Plates -- KEL-DPZ 24
from icotek GmbH

KEL-DPZ entry plates are designed to route and seal standard cables (from 3.2 mm to 22 mm in diameter) in limited space. Simply push standard cables through the thin membrane and it's immediately sealed (IP65) and strain relieved. The size of DPZ 24 matches exactly the cut-out dimensions of 24-pole... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.06 to 0.87
  • Number of Pipes: 14 to 121
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DPZ Round
from icotek GmbH

Product description. The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.06 to 0.87
  • Number of Pipes: 4 to 78
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DPZ-B
from icotek GmbH

The Cable Entry System KEL-DPZ-B is designed for routing standard cables (without connectors). With an area of only 46 x 46 mm, up to 25 cables can be easily routed and sealed according to IP66. Simply put a small slit in the thin membrane and push the cable through. Once the cable is through the... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.13 to 0.87
  • Number of Pipes: 13 to 25
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DPZ-E
from icotek GmbH

The Cable Entry System KEL-DPZ-E is designed for routing standard cables (without connectors). With an area of only 112 x 18 mm, up to 21 cables can be easily routed and sealed according to IP66. Either push the cable through the thin membrane or simply put a small slit in it and push the cable... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.13 to 0.47
  • Number of Pipes: 7 to 21
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DPZ-KL
from icotek GmbH

The cable entry plate KEL-DPZ-KL is designed for routing up to 72 standard cables (without connectors). Assembly is very quick and easy. Just put a small slit in the thin membrane and push the cable through. Once the cable is through, it is immediately sealed with protection class IP65. ST-B plugs... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.13 to 0.87
  • Number of Pipes: 72
  • Transit Features: Multiple Diameter Configuration