Round Pipe Transits
from CSD Sealing Systems, LLC
RISE Ultra Crusher ® system has revolutionized the sealing of plastic pipe penetrations. The system is comprised of just two simple components - a RISE/ULTRA Crusher ® and NOFIRNO ® Sealant. The system provides fire protection to A-60 and is also watertight rated. [See More]
- Shape: Round
- Number of Pipes: 1 to ?
- Application: Fire Protection; Marine
- Diameter: 0.63 to 6.30
from Watts
Watts PS Series copolymer black polypropylene pipe sleeve. [See More]
- Shape: Round
- Frame Material: Plastic
from icotek GmbH
The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an electronic enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF... [See More]
- Shape: Round
- Number of Pipes: 1
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
- Diameter: 0.12 to 2.17
from CSD Sealing Systems, LLC
RISE/NOFIRNO ® Multi-Mix penetrations are the latest introduction to the CSD/Beele family of passive fire safety products. Based on revolutionary new NOFIRNO ® technology, RISE/NOFIRNO ® offers ultimate flexibility for sealing mixed cable and pipe penetrations. The system is comprised... [See More]
- Shape: Round
- Number of Pipes: 1 to ?
- Application: Fire Protection; Marine
- Diameter: 0.20 to 2.48
from icotek GmbH
The KEL-JUMBO flex is a flexible cable entry system for standard cables with a diameter range from 27 to 68 mm. They are ideal for routing and sealing (IP54) supply cables into electronic enclosures or machines. Cutting of KEL-JUMBO flex inserts: Cable diameter less 25%. The corresponding diameters... [See More]
- Shape: Round
- Number of Pipes: 1
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
- Diameter: 0.98 to 2.68
from CSD Sealing Systems, LLC
RISE/NOFIRNO ® penetrations are the latest introduction to the CSD/Beele family of passive fire safety products. Based on revolutionary new NOFIRNO ® technology, RISE/NOFIRNO ® offers ultimate flexibility for sealing any combination of metallic or plastic pipe penetrations. The system... [See More]
- Shape: Round
- Number of Pipes: 1 to ?
- Application: Fire Protection; Marine
- Diameter: 0.20 to 2.48
from icotek GmbH
The Cable Entry System KEL-ULTRA flex is designed as a cable entry system for power supply cables. Protection class IP66. The KEL-ULTRA flex comes in two sizes and is good for routing and sealing cables and conduits with a diameter from 25 to 115 mm . Inserting of thick cables is easier than it is... [See More]
- Shape: Round
- Number of Pipes: 1
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
- Diameter: 0.98 to 4.53
from CSD Sealing Systems, LLC
The RISWAT ® penetration system is the leading choice for watertight, gas-tight penetrations that require no fire protection. This cost-effective system is simple to use with cable and single or multi-pipe penetrations. The system is comprised of just two components - RISWAT ®... [See More]
- Shape: Round
- Number of Pipes: 1 to ?
- Application: Marine
- Diameter: 0.20 to 2.48
from icotek GmbH
The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is... [See More]
- Shape: Round
- Number of Pipes: 4 to 35
- Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.16 to 0.89
from CSD Sealing Systems, LLC
SLIPSIL ® Sealing Plugs are the latest generation of the CSD Sealing Plugs, which have been used in shipyards worldwide for over 20 years. SLIPSIL ® Plugs are made from high quality NOFIRNO ® Rubber and are approved for all types of metallic and even plastic pipes! [See More]
- Shape: Round
- Number of Pipes: 1
- Application: Fire Protection; Marine
- Diameter: 0.20 to 6.61
from icotek GmbH
Product description. The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable... [See More]
- Shape: Round
- Number of Pipes: 4 to 78
- Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.06 to 0.87